Trelleborg Sealing Solutions Americas Datasheets for Gaskets and Gasketing

Gaskets are used to prevent fluid or gas leaks by providing a barrier between two mating surfaces.
Gaskets and Gasketing: Learn more

Product Name Notes
60 Durometer EPDM Supplied in 12LF Lengths
60 Durometer Fluorosilicone Supplied in 12LF Lengths Call for Prices (Special Setups May Apply)
60 Durometer Neoprene Supplied in 12LF Lengths
60 Durometer Neoprene Supplied in 12LF Lengths Call for Prices (Special Setups May Apply)
60 Durometer Neoprene Supplied in 12LF Lengths Call for Pricing (Special Setups May Apply)
60 Durometer Neoprene Supplied in 13LF Lengths 60 Durometer Silicone Supplied in 11LF Lengths
60 Durometer Neoprene Supplied in 13LF Lengths Call for Prices (Special Setups May Apply)
Combining the properties of conventional fiber gaskets and graphite gaskets, FlatSeal™ HMF20 demonstrates effective long-term performance in high pressure applications.
Composed of a blend of aramid fibers, special functional fillers and elastomer materials, the FlatSeal™ HMF10 series is suitable for a wide range of conventional applications.
Demonstrating universal chemical compatibility, the FlatSeal™ HMF40 series of PTFE-based flat gaskets, offers outstanding sealing performance to ensure safety and optimize the efficiency of processing equipment.
Manufactured using advanced processing technology, the FlatSeal™ HMF30 Series is a family of expanded graphite gaskets designed to effectively seal under extreme temperatures and pressures and in applications containing harsh...
Our range of HMF FlatSeal™ best-in-class flat gaskets is designed to meet all flat sealing needs. These high performance materials are suitable for the widest range of temperatures and pressures...
Plate heat exchangers offer a highly efficient means of heating or cooling fluid media. Plate heat exchangers employing gaskets between the heating and cooling plates are widely used in many...
Ready and Reliable, Right Now! Trelleborg now offers flat gaskets and manway lid gaskets for all your chemical transportation requirements. You can rely on us to give you peace of…
Reinforced with a stainless steel metal inlay, FlatSeal™ HMF60 Series offers effective sealing in high temperature applications.
The FlatSeal™ HMFXX product series represents a range of rubber materials in different thicknesses. They can be used as a flat gasket in special applications. Available materials are EPDM, FKM,...