Trelleborg Sealing Solutions Americas Datasheets for Hydraulic Seals and Pneumatic Seals
Hydraulic seals and pneumatic seals include piston seals, rod seals, U-cups, vee, cup, and flange packings.
Hydraulic Seals and Pneumatic Seals: Learn more
| Product Name | Notes |
|---|---|
| A hydraulic wiper or scraper prevents contamination of the hydraulic medium that could damage wear rings, seals and other components. Trelleborg Sealing Solutions offers a wide range of hydraulic scrapers... | |
| A complete range of seals and bearings for pneumatics including the most common dimensions for pistons and rods. The guide rings are made of a specially developed, self-lubricating plastic material... | |
| A double-acting O-Ring energized piston seal for dynamic applications in a machined version. All diameters up to 2,700 mm / 105 in. Installed in grooves to ISO 7425. High sealing... | |
| A double-acting O-Ring energized piston seal in injection molded polyurethane for dynamic applications. Installed in grooves to ISO 7425, Zurcon® Wynseal offers high sealing efficiency, and is tear and abrasion... | |
| A double-acting O-Ring energized rod seal for dynamic applications in a machined version for all diameters up to 2,600 mm / 102 in. It can be installed in grooves to... | |
| A double-acting O-Ring energized scraper that prevents the ingress of mud or other contaminants, increasing effective system service life. It has a secondary sealing capability for use with back pumping... | |
| A double-acting O-Ring energized scraper which prevents the ingress of contaminants, increasing effective system service life in heavy duty mobile hydraulics applications. It has a secondary sealing capability for use... | |
| A double-acting O-Ring energized scraper which prevents the ingress of mud or other contaminants, increasing effective system service life. It has a secondary sealing capability for use with back pumping... | |
| A double-acting O-Ring energized seal developed for sealing between two media such as fluid and gas. It incorporates a limited footprint polyurethane Bean Seal inset into the dynamic sealing face. | |
| A double-acting O-Ring energized seal developed for sealing between two media such as fluid and gas. It incorporates a limited footprint Quad-Ring® / X-Ring inset into the dynamic sealing face. | |
| A double-acting scraper with a sealing and scraping lip in injection molded polyurethane that can be installed in grooves to ISO 6195 type C. For applications in conjunction with seals... | |
| A double-acting scraper with both a sealing and a scraping lip in NBR. For applications in conjunction with seals that give back pumping performance, such as Turcon® Stepseal® 2K and... | |
| A further development of the standard Turcon® AQ Seal® double-acting seal with a polyurethane Bean Seal in the dynamic sealing face. It is energized by two O-Rings to improve sealing... | |
| A further development of the standard Turcon® AQ Seal®, the double-acting Turcon® AQ Seal® 5 incorporates an elastomer Quad-Ring® / X-Ring and an elastomer or polyurethane Bean Seal in the... | |
| A further development of the Turcon® Glyd Ring® T provides improved leakage control and better resistance to extrusion. It is a double-acting O‑Ring energized rod seal for dynamic applications that... | |
| A heavy duty compact double-acting piston seal, the Polypac® PHD / CST Seal is an elastomer energized PTFE assembly. It gives stability, wear resistance, sealability, low friction and a maintenance-free... | |
| A metal caged elastomer scraper (WRM/C) for easy installation in open grooves. WRM/PC comprises the same design but with a polyurethane (PU) scraper element, providing high abrasive resistance and effective... | |
| A single-acting L-shaped Turcon® seal with an elastomer energizer for dynamic applications. The design provides low friction, no stick-slip, high wear resistance and features the Turcon® Stepseal® back pumping effect. | |
| A single-acting O-Ring energized piston seal for dynamic applications installed in closed grooves, including grooves to ISO 7425. Turcon® Stepseal® 2K offers high sealing efficiency, low friction with no stick‑slip,... | |
| A single-acting O-Ring energized piston seal with hydrostatic pressure relief channel for dynamic applications. It prevents pressure trapping between seals under all service conditions. Installed in closed grooves, including grooves... | |
| A single-acting rod seal, Zurcon® L-Cup is an alternative to the U-Cup. It is a highly effective sealing system offering optimized sealing performance and extended service life. With exceptionally low... | |
| A single-acting sealing element comprised of a U-shaped Turcon® ring and metallic energizing finger spring. It offers low friction with no stick-slip, minimal breakout force and high wear resistance. Effective... | |
| A single-acting sealing element comprised of a U-shaped Turcon® ring and metallic energizing finger spring. It offers low friction with no stick-slip, minimal breakout force and high wear resistance. Resistant... | |
| A single-acting Zurcon® scraper encased in a steel carrier, Zurcon® Scraper SWP gives excellent wear resistance and is easily installed into open grooves. The scraper is recommended for mobile hydraulic... | |
| A single-acting, O-Ring energized rod seal for dynamic applications, Turcon® Stepseal® 2K can be installed in closed grooves including grooves to ISO 7425. It offers high sealing efficiency, low friction... | |
| A single-acting, O-Ring energized rod seal with hydrostatic pressure relief channel for dynamic applications. Prevents pressure trap between seals under all service conditions. Installed in closed grooves including grooves to... | |
| Asymmetric Variseal® type seal with spring energized sealing lip and scraper lip. Suitable for poor lubrication, high speeds or foodstuff applications (FDA compliant). Very good protection against dirt ingress and... | |
| Cushioning seals provide end-of-stroke damping in pneumatic cylinders, eliminating the need for check valves. These polyurethane, high performance seal elements are user-friendly and provide an automatic centering check valve function... | |
| Double-acting compact piston seal assemblies consisting of an elastomer piston seal, two thermo-elastomeric Back-up Rings and two thermoplastic wear rings. They are installed in closed grooves. | |
| Double-acting Glyd Ring® is available as piston or rod seal and is comprised of a slipper seal and an energizing O-Ring. This means less installation space is required. Different material... | |
| Double-acting O-Ring energized scraper which prevents the ingress of contaminants to increase effective system service life in medium to heavy duty hydraulics. Advanced scraping lip prevents dirt from being trapped... | |
| Double-acting O-Ring energized scraper which prevents the ingress of mud or other contaminants to increase effective system service life. Used in light and medium duty industrial hydraulics. Offers easy installation... | |
| HiMod® Slydring® prevents metal-to-metal contact between piston / rod and bore / gland, absorbing transverse loads. The modified polymeric material provides an economical solution for applications with medium transverse loads,... | |
| Hydraulic applications are challenging for seals. Not only must the hydraulic seals prevent leakage of fluid from the cylinder, but hydraulic seals must also withstand high pressures, extreme temperatures and... | |
| Injection molded polyurethane scraper with one scraping lip and inner support bead that gives improved seating in the groove. It has good abrasion and tear resistance. | |
| Metal caged scraper with an NBR lip. For installation in open grooves including grooves to ISO 6195 Type B. This scraper is also available in FKM. | |
| Metal caged scraper with an NBR lip. For installation in open grooves including grooves to ISO 6195 Type B. | |
| Metal scraper consists of a thin spring brass scraper lip in tandem with an NBR wiping lip encased in a steel shell. It is capable of removing dried or frozen... | |
| Orkot® Slydring® prevents metal-to-metal contact between piston / rod and bore / gland, absorbing high transverse loads. Orkot®is a resinimpregnated, fine weave fabric material with added lubricants, preventing stick-slip. It... | |
| Pneumatic rod seals are available as lip seals and rod seal/scraper combinations for closed and open housings. Special materials provide high abrasion resistance and low friction cost-effectively. They are recommended... | |
| Polyurethane materials have excellent elastic properties and abrasion resistance. Outstanding tensile strength and low compression set offers numerous possibilities for sealing applications within the pneumatic industry. As your development partner,... | |
| Rod seals are particularly exposed to pressure and friction and a long service life is a specific requirement of piston rods. Zurcon®U-Cup RU9 can offer this with its outstanding wear... | |
| Scraper WRM is a single-acting, heat-molded elastomer scraper. It possesses a comb profile sealing surface on its outer diameter which guarantees a firm seat in the groove. It is easy... | |
| Single-acting O-Ring energized rod seal with integrated back-up ring for higher pressure or bigger gaps for dynamic applications. High sealing efficiency, low friction with no stick-slip, minimal break out force... | |
| Slydring® is the Trelleborg Sealing Solutions proprietary design of hydraulic wear ring or guide ring. The function of a hydraulic wear ring is to guide the piston and piston... | |
| Specialized molded parts with small profiles and specific cross sections can be offered according to ISO 3301-1/M1. Custom molded parts and static seals are manufactured to close tolerances in a... | |
| The Complete Magnet Piston fulfills a large number of technical requirements within the pneumatics industry with its double-acting operation, dynamic sealing capability, guidance feature and mechanical end cushioning. An NBR... | |
| The double-acting rubber Zurcon® Scraper DA27 is designed for large diameter hydraulic applications. With its "heavy" cross section it is a natural extension of scraper DA17 for diameters over 400... | |
| The double-acting Zurcon® Glyd Ring® P is a combination of a Zurcon® based material slipper-seal with a step cut and an energizing rectangular elastomer ring. The high strength of Zurcon® | |
| The pneumatic product range offers single and double-acting seals for piston applications. Made from extremely wear resistant material including Zurcon® polyurethane and FKM, these seals fit into small housings and... | |
| The Turcon® Double Delta® is a double-acting sealing element which is energized by an elastomer O-Ring. The Turcon® Double Delta® seal can be fitted in existing O-Ring grooves (US standard... | |
| The Turcon® Glyd Ring® II is a double-acting, bi-directional seal for demanding applications. It consists of a permanently bonded elastomer energizer and a PTFE-based seal ring to form a one-piece... | |
| The Turcon® VL Seal® is a single-acting L-shaped Turcon® seal with an elastic energizer for dynamic applications. Its design provides low friction, no stick-slip effect, high wear resistance. It features... | |
| The Zurcon® Scraper DA24 is a double-acting polyurethane scraper for severe operating conditions and heavy dirt attack. It is especially suitable for construction machinery and mobile hydraulics. It can be... | |
| The Zurcon® Scraper WAE is a single-acting polyurethane scraper. The special feature of this scraper is an additional support on the inner surface. It prevents tilting or twisting of the... | |
| Trelleborg Sealing Solutions offers a wide range of hydraulic rod seals that provide the ultimate in protection from ingress of media. This includes O-Ring energized Polytetrafluoroethyl ene (PTFE) seals,... | |
| Trelleborg Sealing Solutions offers a wide range of piston seals that provide the ultimate in leakage control. Our proprietary piston seal designs meet users’ requirements for low friction, compact... | |
| Trelleborg Sealing Solutions supplies a number of seals, wear rings and scrapers / wipers specifically engineered for pneumatic applications, where cylinders and valves are actuated by air. Pneumatic seals operate... | |
| Turcite® Slydring® prevents metal-to-metal contact between piston / rod and bore / gland, absorbing transverse loads. Turcite® material gives good load capacity with low friction and stick‑slip-free operation. The Slydring® | |
| Turcon® Excluder® S is a double-acting O-Ring energized scraper for linear dynamic applications for installation in open grooves. Turcon® Excluder® S has a V-Spring activated scraping lip for optimal scraping... | |
| Turcon® Excluder® SN is a double-acting O-Ring energized scraper for linear dynamic applications for installation in open grooves. Turcon® Excluder® SN has a V-Spring activated scraping lip for optimal scraping... | |
| Turcon® Glyd Ring® Hz is a symmetric, double-acting seal which has design features to allow improved performance over a standard Turcon® Glyd Ring® in high frequency, short stroke applications. | |
| Turcon® Glyd Ring® is a double-acting O-Ring energized piston seal for dynamic applications. Turcon® Glyd Ring® provides low friction with no stick-slip, minimal breakout force and high wear resistance. Main... | |
| Turcon® Glyd Ring® is a double-acting O-Ring energized rod seal for dynamic applications. It provides low friction with no stick-slip, minimal breakout force and high wear resistance. Installed in grooves... | |
| Turcon® Glyd Ring® T provides optimum leakage control and good resistance to extrusion. The seal is a double-acting O‑Ring energized piston seal for dynamic applications. Installed in grooves to ISO... | |
| Turcon® Stepseal® 2A has all of the excellent performance characteristics of Turcon® Stepseal® 2K with additional design features to protect against tilting as a result of back pressure. | |
| Turcon® Variseal® W2 is a single-acting piston seal energized by a Slantcoil® spring. The advantage of the Turcon® Variseal® W2 lies in its low friction and relatively constant preloading force... | |
| Turcon® Variseal® W2 is a single-acting rod seal energized by a special Slantcoil® spring. The advantage of the Turcon® Variseal® W2 lies in its low friction and relatively constant preloading... | |
| Turcon® VL Seal® II provides efficient sealing performance through high prestress and contact pressure against the rod surface and direct elastomer contact in the housing groove. The extended contact face... | |
| Zurcon® Glyd Ring® D is a double-acting seal consisting of a premium polyurethane Zurcon® Z13 seal ring and an elastomer O-Ring as the energizing element. The innovative D-shaped design optimizes... | |
| Zurcon® Heavy Duty Scraper WAE provides improved scraping performance under heavy contaminated environments. Represents a technical improvement compared to the standard double-acting WAE scraper. | |
| Zurcon® Rimseal IM is a single-acting piston seal energized by an elastomer O-Ring with good static and dynamic tightness. It is optimized for injection molding technology and improves contact pressure... | |
| Zurcon® Rimseal IM is a single-acting rod seal energized by an elastomer O-Ring with good static and dynamic tightness. It is optimized for injection molding technology and improves contact pressure... | |
| Zurcon® Rimseal is a single-acting piston seal energized by an elastomer O-Ring with high static and dynamic tightness. Installation spaces are identical to those used for the Turcon® Stepseal® 2K,... | |
| Zurcon® Rimseal is a single-acting rod seal energized by an elastomer O-Ring with high static and dynamic tightness. Installation spaces are identical to those used for the Turcon® Stepseal® 2K,... | |
| Zurcon® Scraper DA24 is a new double-acting thermoplastic polyurethane scraper design for severe operating conditions and heavily contaminated environments, enhancing overall performance. Axial holes through the section operate as pressure... | |
| Zurcon® Scraper WNV is a double-acting scraper. Its dynamic scraping lip is specially designed with an additional inward sealing edge to keep the residual oil film in the system. If... | |
| Zurcon® U-Cup is a single-acting polyurethane piston seal that is available in a wide range of sizes. The seal is suitable for assembly into closed grooves and mainly used in... |