Trelleborg Sealing Solutions Americas Datasheets for Dynamic Seals

Dynamic seals include oil seals, hydraulic and pneumatic seals, exclusion seals, labyrinth seals, bearing isolators, and piston rings. They create a barrier between moving and stationary surfaces in applications such as rotating shafts and pistons rings.  This is a general search form; more detailed search forms are available.
Dynamic Seals: Learn more

Product Name Notes
- Constructed from only two parts: a precision manufactured metal body and a mechanically retained Turcon® sealing element - Bespoke designed Turcon® lip with concentric slit features to improve performance...
Congnitive sealing helps companies increase the safety of their machines and applications, while at the same time reducing maintenance and the cost of unexpected downtime.
Dual-function sealing and damping solution that offers a more effective alternative to O-Rings.
Mechanical Face Seals or heavy duty seals are specifically engineered for rotating applications in extremely arduous environments where they withstand severe wear and prevent ingress of harsh and abrasive external...
Nexus Face Seal is an alternative to Mechanical Face Seals that provides extended service life. It offers a light and flexible barrier against external dirt and mud compression in...
Oil Seals, also known as radial oil seals, radial shaft seals or rotary shaft lip seals, are round sealing devices used to seal between two machine parts that...
Rotary seals and shaft seals are used in components with oscillating or rotating parts to keep lubrication fluids in while preventing ingress of mud and water. Trelleborg seals...
Spring-energized, custom engineered seals offer maximum extrusion resistance for demanding high pressure applications.
A hydraulic wiper or scraper prevents contamination of the hydraulic medium that could damage wear rings, seals and other components. Trelleborg Sealing Solutions offers a wide range of hydraulic scrapers...
A built-in valve function bypasses the upstream “leg” facing the pressure. This ensures that only the downstream “leg” is pressurized and sealing, whereas the upstream part of the seal is...
A complete range of seals and bearings for pneumatics including the most common dimensions for pistons and rods. The guide rings are made of a specially developed, self-lubricating plastic material...
A double-acting four lip seal for static and dynamic applications. Available in a wide range of elastomer compounds. Provides higher seal efficiency and lower friction than conventional O-Rings.
A double-acting O-Ring energized piston seal for dynamic applications in a machined version. All diameters up to 2,700 mm / 105 in. Installed in grooves to ISO 7425. High sealing...
A double-acting O-Ring energized piston seal in injection molded polyurethane for dynamic applications. Installed in grooves to ISO 7425, Zurcon® Wynseal offers high sealing efficiency, and is tear and abrasion...
A double-acting O-Ring energized rod seal for dynamic applications in a machined version for all diameters up to 2,600 mm / 102 in. It can be installed in grooves to...
A double-acting O-Ring energized scraper that prevents the ingress of mud or other contaminants, increasing effective system service life. It has a secondary sealing capability for use with back pumping...
A double-acting O-Ring energized scraper which prevents the ingress of contaminants, increasing effective system service life in heavy duty mobile hydraulics applications. It has a secondary sealing capability for use...
A double-acting O-Ring energized scraper which prevents the ingress of mud or other contaminants, increasing effective system service life. It has a secondary sealing capability for use with back pumping...
A double-acting O-Ring energized seal designed for rotating, oscillating and helically moving pistons, rods and shafts. It is installed in grooves to ISO 7425 and is available in a single-acting...
A double-acting O-Ring energized seal developed for sealing between two media such as fluid and gas. It incorporates a limited footprint polyurethane Bean Seal inset into the dynamic sealing face.
A double-acting O-Ring energized seal developed for sealing between two media such as fluid and gas. It incorporates a limited footprint Quad-Ring® / X-Ring inset into the dynamic sealing face.
A double-acting scraper with a sealing and scraping lip in injection molded polyurethane that can be installed in grooves to ISO 6195 type C. For applications in conjunction with seals...
A double-acting scraper with both a sealing and a scraping lip in NBR. For applications in conjunction with seals that give back pumping performance, such as Turcon® Stepseal® 2K and...
A further development of the standard Turcon® AQ Seal® double-acting seal with a polyurethane Bean Seal in the dynamic sealing face. It is energized by two O-Rings to improve sealing...
A further development of the standard Turcon® AQ Seal®, the double-acting Turcon® AQ Seal® 5 incorporates an elastomer Quad-Ring® / X-Ring and an elastomer or polyurethane Bean Seal in the...
A further development of the Turcon® Glyd Ring® T provides improved leakage control and better resistance to extrusion. It is a double-acting O‑Ring energized rod seal for dynamic applications that...
A heavy duty compact double-acting piston seal, the Polypac® PHD / CST Seal is an elastomer energized PTFE assembly. It gives stability, wear resistance, sealability, low friction and a maintenance-free...
A metal caged elastomer scraper (WRM/C) for easy installation in open grooves. WRM/PC comprises the same design but with a polyurethane (PU) scraper element, providing high abrasive resistance and effective...
A single-acting face sealing element comprised of a U-shaped Turcon® ring and a coiled metallic energizing spring. The seal has a high specific sealing force and gives gas-tight sealing even...
A single-acting L-shaped Turcon® seal with an elastomer energizer for dynamic applications. The design provides low friction, no stick-slip, high wear resistance and features the Turcon® Stepseal® back pumping effect.
A single-acting O-Ring energized piston seal for dynamic applications installed in closed grooves, including grooves to ISO 7425. Turcon® Stepseal® 2K offers high sealing efficiency, low friction with no stick‑slip,...
A single-acting O-Ring energized piston seal with hydrostatic pressure relief channel for dynamic applications. It prevents pressure trapping between seals under all service conditions. Installed in closed grooves, including grooves...
A single-acting rod seal, Zurcon® L-Cup is an alternative to the U-Cup. It is a highly effective sealing system offering optimized sealing performance and extended service life. With exceptionally low...
A single-acting sealing element comprised of a U-shaped Turcon® ring and a coiled metallic energizing spring. The seal has a high specific sealing force and gives gas-tight sealing even at...
A single-acting sealing element comprised of a U-shaped Turcon® ring and metallic energizing finger spring. It offers low friction with no stick-slip, minimal break out force and high wear resistance.
A single-acting sealing element comprised of a U-shaped Turcon® ring and metallic energizing finger spring. It offers low friction with no stick-slip, minimal breakout force and high wear resistance. Effective...
A single-acting sealing element comprised of a U-shaped Turcon® ring and metallic energizing finger spring. It offers low friction with no stick-slip, minimal breakout force and high wear resistance. Resistant...
A single-acting sealing element comprised of a U-shaped Turcon® ring and metallic energizing finger spring. It offers low friction with no stick-slip, minimized break out force and high wear resistance.
A single-acting sealing element comprised of a U-shaped Turcon® ring and metallic energizing finger spring. It offers low friction with no stick-slip, minimized breakout force and high wear resistance. Its...
A single-acting Zurcon® scraper encased in a steel carrier, Zurcon® Scraper SWP gives excellent wear resistance and is easily installed into open grooves. The scraper is recommended for mobile hydraulic...
A single-acting, O-Ring energized rod seal for dynamic applications, Turcon® Stepseal® 2K can be installed in closed grooves including grooves to ISO 7425. It offers high sealing efficiency, low friction...
A single-acting, O-Ring energized rod seal with hydrostatic pressure relief channel for dynamic applications. Prevents pressure trap between seals under all service conditions. Installed in closed grooves including grooves to...
A wide range of custom molded and extruded products can be made in a variety of elastomeric and thermoplastic materials. Components for all areas of Aerospace applications can be offered...
Airseals are tubular elastomer seals activated by internal pressurization (inflatable seals) with air, water or other media. Airseals are used wherever reliable sealing of accesses to plants, containers and rooms...
All Cassette seal systems have a completely enclosed seal providing the functions of oil seal, wear sleeve and dust protection in one unit. It has been developed to meet the...
All diaphragms are custom designed to suit the requirements of an application and can either be manufactured from fabric-reinforced or thin membrane rubber-only material. Higher pressures can be accommodated, by...
Asymmetric Variseal® type seal with spring energized sealing lip and scraper lip. Suitable for poor lubrication, high speeds or foodstuff applications (FDA compliant). Very good protection against dirt ingress and...
Back-up Rings are commonly used to protect seals from the effects of extrusion when pressurised adjacent to a housing gap. A wide range is available to suit all seals and...
Back-up Rings are installed together with O-Rings and Quad-Ring® / X-Rings to prevent gap extrusion in applications above 5 MPa / 725 psi. Available in spiral, cut or uncut designs...
Back-up Rings are installed together with O-Rings and Quad-Ring® Seals to prevent gap extrusion in applications above 5 MPa / 725 psi. Available in spiral, cut or uncut designs in...
Cartridge-ROS is a metal cartridge containing two or three tailored Radial Oil Seals, additional Turcon® or Zurcon® seals and a greasing pack, combining in a single package several features for...
Cassette Seal CSL 1500 for Heavy Duty Applications
Cushioning seals provide end-of-stroke damping in pneumatic cylinders, eliminating the need for check valves. These polyurethane, high performance seal elements are user-friendly and provide an automatic centering check valve function...
Developed to address fluid power industry requirements, the Elastomeric Dualseal is a one-piece alternative to O-Rings and Back-up Rings for static sealing. As a single component, it can easily retrofit...
Double-acting compact piston seal assemblies consisting of an elastomer piston seal, two thermo-elastomeric Back-up Rings and two thermoplastic wear rings. They are installed in closed grooves.
Double-acting Glyd Ring® is available as piston or rod seal and is comprised of a slipper seal and an energizing O-Ring. This means less installation space is required. Different material...
Double-acting O-Ring energized scraper which prevents the ingress of contaminants to increase effective system service life in medium to heavy duty hydraulics. Advanced scraping lip prevents dirt from being trapped...
Double-acting O-Ring energized scraper which prevents the ingress of mud or other contaminants to increase effective system service life. Used in light and medium duty industrial hydraulics. Offers easy installation...
Double-acting O-Ring energized seal designed for oscillating moving pistons, rods and shafts. It offers low friction performance in rotary transmission lead throughs and indexing tables.
ECS Seals
Effective sealing is critical to protect rotary systems from external contaminants and ensure long-lasting, efficient performance.
Elastomer chemically bonded onto 2 steel caps. This provides high level of extrusion resistance.
EMI Sealing
End Covers consist of a metal cap which has been rubber coated. They are used to plug seal gaps or holes. They are often used as a substitute for sealing...
Engineered ROS developed according to special working conditions.
Flat gaskets are used to seal housings, flanges in pipework, covers and lids, for example. A wide range of material types is available to meet specific requirements and regulations for...
Focusing on automotive applications, the innovative manufacturing process allows the development of components that offer significant weight-savings and unrivalled total cost reduction only achievable through this method of production.
Galley Seals
Grease Seals are bespoke products used to protect and prolong the service life of aircraft wheel bearings. They are usually custom designed rubber rotary lip seals, designed to restrict bearing...
High load bushings are available in Turcite® and HiMod® engineered thermoplastics or Orkot® synthetic composites. The bushings are dimensionally stable, wear resistant and provide excellent performance under dry and boundary...
HiMod® Gasket
HiMod® Slydring® prevents metal-to-metal contact between piston / rod and bore / gland, absorbing transverse loads. The modified polymeric material provides an economical solution for applications with medium transverse loads,...
HP20 is an elastomeric rotary oil seal suitable for sealing medium to high hydraulic oil pressure at low to medium shaft speeds. Available in FPM and HNBR for standard and...
Hydraulic applications are challenging for seals. Not only must the hydraulic seals prevent leakage of fluid from the cylinder, but hydraulic seals must also withstand high pressures, extreme temperatures and...
In static sealing applications, there is no movement between seal surfaces or between the seal and its mating surface. The most common seal used in static sealing situations is the...
Inflatable seals are individually designed and manufactured to satisfy exacting customer specifications, with applications including canopy seals for military aircraft. The seals are either bonded in position or designed to...
Injection molded polyurethane scraper with one scraping lip and inner support bead that gives improved seating in the groove. It has good abrasion and tear resistance.
Interior Seals
Kantseal is an elastomer square sectioned ring for static applications. Mostly used on flanges to SAE standards and covers, it has a high sealing efficiency and keeps its shape. Available...
Kantseals are square or rectangular sectioned elastomer rings,typically used in static locations or lower pressure dynamicpositions, where high sealing efficiency and shape stability areimportant. Kantseals can be compression molded or...
Mechanical Face Seals are a special form of mechanical seals. They are also known under other designations, such as lifetime seals, floating seals, duo cone seals, toric seals and heavy...
Metal caged scraper with an NBR lip. For installation in open grooves including grooves to ISO 6195 Type B. This scraper is also available in FKM.
Metal caged scraper with an NBR lip. For installation in open grooves including grooves to ISO 6195 Type B.
Metal scraper consists of a thin spring brass scraper lip in tandem with an NBR wiping lip encased in a steel shell. It is capable of removing dried or frozen...
Orkot® Slydring® prevents metal-to-metal contact between piston / rod and bore / gland, absorbing high transverse loads. Orkot®is a resinimpregnated, fine weave fabric material with added lubricants, preventing stick-slip. It...
Our comprehensive portfolio of best-in-class flat gaskets is designed to meet all flat sealing needs. These high performance materials are suitable for the widest range of temperatures and pressures and...
Oxygen System Seals
Pneumatic rod seals are available as lip seals and rod seal/scraper combinations for closed and open housings. Special materials provide high abrasion resistance and low friction cost-effectively. They are recommended...
Polyurethane materials have excellent elastic properties and abrasion resistance. Outstanding tensile strength and low compression set offers numerous possibilities for sealing applications within the pneumatic industry. As your development partner,...
Profiled elastomer seal with 2 integral anti-extrusion springs. Designed to take up large tolerances on mating hardware.
Profiled elastomer seal with 2 intergral anti-extrusion springs.
Providing outstanding low friction capabilities, HiSpin® HS40 meets the demanding conditions of automotive high-speed electric motors. A unique hydrodynamic feature helps reduce frictional torque, while oil back pumping leads to...
Radial oil seals are designed for sealing shafts and spindles. Providing long-lasting sealing efficiency, they consist of a rubber sealing lip, metal case and a spiralled tensioning spring. Available with...
Radial Oil Seals consist of a single lip bonded to a metal support with a garter spring. There are many different variations of the Radial Oil Seal, both with and...
Rod seals are particularly exposed to pressure and friction and a long service life is a specific requirement of piston rods. Zurcon®U-Cup RU9 can offer this with its outstanding wear...
Roto Glyd Ring® DXL provides outstanding friction performance and extrusion protection in high pressure applications and those subject to high PV values.
Running in dry, moist or lubricated environments, HiSpin® PDR RT meets ever growing demand for seal integrity at increasingly higher rotational speeds. The seal has excellent sealing characteristics at speeds...
SAE Flange Seals provide high functional security and can easily be mounted and dismounted. They are used in a variety of applications including hydraulics, press manufacturing and materials-handling. SAE Flange...
Scraper WRM is a single-acting, heat-molded elastomer scraper. It possesses a comb profile sealing surface on its outer diameter which guarantees a firm seat in the groove. It is easy...
Seal-Glide® is a specially formulated surface treatment to improve on the benefits of standard PTFE-based coatings, delivering optimal performance on a nanoscale by using an innovative thin-film process.
Simple in shape, the O-Ring is most commonly used in static sealing applications where simple, cost-effective leak tight performance is required. O-Rings can be supplied against all internationally recognised size...
Single-acting O-Ring energized rod seal with integrated back-up ring for higher pressure or bigger gaps for dynamic applications. High sealing efficiency, low friction with no stick-slip, minimal break out force...
Single-acting seal for rotary, turning and oscillating movements for pistons, rods and shafts in a wide range of machinery. The O-Ring activated L-shaped Turcon® or Zurcon® seal element gives optimized...
Skyseal combines the benefits of an elastomeric rotary oil seal with advantages of a Turcon® Varilip® PDR on the air side within a single, compact seal.
Slydring® is the Trelleborg Sealing Solutions proprietary design of hydraulic wear ring or guide ring. The function of a hydraulic wear ring is to guide the piston and piston...
Specialized molded parts with small profiles and specific cross sections can be offered according to ISO 3301-1/M1. Custom molded parts and static seals are manufactured to close tolerances in a...
Specially engineered materials for challenging hydrogen applications.
Suitable for the repair of worn shafts or for original equipment manufacturing to avoid the need to harden the shaft. Shaft repair kits are thin-walled stainless steel sleeves which do...
The Bonded Seal comprises a metal annulus, square or rectangular in section, to which an elastomeric ring of trapezoidal section is bonded. Developed to replace copper type washers in high-pressure...
The Complete Magnet Piston fulfills a large number of technical requirements within the pneumatics industry with its double-acting operation, dynamic sealing capability, guidance feature and mechanical end cushioning. An NBR...
The double-acting Grooved Turcon® Plus Seal® II is a superior slipper seal design. The contoured seal cap is formed to match the lemon shaped elastomer ring, allowing more room for...
The double-acting rubber Zurcon® Scraper DA27 is designed for large diameter hydraulic applications. With its "heavy" cross section it is a natural extension of scraper DA17 for diameters over 400...
The double-acting Turcon® Roto Glyd Ring® is used to seal rods, axles, rotary swivels and steering units with rotary, helical or oscillating movement. The Turcon® Roto Glyd Ring® consists of...
The double-acting Zurcon® Glyd Ring® P is a combination of a Zurcon® based material slipper-seal with a step cut and an energizing rectangular elastomer ring. The high strength of Zurcon®
The Forsheda® V-Ring fits directly onto the shaft and seals axially against a counterface, such as shaft collar, thrust washer or bearing face. Its light lip pressure generates low friction.
The GAMMA Seal is an axial rotary seal that excludes contamination, moisture and grease. It consists of an elastomer sealing lip contained in a metal carrier. This design copes with...
The HS-APJ Cassette Seal is an evolution of the APJ Cassette Seal, suitable for high speed applications. It includes a sleeve, usually made from stainless steel, that simplifies customer hardware,...
The Isolast® K-Fab™ flange seal gives long-term sealing and increased productivity in today’s most extreme Subfab conditions.
The original seal design developed to improve the performance of the O-Ring and Back-up ring used in the MIL-G-5514F grooves. The Turcon® Double Delta® II is a double-acting sealing element...
The pneumatic product range offers single and double-acting seals for piston applications. Made from extremely wear resistant material including Zurcon® polyurethane and FKM, these seals fit into small housings and...
The purpose of a Slydring® or Wear Ring is to guide the piston and rod of a working cylinder, absorbing potential transverse forces. Preventing metallic contact between the sliding parts...
The revolutionary Turcon® VL Seal® II offers high-performance sealing in actuators in flight controls and landing gear shock absorbers.
The Rubore®process is a unique rubber-metal layering technology permitting complex seal designs that have never before been possible. Rubore®Seals provide overall cost benefits, reducing weight and frequently eliminate the need...
The Turcon® CX(D) is a double-acting sealing system combining a machined elastomer energiser with a low friction Turcon® sealing element. Specifically manufactured to tight tolerances to achieve controlled interference, it...
The Turcon® CX(S) is a single-acting sealing system combining a stepped elastomer energiser with a low friction Turcon® sealing element. Specifically manufactured to tight tolerances, the stepped elastomer energiser achieves...
The Turcon® Double Delta® is a double-acting sealing element which is energized by an elastomer O-Ring. The Turcon® Double Delta® seal can be fitted in existing O-Ring grooves (US standard...
The Turcon® Excluder® DC is a solid ring with dual scraper lip contact, activated by an O-Ring, providing excellent scraping performance. The primary lip prevents dust and ice from penetrating...
The Turcon® Glyd Ring® II is a double-acting, bi-directional seal for demanding applications. It consists of a permanently bonded elastomer energizer and a PTFE-based seal ring to form a one-piece...
The Turcon® Roto Glyd Ring® II is a double-acting, bi-directional seal for demanding applications. In rotary applications, the Turcon® Roto Glyd Ring® II offers outstanding stability in the gland hardware.
The Turcon® Roto L seal is engineered to extend the life time of Central Tire Inflation Systems by lowering friction, also saving energy and fuel. This is achieved by only...
The Turcon® Stepseal® K, comes closest in satisfying the ideal demands of a dynamic seal. That is, no leakage under all dynamic conditions and completely leaktight when the system is...
The Turcon® T-Seal consists of a T-shaped elastomeric sealing element supported by a Turcon® Back-up ring on both sides. The T-Seal provides a stable base, the semi-circular lip configuration ensuring...
The Turcon® Variseal® HF is a single acting sealing element optimized for sealing high-pressure fluid and gas. The high spring load of the helical spring ensures effective sealing even in...
The Turcon® Variseal® M2S is a single acting seal/scraper consisting of a U-shaped seal jacket and a corrosion resistant V-spring. The most unique feature of the Turcon® Variseal® M2S is...
The Turcon® Variseal® W is a single acting sealing element optimised for low to medium pressure fluid sealing. Available in both piston and rod configurations, metric and AS4716 sizes. The...
The Turcon® VL Seal® is a single-acting L-shaped Turcon® seal with an elastic energizer for dynamic applications. Its design provides low friction, no stick-slip effect, high wear resistance. It features...
The Turcon® Wedgpak® consists of a proprietary triangular elastomer sealing element, supported by two Delta shaped Back-up Rings, that prevent the elastomer sealing element from spiralling or rolling under severe...
The Zurcon® Scraper DA24 is a double-acting polyurethane scraper for severe operating conditions and heavy dirt attack. It is especially suitable for construction machinery and mobile hydraulics. It can be...
The Zurcon® Scraper WAE is a single-acting polyurethane scraper. The special feature of this scraper is an additional support on the inner surface. It prevents tilting or twisting of the...
These are dual-purpose components, acting as pressure seals, as well as being barriers for fire containment. Fire seals are elastomeric, with glass or ceramic reinforcement. They are commonly tested to...
This is a broad family of products, individually developed and manufactured for unique applications. In general, these seals are static and offer low friction and good abrasion resistance characteristics. They...
Toilet Seals
Trelleborg Sealing Solutions launches the Ultra High Temp Seal
Trelleborg Sealing Solutions offers a wide range of hydraulic rod seals that provide the ultimate in protection from ingress of media. This includes O-Ring energized Polytetrafluoroethyl ene (PTFE) seals,...
Trelleborg Sealing Solutions offers a wide range of piston seals that provide the ultimate in leakage control. Our proprietary piston seal designs meet users’ requirements for low friction, compact...
Trelleborg Sealing Solutions specializes in the design, development and manufacture of sealing solutions for aerospace and aircraft applications. As the demand for air travel continues to rise, so does...
Trelleborg Sealing Solutions supplies a number of seals, wear rings and scrapers / wipers specifically engineered for pneumatic applications, where cylinders and valves are actuated by air. Pneumatic seals operate...
Turcite® Slydring® prevents metal-to-metal contact between piston / rod and bore / gland, absorbing transverse loads. Turcite® material gives good load capacity with low friction and stick‑slip-free operation. The Slydring®
Turcon® Dual Piston Ring is typically energised by a stainless steel wave-shaped spring.The characteristics of the seal are very low friction, long service life and a controlled leakage over the...
Turcon® Excluder® S is a double-acting O-Ring energized scraper for linear dynamic applications for installation in open grooves. Turcon® Excluder® S has a V-Spring activated scraping lip for optimal scraping...
Turcon® Excluder® SN is a double-acting O-Ring energized scraper for linear dynamic applications for installation in open grooves. Turcon® Excluder® SN has a V-Spring activated scraping lip for optimal scraping...
Turcon® Glyd Ring® Hz is a symmetric, double-acting seal which has design features to allow improved performance over a standard Turcon® Glyd Ring® in high frequency, short stroke applications.
Turcon® Glyd Ring® is a double-acting O-Ring energized piston seal for dynamic applications. Turcon® Glyd Ring® provides low friction with no stick-slip, minimal breakout force and high wear resistance. Main...
Turcon® Glyd Ring® is a double-acting O-Ring energized rod seal for dynamic applications. It provides low friction with no stick-slip, minimal breakout force and high wear resistance. Installed in grooves...
Turcon® Glyd Ring® T provides optimum leakage control and good resistance to extrusion. The seal is a double-acting O‑Ring energized piston seal for dynamic applications. Installed in grooves to ISO...
Turcon® HST Seal
Turcon® Stepseal® 2A has all of the excellent performance characteristics of Turcon® Stepseal® 2K with additional design features to protect against tilting as a result of back pressure.
Turcon® T-Seal
Turcon® Varilip® PDR (Performance, Durability, Reliability) rotary shaft seals are constructed from one or multiple Turcon® PTFE based sealing elements which are mechanically retained in a precision machined metal body.
Turcon® Varilip® PDR seals are PTFE rotary shaft lip seals suitable for high surface speeds with low pressure. They provide stick-slipfree running with low friction and wide media and temperature...
Turcon® Variseal® W2 is a single-acting piston seal energized by a Slantcoil® spring. The advantage of the Turcon® Variseal® W2 lies in its low friction and relatively constant preloading force...
Turcon® Variseal® W2 is a single-acting rod seal energized by a special Slantcoil® spring. The advantage of the Turcon® Variseal® W2 lies in its low friction and relatively constant preloading...
Turcon® VL Seal® II is a unidirectional seal for reciprocating service and installation in SAE-AS4716 grooves. This gland standard provides hardware commonality and interchangeability not just with existing O-Ring solutions,...
Turcon® VL Seal® II provides efficient sealing performance through high prestress and contact pressure against the rod surface and direct elastomer contact in the housing groove. The extended contact face...
Wills Rings® are metal seals, supplied in two forms, either O or C cross-sections. Controlled-compressi on type face seals, for static use only, they are designed for use in extreme...
Wills Rings® C are metal C-Rings used for almost any static face sealing application. They give reliable performance over a large temperature range in liquids and can also seal high...
Wills Rings® O are metal O-Rings for static face-sealing applications that give reliable performance over a large temperature range for gases and liquids. Extreme high pressures and vacuums can be...
Zurcon® Dualseal is a sealing element for static applications and a highly effective alternative to an O-Ring and Back-up Ring combination. The main advantages are resistance to twisting, stability at...
Zurcon® Excluder ® ESA
Zurcon® Glyd Ring® D is a double-acting seal consisting of a premium polyurethane Zurcon® Z13 seal ring and an elastomer O-Ring as the energizing element. The innovative D-shaped design optimizes...
Zurcon® Heavy Duty Scraper WAE provides improved scraping performance under heavy contaminated environments. Represents a technical improvement compared to the standard double-acting WAE scraper.
Zurcon® Rimseal IM is a single-acting piston seal energized by an elastomer O-Ring with good static and dynamic tightness. It is optimized for injection molding technology and improves contact pressure...
Zurcon® Rimseal IM is a single-acting rod seal energized by an elastomer O-Ring with good static and dynamic tightness. It is optimized for injection molding technology and improves contact pressure...
Zurcon® Rimseal is a single-acting piston seal energized by an elastomer O-Ring with high static and dynamic tightness. Installation spaces are identical to those used for the Turcon® Stepseal® 2K,...
Zurcon® Rimseal is a single-acting rod seal energized by an elastomer O-Ring with high static and dynamic tightness. Installation spaces are identical to those used for the Turcon® Stepseal® 2K,...
Zurcon® Scraper DA24 is a new double-acting thermoplastic polyurethane scraper design for severe operating conditions and heavily contaminated environments, enhancing overall performance. Axial holes through the section operate as pressure...
Zurcon® Scraper WNV is a double-acting scraper. Its dynamic scraping lip is specially designed with an additional inward sealing edge to keep the residual oil film in the system. If...
Zurcon® U-Cup is a single-acting polyurethane piston seal that is available in a wide range of sizes. The seal is suitable for assembly into closed grooves and mainly used in...