Trelleborg Sealing Solutions Americas Datasheets for Piston Rings

Piston rings are used for sealing cylinders.  They can work at higher temperatures than elastomeric, fabric, or polymer seals.
Piston Rings: Learn more

Product Name Notes
A complete range of seals and bearings for pneumatics including the most common dimensions for pistons and rods. The guide rings are made of a specially developed, self-lubricating plastic material...
A double-acting O-Ring energized piston seal for dynamic applications in a machined version. All diameters up to 2,700 mm / 105 in. Installed in grooves to ISO 7425. High sealing...
A double-acting O-Ring energized piston seal in injection molded polyurethane for dynamic applications. Installed in grooves to ISO 7425, Zurcon® Wynseal offers high sealing efficiency, and is tear and abrasion...
A double-acting O-Ring energized seal developed for sealing between two media such as fluid and gas. It incorporates a limited footprint Quad-Ring® / X-Ring inset into the dynamic sealing face.
A further development of the standard Turcon® AQ Seal®, the double-acting Turcon® AQ Seal® 5 incorporates an elastomer Quad-Ring® / X-Ring and an elastomer or polyurethane Bean Seal in the...
A heavy duty compact double-acting piston seal, the Polypac® PHD / CST Seal is an elastomer energized PTFE assembly. It gives stability, wear resistance, sealability, low friction and a maintenance-free...
A single-acting O-Ring energized piston seal for dynamic applications installed in closed grooves, including grooves to ISO 7425. Turcon® Stepseal® 2K offers high sealing efficiency, low friction with no stick‑slip,...
A single-acting O-Ring energized piston seal with hydrostatic pressure relief channel for dynamic applications. It prevents pressure trapping between seals under all service conditions. Installed in closed grooves, including grooves...
A single-acting sealing element comprised of a U-shaped Turcon® ring and metallic energizing finger spring. It offers low friction with no stick-slip, minimal breakout force and high wear resistance. Resistant...
Double-acting compact piston seal assemblies consisting of an elastomer piston seal, two thermo-elastomeric Back-up Rings and two thermoplastic wear rings. They are installed in closed grooves.
Double-acting Glyd Ring® is available as piston or rod seal and is comprised of a slipper seal and an energizing O-Ring. This means less installation space is required. Different material...
The Complete Magnet Piston fulfills a large number of technical requirements within the pneumatics industry with its double-acting operation, dynamic sealing capability, guidance feature and mechanical end cushioning. An NBR...
The double-acting Zurcon® Glyd Ring® P is a combination of a Zurcon® based material slipper-seal with a step cut and an energizing rectangular elastomer ring. The high strength of Zurcon®
The pneumatic product range offers single and double-acting seals for piston applications. Made from extremely wear resistant material including Zurcon® polyurethane and FKM, these seals fit into small housings and...
The Turcon® Double Delta® is a double-acting sealing element which is energized by an elastomer O-Ring. The Turcon® Double Delta® seal can be fitted in existing O-Ring grooves (US standard...
The Turcon® Glyd Ring® II is a double-acting, bi-directional seal for demanding applications. It consists of a permanently bonded elastomer energizer and a PTFE-based seal ring to form a one-piece...
The Turcon® VL Seal® is a single-acting L-shaped Turcon® seal with an elastic energizer for dynamic applications. Its design provides low friction, no stick-slip effect, high wear resistance. It features...
Trelleborg Sealing Solutions offers a wide range of piston seals that provide the ultimate in leakage control. Our proprietary piston seal designs meet users’ requirements for low friction, compact...
Turcon® Dual Piston Ring is typically energised by a stainless steel wave-shaped spring.The characteristics of the seal are very low friction, long service life and a controlled leakage over the...
Turcon® Glyd Ring® Hz is a symmetric, double-acting seal which has design features to allow improved performance over a standard Turcon® Glyd Ring® in high frequency, short stroke applications.
Turcon® Glyd Ring® is a double-acting O-Ring energized piston seal for dynamic applications. Turcon® Glyd Ring® provides low friction with no stick-slip, minimal breakout force and high wear resistance. Main...
Turcon® Glyd Ring® T provides optimum leakage control and good resistance to extrusion. The seal is a double-acting O‑Ring energized piston seal for dynamic applications. Installed in grooves to ISO...
Turcon® Variseal® W2 is a single-acting piston seal energized by a Slantcoil® spring. The advantage of the Turcon® Variseal® W2 lies in its low friction and relatively constant preloading force...
Zurcon® Glyd Ring® D is a double-acting seal consisting of a premium polyurethane Zurcon® Z13 seal ring and an elastomer O-Ring as the energizing element. The innovative D-shaped design optimizes...
Zurcon® Rimseal IM is a single-acting piston seal energized by an elastomer O-Ring with good static and dynamic tightness. It is optimized for injection molding technology and improves contact pressure...
Zurcon® Rimseal is a single-acting piston seal energized by an elastomer O-Ring with high static and dynamic tightness. Installation spaces are identical to those used for the Turcon® Stepseal® 2K,...
Zurcon® U-Cup is a single-acting polyurethane piston seal that is available in a wide range of sizes. The seal is suitable for assembly into closed grooves and mainly used in...