Hamamatsu Photonics Datasheets for LiDAR Sensors
LiDAR, light detection and ranging, is an active remote sensing technique where a sensor emits and receives a pulsed electromagnetic signal in order to detect the distance to a target object and capture three dimensional images.
LiDAR Sensors: Learn more
| Product Name | Notes |
|---|---|
| High speed, compact Si APD for LiDAR (700 nm band) featuring low-bias operation This is a compact, surface mount type Si APD that achieves high sensitivity in the 700 nm... | |
| High speed, compact Si APD for LiDAR (800 nm band) featuring low-bias operation This is a compact, surface mount type Si APD that achieves high sensitivity in the 800 nm... | |
| High speed, compact Si APD for LiDAR (900 nm band) featuring low-bias operation This is a compact, surface mount type Si APD that achieves high sensitivity in the 900 nm... |