Honeywell Sensing & IoT Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Product Name Notes
2B3
2D2
2D9
JR
For off-road vehicle manufacturers that desire handlebar controls that are easily customized, have low up-front tooling costs, enhance safety and increase design flexibility, Honeywell features the 1080HD Handlebar Controls platform.
Honeywell Hobbs shifters are designed for off-highway applications requiring direction and speed control. Our electromechanical shifters are built to withstand the harsh environments of the off-highway industry. These switches can...
Honeywell Hobbs turn signal switches are built to complement the shifter or can also be mounted as stand alone. A variety of operations are available such as wiper speeds, head...
The Honeywell HPM Series Particulate Matter Sensor is a laser-based sensor which detects and counts particles using light scattering. The detection concentration range is 0 µg/m3 to 1,000 µg/m...
The VM721D1 Anisotropic Magnetoresistive (AMR) 2-Pin Pulse Width Modulated (PWM) Speed and Direction Sensor Integrated Circuit (IC) is designed to detect the speed and direction of a ring magnet encoder...
The VM721V1 Anisotropic Magnetoresistive (AMR) 2-Pin Speed Sensor Integrated Circuit (IC) is designed to detect the speed of a ring magnet encoder target using a unique (patent pending) bridge design.