Honeywell Sensing & IoT OEM Parts - OEM Parts (T - Z) - VC5E39 VC5E39

Description
Manufacturer: Honeywell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 978893-VC5E39 Termination: Axial Tolerance: 5 % Temperature Coefficient: 150 ppm/°C Composition: Wirewound Resistance: 39 Ω Power Rating: 5 W Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Honeywell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 978893-VC5E39 Termination: Axial Tolerance: 5 % Temperature Coefficient: 150 ppm/°C Composition: Wirewound Resistance: 39 Ω Power Rating: 5 W Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - VC5E39 - 978893-VC5E39 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - VC5E39
978893-VC5E39
OEM Parts - OEM Parts (T - Z) - VC5E39 978893-VC5E39
Manufacturer: Honeywell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 978893-VC5E39 Termination: Axial Tolerance: 5 % Temperature Coefficient: 150 ppm/°C Composition: Wirewound Resistance: 39 Ω Power Rating: 5 W Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Honeywell
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 978893-VC5E39
Termination: Axial
Tolerance: 5 %
Temperature Coefficient: 150 ppm/°C
Composition: Wirewound
Resistance: 39 Ω
Power Rating: 5 W
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 978893-VC5E39
Product Name OEM Parts - OEM Parts (T - Z) - VC5E39
Unlock Full Specs
to access all available technical data