This SAE Standard encompasses the recommended minimum requirements for non-metallic tubing and/or combinations of metallic tubing to non-metallic tubing assemblies manufactured as a liquid- and/or vapor-carrying systems designed for use in gasoline, alcohol blends with gasoline, or diesel fuel systems. This SAE Standard is intended to cover tubing assemblies for any portion of a fuel system which operates above -40 °C (-40 °F) and below 115 °C (239 °F), and up to a maximum working gage pressure of 690 kPa (100 psi). The peak intermittent temperature is 115 °C 239 °F). For long-term continuous usage, the temperature shall not exceed 90 °C (194 °F). It should be noted that temperature extremes can affect assemblies in various manners and every effort must be made to determine the operating temperature to which a specific fuel line assembly will be exposed, and design accordingly. The applicable SAE standards should be referenced when designing liquid-carrying and/or vapor-carrying systems which are described in this document. Wherever possible or unless stated otherwise, systems tested to this document shall be in the final design intent configuration.
| SAE International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | J2045_199802 |
| Product Name | Performance Requirements for Fuel System Tubing Assemblies |