SAE International Hose Assembly, Polytetrafluoroethylene (PTFE), up to 232°C and 10 500 kPa Procurement Specification, Metric (ISO/DIS 10502) MA2126

Description
This Metric Aerospace Standard (MA) covers the requirements for polytetrafluoroethyl ene (PTFE) hose assemblies for use in aerospace hydraulic, fuel, and lubricating oil systems at temperatures between -55°C and 232°C for Class I assemblies, -55°C and 135°C for Class II assemblies, and at nominal pressures up to 10 500 kPa (105 bar). The hose assemblies are also suitable for use within the same temperature and pressure limitations in aerospace pneumatic systems where some gaseous diffusion through the wall of the PTFE liner can be tolerated. The use of these hose assemblies in pneumatic storage systems is not recommended. In addition, installations in which the limits specified herein are exceeded, or in which the application is not covered specifically by this standard, for example oxygen, shall be subject to the approval of the purchaser.
Description
This Metric Aerospace Standard (MA) covers the requirements for polytetrafluoroethyl ene (PTFE) hose assemblies for use in aerospace hydraulic, fuel, and lubricating oil systems at temperatures between -55°C and 232°C for Class I assemblies, -55°C and 135°C for Class II assemblies, and at nominal pressures up to 10 500 kPa (105 bar). The hose assemblies are also suitable for use within the same temperature and pressure limitations in aerospace pneumatic systems where some gaseous diffusion through the wall of the PTFE liner can be tolerated. The use of these hose assemblies in pneumatic storage systems is not recommended. In addition, installations in which the limits specified herein are exceeded, or in which the application is not covered specifically by this standard, for example oxygen, shall be subject to the approval of the purchaser.

Suppliers

Company
Product
Description
Supplier Links
Hose Assembly, Polytetrafluoroethylene (PTFE), up to 232°C and 10 500 kPa Procurement Specification, Metric (ISO/DIS 10502) - MA2126 - SAE International
Warrendale, PA, United States
Hose Assembly, Polytetrafluoroethylene (PTFE), up to 232°C and 10 500 kPa Procurement Specification, Metric (ISO/DIS 10502)
MA2126
Hose Assembly, Polytetrafluoroethylene (PTFE), up to 232°C and 10 500 kPa Procurement Specification, Metric (ISO/DIS 10502) MA2126
This Metric Aerospace Standard (MA) covers the requirements for polytetrafluoroethyl ene (PTFE) hose assemblies for use in aerospace hydraulic, fuel, and lubricating oil systems at temperatures between -55°C and 232°C for Class I assemblies, -55°C and 135°C for Class II assemblies, and at nominal pressures up to 10 500 kPa (105 bar). The hose assemblies are also suitable for use within the same temperature and pressure limitations in aerospace pneumatic systems where some gaseous diffusion through the wall of the PTFE liner can be tolerated. The use of these hose assemblies in pneumatic storage systems is not recommended. In addition, installations in which the limits specified herein are exceeded, or in which the application is not covered specifically by this standard, for example oxygen, shall be subject to the approval of the purchaser.

This Metric Aerospace Standard (MA) covers the requirements for polytetrafluoroethylene (PTFE) hose assemblies for use in aerospace hydraulic, fuel, and lubricating oil systems at temperatures between -55°C and 232°C for Class I assemblies, -55°C and 135°C for Class II assemblies, and at nominal pressures up to 10 500 kPa (105 bar). The hose assemblies are also suitable for use within the same temperature and pressure limitations in aerospace pneumatic systems where some gaseous diffusion through the wall of the PTFE liner can be tolerated. The use of these hose assemblies in pneumatic storage systems is not recommended. In addition, installations in which the limits specified herein are exceeded, or in which the application is not covered specifically by this standard, for example oxygen, shall be subject to the approval of the purchaser.

Supplier's Site

Technical Specifications

  SAE International
Product Category Standards and Technical Documents
Product Number MA2126
Product Name Hose Assembly, Polytetrafluoroethylene (PTFE), up to 232°C and 10 500 kPa Procurement Specification, Metric (ISO/DIS 10502)
Unlock Full Specs
to access all available technical data

Similar Products