This specification covers metric bolts and screws made from a corrosion and heat resistant, nickel-base alloy of the type identified under the Unified Numbering System as UNS N07001. The following specification designations and their properties are covered: MA3378 1210 MPa minimum ultimate tensile strength at room temperature 520 MPa stress-rupture strength at 730 °C MA3378-1 1210 MPa minimum ultimate tensile strength at room temperature 726 MPa minimum ultimate shear strength at room temperature
| SAE International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | MA3378D |
| Product Name | Bolts and Screws, UNS N07001 Tensile Strength 1210 MPa, Thread and Fillet Radius Rolled Before Aging, Procurement Specification, Metric |