Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
550
600
650
700
750
780
790
800
810
820
830
838
839
840
841
842
843
844
845
846
847
848
849
850
860
870
880
890
900
910
950
1000
1050
1100
1150
1200
1500
1620
| Product Name | Notes |
|---|---|
| 6 Degrees Bent Panel Test | |
| Acrylonitrile, Styrene and Butadiene Compositions in ABS Polymers | |
| Active Headrest System | |
| Additional Bumper of Polyurethane Elastomer with Cellular Structure | |
| Adhesion and Durability of Bonded Weatherstrip - Pressure Sensitive Adhesive | |
| Adhesion and Durability of Exterior Trims | |
| Adhesion of Interior Walls - Weatherstrips | |
| Adhesion of Weatherstrip to Glass and Wrinkle Resistance | |
| Adhesion of Weatherstrips to Paint, Paint Staining and Wrinkle Resistance | |
| Adhesion Test for Sealants | |
| Adhesive - Assembling Composite Overlap Shears | |
| Adhesive Sample Preparation for Metallic Substrates | |
| Air Exhaust Louver with Non-Return Throttle | |
| Airbag-System, Part 1: General Requirements | |
| Airbag-System, Part 2: Electronic Control Unit | |
| Airbag-System, Part 3: Airbag Module, Driver and Passenger Side | |
| Airbag-System, Part 5: Crash Sensor | |
| Airbag-System, Part 6: Wiring Harness, Clock Spring | |
| Aluminum Cylinder Heads | |
| Aluminum Parts for Engine-Transmission Brackets and Aluminum Internal Cores of Dampening Blocks | |
| Analyis of Wood Fiber Material | |
| Anodic Oxidation Coatings on Aluminium | |
| ARC/Laser Welding Verification Study | |
| Asphalt Staining Test | |
| Assembly Central Door Lock System, Part 1: General Requirements | |
| Assembly Central Door Lock System, Part 2: Control Unit | |
| Assembly Central Door Lock System, Part 3: Switch | |
| Assembly Central Door Lock System, Part 4: Impact Switch | |
| Assembly Central Door Lock System, Part 5: Actuator | |
| Assembly Central Door Lock System, Part 6: Control Unit with Infrared Remote Control | |
| Assembly Central Door Lock System, Part 7: Control Unit with Radio Control | |
| Automatic Headlamp Levelling System | |
| Automatic-Transmissi on Fluid | |
| Automotive Engine Anti-Freeze Concentrate | |
| Auxiliary Electrical Heater PTC | |
| Axle Shaft Bellows | |
| Ball Joint Housing Made of Ferritic Nodular Cast Iron | |
| Blade Type Electric Fuse | |
| Blaw-Knox Foundry Print | |
| Body Brackets and Chassis Brackets for Exhaust System | |
| Body Mobility | |
| Body Perforation Corrosion Test | |
| Body Sealing from Solid-Elastomer/Cell Elastomer, Flock-Coated | |
| Bolted Joints | |
| Bolts with Micro-Encapsulated Adhesive Coating (formerly QT 000151) | |
| Brake Disks | |
| Brake Drum | |
| Brake Fluid Reservoir | |
| Brake Hoses | |
| Braking System Check Valve and Vacuum System (Formerly QT 050001) | |
| Can Test for Staining of Paint on Plastics | |
| Cap, Part 4 Screw Cap, Fuel Tank | |
| Caps, Part 1 General Requirements | |
| Caps, Part 2 Bayonet Cap, Fuel Tank | |
| Caps, Part 3 Bayonet Cap, Coolant Reservior and Overflow Sensor | |
| Car Polish Cleanability of Grain Types | |
| Casting Defects Handbook Aluminum and Copper Set | |
| Cement Sealing Compounds for Adhesive Bonds between Glass Panes and the Body | |
| Charcoal Filter | |
| Chemical Analysis of Salt Spray Solution | |
| Chilled Cast Iron Camshafts (Formerly QF 061010) | |
| Chrome Passivation Test | |
| Cigaret Lighter | |
| Cigarette Smoke Resistance of Nonlacerative Windshield Coatings | |
| Cleaning/Solvent Resistance of Automotive Components During Normal Customer Use | |
| Cleavage Peel Test | |
| Coating Based on Zinc,Aluminium,and Chromium (formerly OPEL 4256) | |
| Coating Cure Test | |
| Coefficient of Friction | |
| Cold Slam Test | |
| Cold Start Test for Toothed Belts of All Lengths | |
| Communication Structure to Keyword 82 | |
| Compatibility of Common Cleaners with Alternate Glazing Materials | |
| Compatibility of Windshield Primer with Nonlacerative Windshield Coatings | |
| Compatibility with Mating Weatherstrips | |
| Compression Load Deflection - Weatherstrips | |
| Convoluted Conduit for Wiring Harness | |
| Coolant Hose - EPDM Covered by a Textile Braiding in Blue Colour | |
| Coolant Hose-Textile Reinforced EPDM (formerly OPEL 259) | |
| Corrosion Protection by Grease in Humidity Cabinet | |
| Corrosion Test for Vinyl Coated Fabric Roof Covers | |
| Cover Wheel | |
| Cranking Motor for 12 V Vehicle System | |
| Creep Test for Elastomeric Seat Suspension Systems | |
| Decatur Foundry Print | |
| Defrosting Performance of Electrically Heated Windshield, Side Windows and Rear Windows on the Vehicle | |
| Delamination Test for Cathodic ELPO | |
| Delamination Test for Primer Surfacer | |
| Determination of Coating Weight on Phosphated Panels | |
| Determination of Eigenfrequencies in the Assembled Steering Column | |
| Determination of Formaldehyde in Fiberglass Parts | |
| Determination of Moisture Content of Phenolics by Distillation | |
| Determination of NCO Content in Isocyanates | |
| Determination of Shearing Strength of Bonded and Extruded Lining on Drum Brake Shoes | |
| Determination of the Foam Tendency of Lubrication Fluid | |
| Determination of the Minimum Wear Thickness Present in the Clutch Plate Lining | |
| Determination of the Modulus of Rigidity in Shear for Adhesives Used in Glass Bonding Applications | |
| Determining the Flow Characteristics of Adhesives and Sealants using a Flowmeter | |
| Dialkyl Phthalate Absorption by Nonlacerative Windshield Coatings | |
| Dimpling Properties of Plastisol Structural Adhesives | |
| Dog Points for Metric Bolts | |
| Door and Rear Compartment Seals Combined with Other Than Push-On Carriers | |
| Door and Rear Compartment Seals Combined with Push-On Carrier | |
| Door Remote Control Lever, Inside | |
| Door Trim Panel and Side Panel | |
| Double Wall Construction Steel Tubing (formerly ON 7278) | |
| Dump Latch | |
| Durability Test of Brake Boosters | |
| Dynamic Test of Front Seat Back under Side Loads (Lateral Loads) | |
| Elastomer for Hose - Intercooler Turbocharger | |
| Elastomer Parts for Exhaust System | |
| Elastomeric Ball Joint Boots | |
| Elastomeric Body Seals | |
| Elastomeric Components | |
| Elastomeric Fuel Hoses, Free from Deposits | |
| Elastomeric Fuel Hoses | |
| Elastomeric Fuel Resistant Hoses, Free from Deposits, for Use Inside the Fuel Tank | |
| Elastomeric Oil Cooler Hoses | |
| Elastomeric Vacuum Hoses | |
| Elastomeric Vent Hoses | |
| Electric Air Pumps for Exhaust - Side Air Injection | |
| Electric Windshield Washer System Part 1: General Requirements | |
| Electric Windshield Washer System Part 2: Washer Pump | |
| Electric Windshield Washer System Part 3: Washer Reservoir | |
| Electric Windshield Washer System Part 4: Hose Set | |
| Electrical Circulation Pumps in Cooling Circuits | |
| Electrical Connectors | |
| Electrical Fans for Engine Cooling | |
| Electrical Seat Adjuster (Incl. Multicontour Seats) Requirement Part | |
| Electrical Seat Adjuster (Incl. Multicontour Seats) Verification Part | |
| ElectricWindshieldWa sher System Part 3: Washer Reservoir | |
| Electrochemical Resistance of Elastomeric Compounds | |
| Electrolytically Deposited Coatings of Zinc, Zinc-Nickel Alloy, Tin, Lead, Copper on Iron and Steel, and of Lead and Tin on Copper (formerly OPEL 4252) | |
| Electrolytically Deposited Multi-Coat Systems | |
| Electronic Ignition System | |
| ELPO - 30 Day Stability Test | |
| Engagement Gages and Gaging for Metric 6-Lobed External Drive Provisions - Not Recommended for General Use - General Data | |
| Engine Mountings with Integrated Hydraulic Damping | |
| Engine Mountings without Integrated Hydraulic Damping | |
| European Wire Specification for CAN Protocol Data Transmission in Motor Vehicles | |
| Evaluating ELPO Primer Thickness Inside of Body Cavities | |
| Evaluation of Electrodeposition Coating by Torque Tension Testing of Threaded Joints | |
| Evaluation of Paint, Sag, Pop and Strike-in Properties | |
| Exhaust Sealing System | |
| Exhaust System Dimensioning and Layout | |
| Exhaust Valves (Formerly QF 061001) | |
| Expandable Braided Monofilament Flexible Sleeving | |
| Expansible Hoses for Power Steering | |
| External Cable Shift System for Manual Transmissions | |
| Filiform Corrosion Test Procedure for Painted Aluminum Wheels and Painted Aluminum Wheel Trim | |
| Filler Neck with Low Permeability | |
| Finesse Polish Evaluation of Clearcoats | |
| Flame Resistance Test for Adhesives and Sealers | |
| Flammability Test for Engine Compartment Sound Absorbers | |
| Flexpipe | |
| Flocked Elastomeric Body Seals | |
| Flow Rate Testing of Powder Coatings | |
| Freeze Characteristics of Weatherstrips | |
| Front End Shake (Engine Bounce) Road Measurement | |
| Front Seat Structure Lifecycle Durability; Verification Part | |
| Fuel Hoses with Low Permeability | |
| Fuel Resistance Test | |
| Fuel Tank Measuring Unit | |
| Function Check of Rear Seat Backrest Locking System | |
| General Requirements for Coloured Plastics Components for Exterior Use (formerly OPEL 262) | |
| General Requirements for Flax/PP Carrier Materials | |
| General Requirements for Flock Coated Surfaces for Internal Use | |
| General Requirements for Hot Stamped Foiling on Plastic Components (formerly OPEL 270) | |
| General Requirements for Kenaf/PP Carrier Materials | |
| General Requirements for Nameplates with Plastic Embedment | |
| General Requirements for Re-Used Cotton/PP Carrier Materials | |
| General Requirements for Self Adhesive Labels | |
| General Requirements for Self Coloured Plastic Components for Interior Use | |
| General Requirements for Textile Fibre Fleeces Bonded with Phenolic Resin | |
| General Requirements for Vacuum Metallised Plastic Components | |
| General Requirements to Laser Welded Tailor Blanks | |
| General Specification for Anti Lock Braking Systems (ABS) including Traction Control Systems (TCS) / Electronic Stability Program (ESP) | |
| Generator | |
| Glidewell Specialties Foundry Print | |
| Grained Surface Cleanability Test | |
| Guide Specifications for Motorist Aid Systems | |
| Guide to Identifying Adhesive Failure Modes | |
| Guide to Metric Conversion | |
| Guidelines for Handling Molten Aluminum | |
| H-Point Determination | |
| Header Points for Screw Products General | |
| Headlamp Levelling System Headlanp Levelling Switch for Voltage Comparator HLS (Formerly QT 126522 Part 3) | |
| Headlamp Levelling System Part 1: General Requirements | |
| Headlamp Levelling System Part 2: Voltage Comparator Actuator Motor | |
| Headlamp Levelling System Part 3: Manual Actuating Element for Voltage Comparator HLS | |
| Headlamp Levelling System Part 4: Wiring Harness | |
| Headlamp Levelling System Part 5: Inclination Sensor of the Vehicle | |
| Headlamp Levelling System Voltage Comparator Actuator Motor (Formerly QT 126522 Part 2) | |
| Headlamp Levelling System Wiring Harness (Formerly QT 126522 Part 4) | |
| Headlamp Washer Systems Part 1: High Pressure Pump | |
| Headlamp Washer Systems Part 2: Nozzle Jets or Nozzle Jets with Telescopic Drives | |
| Headlamps Levelling System General Requirements (Formerly QT 126522 Part 1) | |
| Headliner | |
| Heated Backlite Element Compatibility - Weatherstrips | |
| Heating Mats with Single and Multi-Stage Temperature Regulation | |
| Heating Mats | |
| High Pressure Pump for Headlamp Washer Systems Part 1 | |
| High Temperature Bond Retention of Anti-Flutter Roof Bow Adhesive | |
| Hood Vibration Measurement | |
| Horizontal Expansion Test for Gap Filling Expandable Sealers | |
| Hose Clamps of Spring-Steel Cross Bands | |
| Hydraulically Damping Elastomer Components - Hydro Bushing | |
| Ignition Coil - 12 V Vehicle System | |
| Ignition Distributor | |
| Impact Test for Energy Management Plastic Foam | |
| Indentation Load Deflection (I.L.D) Test for Elastomeric Seat Suspension Systems | |
| Induction Cure Heat Stake Adhesion Test for After Hem Sealer | |
| Insertion-Extraction - Weatherstrip | |
| Instrumental Color Measurement | |
| Interior Trim Hand Peel Strength Procedure | |
| Intrinsic Viscosity Measurement of Polycarbonate Resin | |
| Lamps and Head Lamps Part 1 | |
| Lamps and Head Lamps Part 2: Interior Lamps with Integrated Time Delay Electronic | |
| Lamps and Head Lamps Requirement Part (Formerly QT 126505) | |
| Lamps and Head Lamps, Verification Part | |
| Laser Welded Joints on Steel | |
| Light Metal Disk Wheels (Formerly QF 100002) | |
| Lighting Specification Night Concept, Requirement Part | |
| Load Compartment Cover Part 1: Sliding Cover | |
| Load Compartment Cover Part 2: Rolling Cover | |
| Load Compartment Cover Part 3: Roller Cover, Movable Fore-and-Aft | |
| Load Compartment Cover | |
| Load Loss Set - Weatherstrips | |
| Longitudinal Control Arm | |
| Loudspeakers | |
| MacLean Foundry Print | |
| Manual Seat-Height Adjuster; Verification Part | |
| Manual Tilt Adjustment - Front Seat | |
| Material Welding Performance of Pumpable Weld Through Sealer | |
| Material Welding Performance of Weld Through Tape Sealer | |
| Maximum Grip Gaging Lengths and Minimum Body Lengths for Metric Bolt and Screw Products | |
| Measurement of Acoustic Output of Dynamic Trim and Sealing Components Involved in Shear Movement | |
| Measurement of the Force Trans-missibility of Tires & Wheels under Free-Free Condition | |
| Mechanical Seat-Length Adjuster; Verification Part | |
| Metric Flat 90 Degree Countersunk Head 6-Lobed Socket Machine Screws General Specifications | |
| Metric Flat 90 Degree Countersunk Head Type 1A Cross Recess Machine Screws General Specifications | |
| Metric Heavy Hex Flange Head Bolts | |
| Metric Hex Flange Head Machine Screws General Specifications | |
| Metric Hex Head Machine Screws General Specifications | |
| Metric Hex Washer Head Machine Screws General Specifications | |
| Metric Hexagon Socket Gages and Gaging General Data | |
| Metric Hexagon Socket Set Screws General Specifications | |
| Metric Oval 90 Degree Countersunk Head 6-Lobed Socket Machine Screws General Specifications | |
| Metric Oval 90 Degree Countersunk Head Type 1A Cross Recess Machine Screws General Specifications | |
| Metric Oval 90 Degree Countersunk Trim Head 6-Lobed Socket Machine Screws General Specifications | |
| Metric Oval 90 Degree Countersunk Trim Head Type 1A Cross Recess Machine Screws General Specifications | |
| Metric Pan Head 6-Lobed Socket Machine Screws General Specifications | |
| Metric Pan Head Type 1A Cross Recess Machine General Specifications | |
| Metric Round Head Short Square Neck Bolts General Specifications | |
| Metric Round Head Square Neck Bolts General Specifications | |
| Minimum Performance Requirements for Decorative Chromium Plated Plastic Parts | |
| Mirrors / Electrochromic Mirrors | |
| Mirrors / General Requirements | |
| Mirrors / Outside Mirrors with Park Position | |
| Mirrors / Outside Mirrors, Power-Operated and Heatable | |
| Mirrors / Outside Mirrors | |
| Mirrors / Rearview Mirrors | |
| Modal Analysis, Test and Evaluation | |
| Molding and Emblem Adhesion Test Pluck Resistance | |
| Motorvehicle Light Sources Part 1: Filament Bulbs | |
| Moulded Polyurethane/Steel Bumper Overriders (formerly QF 000012) | |
| Muffler | |
| Multi-Axial Impact Test | |
| Noise Level and Comfort Test of the Exhaust System | |
| Noise Measurements on Steering Angle Velocity Controlled EHPS Systems | |
| Non-Staining Characteristics of Adhesives | |
| Noncontact Staining Measurement of Elastomers | |
| Odor Acceptability | |
| Oil Pan Part-Related Material Specification | |
| Oil Reservoir for Power Steering | |
| Operational Reliability Test for Seat Occupancy Detection Systems with Pressure-Sensitive Resistor Film and Child Seat Detection Systems for Child Seats with Integral Transponder System | |
| Organic Coat Finish for Cast Iron Parts (formerly OPEL 4205) | |
| Organic Coat Finish for Chassis Components | |
| Organic Coat Finish for Wheels (Steel and Light Alloy Wheels) | |
| Package Clearance of Seat Components | |
| Paint Material Odor Assessment - Olfactometry | |
| Panel Preparation Procedure for Sealants | |
| Passenger Car - Heating - Ventilation and Air Conditioning Part 11, Refrigerant Lines | |
| Passenger Car - Heating - Ventilation and Air Conditioning Part 11: Refrigerant Lines | |
| Passenger Car - Heating - Ventilation and Air Conditioning Part 12, Compressor | |
| Passenger Car - Heating - Ventilation and Air Conditioning Part 13, Condenser | |
| Passenger Car - Heating - Ventilation and Air Conditioning Part 16: Electronic Temperature Control and "ECC" in Passenger Compartment - Complete System | |
| Passenger Car - Heating - Ventilation and Air Conditioning Part 18: Hybrid Filter for Filtering Air in Vehicle Interior | |
| Passenger Car - Heating - Ventilation and Air Conditioning Part 2, Water Separation | |
| Passenger Car - Heating - Ventilation and Air Conditioning Part 4: Blower and Recirculating Air Housing | |
| Passenger Car - Heating - Ventilation and Air Conditioning Part 5 Heating Unit, Air Conditioning Unit | |
| Passenger Car - Heating - Ventilation and Air Conditioning Part 6: Evaporator | |
| Passenger Car - Heating - Ventilation and Air Conditioning, Part 8: Air Duct Hoses | |
| Passenger Car - Heating - Ventilation and Air Conditioning, Part 9: Outlets | |
| Passenger Car - Heating-Ventilation and Air Conditioning Part 1: General Requirements | |
| Passenger Car-Heating-Ventilat ion and Air Conditioning Part 16:Electronic Temperature Control and "ECC" in Passenger Car Compartment - Complete System | |
| Passenger Car-Heating-Ventilat ion and Air Conditioning Part 1: General Requirements | |
| Passenger Car-Heating-Ventilat ion and Air Conditioning Part 21:Additional and Parking Heater | |
| Passenger Car-Heating-Ventilat ion and Air Conditioning Part 3:Pollen Filter | |
| Passenger Car-Heating-Ventilat ion and Air Conditioning Part 4:Blower and Recirculating Air Housing | |
| Passenger Car-Heating-Ventilat ion and Air Conditioning Part 7:Heater Core | |
| Penetration Gages and Gaging for Metric 6-Lobed Sockets General Data | |
| Penetration Gages and Gaging for Type 1A Cross Recesses General Data | |
| Performance Requirements for Applied Organic Finishes on Interior and Exterior Automotive Body Parts and Components Based on Metallic Materials | |
| Performance Requirements for Applied Organic Finishes on Interior and Exterior Automotive Plastic Parts and Components | |
| Performance Requirements for Applied Paint Finish on Self Coloured Plastic Parts and Components for Interior Use formerly QB 000210) | |
| Performance Requirements for Applied Special Effect Paint Finish on Metallic or Plastic Parts and Components for Interior Use (Formerly QB 000211) | |
| Permeability Test for Low Permeation Fuel Filler Hose | |
| Phosphating of Metals and Metallic Coatings (formerly OPEL 4253) | |
| Pillar Trim Panel and Inner Glass Trim Panel | |
| Plastic Lumbar Support | |
| Plasticizer Migration - Body Side Moldings | |
| Plated and Coated Finishes for Externally Threaded Metric Fasteners (Except Tapping and Wood Screws) | |
| Pliability | |
| Plug Connections for Hoses | |
| Points for Pointed Bolt and Screw Products | |
| Polyurethane Tubing | |
| Powder Coat Finish | |
| Powder Impact Fusion (Hose) Test | |
| Powder Paint Compatibility with Other Powder Paints | |
| Powder Paint Resistance to Back Ionization | |
| Power Steering Hoses | |
| Preheating Air Hoses | |
| Pressure Diecast Magnesium Crossbar | |
| Pressure Sensitive Adhesive Coated Vinyl Roof Covers and Pads | |
| Pressure Sensitive Adhesive Compatibility with Topcoat Paint Systems | |
| Pressure Stability | |
| Pressure Switches and Pressure Sensors-Pressure Sensors | |
| Procedure for Crowbar Testing Structurally Bonded Plastic Assemblies | |
| Procedure for Determining Fiber Degradation of Automotive Upholstery Fabrics | |
| Procedure for Determining Tack-Free Time for 1 and 2 Component Ambient Curing Adhesives | |
| Procedure for Evaluating Parting Lines | |
| Procedure for Projection Weld Fastener Evaluation | |
| Procedure for Qualifying Quick - Connector Fittings for Vapor Fuel Liner | |
| Procedure to Verify That Heat Stakes Resist a Minimum Tensile Load | |
| Product Specific Deviations on Privacy and Highly Glossed Reflector Surfaces and Bezels | |
| Protection Cover Z-Battery | |
| Protective Textile Hoses, Shrinkable | |
| Push out Force Test for Sealants and Adhesives | |
| Qualification Procedure for Aluminum Sheet | |
| Qualification Procedure for Magnesium Ingot Producers | |
| Qualitative Analysis of Plasticizers in Polyvinyl Chloride (PVC) Moldings | |
| Rear-Knuckle (Wheel Carrier) Al-Si-Casting | |
| Relays Part 1: Electromechanical Relays Requirement Part | |
| Relays Part 1: Electromechanical Relays Verification Part | |
| Relays Part 2: Electronic Relays, Requirement Part | |
| Relays Part 2: Electronic Relays, Verification Part | |
| Repair Procedure for RRIM Fascias | |
| Requirements for Bonded Interior Parts | |
| Reservoirs for Fuel Tank | |
| Resistance to Pilling of Automotive Upholstery | |
| Return and Suction Hoses for Power Steering, Useable up to +120 Degrees C Oil Temperature and +175 Degrees C Ambient Temperature | |
| Return and Suction Hoses for Power Steering, Useable up to +150 Degrees C Oil Temperature and Ambient Temperature | |
| Return Hoses for Power Steering | |
| Roof Rail Slider | |
| Sag and Sliding Test for Sealers | |
| Sag Resistance | |
| Scratch Resistance of Clearcoats | |
| Screened and Unscreened Multi-Core Sheathed Cables | |
| Screw-Fastening Elements for Exhaust Systems | |
| Scuff Resistance Test for Painted Plastics | |
| Sealer Compression Density Test | |
| Sealer Material Dispense Test | |
| Sealing Sections for Adhered Glazing | |
| Sealing Sections for Glazing Channels | |
| Seals Abrasion Resistance | |
| Secondary Work Embrittlement Test Procedure | |
| Self-Diagnosis for Electronic Systems with Microprocessors Part 1: General Requirements (Formerly QT 126543 Part 1) | |
| Self-Diagnosis for Electronic Systems with Microprocessors Part 2: Trouble Code Output by Failure Indication Lamp or Display (Formerly QT 126543 Part 2) | |
| Self-Diagnosis for Electronic Systems with Microprocessors Part 3: Physical Layer and Data Link Layer (5 Baud Initialization) (Formerly QT 126543 Part 3) | |
| Self-Diagnosis for Electronic Systems with Microprocessors Part 5:Physical Layer and Data Link Layer (200 Baud Initialization) | |
| Separation of the Bulb from the Carrier - Weatherstrips | |
| Sheet Steel Qualification Procedure for Uncoated and Coated, Carbon and High Strength Steel | |
| Shift System for Automatic Transmission | |
| Shifter Lever Module with CAN for Gear Selector Lever - Automatic Transmission Requirement Part | |
| Shrinkage of Heat-Bonding Sheet Form Materials | |
| Shunt Resistance of Vehicle Tires | |
| Side Impact Test | |
| Single Core Cables | |
| Sliding Resistance for Side Window Weatherstrips | |
| Smoke Test | |
| Soldered Connections Requirement Part | |
| Sound Transmission Loss (STL) | |
| Spark Plug Boots and Distributor Boots (Formerly QF 001203) | |
| Splice Strength of Weatherstrips | |
| Stability of Adhesives and Sealers | |
| Standard Powder Material and Equipment Configuration | |
| Steering Gear Bellow | |
| Steering Knuckle Made of Ferritic Nodular Cast Iron | |
| Steering Wheel Assemblies - General Requirements (Formerly QF 095400) | |
| Steering Wheel Assemblies - Requirements for Coverings Type A, (CAB) (Formerly QF 095400 Part 1) | |
| Steering Wheel Assemblies - Requirements for Coverings Type B (Polyurethane Foam) (Formerly QF 095400 Part 2) | |
| Steering Wheel Assemblies - Requirements for Coverings Type C (Polypropylene) (Formerly QF 095400 Part 3) | |
| Steering Wheel Assemblies - Requirements for Coverings Type D (Poly Vinyl Chloride) | |
| Steering-Knuckle (Al-Si-Casting) | |
| Strength Test of Brackets and Supports for Power Unit Mounts Test Parameter for Project Epsilon 3200 onwards | |
| Strength Test of Brackets and Supports for Power Unit Mounts Test Parameter for Project Gamma 4400 onwards | |
| Stress Measurement on the Exhaust System | |
| Sulfur Dioxide Spot Test | |
| Sun Visor, Requirement Part | |
| Sun Visor, Verification Part | |
| Sun Visor | |
| Synchromesh Transmission Oils | |
| Tape Lamination to Automotive Components | |
| Tape Wet-Out Test | |
| Temperature Sensor - Part 3: Sensor - Cooling Water | |
| Temperature Sensor Part 1: General Requirements | |
| Temperature Sensor Part 2: Sensor-Outside Air | |
| Temperature Sensor Part 3: Sensor - Cooling Water | |
| Tensile and Shrinkage Test for Expanding Adhesives and Sealers | |
| Tensile Test for Adhesion for Bonding Stationary Glass | |
| Test Bench for Determining the Reversible Working Capacity of Charcoal Filters (CF) | |
| Test for Cavity Fillability of Acoustic Foams | |
| Test for Cure State of Elastomers | |
| Test for Dynamic Flex Fatigue | |
| Test for Insertion and Sag Resistance of Weatherstrip Sealers | |
| Test for Measuring the Ramp Expansion of Sealers | |
| Test for Plasticizer Migration - Body Side Moldings | |
| Test for Wear Resistance of Elastomers | |
| Test Method for Bursting Strength of Convenience Net Assemblies | |
| Test Method for Determination of the Drip Performance of Hot Melt Wax | |
| Test Methods for Static Loading of Convenience Net Assemblies | |
| Test of Ashtray | |
| Test of Center Console Armrest | |
| Test of Cupholder | |
| Test of Fuel Filters | |
| Test of Glove Box | |
| Test of Grab Handle/Coat Hook | |
| Test of Head Restrains | |
| Test of Head Restraints | |
| Test Piece Preparation for Testing of Adhesives and Sealants applied to Body-in-White | |
| Test Procedure and Requirements for Heat Stability of Brake Fluids | |
| Testing Adhesion of Clips/Hardware Bonded to Glass | |
| Testing Filling Limitation Valves in Fuel Filler Tubes | |
| Testing of Diesel Oil Filters | |
| Testing of Integrated Filling Limitation Valves in Fuel Filler Tubes | |
| Testing the Force Fit of Pipe Connections of Exhaust System Pipes | |
| Thermoplastic Fuel Tubings with Multilayer Structure | |
| Thermoplastic Tubing for Hot Diesel Fuel Lines | |
| Thread Runout and Bolt Straightness Referee Gages and Gaging Procedure General Specifications | |
| Timing Chain | |
| Tire Repair Kit Winter Test | |
| Transfer Mobility Front Rail | |
| Trim Panel for Rear Compartment Lid (Notchback) and Tailgate (Hatchback and Wagon) | |
| Ultimate Load/Bond Strength Test for Elastomeric Seat Suspension Systems | |
| Ultrasonic and Thermal Cycle Test | |
| Universal Garage Door Openers | |
| UV Stabilizer Content of Polyvinyl Chloride | |
| Vacuum Forming Adhesive for Unsupported Expanded Vinyl to Wood Fiber and Other Plastic Substrates | |
| Vacuum Forming Adhesive for Unsupported Expanded Vinyl | |
| Valve Springs | |
| Valve Stem Seals | |
| Valves Part 3: Pneumatic Valves | |
| Valves, Part 1, General Requirements | |
| Valves,Part 2,Electromagnetic Single and Multiple Way Valves | |
| Vehicle Dynamic Control | |
| Vehicle Glazing Part 4: Infrared Reflective (IRR) coated Windscreens | |
| Vehicle Glazing;Vehicle Windows with Functional Elements | |
| Vehicle Glazing;Windows and Glass Sun Roof with Single or Multiple Prints or Coats (Formerly QT 010001 Part 1 to Part 6) | |
| Vehicle Glazing | |
| Vehicle Identification Number (VIN), Instrument Panel | |
| Vibration Wear Testing of Weatherstrip | |
| Volume Method Transfer Efficiency Procedure - In Plant for Vehicle Bodies | |
| Wash Off Resistance | |
| Wash Resistance Test for Sealers - Exposed Application | |
| Wash-Off Test for Spray-On Deadeners | |
| Water Absorption - Weatherstrips | |
| Water Leak Test for Weatherstrip Sealer | |
| Water Pump - Housing Part-Related Material Specification | |
| Wear Resistance Test for Weatherstrip | |
| Weatherstrip Coating Cure Test | |
| Weight Method Transfer Efficiency Procedure - In Plant for Vehicle Bodies | |
| Window Lifter (formerly QT 010011 Part 1) | |
| Window Lifter,Part 2:Manually Operated Window Lifter (formerly QT 010011 Part 2) | |
| Window Lifter,Part 3:Power Operated Window Lifter (formerly QT 010011 Part 3) | |
| Window Lifter,Part 4:Power Operated Window Lifter with Electronic Control (formerly QT 010011 Part 4) | |
| Window-Lifter | |
| Wiper Arm | |
| Wiper Blade | |
| Wiper Linkage | |
| Wiper Motor (Formerly QT 126516) | |
| Wiper System | |
| Wrought Aluminium Alloy Engine Hoods | |
| Zinc Content of Zinc-Rich Primer | |
| Zinc Phosphate Treatment with Metal Pigmented and/or Organic Coating (formerly OPEL 4255) |
| << Prev | Next >> |