Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 10 20 30 40 50 58 59 60 61 62 63 64 65 66 67 68 69 70 80 90 100 110 120 130 150 200 250 300 350 400 500 1000 1500 1620
Product Name Notes
A.C. METAL-ENCLOSED SWITCHGEAR AND CONTROLGEAR FOR RATED VOLTAGES ABOVE 1KV AND UP TO AND INCLUDING 52 KV
Air Dielectric Rotary Variable Capacitors Part 1: General Requirements for Tests and Measuring Methods
Alkaline Secondary Cells and Batteries - Sealed Nickel-Cadmium Cylindrical Rechargeable Single Cells
Alpha, Beta and Alpha-Beta Contamination Meters and Monitors
Amendement 1 Specifications for Particular Types of Winding Wires Part 29: Polyester or Polyesterimide Overcoated with Polyamide-Imide Enamelled Rectangular Copper Wire, Class 200
AMENDMENT 1 Appliance couplers for household and similar general purposes - Part 3: Standard sheets and gauges
AMENDMENT 1 Appliance couplers for household and similar general purposes \x96 Part 2-4: Couplers dependent on appliance weight for engagement
AMENDMENT 1 Appliances couplers for household and similar general purposes \x96 Part 1: General requirements
Amendment 1 Dimensions of Mechanical Structures of the 482,6 mm (19 in) Series Part 3: Subracks and Associated Plug-In Units
Amendment 1 Electric Cables - Calculation of the Current Rating - Part 3: Sections on Operating Conditions - Section 2: Economic Optimization of Power Cable Size
AMENDMENT 1 Electric cables \x96 Calculation of the current rating \x96 Part 1-1: Current rating equations (100 % load factor) and calculation of losses \x96 General
Amendment 1 Electric irons for household or similar use - Methods for measuring performance
AMENDMENT 1 High-voltage fuses \x96 Part 1: Current-limiting fuses
AMENDMENT 1 High-voltage test techniques \x96 Partial discharge measurements
AMENDMENT 1 Household and similar electrical appliances - Safety - Part 2-106: Particular requirements for heated carpets and for heating units for room heating installed under removable floor coverings
AMENDMENT 1 Household and similar electrical appliances \x96 Safety \x96 Part 2-101: Particular requirements for vaporizers
AMENDMENT 1 Household and similar electrical appliances \x96 Safety \x96 Part 2-102: Particular requirements for gas, oil and solid-fuel burning appliances having electrical connections
AMENDMENT 1 Household and similar electrical appliances \x96 Safety \x96 Part 2-103: Particular requirements for drives for gates, doors and windows
AMENDMENT 1 Household and similar electrical appliances Safety Part 2-105: Particular requirements for multifunctional shower cabinets
Amendment 1 Low-voltage fuses - Part 1: General requirements
AMENDMENT 1 Low-voltage fuses \x96 Part 2: Supplementary requirements for fuses for use by authorized persons (fuses mainly for industrial application) \x96 Examples of standardized systems of fuses A to...
AMENDMENT 1 Low-voltage fuses \x96 Part 3: Supplementary requirements for fuses for use by unskilled persons (fuses mainly for household and similar applications) \x96 Examples of standardized systems of fuses...
AMENDMENT 1 Low-voltage fuses \x96 Part 4: Supplementary requirements for fuse-links for the protection of semiconductor devices
AMENDMENT 1 Low-voltage fuses \x96 Part 6: Supplementary requirements for fuse-links for the protection of solar photovoltaic energy systems
Amendment 1 Packaging of components for automatic handling - Part 2: Tape packaging of components with unidirectional leads on continuous tapes
AMENDMENT 1 Packaging of components for automatic handling \x96 Part 1: Tape packaging of components with axial leads on continuous tapes
AMENDMENT 1 Packaging of components for automatic handling \x96 Part 5: Matrix trays
AMENDMENT 1 Plugs, socket-outlets and couplers for industrial purposes \x96 Part 4: Switched socket-outlets and connectors with or without interlock
Amendment 1 Safety of Household and Similar Electrical Appliances - Part 1: General Requirements
AMENDMENT 1 Specifications for particular types of winding wires - Part 0-1: General requirements \x96 Enamelled round copper wire
AMENDMENT 1 Specifications for Particular Types of Winding Wires - Part 37: Polyesterimide Enamelled Round Copper Wire, Class 180, with a Bonding Layer
AMENDMENT 1 Specifications for Particular Types of Winding Wires - Part 47: Aromatic Polyimide Enamelled Rectangular Copper Wire, Class 240
AMENDMENT 1 Specifications for particular types of winding wires \x96 Part 0-3: General requirements \x96 Enamelled round aluminium wire
AMENDMENT 1 Specifications for particular types of winding wires \x96 Part 0-9: General requirements \x96 Enamelled rectangular aluminium wire
AMENDMENT 1 Specifications for particular types of winding wires \x96 Part 12: Polyvinyl acetal enamelled round copper wire, class 120
AMENDMENT 1 Specifications for particular types of winding wires \x96 Part 13: Polyester or polyesterimide overcoated with polyamide-imide enamelled round copper wire, class 200
AMENDMENT 1 Specifications for particular types of winding wires \x96 Part 15: Polyesterimide enamelled round aluminium wire, class 180
AMENDMENT 1 Specifications for particular types of winding wires \x96 Part 1: Polyvinyl acetal enamelled round copper wire, class 105
AMENDMENT 1 Specifications for particular types of winding wires \x96 Part 20: Solderable polyurethane enamelled round copper wire, class 155
AMENDMENT 1 Specifications for particular types of winding wires \x96 Part 21: Solderable polyurethane enamelled round copper wire overcoated with polyamide, class 155
AMENDMENT 1 Specifications for particular types of winding wires \x96 Part 23: Solderable polyesterimide enamelled round copper wire, class 180
AMENDMENT 1 Specifications for particular types of winding wires \x96 Part 27-1: Paper tape covered round copper wire
AMENDMENT 1 Specifications for particular types of winding wires \x96 Part 27-2: Paper tape covered round aluminium wire
AMENDMENT 1 Specifications for particular types of winding wires \x96 Part 27-3: Paper tape covered rectangular copper wire
AMENDMENT 1 Specifications for particular types of winding wires \x96 Part 27-4: Paper tape covered rectangular aluminium wire
AMENDMENT 1 Specifications for particular types of winding wires \x96 Part 2: Solderable polyurethane enamelled round copper wire, class 130, with a bonding layer
AMENDMENT 1 Specifications for particular types of winding wires \x96 Part 35: Solderable polyurethane enamelled round copper wire, class 155, with a bonding layer
AMENDMENT 1 Specifications for particular types of winding wires \x96 Part 36: Solderable polyesterimide enamelled round copper wire, class 180, with a bonding layer
AMENDMENT 1 Specifications for particular types of winding wires \x96 Part 38: Polyester or polyesterimide overcoated with polyamide-imide, enamelled round copper wire, class 200, with a bonding layer
AMENDMENT 1 Specifications for particular types of winding wires \x96 Part 3: Polyester enamelled round copper wire, class 155
AMENDMENT 1 Specifications for particular types of winding wires \x96 Part 42: Polyester-amide-imid e enamelled round copper wire, class 200
AMENDMENT 1 Specifications for particular types of winding wires \x96 Part 43: Aromatic polyimide tape wrapped round copper wire, class 240
AMENDMENT 1 Specifications for particular types of winding wires \x96 Part 44: Aromatic polyimide tape wrapped rectangular copper wire, class 240
AMENDMENT 1 Specifications for particular types of winding wires \x96 Part 46: Aromatic polyimide enamelled round copper wire, class 240
AMENDMENT 1 Specifications for particular types of winding wires \x96 Part 55: Solderable polyurethane enamelled round copper wire overcoated with polyamide, class 180
AMENDMENT 1 Specifications for particular types of winding wires \x96 Part 57: Polyamide-imide enamelled round copper wire, class 220
AMENDMENT 1 Specifications for particular types of winding wires \x96 Part 58: Polyamide-imide enamelled rectangular copper wire, class 220
AMENDMENT 1 Specifications for particular types of winding wires \x96 Part 59: Polyamide-imide enamelled round copper wire, class 240
AMENDMENT 1 Specifications for particular types of winding wires \x96 Part 67: Polyvinyl acetal enamelled rectangular aluminium wire, class 105
AMENDMENT 1 Specifications for particular types of winding wires \x96 Part 68: Polyvinyl acetal enamelled rectangular aluminium wire, class 120
AMENDMENT 1 Specifications for particular types of winding wires \x96 Part 69: Polyester or polyesterimide overcoated with polyamide-imide enamelled rectangular aluminium wire, class 220
AMENDMENT 1 Specifications for particular types of winding wires \x96 Part 73: Polyester or polyesterimide overcoated with polyamide-imide enamelled rectangular aluminium wire, class 200
AMENDMENT 1 Specifications for particular types of winding wires \x96 Part 74: Polyesterimide enamelled rectangular aluminium wire, class 180
AMENDMENT 1 Specifications for particular types of winding wires \x96 Part 82: Polyesterimide enamelled rectangular copper wire, class 200
AMENDMENT 1 Specifications for particular types of winding wires \x96 Part 8: Polyesterimide enamelled round copper wire, class 180
AMENDMENT 1 Specifications for Particular Types of Winding Wires Part 16: Polyester Enamelled Rectangular Copper Wire, Class 155
AMENDMENT 1 Specifications for Particular Types of Winding Wires Part 18: Polyvinyl Acetal Enamelled Rectangular Copper Wire, Class 120
AMENDMENT 1 Specifications for Particular Types of Winding Wires Part 22: Polyester or Polyesterimide Enamelled Round Copper Wire Overcoated with Polyamide, Class 180
Amendment 1 Specifications for Particular Types of Winding Wires Part 26: Polyamide-Imide Enamelled Round Copper Wire, Class 200
AMENDMENT 1 Tests for electric cables under fire conditions \x96 Circuit integrity \x96 Part 11: Apparatus \x96 Fire alone at a flame temperature of at least 750 Degrees C
AMENDMENT 1 Tests on electric and optical fibre cables under fire conditions \x96 Part 1-3: Test for vertical flame propagation for a single insulated wire or cable \x96 Procedure for...
AMENDMENT 1 Tests on electric and optical fibre cables under fire conditions \x96 Part 3-10: Test for vertical flame spread of vertically-mounted bunched wires or cables \x96 Apparatus
AMENDMENT 1 Tests on electric and optical fibre cables under fire conditions \x96 Part 3-22: Test for vertical flame spread of vertically-mounted bunched wires or cables \x96 Category A
AMENDMENT 1 Tests on electric and optical fibre cables under fire conditions \x96 Part 3-23: Test for vertical flame spread of vertically-mounted bunched wires or cables \x96 Category B
AMENDMENT 1 Tests on electric and optical fibre cables under fire conditions \x96 Part 3-24: Test for vertical flame spread of vertically-mounted bunched wires or cables \x96 Category C
AMENDMENT 1 Tests on electric and optical fibre cables under fire conditions \x96 Part 3-25: Test for vertical flame spread of vertically-mounted bunched wires or cables \x96 Category D
AMENDMENT 1 Tests on electric and optical fibre cables under fire conditions Part 1-1: Test for vertical flame propagation for a single insulated wire or cable Apparatus
AMENDMENT 1 Tests on electric and optical fibre cables under fire conditions Part 1-2: Test for vertical flame propagation for a single insulated wire or cable Procedure for 1 kW...
AMENDMENT 1 Vacuum cleaners for household use \x96 Part 1: Dry vacuum cleaners \x96 Methods for measuring the performance
AMENDMENT 2 Appliance couplers for household and similar general purposes \x96 Part 3: Standard sheets and gauges
AMENDMENT 2 Electric irons for household or similar use \x96 Methods for measuring performance
AMENDMENT 2 Household and similar electrical appliances \x96 Safety \x96 Part 2-101: Particular requirements for vaporizers
AMENDMENT 2 Household and similar electrical appliances \x96 Safety \x96 Part 2-102: Particular requirements for gas, oil and solid-fuel burning appliances having electrical connections
AMENDMENT 2 Household and similar electrical appliances \x96 Safety \x96 Part 2-103: Particular requirements for drives for gates, doors and windows
AMENDMENT 2 Household and similar electrical appliances \x96 Safety \x96 Part 2-105: Particular requirements for multifunctional shower cabinets
AMENDMENT 2 Low-voltage fuses \x96 Part 1: General requirements
AMENDMENT 2 Low-voltage fuses \x96 Part 2: Supplementary requirements for fuses for use by authorized persons (fuses mainly for industrial application) \x96 Examples of standardized systems of fuses A to...
AMENDMENT 2 Low-voltage fuses \x96 Part 3: Supplementary requirements for fuses for use by unskilled persons (fuses mainly for household and similar applications) \x96 Examples of standardized systems of fuses...
AMENDMENT 2 Low-voltage fuses \x96 Part 4: Supplementary requirements for fuse-links for the protection of semiconductor devices
AMENDMENT 2 Plugs, socket-outlets and couplers for industrial purposes \x96 Part 1: General requirements
AMENDMENT 2 Plugs, socket-outlets and couplers for industrial purposes \x96 Part 2: Dimensional interchangeability requirements for pin and contact-tube accessories
Amendment 2 Safety of Household and Similar Electrical Appliances - Part 1: General Requirements
AMENDMENT 2 Specifications for particular types of winding wires - Part 0-3: General requirements - Enamelled round aluminium wire
AMENDMENT 2 Specifications for particular types of winding wires \x96 Part 15: Polyesterimide enamelled round aluminium wire, class 180
AMENDMENT 2 Specifications for particular types of winding wires \x96 Part 16: Polyester enamelled rectangular copper wire, class 155
Amendment 2 Specifications for particular types of winding wires \x96 Part 17: Polyvinyl acetal enamelled rectangular copper wire, class 105
AMENDMENT 2 Specifications for particular types of winding wires \x96 Part 26: Polyamide-imide enamelled round copper wire, class 200
Amendment 2 Specifications for particular types of winding wires \x96 Part 28: Polyesterimide enamelled rectangular copper wire, class 180
AMENDMENT 2 Specifications for particular types of winding wires \x96 Part 29: Polyester or polyesterimide overcoated with polyamide-imide enamelled rectangular copper wire, class 200
Amendment 2 Specifications for particular types of winding wires \x96 Part 32: Glass-fibre wound, resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 155
AMENDMENT 2 Specifications for particular types of winding wires \x96 Part 35: Solderable polyurethane enamelled round copper wire, class 155, with a bonding layer
AMENDMENT 2 Specifications for particular types of winding wires \x96 Part 36: Solderable polyesterimide enamelled round copper wire, class 180, with a bonding layer
AMENDMENT 2 Specifications for particular types of winding wires \x96 Part 68: Polyvinyl acetal enamelled rectangular aluminium wire, class 120
Analogue Voltage Ranges and Logic Levels for Mains Operated Nuclear Instruments
APPLIANCE COUPLER FOR HOUSEHOLD AND SIMILAR GENERAL PURPOSES - PART 2-3: APPLIANCE COUPLER WITH A DEGREE OF PROTECTION HIGHER THAN IPXO
Appliance Couplers for Household and Similar General Purposes - Part 2-3: Appliance Coupler with a Degree of Protection Higher Than IPX0
Appliance couplers for household and similar general purposes \x96 Part 1: General requirements (Commented Version)
APPLIANCE COUPLERS FOR HOUSEHOLD AND SIMILAR GENERAL PURPOSES \x96 Part 1: General requirements
Appliance couplers for household and similar general purposes \x96 Part 2-4: Couplers dependent on appliance weight for engagement
APPLIANCE COUPLERS FOR HOUSEHOLD AND SIMILAR GENERAL PURPOSES PART 2-2: INTERCONNECTION COUPLERS FOR HOUSEHOLD AND SIMILAR EQUIPMENT
Appliance couplers for household and similar general purposes Part 2-4: Couplers dependent on appliance weight for engagement
Appliance Couplers for Household and Similar General Purposes Part 2: Sewing Machine Couplers
Appliance Couplers for Household and Similar General Purposes
Audio recording - PCM encoder/decoder system
Auxiliary Printed Board Information Part 3: Guidelines for Artwork
Bitumen and bituminous binders - Determination of efflux time of bituminous emulsions using the Redwood No. II Viscometer
Bonded Abrasive Products - Dimensions - Part 10: Stones for Honing and Superfinishings TECHNICAL CORRIGENDUM 1
Bonded Abrasive Products - Dimensions - Part 12: Grinding Wheels for Deburring and Fettling on a Straight Grinder TECHNICAL CORRIGENDUM 1
Bonded abrasive products - Dimensions - Part 18: Grinding wheels for flat glass edge grinding machines
Calculation of the Continuous Current Rating of Cables (100% Load Factor)
Ceramic Dielectric Capacitors Type 3
Characteristics of Indoor and Outdoor Post Insulators for Systems with Nominal Voltages Greater Than 1000 V
Cin\xe9matographie - Bobines de projection, type 7, pour film cin\xe9matographique 8 mm type S - Dimensions et sp\xe9cifications
Cinematography - Projection Reels for 8-mm Type S Motion-Picture Film for Use with Projection Cassettes - Dimensions and Specifications
Coaxial Cable Connectors Used in Nuclear Instrumentation
CORRIGENDUM 1 Household and similar electrical appliances \x96 Safety \x96 Part 2-106: Particular requirements for heated carpets and for heating units for room heating installed under removable floor coverings
CORRIGENDUM 1 Low-voltage fuses \x96 Part 6: Supplementary requirements for fuse-links for the protection of solar photovoltaic energy systems
D.C. Periodmeters: Characteristics and Test Methods
Definitions and Nomenclature for Carbon Brushes, Brush-Holders, Commutators and Slip-Rings
Dependability Management - Part 1: Dependability Programme Management
Dependability Management - Part 2: Dependability Programme Elements and Tasks
Dependability Management - Part 3-10: Application Guide - Maintainability
Dependability Management - Part 3-11: Application Guide - Reliability Centred Maintenance
Dependability Management - Part 3-12: Application Guide - Integrated Logistic Support
Dependability management - Part 3-14: Application guide - Maintenance and maintenance support
Dependability Management - Part 3-5: Application Guide - Reliability Test Conditions and Statistical Test Principles
Dependability Management - Part 3-7: Application Guide - Reliability Stress Screening of Electronic Hardware
Dependability Management - Part 3: Application Guide - Section 2: Collection of Dependability Data from the Field
Dependability Management - Part 3: Application Guide - Section 4: Guide to the Specification of Dependability Requirements
Dependability Management - Part 3: Application Guide - Section 6: Software Aspects of Dependability
Dependability Management - Part 3: Application Guide - Section 9: Risk Analysis of Technological Systems
Dependability management \x96 Part 3-15: Application guide \x96 Engineering of system dependability
Dependability management \x96 Part 3-16: Application guide \x96 Guidelines for specification of maintenance support services
Dependability management \x96 Part 3: Application guide \x96 Section 3: Life cycle costing
Dependability Management Part 3: Application Guide Section 1: Analysis Techniques for Dependability: Guide on Methodology
Design of Industrial Double-Enveloping Wormgears
Dimensions of Mechanical Structures of the 482,6 mm (19 in) Series Part 3: Subracks and Associated Plug-In Units
Dimensions of Mechanical Structures of the 482.6 mm (19 in) Series Part 1: Panels and Racks
Dimensions of Mechanical Structures of the 482.6 mm (19 Inch) Series Part 2: Cabinets and Pitches of Rack Structures
Dimensions of panels and racks [for nuclear electronic instruments]
Documentation to Be Supplied with Electronic Measuring Apparatus
Electric Cables - Calculation of the Current Rating - Part 1-3: Current Rating Equations (100% Load Factor) and Calculation of Losses - Current Sharing between Parallel Single-Core Cables and Calculation...
Electric Cables - Calculation of the Current Rating - Part 1: Current Rating Equations (100% Load Factor) and Calculation of Losses - Section 1: General
Electric Cables - Calculation of the Current Rating - Part 1: Current Rating Equations (100% Load Factor) and Calculation of Losses - Section 2: Sheath Eddy Current Loss Factors for...
Electric cables - Calculation of the current rating - Part 2-3: Thermal resistance - Cables installed in ventilated tunnels
Electric Cables - Calculation of the Current Rating - Part 2: Thermal Resistance - Section 1: Calculation of Thermal Resistance
Electric Cables - Calculation of the Current Rating - Part 2: Thermal Resistance - Section 2: A Method for Calculating Reduction Factors for Groups of Cables in Free Air, Protected...
ELECTRIC CABLES - CALCULATION OF THE CURRENT RATING - PART 3-1: OPERATING CONDITIONS - SITE REFERENCE CONDITIONS
Electric Cables - Calculation of the Current Rating - Part 3: Sections on Operating Conditions - Section 2: Economic Optimization of Power Cable Size
Electric cables \x96 Calculation of the current rating \x96 Part 1-1: Current rating equations (100 % load factor) and calculation of losses \x96 General (Commented Version)
Electric cables \x96 Calculation of the current rating \x96 Part 1-3: Current rating equations (100 % load factor) and calculation of losses \x96 Current sharing between parallel single-core cables and...
Electric cables \x96 Calculation of the current rating \x96 Part 2-1: Thermal resistance \x96 Calculation of the thermal resistance CORRIGENDUM 1
Electric cables \x96 Calculation of the current rating \x96 Part 2-1: Thermal resistance \x96 Calculation of thermal resistance (Commented Version)
Electric cables \x96 Calculation of the current rating \x96 Part 2-1: Thermal resistance \x96 Calculation of thermal resistance
Electric cables \x96 Calculation of the current rating \x96 Part 2-3: Thermal resistance \x96 Cables installed in ventilated tunnels
Electric cables \x96 Calculation of the current rating \x96 Part 3-3: Sections on operating conditions \x96 Cables crossing external heat sources
ELECTRIC IRONS FOR HOUSEHOLD OR SIMILAR USE - METHODS FOR MEASURING PERFORMANCE
Electroacoustics - Simulators of Human Head and Ear - Part 1: Ear Simulator for the Calibration of Supra-Aural Earphones
Electroacoustics - Simulators of Human Head and Ear - Part 2: An Interim Acoustic Coupler for the Calibration of Audiometric Earphones in the Extended High-Frequency Range
Electroacoustics - Simulators of Human Head and Ear - Part 3: Acoustic Coupler for the Calibration of Supra-Aural Earphones Used in Audiometry
Electroacoustics \x96 Simulators of human head and ear \x96 Part 4: Occluded-ear simulator for the measurement of earphones coupled to the ear by means of ear inserts
Electroacoustics \x96 Simulators of human head and ear \x96 Part 5: 2 cm3 coupler for the measurement of hearing aids and earphones coupled to the ear by means of ear...
Electroacoustics \x96 Simulators of human head and ear \x96 Part 6: Mechanical coupler for the measurement of bone vibrators
Electroacoustics \x96 Simulators of human head and ear \x96 Part 7: Head and torso simulator for the measurement of sound sources close to the ear
Electroacoustics \x96 Simulators of human head and ear \x96 Part 8: Acoustic coupler for high-frequency measurements of hearing aids and earphones coupled to the ear by means of ear inserts...
Evaluation of the Thermal Endurance of Electrical Insulating Varnishes by the Helical Coil Bond Test
Fire-Resisting Characteristics of Electric Cables
Flame-retardant characteristics of electric cables
FLUIDS FOR ELECTROTECHNICAL APPLICATIONS - MINERAL INSULATING OILS FOR ELECTRICAL EQUIPMENT
Fluids for electrotechnical applications \x96 Unused mineral insulating oils for transformers and switchgear
Functional extenders for special application \x97 Nanoscale diamonds for polymer composites
Fuse Definitions
Guidance for the Design and Use of Components Intended for Mounting on Boards with Printed Wiring and Printed Circuits
Healthcare organization management \x97 Pandemic response \x97 Functional requirements for self-symptom checker app
HIGH-VOLTAGE FUSES - PART 1: CURRENT-LIMITING FUSES
HIGH-VOLTAGE FUSES - PART 2: EXPULSION FUSES
High-voltage fuses \x96 Part 1: Current-limiting fuses
High-voltage fuses \x96 Part 4: Additional testing requirements for high-voltage expulsion fuses utilizing polymeric insulators
High-Voltage Fuses Part 3: Determination of Short-Circuit Power Factor for Testing Current-Limiting Fuses and Expulsion and Similar Fuses
High-Voltage Test Techniques - Partial Discharge Measurements CORRIGENDUM 1
Household and similar electrical appliances - Safety - Part 2-101: Particular requirements for vaporizers (Extended Version + Commented Version)
Household and SImilar Electrical Appliances - Safety - Part 2-101: Particular Requirements for Vaporizers
Household and similar electrical appliances - Safety - Part 2-103: Particular requirements for drives for gates + doors and windows (Extended Version + Commented Version)
Household and Similar Electrical Appliances - Safety - Part 2-104: Particular Requirements for Appliances to Recover and/or Recycle Refrigerant from Air Conditioning and Refrigeration Equipment
Household and similar electrical appliances \x96 Safety \x96 Part 1: General requirements (Commented Version)
Household and similar electrical appliances \x96 Safety \x96 Part 1: General requirements CORRIGENDUM 1
Household and similar electrical appliances \x96 Safety \x96 Part 1: General requirements CORRIGENDUM 2
Household and similar electrical appliances \x96 Safety \x96 Part 1: General requirements
Household and similar electrical appliances \x96 Safety \x96 Part 2-101: Particular requirements for vaporizers (Commented Version)
Household and similar electrical appliances \x96 Safety \x96 Part 2-101: Particular requirements for vaporizers (Extended Version)
Household and similar electrical appliances \x96 Safety \x96 Part 2-102: Particular requirements for gas, oil and solid-fuel burning appliances having electrical connections
Household and similar electrical appliances \x96 Safety \x96 Part 2-103: Particular requirements for drives for gates, doors and windows (Commented Version)
Household and similar electrical appliances \x96 Safety \x96 Part 2-103: Particular requirements for drives for gates, doors and windows (Extended Version)
Household and similar electrical appliances \x96 Safety \x96 Part 2-103: Particular requirements for drives for gates, doors and windows
Household and similar electrical appliances \x96 Safety \x96 Part 2-104: Particular requirements for appliances to recover and/or recycle refrigerant from air conditioning and refrigeration equipment
Household and similar electrical appliances \x96 Safety \x96 Part 2-106: Particular requirements for heated carpets and for heating units for room heating installed under removable floor coverings
Household and similar electrical appliances \x96 Safety \x96 Part 2-107: Particular requirements for robotic battery powered electrical lawnmowers
Household and Similar Electrical Appliances Safety Part 2-100: Particular Requirements for Hand-Held Mainsoperated Garden Blowers, Vacuums and Blower Vacuums
Household and similar electrical appliances Safety Part 2-102: Particular requirements for gas, oil and solid-fuel burning appliances having electrical connections
Household and similar electrical appliances Safety Part 2-105: Particular requirements for multifunctional shower cabinets
Household Electric Blankets - Methods for Measuring Performance
IEC Artificial Ear, of the Wide Band Type, for the Calibration of Earphones Used in Audiometry
IEC Provisional Reference Coupler for the Calibration of Earphones Used in Audiometry
INSULATORS FOR OVERHEAD LINES WITH A NOMINAL VOLTAGE ABOVE 1 000 V - CERAMIC OR GLASS INSULATOR UNITS FOR AC SYSTEMS - CHARACTERISTICS OF INSULATOR UNITS OF THE CAP AND...
Insulators for overhead lines with a nominal voltage above 1 000 V \x96 Ceramic or glass insulator units for AC systems \x96 Characteristics of insulator units of the cap and...
International Code for Testing of Speed Governing Systems for Hydraulic Turbines
Low voltage fuses \x96 Part 3: Supplementary requirements for fuses for use by unskilled persons (fuses mainly for household and similar applications) \x96 Examples of standardized systems of fuses A...
Low voltage fuses \x96 Part 7: Supplementary Requirements for fuse-links for the protection of batteries and battery systems
Low- voltage fuses \x96 Part 3: Supplementary requirements for fuses for operation by unskilled persons (fuses mainly for household or similar applications) \x96 Examples of standardized systems of fuses A...
LOW-VOLTAGE FUSES - PART 1: GENERAL REQUIREMENTS
Low-Voltage Fuses - Part 2-1: Supplementary Requirements for Fuses for Use by Authorized Persons (Fuses Mainly for Industrial Application) - Sections I to V: Examples of Types of Standardized Fuses...
LOW-VOLTAGE FUSES - PART 2: SUPPLEMENTARY REQUIREMENTS FOR FUSES FOR USE BY AUTHORIZED PERSONS (FUSES MAINLY FOR INDUSTRIAL APPLICATION) - EXAMPLES OF STANDARDIZED SYSTEMS OF FUSES A TO K
Low-Voltage Fuses - Part 3-1: Supplementary Requirements for Fuses for Use by Unskilled Persons (Fuses Mainly for Household and Similar Applications) - Sections I to IV
Low-voltage fuses - Part 3: Supplementary requirements for fuses for use by unskilled persons (fuses mainly for household and similar applications) - Examples of standardized systems of fuses A to...
Low-voltage fuses \x96 Part 1: General requirements
Low-voltage fuses \x96 Part 2: Supplementary requirements for fuses for use by authorized persons (fuses mainly for industrial application) - Examples of standardized systems of fuses A to K
Low-voltage fuses \x96 Part 4-1: Supplementary requirements for fuse-links for the protection of semiconductor devices \x96 Sections I to III: Examples of types of standardized fuse-links
Low-voltage fuses \x96 Part 4: Supplementary requirements for fuse-links for the protection of semiconductor devices
Low-voltage fuses \x96 Part 6: Supplementary requirements for fuse-links for the protection of solar photovoltaic energy systems
Low-Voltage Fuses Part 1: General Requirements
Low-Voltage Fuses Part 3: Supplementary Requirements for Fuses for Use by Unskilled Persons (Fuses Mainly for Household and Similar Applications)
Magnetic Cores for Application in Coincident Current Matrix Stores Having a Nominal Selection Ratio of 2:1
Measurement of Photosensitive Devices Part 1: Basic Recommendations
Measurement of Photosensitive Devices Part 2: Methods of Measurement of Phototubes
Measurement of Photosensitive Devices Part 3: Methods of Measurement of Photoconductive Cells for Use in the Visible Spectrum
Measurement of Photosensitive Devices Part 4: Methods of Measurement for Photomultipliers
Measurement of the Dimensions of a Cylindrical Component Having Two Axial Terminations
Mechanical structures for electrical and electronic equipment \x96 Dimensions of mechanical structures of the 482,6 mm (19 in) series \x96 Part 3-109: Dimensions of chassis for embedded computing devices
Mechanical structures for electrical and electronic equipment \x96 Dimensions of mechanical structures of the 482,6 mm (19 in) series \x96 Part 3-110: Residential racks and cabinets for smart houses
Mechanical Structures for Electronic Equipment - Dimensions of Mechanical Structures of the 482,6 mm (19 in) Series - Part 4: Subracks and Associated Plug-In Units - Additional Dimensions
Mechanical Structures for Electronic Equipment - Dimensions of Mechanical Structures of the 482,6 mm (19 in) Series - Part 5-100: Subracks and Associated Plug-In Units - Design Overview
Mechanical Structures for Electronic Equipment - Dimensions of Mechanical Structures of the 482,6 mm (19 in) Series - Part 5-101: Subracks and Associated Plug-In Units - Injector/Extractor Handle
Mechanical Structures for Electronic Equipment - Dimensions of Mechanical Structures of the 482,6 mm (19 in) Series - Part 5-102: Subracks and Associated Plug-In Units - Electromagnetic Shielding Provision
Mechanical Structures for Electronic Equipment - Dimensions of Mechanical Structures of the 482,6 mm (19 in) Series - Part 5-103: Subracks and Associated Plug-In Units - Electrostatic Discharge Protection
Mechanical Structures for Electronic Equipment - Dimensions of Mechanical Structures of the 482,6 mm (19 in) Series - Part 5-104: Subracks and Associated Plug-In Units - Keying
Mechanical Structures for Electronic Equipment - Dimensions of Mechanical Structures of the 482,6 mm (19 in) Series - Part 5-105: Subracks and Associated Plug-In Units - Alignment and/or Earth Pin...
Mechanical Structures for Electronic Equipment - Dimensions of Mechanical Structures of the 482,6 mm (19 in) Series - Part 5-107: Subracks and Associated Plug-In Units - Rear-Mounted Plug-In Units
Mechanical structures for electronic equipment \x96 Dimensions of mechanical structures of the 482, 6 mm (19 in) series \x96 Part 3-106: Adaptation dimensions for subracks and chassis applicable to metric...
Mechanical structures for electronic equipment \x96 Dimensions of mechanical structures of the 482,6 mm (19 in) series \x96 Part 3-100: Basic dimensions of front panels, subracks, chassis, racks and cabinets...
Mechanical structures for electronic equipment \x96 Dimensions of mechanical structures of the 482,6 mm (19 in) series \x96 Part 3-102: Injector/extractor handle
Mechanical structures for electronic equipment \x96 Dimensions of mechanical structures of the 482,6 mm (19 in) series \x96 Part 3-105: Dimensions and design aspects for 1U high chassis
Mechanical structures for electronic equipment \x96 Dimensions of mechanical structures of the 482,6 mm (19 in) series \x96 Part 3-107: Dimensions of subracks and plug-in units, small form factor
Mechanical structures for electronic equipment \x96 Dimensions of mechanical structures of the 482,6 mm (19 in) series \x96 Part 3-108: Dimensions of R-type subracks and plug-in units
Mechanical structures for electronic equipment \x96Dimensions of mechanical structures of the 482,6 mm (19 in) series \x96 Part 3-104: Connector dependent interface dimensions of subracks and plug-in units
Mechanical structures for electronic equipment Dimensions of mechanical structures of the 482,6 mm (19 in) series Part 3-101: Subracks and associated plug-in units
Mechanical structures for electronic equipment Dimensions of mechanical structures of the 482,6 mm (19 in) series Part 3-103: Keying and alignment pin
METHODS OF MEASUREMENT ON RADIO RECEIVERS FOR VARIOUS CLASSES OF EMISSION - PART 3: RECEIVERS FOR AMPLITUDE-MODULATED SOUND-BROADCASTING EMISSIONS
Methods of Measurement on Radio Receivers for Various Classes of Emission - Part 7: Methods of Measurement on Digital Satellite Radio (DSR) Receivers
Methods of Measurement on Radio Receivers for Various Classes of Emission - Part 9: Measurement of the Characteristics Relevant to Radio Data System (RDS) Reception
Methods of Measurement on Radio Receivers for Various Classes of Emission Part 4: Radio-Frequency Measurements on Receivers for Frequency Modulated Sound-Broadcasting Emissions
Methods of Measurement on Radio Receivers for Various Classes of Emission Part 5: Specialized Radio-Frequency Measurements. Measurement on Frequency-Modulated Receivers of the Response to Impulsive Interference, Recommendation
METHODS OF MEASUREMENT ON RADIO RECEIVERS FOR VARIOUS CLASSES OF EMISSION PART 6: GENERAL PURPOSE COMMUNICATION RECEIVERS
Methods of Measurement on Radio Receivers for Various Classes of Emission Part 8: Radio-Frequency Measurements on Professional Receivers for Frequency-Modulated Telegraphy Systems
Methods of Measurement on Radio Receivers for Various Classes of Emission; Part 1: General Considerations and Methods of Measurement, Including Audio-Frequency Measurements
Nuclear Instrumentation - Semiconductor Charged-Particle Detectors - Test Procedures
PACKAGING OF COMPONENTS FOR AUTOMATIC HANDLING - PART 3: PACKAGING OF SURFACE MOUNT COMPONENTS ON CONTINUOUS TAPES
Packaging of components for automatic handling \x96 Part 3-1: Packaging of surface mount components on continuous tapes \x96 Type V \x96 Pressed carrier tapes
Packaging of components for automatic handling \x96 Part 3-2: Packaging of surface mount components on continuous tapes \x96 Type VI \x96 Blister carrier tapes of 4 mm width
Packaging of components for automatic handling \x96 Part 3: Packaging of surface mount components on continuous tapes (Commented Version)
Packaging of components for automatic handling \x96 Part 3: Packaging of surface mount components on continuous tapes
Packaging of components for automatic handling \x96 Part 5: Matrix trays
Packaging of Components for Automatic Handling Part 1: Tape Packaging of Components with Axial Leads on Continuous Tapes
Packaging of components for automatic handling Part 2 : Tape packaging of components with unidirectional leads on continuous tapes
Packaging of Components for Automatic Handling Part 4: Stick Magazines for Dual-In-Line Packages
Packaging of Components for Automatic Handling Part 5: Matrix Trays
Packaging of components for automatic handling Part 6: Bulk case packaging for surface mounting components
Partial Discharge Measurements
PLUGS, FIXED OR PORTABLE SOCKET-OUTLETS AND APPLIANCE INLETS FOR INDUSTRIAL PURPOSES - PART 1: GENERAL REQUIREMENTS
PLUGS, FIXED OR PORTABLE SOCKET-OUTLETS AND APPLIANCE INLETS FOR INDUSTRIAL PURPOSES - PART 2: DIMENSIONAL COMPATIBILITY REQUIREMENTS FOR PIN AND CONTACT-TUBE ACCESSORIES
Plugs, fixed or portable socket-outlets and appliance inlets for industrial purposes \x96 Part 1: General requirements
Plugs, Socket-Outlets and Couplers for Industrial Purposes - Part 1: General Requirements
Plugs, Socket-Outlets and Couplers for Industrial Purposes - Part 3: Particular Requirements for Plugs, Socket-Outlets, Connectors and Appliance Inlets for Use in Explosive Gas Atmospheres
Plugs, socket-outlets and couplers for industrial purposes \x96 Part 1: General requirements
Plugs, socket-outlets and couplers for industrial purposes \x96 Part 4: Switched socket-outlets and connectors with or without interlock
Plugs, socket-outlets and couplers for industrial purposes \x96 Part 5: Dimensional compatibility and interchangeability requirements for plugs, socket-outlets, ship connectors and ship inlets for low-voltage shore connection systems (LVSC)
Precision Method for Pressure Calibration of One-Inch Standard Condenser Microphones by the Reciprocity Technique
PREFERRED DIAMETERS OF WIRE TERMINATIONS OF CAPACITORS AND RESISTORS
Presentation of Reliability Data on Electronic Components (or Parts)
Printed Boards Part 10: Specification for Flex-Rigid Double-Sided Printed Boards with Through Connections
Printed Boards Part 11: Specification for Flex-Rigid Multilayer Printed Boards with Through Connections
Printed Boards Part 12: Specification for Mass Lamination Panels (Semi-Manufactured Multilayer Printed Boards)
Printed Boards Part 1: General Information for the Specification Writer
Printed Boards Part 2: Test Methods
Printed Boards Part 4: Specification for Single and Double Sided Printed Boards with Plain Holes
Printed Boards Part 5: Specification for Single and Double Sided Printed Boards with Plated-Through Holes
Printed Boards Part 6: Specification for Multilayer Printed Boards
Printed Boards Part 7: Specification for Single and Double Sided Flexible Printed Boards without Through Connections
Printed Boards Part 8: Specification for Single and Double Sided Flexible Printed Boards with Through Connections
Printed Boards Part 9: Specification for Flexible Multilayer Printed Boards with Through Connections
PRINTED BOARDS: PART 3: DESIGN AND USE OF PRINTED BOARDS ** BILINGUAL * ED 2 **
Produits abrasifs agglom\xe9r\xe9s - Dimensions - Partie 10: B\xe2tons rodoirs et de superfinition
Produits abrasifs agglom\xe9r\xe9s - Dimensions - Partie 11: Pierres \xe0 main
Produits abrasifs agglom\xe9r\xe9s - Dimensions - Partie 12: Meules pour \xe9barbage et \xe9bavurage sur meuleuses portatives droites
Produits abrasifs agglom\xe9r\xe9s - Dimensions - Partie 13: Meules pour \xe9barbage et \xe9bavurage sur meuleuses portatives \xe0 axe vertical
Produits abrasifs agglom\xe9r\xe9s - Dimensions - Partie 14: Meules pour \xe9barbage et \xe9bavurage sur meuleuses portatives \xe0 renvoi d'angle
Produits abrasifs agglom\xe9r\xe9s - Dimensions - Partie 15: Meules pour tron\xe7onnage sur machines fixes ou mobiles
Produits abrasifs agglom\xe9r\xe9s - Dimensions - Partie 16: Meules pour tron\xe7onnage sur machines portatives
Produits abrasifs agglom\xe9r\xe9s - Dimensions - Partie 17: Meules sur tige (ISO type 52)
Produits abrasifs agglom\xe9r\xe9s - Dimensions - Partie 1: Meules pour rectification cylindrique ext\xe9rieure entre centres
Produits abrasifs agglom\xe9r\xe9s - Dimensions - Partie 2: Meules pour rectification cylindrique ext\xe9rieure sans centres
Produits abrasifs agglom\xe9r\xe9s - Dimensions - Partie 3: Meules pour rectification cylindrique int\xe9rieure
RAILWAY APPLICATIONS - TRACTION TRANSFORMERS AND INDUCTORS ON BOARD ROLLING STOCK
RAILWAY APPLICATIONS \x96 TRACTION TRANSFORMERS AND INDUCTORS ON BOARD ROLLING STOCK
Reactors
Reliability and Maintainability Management
Rules for Ohmic Resistors Used in the Power Circuits of Electrically Powered Vehicles
Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements for Floor Treatment Machines and Wet Scrubbing Machines
Safety of Household and Similar Electrical Appliances Particular Requirements for Electrically Heated Blankets, Pads and Mattresses
Sanitary Construction, Installation, Testing and Operation of High-Temperature Short-Time and Higher-Heat Shorter-Time Pasteurizer Systems
Sound system equipment \x96 Part 7: Headphones and earphones (Commented Version)
Sound system equipment \x96 Part 7: Headphones and earphones
Sound System Equipment Part 8: Automatic Gain Control Devices
Sound System Equipment Part 9: Artificial Reverberation, Time Delay and Frequency Shift Equipment
Specifications for Particular Types of Winding Wire - Part 46: Aromatic Polyimide Enamelled Round Copper Wire, Class 240
SPECIFICATIONS FOR PARTICULAR TYPES OF WINDING WIRES - PART 0-1: GENERAL REQUIREMENTS - ENAMELLED ROUND COPPER WIRE
SPECIFICATIONS FOR PARTICULAR TYPES OF WINDING WIRES - PART 0-2: GENERAL REQUIREMENTS - ENAMELLED RECTANGULAR COPPER WIRE
SPECIFICATIONS FOR PARTICULAR TYPES OF WINDING WIRES - PART 0-4: GENERAL REQUIREMENTS - GLASS-FIBRE WOUND, RESIN OR VARNISH IMPREGNATED, BARE OR ENAMELLED RECTANGULAR COPPER WIRE
Specifications for Particular Types of Winding Wires - Part 0-5: General Requirements - Glass-Fibre Braided, Bare or Enamelled Rectangular Copper Wire
Specifications for Particular Types of Winding Wires - Part 0-6: General Requirements - Glass-Fibre Wound Resin or Varnish Impregnated, Bare or Enamelled Round Copper Wire
Specifications for particular types of winding wires - Part 0-9: General requirements - Enamelled rectangular aluminium wire
SPECIFICATIONS FOR PARTICULAR TYPES OF WINDING WIRES - PART 12: POLYVINYL ACETAL ENAMELLED ROUND COPPER WIRE, CLASS 120
SPECIFICATIONS FOR PARTICULAR TYPES OF WINDING WIRES - PART 13: POLYESTER OR POLYESTERIMIDE OVERCOATED WITH POLYAMIDE-IMIDE ENAMELLED ROUND COPPER WIRE, CLASS 200
SPECIFICATIONS FOR PARTICULAR TYPES OF WINDING WIRES - PART 20: SOLDERABLE POLYURETHANE ENAMELLED ROUND COPPER WIRE, CLASS 155
SPECIFICATIONS FOR PARTICULAR TYPES OF WINDING WIRES - PART 23: SOLDERABLE POLYESTERIMIDE ENAMELLED ROUND COPPER WIRE, CLASS 180
SPECIFICATIONS FOR PARTICULAR TYPES OF WINDING WIRES - PART 25: POLYESTER OR POLYESTERIMIDE OVERCOATED WITH POLYAMIDE-IMIDE ENAMELLED ROUND ALUMINIUM WIRE, CLASS 200
SPECIFICATIONS FOR PARTICULAR TYPES OF WINDING WIRES - PART 2: SOLDERABLE POLYURETHANE ENAMELLED ROUND COPPER WIRE, CLASS 130, WITH A BONDING LAYER
SPECIFICATIONS FOR PARTICULAR TYPES OF WINDING WIRES - PART 35: SOLDERABLE POLYURETHANE ENAMELLED ROUND COPPER WIRE, CLASS 155, WITH A BONDING LAYER
SPECIFICATIONS FOR PARTICULAR TYPES OF WINDING WIRES - PART 38: POLYESTER OR POLYESTERIMIDE OVERCOATED WITH POLYAMIDE-IMIDE, ENAMELLED ROUND COPPER WIRE, CLASS 200, WITH A BONDING LAYER
Specifications for Particular Types of Winding Wires - Part 41: Solderable Polyester Enamelled Round Copper Wire, Class 130L
Specifications for Particular Types of Winding Wires - Part 42: Polyester-Amide-Imid e Enamelled Round Copper Wire, Class 200
Specifications for Particular Types of Winding Wires - Part 43: Aromatic Polyimide Tape Wrapped Round Copper Wire, Class 240
Specifications for Particular Types of Winding Wires - Part 44: Aromatic Polyimide Tape Wrapped Rectangular Copper Wire, Class 240
Specifications for Particular Types of Winding Wires - Part 45: Polyester Enamelled Round Copper Wire, Class 130
Specifications for Particular Types of Winding Wires - Part 47: Aromatic Polyimide Enamelled Rectangular Copper Wire, Class 240
Specifications for Particular Types of Winding Wires - Part 48: Glass-Fibre Wound Resin or Varnish Impregnated, Bare or Enamelled Round Copper Wire, Temperature Index 155
Specifications for Particular Types of Winding Wires - Part 49: Glass-Fibre Wound Resin or Varnish Impregnated, Bare or Enamelled Round Copper Wire, Temperature Index 180
SPECIFICATIONS FOR PARTICULAR TYPES OF WINDING WIRES - PART 4: SOLDERABLE POLYURETHANE ENAMELLED ROUND COPPER WIRE, CLASS 130
Specifications for Particular Types of Winding Wires - Part 50: Glass-Fibre Wound Resin or Varnish Impregnated, Bare or Enamelled Round Copper Wire, Temperature Index 200
Specifications for Particular Types of Winding Wires - Part 51: Solderable Polyurethane Enamelled Round Copper Wire, Class 180
Specifications for Particular Types of Winding Wires - Part 52: Aromatic Polyamide (Aramid) Tape Wrapped Round Copper Wire, Temperature Index 220
Specifications for Particular Types of Winding Wires - Part 53: Aromatic Polyamide (Aramid) Tape Wrapped Rectangular Copper Wire, Temperature Index 220
Specifications for Particular Types of Winding Wires - Part 54: Polyester Enamelled Round Copper Wire, Class 155L
Specifications for particular types of winding wires - Part 72: Polyester glass-fibre wound fused, silicone resin or varnish impregnated, bare or enamelled round copper wire, temperature index 200
Specifications for particular types of winding wires - Part 73: Polyester or polyesterimide overcoated with polyamide-imide enamelled rectangular aluminium wire, class 200
Specifications for Particular Types of Winding Wires - Part 7: Polyimide Enamelled Round Copper Wire, Class 220
SPECIFICATIONS FOR PARTICULAR TYPES OF WINDING WIRES - PART 8: POLYESTERIMIDE ENAMELLED ROUND COPPER WIRE, CLASS 180
Specifications for particular types of winding wires \x96 Part 0-10: General requirements \x96 Polyester glass-fibre wound fused, unvarnished, or resin or varnish impregnated, bare or enamelled round copper wire
Specifications for particular types of winding wires \x96 Part 0-2: General requirements \x96 Enamelled rectangular copper wire
Specifications for particular types of winding wires \x96 Part 0-3: General requirements \x96 Enamelled round aluminium wire
Specifications for particular types of winding wires \x96 Part 0-4: General requirements \x96 Glass-fibre wound, resin or varnish impregnated, bare or enamelled rectangular copper wire
Specifications for particular types of winding wires \x96 Part 0-6: General requirements \x96 Glass-fibre wound resin or varnish impregnated, bare or enamelled round copper wire
Specifications for particular types of winding wires \x96 Part 0-7: General requirements \x96 Fully insulated (FIW) zero-defect enamelled round copper wire with nominal conductor diameter of 0,040 mm to 1,600...
Specifications for particular types of winding wires \x96 Part 0-8: General requirements \x96 Polyester glass fibre wound, resin or varnish impregnated or not impregnated, bare or enamelled rectangular copper wire...
Specifications for particular types of winding wires \x96 Part 0-8: General requirements \x96 Polyester glass-fibre wound unvarnished and fused, or resin or varnish impregnated, bare or enamelled rectangular copper wire...
Specifications for particular types of winding wires \x96 Part 12: Polyvinyl acetal enamelled round copper wire, class 120
Specifications for particular types of winding wires \x96 Part 17: Polyvinyl acetal enamelled rectangular copper wire, class 105
Specifications for particular types of winding wires \x96 Part 18: Polyvinyl acetal enamelled rectangular copper wire, class 120
Specifications for particular types of winding wires \x96 Part 1: Polyvinyl acetal enamelled round copper wire, class 105
Specifications for particular types of winding wires \x96 Part 25: Polyester or polyesterimide overcoated with polyamide-imide enamelled round aluminium wire, class 200
Specifications for particular types of winding wires \x96 Part 27-1: Paper tape covered round copper wire
Specifications for particular types of winding wires \x96 Part 27-2: Paper tape covered round aluminium wire
Specifications for particular types of winding wires \x96 Part 27-3: Paper tape covered rectangular copper wire
Specifications for particular types of winding wires \x96 Part 27-4: Paper tape covered rectangular aluminium wire
Specifications for particular types of winding wires \x96 Part 2: Solderable polyurethane enamelled round copper wire, class 130, with a bonding layer
Specifications for particular types of winding wires \x96 Part 32: Glass-fibre wound, resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 155
Specifications for particular types of winding wires \x96 Part 39: Glass-fibre braided resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 180
Specifications for particular types of winding wires \x96 Part 49: Glass-fibre wound high temperature resin or varnish impregnated, bare or enamelled round copper wire, temperature index 180
Specifications for particular types of winding wires \x96 Part 55: Solderable polyurethane enamelled round copper wire overcoated with polyamide, class 180
Specifications for particular types of winding wires \x96 Part 56: Solderable fully insulated (FIW) zero-defect polyurethane enamelled round copper wire with nominal conductor diameter of 0,040 mm to 1,600 mm,...
Specifications for particular types of winding wires \x96 Part 57: Polyamide-imide enamelled round copper wire, class 220
Specifications for particular types of winding wires \x96 Part 58: Polyamide-imide enamelled rectangular copper wire, class 220
Specifications for particular types of winding wires \x96 Part 59: Polyamide-imide enamelled round copper wire, class 240
Specifications for particular types of winding wires \x96 Part 60-1: Polyester glass-fibre wound fused, unvarnished, bare or enamelled rectangular copper wire, temperature index 155
Specifications for particular types of winding wires \x96 Part 60-2: Polyester glass-fibre wound, resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 155
Specifications for particular types of winding wires \x96 Part 60: Polyester glass fibre wound minimum class 155 resin or varnish impregnated or not impregnated, bare or enamelled, rectangular copper wire,...
Specifications for particular types of winding wires \x96 Part 61: Polyester glass fibre wound, minimum class 180, resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 180...
Specifications for particular types of winding wires \x96 Part 61: Polyester glass-fibre wound, resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 180
Specifications for particular types of winding wires \x96 Part 62: Polyester glass fibre wound, minimum class 200 resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 200...
Specifications for particular types of winding wires \x96 Part 62: Polyester glass-fibre wound, silicone resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 200
Specifications for particular types of winding wires \x96 Part 67: Polyvinyl acetal enamelled rectangular aluminium wire, class 105
Specifications for particular types of winding wires \x96 Part 68: Polyvinyl acetal enamelled rectangular aluminium wire, class 120
Specifications for particular types of winding wires \x96 Part 69: Polyester or polyesterimide overcoated with polyamide-imide enamelled rectangular aluminium wire, class 220
Specifications for particular types of winding wires \x96 Part 70-1: Polyester glass-fibre wound unvarnished and fused, bare or enamelled round copper wire, temperature index 155
Specifications for particular types of winding wires \x96 Part 70-2: Polyester glass-fibre wound resin/varnish impregnated, bare or enamelled round copper wire, temperature index 155
Specifications for particular types of winding wires \x96 Part 70: Polyester glass-fibre wound fused, unvarnished or resin or varnish impregnated, bare or enamelled round copper wire, temperature index 155
Specifications for particular types of winding wires \x96 Part 71: Polyester glass-fibre wound and resin or varnish impregnated, bare or enamelled round copper wire, temperature index 180
Specifications for particular types of winding wires \x96 Part 71: Polyester glass-fibre wound fused and resin or varnish impregnated, bare or enamelled round copper wire, temperature index 180
Specifications for particular types of winding wires \x96 Part 72: Polyester glass-fibre wound silicone resin/varnish impregnated, bare or enamelled round copper wire, temperature index 200
Specifications for particular types of winding wires \x96 Part 74: Polyesterimide enamelled rectangular aluminium wire,class 180
Specifications for particular types of winding wires \x96 Part 80: Polyvinyl acetal enamelled rectangular copper wire, class 120, with a bonding layer
Specifications for particular types of winding wires \x96 Part 82: Polyesterimide enamelled rectangular copper wire, class 200
Specifications for particular types of winding wires \x96 Part 84: Polyesterimide enamelled round copper wire, class 200
Specifications for particular types of winding wires \x96 Part 89: Polyesterimide enamelled round aluminum wire, class 200
Specifications for particular types of winding wires \x96 Part 93: Polyester or polyesterimide overcoated with polyamide-imide enamelled rectangular copper wire, class 220
Specifications for Particular Types of Winding Wires Part 0: General Requirements Section 3: Enamelled Round Aluminium Wire
Specifications for Particular Types of Winding Wires Part 10: Enamelled Round Copper Wires with a Temperature Index of 180 for Use in Refrigerant Systems
Specifications for Particular Types of Winding Wires Part 11: Bunched Solderable Polyurethane Enamelled Round Copper Wires, Class 130, with Silk Covering
Specifications for Particular Types of Winding Wires Part 14: Polyvinyl Acetal Enamelled Round Aluminium Wire, Class 105
Specifications for Particular Types of Winding Wires Part 15: Polyesterimide Enamelled Round Aluminium Wire, Class 180
Specifications for particular types of winding wires Part 16: Polyester enamelled rectangular copper wire, class 155
Specifications for Particular Types of Winding Wires Part 17: Polyvinyl Acetal Enamelled Rectangular Copper Wire, Class 105
Specifications for Particular Types of Winding Wires Part 18: Polyvinyl Acetal Enamelled Rectangular Copper Wire, Class 120
Specifications for Particular Types of Winding Wires Part 19: Solderable Polyurethane Enamelled Round Copper Wire Overcoated with Polyamide, Class 130
Specifications for Particular Types of Winding Wires Part 21: Solderable Polyurethane Enamelled Round Copper Wire Overcoated with Polyamide, Class 155
Specifications for Particular Types of Winding Wires Part 22: Polyester or Polyesterimide Enamelled Round Copper Wire Overcoated with Polyamide, Class 180
Specifications for Particular Types of Winding Wires Part 24: Polyester or Polyesterimide Enamelled Round Aluminium Wire Overcoated with Polyamide, Class 180
Specifications for particular types of winding wires Part 26: Polyamide-imide enamelled round copper wire, class 200
Specifications for Particular Types of Winding Wires Part 27: Paper Covered Rectangular Copper Wire
Specifications for Particular Types of Winding Wires Part 28: Polyesterimide Enamelled Rectangular Copper Wire, Class 180
Specifications for particular types of winding wires Part 29: Polyester or polyesterimide overcoated with polyamide-imide enamelled rectangular copper wire, class 200
Specifications for Particular Types of Winding Wires Part 30: Polyimide Enamelled Rectangular Copper Wire, Class 220
Specifications for Particular Types of Winding Wires Part 31: Glass-Fibre Wound, Polyester or Polyesterimide Varnish-Treated, Bare or Enamelled Rectangular Copper Wire, Temperature Index 180
Specifications for Particular Types of Winding Wires Part 33: Glass-Fibre Wound, Silicone Varnish-Treated, Bare or Enamelled Rectangular Copper Wire, Temperature Index 200
Specifications for Particular Types of Winding Wires Part 34: Polyester Enamelled Round Copper Wire, Class 130
Specifications for Particular Types of Winding Wires Part 36: Solderable Polyesterimide Enamelled Round Copper Wire, Class 180, with a Bonding Layer
Specifications for Particular Types of Winding Wires Part 37: Polyesterimide Enamelled Round Copper Wire, Class 180, with a Bonding Layer
Specifications for Particular Types of Winding Wires Part 3: Polyester Enamelled Round Copper Wire, Class 155
Specifications for Particular Types of Winding Wires Part 40: Glass-Fibre Braided, Silicone Varnish-Treated, Bare or Enamelled Rectangular Copper Wire, Temperature Index 200
Standard Colours for Insulation for Low-Frequency Cables and Wires
Standard Definitions and Methods of Measurement for Piezoelectric Vibrators Operating over the Frequency Range up to 30 MHz
Standard for Marine Gear Units: Rating and Application for Spur and Helical Gear Teeth
Standard for Marine Gear Units: Rating
Strip-Wound Cut Cores of Grain Oriented Silicon-Iron Alloy, Used for Electronic and Telecommunication Equipment
Supply Voltages for Transistorized Nuclear Instruments
Temperature Control Devices for Quartz Crystal Units
Test Equipment Guidance, (TEG)
TEST EQUIPMENT GUIDANCE
Tests for Electric Cables under Fire Conditions - Circuit Integrity - Part 11: Apparatus - Fire Alone at a Flame Temperature of at Least 750 Degrees Celsius
Tests for Electric Cables under Fire Conditions - Circuit Integrity - Part 12: Apparatus - Fire with Shock at a Temperature of at Least 830 Degrees C
Tests for Electric Cables under Fire Conditions - Circuit Integrity - Part 21: Procedures and Requirements - Cables of Rated Voltage up to and Including 0,6/1,0 kV
Tests for Electric Cables under Fire Conditions - Circuit Integrity - Part 23: Procedures and Requirements - Electric Data Cables
Tests for Electric Cables under Fire Conditions - Circuit Integrity - Part 25: Procedures and Requirements - Optical Fibre Cables
Tests for Electric Cables under Fire Conditions - Circuit Integrity - Part 31: Procedures and Requirements for Fire with Shock - Cables of Rated Voltage uo to and Inculding 0,6/1...
Tests for electric cables under fire conditions \x96 Circuit integrity \x96 Part 1: Test method for fire with shock at a temperature of at least 830 \xb0C for cables of...
Tests for electric cables under fire conditions \x96 Circuit integrity \x96 Part 1: Test method for fire with shock at a temperature of at least 830 degrees C for cables...
Tests for electric cables under fire conditions \x96 Circuit integrity \x96 Part 2: Test method for fire with shock at a temperature of at least 830 \xb0C for cables of...
Tests for electric cables under fire conditions \x96 Circuit integrity \x96 Part 2: Test method for fire with shock at a temperature of at least 830 Degrees C for cables...
Tests for electric cables under fire conditions \x96 Circuit integrity \x96 Part 3: Test method for fire with shock at a temperature of at least 830 \xb0C for cables of...
Tests for electric cables under fire conditions \x96 Circuit integrity \x96 Part 3: Test method for fire with shock at a temperature of at least 830 Degrees C for cables...
Tests for electric cables under fire conditions \x96 Circuit integrity \x96 Part 4: Test method for fire with shock at a temperature of at least 830 \xb0C for cables of...
Tests on electric and optical fibre cables under fire conditions - Part 3-10: Test for vertical flame spread of vertically-mounted bunched wires or cables - Apparatus
Tests on electric and optical fibre cables under fire conditions - Part 3-24: Test for vertical flame spread of vertically-mounted bunched wires or cables - Category C
Tests on electric and optical fibre cables under fire conditions - Part 3-25: Test for vertical flame spread of vertically-mounted bunched wires or cables - Category D
Tests on electric and optical fibre cables under fire conditions \x96 Part 1-2: Test for vertical flame propagation for a single insulated wire or cable \x96 Procedure for 1 kW...
Tests on electric and optical fibre cables under fire conditions \x96 Part 3-21: Test for vertical flame spread of vertically-mounted bunched wires or cables \x96 Category A F/R
Tests on electric and optical fibre cables under fire conditions \x96 Part 3-22: Test for vertical flame spread of vertically-mounted bunched wires or cables \x96 Category A
Tests on electric and optical fibre cables under fire conditions \x96 Part 3-23: Test for vertical flame spread of vertically-mounted bunched wires or cables \x96 Category B
TESTS ON ELECTRIC AND OPTICAL FIBRE CABLES UNDER FIRE CONDITIONS \x96 Part 3-24: Test for vertical flame spread of vertically-mounted bunched wires or cables \x96 Category C
Tests on electric and optical fibre cables under fire conditions Part 1-1: Test for vertical flame propagation for a single insulated wire or cable Apparatus
Tests on electric and optical fibre cables under fire conditions Part 1-2: Test for vertical flame propagation for a single insulated wire or cable Procedure for 1 kW pre-mixed flame...
Tests on electric and optical fibre cables under fire conditions Part 1-3: Test for vertical flame propagation for a single insulated wire or cable Procedure for determination of flaming droplets/particles...
Tests on electric and optical fibre cables under fire conditions Part 2-1: Test for vertical flame propagation for a single small insulated wire or cable Apparatus
Tests on electric and optical fibre cables under fire conditions Part 2-2: Test for vertical flame propagation for a single small insulated wire or cable Procedure for diffusion flame
TESTS ON ELECTRIC CABLES UNDER FIRE CONDITIONS - PART 1: TEST ON ASINGLE VERTICAL INSULATED WIRE OR CABLE
Tests on Electric Cables Under Fire Conditions - Part 3-10: Test for Vertical Flame Spread of Vertically-Mounted Bunched Wires or Cables - Apparatus
Tests on Electric Cables Under Fire Conditions - Part 3-21: Test for Vertical Flame Spread of Vertically-Mounted Bunched Wires or Cables - Category A F/R
Tests on Electric Cables Under Fire Conditions - Part 3-22: Test for Vertical Flame Spread of Vertically-Mounted Bunched Wires or Cables - Category A
Tests on Electric Cables Under Fire Conditions - Part 3-23: Test for Vertical Flame Spread of Vertically-Mounted Bunched Wires or Cables - Category B
Tests on Electric Cables Under Fire Conditions - Part 3-24: Test for Vertical Flame Spread of Vertically-Mounted Bunched Wires or Cables - Category C
Tests on Electric Cables Under Fire Conditions - Part 3-25: Test for Vertical Flame Spread of Vertically - Mounted Bunched Wires or Cables - Category D
Tests on electric cables under fire conditions Part 1: Test on a single vertical insulated wire or cable
Tests on Electric Cables Under Fire Conditions Part 2: Test on a Single Small Vertical Insulated Copper Wire or Cable
TRACE CO AND CO2 IN HYDROGEN AND LIGHT GASEOUS HYDROCARBONS BY GC
Tube and Valve Shields Part 1: General Requirements and Methods of Test
Tube and Valve Shields Part 2: Specification Sheets for Shields for Tubes and Valves and Dimensions of Testing Devices and Gauges for Shields
Type B helical video recorders
UL Standard for Safety APPLIANCE COUPLERS FOR HOUSEHOLD AND SIMILAR GENERAL PURPOSES \x96 Part 1: General Requirements
UL Standard for Safety Appliance Couplers for Household and Similar General Purposes \x96 Part 3: Standard Sheets and Gauges
UL Standard for Safety Household and Similar Electrical Appliances: Particular Requirements for Electrically Powered Pool Lifts
UL Standard for Safety of Household and Similar Electrical Appliances, Part 1: General Requirements
VACUUM CLEANERS FOR HOUSEHOLD USE - METHODS OF MEASURING THE PERFORMANCE
Vacuum cleaners for household use \x96 Part 1: Dry vacuum cleaners \x96 Methods for measuring the performance
Vacuum cleaners for household use \x96 Part 2: Wet cleaning appliances \x96 Methods of measuring the performance

<< Prev Next >>