Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
10
20
30
40
41
42
43
44
45
46
47
48
49
50
51
52
53
60
70
80
90
100
110
150
200
250
300
350
400
500
1000
1500
1620
| Product Name | Notes |
|---|---|
| 1980 Supplement to: Building Code Requirements for Reinforced Concrete (ACI 318-77) and Commentary on Building Code Requirements for Reinforced Concrete (ACI 318R-77) | |
| \xc9chantillonnage des produits chimiques \xe0 usage industriel - S\xe9curit\xe9 dans l'\xe9chantillonnage | |
| \xc9quipement de cuisine - Dimensions de coordination | |
| A Framework for Evaluating the Quality of Digital Humans | |
| A Unified Terminology and Framework for Percutaneous and Non-Fluoroscopic (PAN) Technology in Cardiovascular Diseases | |
| A\xe9ronautique et espace - \xc9crous \xe0 river, \xe0 freinage interne, fixes, simple patte, s\xe9rie r\xe9duite, avec chambrage, \xe0 filetage MJ, classifications: 1 100 MPa (\xe0 temp\xe9rature ambiante) / 235 \xb0C,... | |
| A\xe9ronautique et espace - Vis \xe0 t\xeate cylindrique, \xe0 empreinte cruciforme d\xe9port\xe9e, avec ou sans saillies antid\xe9rapantes, filet\xe9es jusqu'\xe0 proximit\xe9 de la t\xeate, \xe0 filetage MJ, en mat\xe9riau m\xe9tallique, rev\xeatues... | |
| A\xe9ronefs - Raccords pour la v\xe9rification des circuits hydrauliques par des appareils au sol - Type filet\xe9 | |
| Abrogazione Norme CT 306 | |
| Abrogazione Norme CT 309 | |
| Acceptance Conditions for Boring and Milling Machines with Horizontal Spindle - Testing of the Accuracy - Part 0: General Introduction | |
| Acide fluorhydrique en solution \xe0 usage industriel - \xc9chantillonnage et m\xe9thodes d\x92essai AMENDEMENT 1 | |
| Acide fluorhydrique en solution \xe0 usage industriel - \xc9chantillonnage et m\xe9thodes d\x92essai | |
| Acoustique - Applications ferroviaires - Mesurage du bruit \xe9mis par les v\xe9hicules circulant sur rails | |
| Adventure tourism \x97 Vocabulary | |
| Aeronautique et espace - Vis a tete bihexagonale large, avec tige normale et filetage MJ court ou de longueur moyenne, en materiau metallique, revetues ou non revetues, des classes de... | |
| Aerospace - Bolts, Normal Bihexagonal Head, Normal Shank, Short or Medium Length MJ Threads, Metallic Material, Coated or Uncoated, Strength Classes Less Than or Equal to 1 100 MPa -... | |
| Aerospace - Bolts, normal hexagonal head, normal shank, short or medium length MJ threads, metallic material, coated or uncoated, strength classes less than or equal to 1 lo0 MPa -... | |
| Aerospace \x97 Bolts, normal hexagonal head, normal shank, short or medium length MJ threads, metallic material, coated or uncoated, strength classes less than or equal to 1 100 MPa \x97... | |
| AES standard for digital audio \x97 Digital input-output interfacing \x97 Serial transmission format for two-channel linearly-represented digital audio data \x97 Part 1: Audio Content | |
| AES standard for digital audio \x97 Digital input-output interfacing \x97 Serial transmission format for two-channel linearly-represented digital audio data \x97 Part 2: Metadata and Subcode | |
| AES standard for network and file transport of audio - XML Implementation of Audio Decision Lists | |
| AES standard on network and file transfer of audio \x96 Audio-file transfer and exchange \x96 File format for transferring digital audio data between systems of different type and manufacture | |
| Agents de surface - D\xe9termination de la tension superficielle par \xe9tirement de films liquides RECTIFICATIF TECHNIQUE 1 | |
| Agents de surface - D\xe9termination de la tension superficielle par \xe9tirement de films liquides | |
| Air release value of industrial oils | |
| American National Standard Administrative Controls and Quality Assurance for the Operational Phase of Nuclear Power Plants | |
| ANALYSIS OF REFINERY WATERS FOR pH, IRON AND COPPER | |
| Anhydrous Hydrogen Fluoride for Industrial Use - Determination of Non-Volatile Acid Content - Titrimetric Method | |
| Approval of telecommunications terminal equipment to be connected to the PSTN in Italy - Technical Guide | |
| Assembly Tools for Screws and Nuts - Hexagon Insert Bits for Hexagon Socket Head Screws | |
| Batching, Mixing, and Job Control of Lightweight Concrete | |
| Behavior of Fresh Concrete During Vibration | |
| Bitumen and bituminous binders \x97 Determination of kinematic viscosity | |
| Bitumen and bituminous binders Determination of kinematic viscosity | |
| Bl\xe9s tendres, seigles et leurs farines, bl\xe9s durs et leurs semoules - D\xe9termination de l'indice de chute selon Hagberg-Perten | |
| Blockchain Access Control | |
| Blockchain Interoperability Data Authentication and Communication Protocol | |
| Blockchain Interoperability\x97 Naming Protocol | |
| Blockchain-based Digital Asset Classification | |
| Blockchain-Based Digital Asset Identification | |
| Bo\xeetes de montres et leurs accessoires - Rev\xeatements d'alliage d'or - Partie 1: Exigences g\xe9n\xe9rales AMENDEMENT 1 | |
| Bo\xeetes de montres et leurs accessoires - Rev\xeatements d'alliage d'or - Partie 1: Exigences g\xe9n\xe9rales | |
| Bo\xeetes de montres et leurs accessoires - Rev\xeatements d'alliage d'or - Partie 2: D\xe9termination du titre, de l'\xe9paisseur, de la r\xe9sistance \xe0 la corrosion et de l'adh\xe9rence | |
| Bois - Essai de compression perpendiculaire aux fibres | |
| Boric Acid, Boric Oxide and DiSodium Tetraborates for Industrial Use - Determination of Chloride Content - Mercurimetric Method | |
| Boric Acid, Boric Oxide, DiSodium Tetraborates, Sodium Perborates and Crude Sodium Borates for Industrial Use - Determination of Iron Content - 2,2'-Bipyridyl Photometric Method | |
| Bouteilles \xe0 gaz pour usages m\xe9dicaux - Marquage pour I\x92identification du contenu | |
| Building Code for Structural Concrete - Code Requirements and Commentary | |
| Building Code for Structural Concrete\x97Code Requirements and Commentary | |
| Building Code Requirements for Concrete Thin Shells (ACI 318.2-19) Commentary on Building Code Requirements for Concrete Thin Shells (ACI 318.2R-19) | |
| Building Code Requirements for Structural Concrete (ACI 318-08) and Commentary | |
| Building Code Requirements for Structural Concrete (ACI 318-95) and Commentary (ACI 318R-95) | |
| Building Code Requirements for Structural Concrete (ACI 318M-02) and Commentary (ACI 318RM-02) | |
| Building Code Requirements for Structural Concrete (ACI 318M-08) and Commentary | |
| Building Code Requirements for Structural Concrete and Commentary-Spanish Inch-Pound | |
| Building Code Requirements for Structural Concrete and Commentary | |
| Building Code Requirements for Structural Plain Concrete SYNOPSIS ONLY | |
| Building Code Requirements for Structural Plain Concrete | |
| Buildings infrastructure provisioning for electronic communications \x96 Guidelines for the application of the law n. 164 (11 November 2014) | |
| C\xe2bles en acier pour usages courants - D\xe9termination de la charge de rupture effective | |
| C\xf3digo para Instalaciones de Suministro de Combustible y Estaciones de Reparaci\xf3n | |
| Cabling criteria for telecommunications and multimedia signals distribution in residential buildings | |
| Calculation method of the saving potential related to the adoption of variable speed drives in centrifugal pumping systems | |
| Carton - D\xe9termination de la r\xe9sistance \xe0 la perforation | |
| Carton ondul\xe9 - D\xe9termination de l'\xe9paisseur d'une feuille unique | |
| Carton ondul\xe9 - D\xe9termination de la r\xe9sistance \xe0 la compression sur chant (m\xe9thode sans enduction de cire) | |
| Carton ondul\xe9 - D\xe9termination par immersion de la r\xe9sistance \xe0 l'eau des lignes de collage | |
| Carton ondul\xe9 \x97 D\xe9termination de la r\xe9sistance \xe0 la compression \xe0 plat | |
| Castings in Magnesium Alloys Containing Zirconium - Chemical Composition and Mechanical Properties | |
| Certified Ratings Program Product Rating Manual for Fan Sound Performance | |
| Cha\xeenes de levage \xe0 maillons courts - Cha\xeenes de tol\xe9rance serr\xe9e pour palans, classe T (types T, DAT et DT) | |
| Cha\xeenes de levage \xe0 maillons courts, classe S (6), non calibr\xe9es, pour \xe9lingues \xe0 cha\xeenes, etc. | |
| Cha\xeenes de levage non calibr\xe9es en acier rond et \xe9lingues \xe0 cha\xeenes - Utilisation et entretien | |
| Characterization of a Reverse Recovery Test Fixture | |
| Check-list for the drawing up of environmetal impact for production substations - power | |
| Chlorate de sodium \xe0 usage industriel - Dosage du chlorate - M\xe9thode titrim\xe9trique au dichromate | |
| Cin\xe9matographie - \xc9tiquetage des bo\xeetes pour films cin\xe9matographique s et magn\xe9tiques vierges - Sp\xe9cifications minimales d'information RECTIFICATIF TECHNIQUE 1 | |
| Cin\xe9matographie - \xc9tiquetage des bo\xeetes pour films cin\xe9matographique s et magn\xe9tiques vierges - Sp\xe9cifications minimales d\x92information | |
| Cin\xe9matographie - Bobines pour chargement en plein jour pour cam\xe9ras 35 mm (capacit\xe9 30 m - 100 ft) - Dimensions | |
| Cinematography - Magnetic Stripes for Sound Records on 16 mm Motion-Picture Film Perforated 8 mm Type SS-2R (1-4) and (1-3) - Positions and Width Dimensions | |
| Cinematography - Motion-Picture Camera Cartridge, 8 mm Type S, Model I - Notches for Film Speed, Film Identification and Colour-Balancing Filter - Dimensions and Positions | |
| CODE FOR MOTOR FUEL DISPENSING FACILITIES AND REPAIR GARAGES | |
| CODE FOR THE MANUFACTURE AND STORAGE OF AEROSOL PRODUCTS | |
| Code of Standard Practice for Structural Stainless Steel Buildings | |
| Code Requirements for Reinforced Concrete Chimneys and Commentary | |
| Codes for the representation of names of countries and their subdivisions \x97 Part 1: Country codes | |
| Codes for the Representation of Names of Countries | |
| Codes pour la repr\xe9sentation des noms de pays et de leurs subdivisions \x97 Partie 1: Codes de pays | |
| Codes pour la repr\xe9sentation des noms de pays et de leurs subdivisions \x97 Partie 2: Code pour les subdivisions de pays | |
| Codes pour la repr\xe9sentation des noms de pays et de leurs subdivisions \x97 Partie 3: Code pour les noms de pays ant\xe9rieurement utilis\xe9s | |
| Cold chain logistics \x97 Vocabulary | |
| Cold chain logistics services in the business to business (B to B) sector \x97 Requirements and guidelines for storage and transport | |
| Cold Weather Concreting | |
| Colocaci\xf3n de concreto por m\xe9todos de bombeo | |
| Compaction of Roller-Compacted Concrete | |
| Componentistica elettronica | |
| Compressed Air Systems Wall Chart | |
| Computer Vision (CV)\x97Technical Requirements for Algorithms Application Programming Interfaces (APIs) of Deep Learning Framework | |
| Conditions d'essai des machines \xe0 percer verticales \xe0 coordonn\xe9es, du type monobroche ou \xe0 tourelle revolver - Contr\xf4le de la pr\xe9cision | |
| Conducted immunity test method and level at fundamental frequencies for telecommunication equipment | |
| Conservation Voltage Reduction (CVR) Data Collection and Management Procedures | |
| Construction navale - Treuils de charge | |
| Consumer protection \x97 Privacy by design for consumer goods and services \x97 Part 1: High-level requirements | |
| Copper and Copper Alloys - Determination of Lead - Extracting Titration Method | |
| Corrugated Fibreboard - Determination of the Grammage of the Component Papers After Separation First Edition | |
| Criteria for the choice of Electronic Communication Cables in application of the Construction Products Regulation (CPR) | |
| Crude Sodium Borates for Industrial Use - Determination of Aluminium Soluble in Alkaline Medium - EDTA Titrimetric Method | |
| Crude Sodium Borates for Industrial Use - Determination of Iron Soluble in Alkaline Medium - 2,2'-Bipyridyl Photometric Method First Edition | |
| Data Center energy efficiency: Guidelines | |
| Dentistry \x97 Zinc oxide/eugenol and zinc oxide/non-eugenol cements TECHNICAL CORRIGENDUM 1 | |
| Design and Construction of Frost-Protected Shallow Foundations | |
| Determination of oxidation stability of straight mineral oil | |
| Determining Meteorological Information at Nuclear Facilities | |
| Digital home | |
| Digital Retina Systems | |
| Digital Twin Maturity Model and Assessment Methodology in Industry | |
| DiSodium Tetraborates and Crude Sodium Borates for Industrial Use - Determination of Water Content - Gravimetric Method | |
| Document management - Portable document format - Part 2: PDF 2.0 | |
| Document management \x97 Portable document format \x97 Part 1: PDF 1.7 | |
| Documentation technique de produits - \xc9criture - Partie 1: Exigences g\xe9n\xe9rales | |
| Documentation technique de produits - \xc9criture - Partie 2: Alphabet latin, chiffres et signes | |
| Documentation technique de produits - \xc9criture - Partie 3: Alphabet grec | |
| Documentation technique de produits - \xc9criture - Partie 4: Signes diacritiques et signes particuliers \xe0 l'alphabet latin | |
| Documentation technique de produits - \xc9criture - Partie 6: Alphabet cyrillique | |
| Documentation technique de produits \x97 \xc9criture \x97 Partie 0: Prescriptions g\xe9n\xe9rales | |
| Documentation technique de produits \x97 \xc9criture \x97 Partie 5: \xc9criture en conception assist\xe9e par ordinateur de l'alphabet latin, des chiffres et des signes | |
| Douilles pour c\xe2bles en acier d'usages courants - Partie 3 : Exigences particuli\xe8res concernant les douilles moul\xe9es | |
| Douilles pour c\xe2bles en acier d'usages courants - Partie I : Caract\xe9ristiques g\xe9n\xe9rales et conditions de r\xe9ception | |
| Douilles pour c\xe2bles en acier d\x92usages courants - Partie 1: Caract\xe9ristiques g\xe9n\xe9rales et conditions de r\xe9ception RECTIFICATIF TECHNIQUE 1 | |
| Douilles pour c\xe2bles en acier d\x92usages courants - Partie 2: Exigences particuli\xe8res concernant les douilles forg\xe9es ou usin\xe9es \xe0 partir d\x92une masse solide | |
| Duplicateurs - Tol\xe9rances de rep\xe9rage | |
| Dynamic Scale Inhibitor Evaluation Apparatus and Procedures in Oil and Gas Production | |
| Earth-moving machinery \x97 Laboratory evaluations of protective structures \x97 Specifications for deflection-limiting volume AMENDMENT 1 | |
| Earth-moving machinery \x97 Laboratory evaluations of protective structures \x97 Specifications for deflectionlimiting volume AMENDMENT 1 | |
| Electrical apparatus for explosive atmospheres - Guide for classification of hazardous areas | |
| Electrical installations in areas with risk of explosion due to the presence of combustible dust, already in use before June 30, 2003 Verification of compliance with the minimum requirements established... | |
| Electromagnetic interference produced by electric power lines on metallic pipelines - Identification of hazards and interference limits | |
| Electromagnetic interference produced by electric power lines on metallic pipelines Identification of hazards and interference limits | |
| End-of-life management of electrical and electronic appliances used in business line - Guidance | |
| End-of-life management of electrical and electronic appliances used in business line Guidance | |
| Engins de terrassement - \xc9tude en laboratoire des structures de protection - Sp\xe9cifications pour le volume limite de d\xe9formation | |
| Equipment for use in the presence of combustible dust - Guide for classification of hazardous areas | |
| Equipment for use in the presence of combustible dust Guide for classification of hazardous areas | |
| Errata to Robustness Evaluation Test Methods for a Natural Language Processing Service That Uses Machine Learning | |
| Essais non destructifs - Contr\xf4le par ressuage et contr\xf4le par magn\xe9toscopie - Conditions d\x92observation | |
| Essais non destructifs - Moyens d'examen visuel - Choix des loupes \xe0 faible grossissement | |
| Essais non destructifs - Techniques de r\xe9plique m\xe9tallographique pour l\x92examen des surfaces | |
| Evaluation Method of Machine Learning Fairness | |
| Explosive atmospheres \x96 Part 27: Fieldbus intrinsically safe concept (FISCO) | |
| Explosive atmospheres Electrical installations design, selection and erection - Guide to the implementation of CEI EN 60079-14 (CEI 31-33):2015-04 | |
| Explosive atmospheres Guide for classification of hazardous areas for the presence of gas in application of CEI EN 60079-10-1 (CEI 31-87): examples of application | |
| Explosive atmospheres Guide for classification of hazardous areas for the presence of gas in application of CEI EN 60079-10-1 (CEI 31-87) | |
| Fiber Optic Distributed Acoustic Sensing (DAS) Interrogator Standard\x97 Terminology and Definitions | |
| Fibres de coton - D\xe9termination de la t\xe9nacit\xe9 de rupture des faisceaux plats | |
| Field Monitoring of Corrosion Rates in Oil and Gas Production Environments Using Electrochemical Techniques | |
| Fine ceramics (advanced ceramics, advanced technical ceramics) \x97 Methods for chemical analysis of calcium-phosphate-ba sed powders for non-biomedical applications | |
| FLAMMABLE AND COMBUSTIBLE LIQUIDS CODE HANDBOOK | |
| FLAMMABLE AND COMBUSTIBLE LIQUIDS CODE | |
| FLAMMABLE AND COMBUSTIBLE LIQUIDS CODES AND HANDBOOK SET ** NFPA 30 AND NFPA 30A ** | |
| Fluorure d'hydrog\xe8ne anhydre \xe0 usage industriel - \xc9chantillonnage | |
| Fruit and Vegetable Products - Determination of Copper Content - Photometric Method | |
| General Requirements and Protocols for Software-Defined Physical Layer of Wireless Backscatter Networks | |
| General Technical Requirements of Auxiliary Warehouse in a Smart Factory | |
| Generic cabling systems - Guide to the implementation and the standards | |
| Gesti\xf3n del riesgo \x97 Vocabulario | |
| Gigabit Ethernet on VME64x Backplanes | |
| Glare and Uniformity in Road Lighting Installations (E) | |
| Grandeurs et unit\xe9s - Partie 0: Principes g\xe9n\xe9raux AMENDEMENT 1 | |
| Grandeurs et unit\xe9s - Partie 0: Principes g\xe9n\xe9raux AMENDEMENT 2 | |
| Grandeurs et unit\xe9s - Partie 0: Principes g\xe9n\xe9raux | |
| Graphical symbols - Basic passive components | |
| Graphical symbols - Conductors and connecting devices | |
| Graphical symbols - Measuring instruments, lamps and signalling devices | |
| Graphical symbols - Production and conversion of electrical energy | |
| Graphical symbols - Semiconductors and electron tubes | |
| Graphical symbols - Switchear, controlgear and protective devices | |
| Graphical symbols - Symbol elements, qualifying and ather symbols having general application | |
| Gu\xeda para el curado del concreto | |
| Gu\xeda para la colocaci\xf3n de concreto en clima c\xe1lido | |
| Gu\xeda para la colocaci\xf3n de concreto en clima fr\xedo | |
| Gu\xeda para la consolidaci\xf3n del concreto | |
| Gu\xeda para la medici\xf3n, el mezclado, el transporte y el colocado de concreto | |
| Guide for an Architectural Framework for Blockchain-Based Federated Machine Learning | |
| Guide for Concrete Inspection | |
| Guide for Concrete Plant Inspection and Field Testing of Ready-Mixed Concrete | |
| Guide for Concrete Plant Inspection and Testing of Ready-Mixed Concrete | |
| Guide for Consolidation of Concrete | |
| Guide for Direct-Current Ice-Melting Technology of Overhead Transmission Lines | |
| Guide for Drawing Regional Icing Maps for Overhead Transmission Lines | |
| Guide for Framework for Trustworthy Federated Machine Learning | |
| Guide for maintenance of electrical installations used in hazardous areas of Class 1 and 3 (other than mines) | |
| Guide for Measuring, Mixing, Transporting, and Placing Concrete | |
| Guide For Sustainability Notations | |
| Guide for Testing the Semi-Conductive Water-Blocking Tape in Cross-Linked Polyethylene Insulated Alternating-Current Power Cables | |
| Guide for the Use of Preplaced Aggregate Concrete for Structural and Mass Concrete Applications | |
| Guide for the Use of Volumetric-Measuring and Continuous-Mixing Concrete Equipment | |
| Guide lines for the drawing up of environmetal impact for overhead electrical lines | |
| Guide to Cast-In-Place Architectural Concrete Practice | |
| Guide to Consolidation of Concrete in Congested Areas | |
| Guide to Curing Concrete | |
| Guide to Decorative Concrete | |
| Guide to interior lighting energy efficiency: overview | |
| Guide to Presenting Reinforcing Steel Design Details | |
| Guide to public lighting energy efficiency: overview | |
| Guide to Simplified Design for Reinforced Concrete Buildings | |
| Gypsum Plasters - Determination of Mechanical Properties | |
| Gypsum Plasters - Determination of Physical Properties of Powder First Edition | |
| Gypsum Plasters - Determination of Water of Crystallization Content | |
| Gypsum Plasters - General Test Conditions | |
| Heavyweight Concrete: Measuring, Mixing, Transporting, and Placing | |
| Hot Weather Concreting | |
| Huile essentielle d'Eucalyptus citriodora Hook | |
| Huile essentielle d'eucalyptus, type Australie, contenant une fraction volumique de 1,8-cin\xe9ole comprise entre 80 % et 85 % | |
| Huile essentielle d'orange douce [Citrus sinensis (L.) Osbeck] obtenue par extraction physique du p\xe9ricarpe | |
| Huile essentielle d'ylang-ylang [Cananga odorata (Lam.) Hook. f. et Thomson forma genuina] | |
| Huile essentielle de clous de giroflier [Syzygium aromaticum (L.) Merr. et Perry, syn. Eugenia caryophyllus (Sprengel) Bullock et S. Harrison] | |
| Huile essentielle de feuilles de giroflier [Syzygium aromaticum (L.) Merr. et Perry, syn. Eugenia caryophyllus (Sprengel) Bullock et S. Harrison] | |
| Huile essentielle de griffes de giroflier [Syzygium aromaticum (L.) Merr. et Perry, syn. Eugenia caryophyllus (Sprengel) Bullock et S. Harrison] | |
| Huile essentielle de lavandin Abrial (Lavandula angustifolia Miller x Lavandula latifolia Medikus), type France | |
| Huile essentielle de menthe cr\xe9pue (ou menthe verte) - Partie 1: Type native (Mentha spicata L.) | |
| Huile essentielle de menthe cr\xe9pue (ou menthe verte) - Partie 2: Type Chine (80 % et 60 %) (Mentha viridis L. var. crispa Benth.), huile bidistill\xe9e | |
| Huile essentielle de menthe cr\xe9pue (ou menthe verte) - Partie 3: Type Inde (Mentha spicata L.), huile bidistill\xe9e | |
| Huile essentielle de menthe cr\xe9pue (ou menthe verte) - Partie 4: Vari\xe9t\xe9 Scotch (Mentha \xd7 gracilis Sole) | |
| Huile essentielle de pamplemousse (Citrus \xd7 paradisi Macfad.), obtenue par expression | |
| Huile essentielle de petitgrain, type Paraguay (Citrus aurantium L. ssp. aurantium, syn. Citrus aurantium L. ssp. amara var. pumilia) | |
| Huile essentielle de poivre noir (Piper nigrum L.) | |
| Human resource management \x97 Learning and development | |
| Human resource management \x97 Workforce allocation | |
| Human resource management \x97 Workforce data quality | |
| Hydroxyde de sodium \xe0 usage industriel - Dosage des carbonates - M\xe9thode titrim\xe9trique | |
| Hydroxyde de sodium \xe0 usage industriel - Pr\xe9l\xe8vement - \xc9chantillon pour essai - Pr\xe9paration de la solution principale pour l\x92ex\xe9cution de certains dosages | |
| Identification and Control of Visible Effects of Consolidation on Formed Concrete Surfaces | |
| Industrial Hygiene Program Management | |
| Industries du p\xe9trole et du gaz naturel - Tubes en acier pour les syst\xe8mes de transport par conduites AMENDEMENT 1 | |
| Industries du p\xe9trole et du gaz naturel - Tubes en acier pour les syst\xe8mes de transport par conduites | |
| Information technology - Customer premises cabling for wireless access points | |
| Information technology - Modeling Languages - Part 1: Syntax and Semantics for IDEF0 | |
| Information technology - Modeling Languages - Part 2: Syntax and Semantics for IDEF1X97 (IDEFobject) | |
| Informative form for end-of-life of electrical and electronic products and guidelines for its filling in | |
| Inspection of Concrete Construction\x97Spec ification | |
| Inspection Services Specification for Cast-in-Place Concrete Construction | |
| Instruments horaires - Chronom\xe8tres-brac elet \xe0 oscillateur balancier-spiral | |
| Interworking Framework for Privacy-Preserving Computation | |
| Iron Ores - Experimental Methods for Checking the Bias of Sampling Second Edition | |
| Iron Ores - Experimental Methods for Checking the Precision of Sampling Third Edition | |
| Iron Ores - Experimental Methods for Evaluation of Quality Variation | |
| Iron Ores - Increment Sampling - Manual Method | |
| Iron Ores - Increment Sampling and Sample Preparation - Mechanical Method | |
| Iron Ores - Preparation of Samples - Manual Method | |
| Iron ores \x97 Sampling and sample preparation procedures TECHNICAL CORRIGENDUM 1 | |
| ISO 31000 / ISO GUIDE 73 / ISO/IEC 31010 RISK MANAGEMENT PACKAGE | |
| Joint Calibration Framework of Multiple Roadside Sensors | |
| Knowledge management systems \x97 Requirements AMENDMENT 1 | |
| Knowledge management systems \x97 Requirements AMENDMENT 2: Climate action changes | |
| Laboratory Evaluation of Corrosion Inhibitors Used in the Oil and Gas Industry | |
| Laine - D\xe9termination de l\x92acidit\xe9 | |
| Laine - D\xe9termination de la solubilit\xe9 en milieu alcalin | |
| Laine - M\xe9thode de d\xe9termination de l\x92extrait dichlorom\xe9thaniqu e dans un ruban de laine peign\xe9e | |
| Latex de caoutchoucs - Styr\xe8ne-butadi\xe 8ne - D\xe9termination de la teneur en styr\xe8ne li\xe9 | |
| Light Metals and Their Alloys - Terms and Definitions - Part 1: Materials; (Corrected and Reprinted - 1989) | |
| Light Metals and Their Alloys - Terms and Definitions - Part 2: Unwrought Products | |
| Light Metals and Their Alloys - Terms and Definitions - Part 3: Wrought Products | |
| Light Metals and Their Alloys - Terms and Definitions - Part 4: Castings | |
| Locations with explosion hazard - Guide to the construction and use of rooms or buildings protected by pressurization in Class 1 locations | |
| M\xe9decine bucco-dentaire - Ciments dentaires \xe0 base d'oxyde de zinc-eug\xe9nol et \xe0 base d'oxyde de zinc sans eug\xe9nol | |
| M\xe9taux l\xe9gers et leurs alliages - Termes de r\xe9f\xe9rence et d\xe9finitions - Partie 5: M\xe9thodes d'\xe9laboration et de traitement | |
| Machines-outils - Conditions d'essai pour le contr\xf4le de l'exactitude des machines \xe0 al\xe9ser et \xe0 fraiser \xe0 broche horizontale - Partie 3: Machines \xe0 montant mobile et \xe0 table mobile... | |
| Machines-outils - Conditions d'essai pour le contr\xf4le de l'exactitude des machines \xe0 al\xe9ser et \xe0 fraiser \xe0 broche horizontale \x97 Partie 2: Machines \xe0 montant mobile et \xe0 table fixe... | |
| Machines-outils - Conditions d'essai pour le contr\xf4le de l'exactitude des machines \xe0 al\xe9ser et \xe0 fraiser \xe0 broche horizontale Partie 1: Machines \xe0 montant fixe et \xe0 table mobile | |
| Machines-outils - Conditions d'essai pour mandrins \xe0 serrage concentrique \xe0 commande manuelle avec mors monobloc | |
| Management des ressources humaines - Gestion pr\xe9visionnelle de la main d\x92oeuvre | |
| Management des ressources humaines - Lignes directrices relatives au recrutement | |
| Management des ressources humaines - Lignes directrices sur la gouvernance humaine | |
| Management des ressources humaines - Lignes directrices sur le bilan du capital humain interne et externe | |
| Management des ressources humaines - Vocabulaire | |
| Management des ressources humaines \x97 Diversit\xe9 et inclusion | |
| Management du risque \x97 Lignes directrices relatives au management du risque juridique | |
| Managing risk for youth and school trips | |
| MANDATORY SAFETY STANDARDS, SURFACE COAL MINES AND SURFACE WORK AREAS OF UNDERGROUND COAL MINES | |
| Manual of Steel Construction Allowable Stress Design | |
| Marking pens \x97 Durability of written line \x97 Documentary use (DOC) | |
| Materiali antideflagranti | |
| Mati\xe8res plastiques - D\xe9termination de l'indice de viscosit\xe9 des r\xe9sines polyamides en solution dilu\xe9e | |
| Meat and Meat Products - Sampling and Preparation of Test Samples - Part 1: Sampling | |
| Meat and Meat Products - Sampling and Preparation of Test Samples - Part 2: Preparation of Test Samples for Microbiological Examination | |
| Method of Testing Liquid Chillers | |
| Methods of test for petroleum and its products - BS 2000-306: Determination of oxidation stability of straight mineral oil | |
| Methods of test for petroleum and its products \x97 BS 2000-313:2001 Determination of air release of lubricating and hydraulic oils | |
| Methods of test for petroleum and its products Part 306: Determination of oxidation stability of straight mineral oil | |
| Methods of test for Petroleum and its products Part 317. Determination of residues in liquefied petroleum gases - Low temperature evaporation method | |
| Microwave ferrite components - Measuring methods for major properties | |
| Minerais de mangan\xe8se - Dosage de I\x92oxyg\xe8ne actif, exprim\xe9 en dioxyde de mangan\xe8se - M\xe9thode titrim\xe9trique | |
| Minerais et concentr\xe9s de mangan\xe8se - D\xe9termination de l\x92humidit\xe9 hygroscopique dans les \xe9chantillons pour analyse - M\xe9thode gravim\xe9trique | |
| Minerais et concentr\xe9s de mangan\xe8se - Dosage de l\x92arsenic - M\xe9thode spectrom\xe9trique | |
| Minerais et concentr\xe9s de mangan\xe8se - Dosage du nickel - M6thode spectrom\xe9trique \xe0 la dim\xe9thylglyoxime et m\xe9thode par spectrom\xe9rie d\x92absorption atomique dans la flamme | |
| Modular Framework for a Robotically-Assisted Surgical System | |
| Monochrome CCTV Camera Equipment, Engineering Specs. Outline for | |
| Moteurs alternatifs \xe0 combustion interne - Performances - Partie 1: D\xe9claration de la puissance et de la consommation de carburant et d\x92huile de lubrification, et m\xe9thodes d\x92essai - Exigences suppl\xe9mentaires... | |
| Moteurs alternatifs \xe0 combustion interne - Performances - Partie 3: Mesurages pour les essais | |
| Moteurs alternatifs \xe0 combustion interne - Performances - Partie 4: R\xe9gulation de la vitesse | |
| Moteurs alternatifs \xe0 combustion interne - Performances - Partie 5: Vibrations de torsion | |
| Moteurs alternatifs \xe0 combustion interne - Performances - Partie 6: Protection contre la survitesse | |
| Netting Yarns - Determination of Change in Length After Immersion in Water First Edition | |
| Non-sewered sanitation systems \x97 Prefabricated integrated treatment units \x97 General safety and performance requirements for design and testing | |
| OIL AND GAS AND SULPHUR OPERATIONS IN THE OUTER CONTINENTAL SHELF | |
| Oil of Pimento Berry First Edition | |
| Oil of Sandalwood (Eucarya Spicata), Australia First Edition | |
| Oil of Spearmint (Mentha Spicata Linnaeus) | |
| Oxidation stability of mineral insulating oil | |
| Oxidation stability of straight mineral oil | |
| Personal Care Products Containing Organic Ingredients | |
| Petroleum and Natural Gas Industries - Steel Pipe for Pipelines - Technical Delivery Conditions - Part 1: Pipes of Requirement Class A | |
| Petroleum and Natural Gas Industries - Steel Pipe for Pipelines - Technical Delivery Conditions - Part 2: Pipes of Requirements Class B | |
| Petroleum and Natural Gas Industries - Steel Pipe for Pipelines - Technical Delivery Conditions - Part 3: Pipes of Requirements Class C | |
| Petroleum Products - Electrical Insulating Oils - Detection of Corrosive Sulfur | |
| Placing Concrete by Pumping Methods | |
| Placing Concrete with Belt Conveyors | |
| Plain bearings \x97 Hydrodynamic plain journal bearings under steady-state conditions \x97 Part 1: Calculation of multi-lobed and tilting pad journal bearings | |
| Plain bearings \x97 Hydrodynamic plain journal bearings under steady-state conditions \x97 Part 2: Characteristic values for calculation of multilobed journal bearings | |
| Plain bearings \x97 Hydrodynamic plain journal bearings under steady-state conditions \x97 Part 3: Characteristic values for calculation of tilting pad journal bearings | |
| Plain bearings \x97 Hydrodynamic plain journal bearings under steady-state conditions \x97 Part 4: Permissible operational parameters for calculation of multi-lobed and tilting pad journal bearings | |
| Plastics Pipes - Measurement of Dimensions | |
| Plastiques - \xc9prouvettes \xe0 usages multiples | |
| Plastiques - D\xe9termination de la stabilit\xe9 thermique du poly(chlorure de vinyle), des homopolym\xe8res et copolym\xe8res chlor\xe9s apparent\xe9s et de leurs compositions - M\xe9thode du changement de couleur | |
| Plastiques - D\xe9termination du comportement \xe0 la fusion (temp\xe9rature de fusion ou plage de temp\xe9ratures de fusion) des polym\xe8res semi-cristallins par m\xe9thodes du tube capillaire et du microscope polarisant RECTIFICATIF... | |
| Plastiques - D\xe9termination du comportement \xe0 la fusion (temp\xe9rature de fusion ou plage de temp\xe9ratures de fusion) des polym\xe8res semi-cristallins par m\xe9thodes du tube capillaire et du microscope polarisant | |
| Plastiques - Mati\xe8res \xe0 mouler \xe0 base de ph\xe9noplastes - D\xe9termination des mati\xe8res solubles dans l\x92acetone (teneur apparente en r\xe9sine des mati\xe8res \xe0 l'\xe9tat non moul\xe9) | |
| Plastiques - Mati\xe8res thermoplastiques - D\xe9termination de la temp\xe9rature de ramollissement Vicat (VST) | |
| Plastiques - Polyamides - D\xe9termination de l\x92indice de viscosit\xe9 AMENDEMENT 1: Corrections, et mise \xe0 jour de la r\xe9f\xe9rence \xe0 la norme JIS K 6920-2 | |
| Potassium Hydroxide for Industrial Use - Determination of Sulphur Compounds - Method by Reduction and Titrimetry | |
| Premi\xe8re \xe9dition | |
| Procedure for Metallographic Preparation and Evaluation of Surface Contamination on Titanium 6Al \x96 4V Fasteners | |
| Process Control Equipment | |
| Process for Infrastructure Aging Management and Life Extension of Nonreactor Nuclear Facilities | |
| Produits p\xe9troliers - Liquides opaques et transparents - D\xe9termination de la viscosit\xe9 cin\xe9matique et calcul de la viscosit\xe9 dynamique RECTIFICATIF TECHNIQUE 1 | |
| Produits p\xe9troliers - Liquides opaques et transparents - D\xe9termination de la viscosit\xe9 cin\xe9matique et calcul de la viscosit\xe9 dynamique | |
| Produits p\xe9troliers liquides - \xc9chantillonnage automatique en ol\xe9oduc | |
| Produits p\xe9troliers liquides - \xc9chantillonnage manuel | |
| Property Graph Description of Road Networks | |
| Protocols and Interfaces of Digital Retina Systems | |
| Public Mode Visible Signaling Appliances for Automatic Fire Alarm Signaling | |
| Quantities and Units - Part 10: Nuclear Reactions and Ionizing Radiations | |
| Quantities and Units - Part 11: Mathematical Signs and Symbols for Use in the Physical Sciences and Technology | |
| Quantities and Units - Part 12: Characteristic Numbers | |
| Quantities and Units - Part 13: Solid State Physics | |
| Quantities and Units - Part 5: Electricity and Magnetism | |
| Quantities and Units - Part 6: Light and Related Electromagnetic Radiations | |
| Quantities and Units - Part 7: Acoustics | |
| Quantities and Units - Part 8: Physical Chemistry and Molecular Physics | |
| Quantities and Units - Part 9: Atomic and Nuclear Physics | |
| Radiators, Convectors and Similar Appliances - Determination of Thermal Output - Test Method Using Air-Cooled Closed Booth First Edition | |
| Radiators, Convectors and Similar Appliances - Determination of Thermal Output - Test Method Using Liquid-Cooled Closed Booth | |
| Radioluminescence pour les instruments horaires - Sp\xe9cifications | |
| Reach and Straddle Fork Lift Trucks - Stability Tests First Edition | |
| Reciprocal Internal Combustion Engines - Performance - Part 2: Test Methods Second Edition | |
| Reciprocating Internal Combustion Engines - Performance - Part 7: Codes for Engine Power | |
| Recommended Practice for Consumer AR/VR Handheld-Controller Location Technology Based on Active Infrared Optics | |
| Recommended Practice for Test and Inspection of Laser Devices Used for Remote Removal of Foreign Matter in Public Infrastructure Equipment | |
| Recommended Practice for the Application of Knowledge Graphs for Talent Services | |
| Recommended Practice for the Evaluation of Artificial Intelligence (AI) Dialogue System Capabilities | |
| Recommended Practice for Variant Design of Electronics Production Line | |
| Report on Internally Cured Concrete Using Prewetted Absorptive Lightweight Aggregate | |
| Requirements for contactless delivery services in cold chain logistics | |
| Requirements of Privacy-Preserving Computation Integrated Platforms | |
| Requisitos de Reglamento para Concreto Estructural (ACI 318S-08) y Comentario | |
| Risk management - Guidelines | |
| Risk management - Principles and guidelines | |
| Risk management \x96 Risk assessment techniques | |
| Road vehicles \x97 Injection water \x97 Part 1: Quality requirements | |
| Road vehicles \x97 Installation of lighting and light signalling devices for motor vehicles and their trailers TECHNICAL CORRIGENDUM 1 | |
| Robotics \x97 Application services provided by service robots \x97 Safety management systems requirements | |
| Robustness Evaluation Test Methods for a Natural Language Processing Service That Uses Machine Learning | |
| Robustness Testing and Evaluation of Artificial Intelligence (AI)-based Image Recognition Service | |
| Rolling Bearings - Needle Rollers - Dimensions and Tolerances TECHNICAL CORRIGENDUM 1 | |
| Rolling Bearings - Needle Rollers - Dimensions and Tolerances | |
| Roulements - Aiguilles - Dimensions et tol\xe9rances RECTIFICATIF TECHNIQUE 1 | |
| Safety requirements for charging stations for electric road vehicles | |
| Sciages de bois r\xe9sineux - Dimensions nominales | |
| Scraped Surface Heat Exchangers | |
| Security Requirement of Privacy-Preserving Computation | |
| Security Requirements and Testing Methods of Operating Systems in Connected Vehicles | |
| Selection, Application, and Evaluation of Biocides in the Oil and Gas Industry | |
| SELECTION, QUALIFICATION AND TRAINING OF PERSONNEL FOR NUCLEAR POWER PLANTS | |
| Serial Data Transport Interface (SDTI) | |
| Service Reliability Indicators of Telecommunications Networks | |
| Sodium and Potassium Silicates for Industrial Use - Determination of Sulphates Content - Barium Sulphate Gravimetric Method First Edition | |
| Sodium Hydroxide for Industrial Use - Determination of Chlorides Content - Photometric Method | |
| Sodium Perborates for Industrial Use - Determination of Particle Size Distribution by Mechanical Sieving | |
| Sodium Perborates for Industrial Use - Determination of Rate of Solution - Conductivity Method | |
| Sp\xe9cification g\xe9om\xe9trique des produits (GPS) - Cotation et tol\xe9rancement - C\xf4nes | |
| Specification for Curing Concrete | |
| Specification for Hot Weather Concreting | |
| Specification for Polished Concrete Slab Finishes | |
| Specification for Ready Mixed Concrete Testing Services | |
| Standard for Network and File Transfer of Audio - Audio-File Transfer and Exchange - Part 1: Disk Format | |
| Standard for Network and File Transfer of Audio - Audio-File Transfer and Exchange - Part 3: Simple Project Interchange | |
| Standard for Packaged Terminal Air- Conditioners and Heat Pumps; (CSA C744-93) | |
| Standard for the Installation of Oil-Burning Equipment | |
| Standard for the Protection of Semiconductor Fabrication Facilities | |
| STANDARD ON MAGNETOSTRICTIVE MATERIALS: PIEZOMAGNETIC NOMENCLATURE (R 1978) | |
| Standard Specification for Cold Weather Concreting | |
| Standard Specification for Curing Concrete | |
| Standards for Air Cool Condensers | |
| Standards for Air Cooled Condensers | |
| Standards for Gasketed Plate Heat Exchangers | |
| Statistical Interpretation of Data - Determination of a Statistical Tolerance Interval ADDENDUM 1 | |
| Strutture delle informazioni, documentazioni, segni grafici, e contrassegni e altre identificazioni | |
| Supplement to Graphic Symbols for Electrical and Electronics Diagrams | |
| Syst\xe8mes d\x92assainissement autonomes \x97 Unit\xe9s de traitement int\xe9gr\xe9es pr\xe9fabriqu\xe9es \x97 Exigences g\xe9n\xe9rales de performance et de s\xe9curit\xe9 pour la conception et les essais | |
| Syst\xe8mes de management des connaissances - Exigences | |
| Television - Synchronous Serial Interface for MPEG-2 Digital Transport Stream | |
| Terms and nomenclature for cores made of magnetically soft ferrite Part 2: Reference of dimensions | |
| Test Conditions for Boring and Milling Machines with Horizontal Spindle - Testing of the Accuracy - Part 4: Planer Type Machines with Movable Column | |
| Textiles - D\xe9termination du pH de l'extrait aqueux | |
| Textiles - Determination of dimensional change on dry cleaning in perchlorethylene - Machine method | |
| Textiles - Entretien professionnel, nettoyage \xe0 sec et nettoyage \xe0 l'eau des \xe9toffes et des v\xeatements - Partie 1: \xc9valuation de la r\xe9sistance apr\xe8s le nettoyage et la finition | |
| Textiles - Entretien professionnel, nettoyage \xe0 sec et nettoyage \xe0 l'eau des \xe9toffes et des v\xeatements - Partie 2: Mode op\xe9ratoire pour \xe9valuer la r\xe9sistance au nettoyage et \xe0 la... | |
| Textiles - Entretien professionnel, nettoyage \xe0 sec et nettoyage \xe0 l'eau des \xe9toffes et des v\xeatements - Partie 3: Mode op\xe9ratoire pour \xe9valuer la r\xe9sistance au nettoyage et \xe0 la... | |
| Textiles - Entretien professionnel, nettoyage \xe0 sec et nettoyage \xe0 l'eau des \xe9toffes et des v\xeatements - Partie 4: Mode op\xe9ratoire pour \xe9valuer la r\xe9sistance au nettoyage et \xe0 la... | |
| Textiles \x97 Entretien professionnel, nettoyage \xe0 sec et nettoyage \xe0 l'eau des \xe9toffes et des v\xeatements \x97 Partie 6: Mode op\xe9ratoire pour \xe9valuer la r\xe9sistance au nettoyage et \xe0 la... | |
| Th\xe9 - Pr\xe9paration d'une infusion en vue d'examens organoleptiques | |
| The Procurement of Artificial Intelligence and Automated Decision Systems | |
| Thermistors, Insulated and Non-Insulated, General Spec. for | |
| TOLUENE-INDUCED HEARING LOSS IN RATS EVIDENCED BY THE BRAINSTEM AUDITORY-EVOKED RESPONSE | |
| Transparent Human and Machine Agency Identification | |
| Travel risk management \x97 Guidance for organizations | |
| Trusted Data Matrix System Architecture | |
| Tubes en polychlorure de vinyle (PVC) non plastifi\xe9 pour l'alimentation en eau potable - Extractibilit\xe9 du plomb et de l'\xe9tain - M\xe9thode d'essai | |
| Two-electrode method using acetic acid to measure pitting potential of aluminium and aluminium alloys in chloride solutions | |
| UL Standard for Safety Automated Mobile Platforms (AMPs) | |
| UL Standard for Safety Electrical Equipment for Laboratory Use; Part 2: Laboratory Centrifuges | |
| UL Standard for Safety Electrical Measuring and Test Equipment Part 1: General Requirements | |
| UL Standard for Safety Gas-Burning Heating Appliances for Manufactured Homes and Recreational Vehicles | |
| UL Standard for Safety Hand-Held Probe Assemblies for Electrical Measurement and Test | |
| UL Standard for Safety Liquid Fuel-Burning Heating Appliances for Manufactured Homes and Recreational Vehicles | |
| Uninsulated Tanks | |
| Unit\xe9s de traitement des boues de vidange \x97 Unit\xe9s pr\xe9fabriqu\xe9es et autonomes en \xe9nergie de r\xe9cup\xe9ration de ressources \xe0 l'\xe9chelle locale \x97 Exigences de s\xe9curit\xe9 et de performance | |
| Use of georadar technology for investigation of the soil before the installation of underground networks and infrastructures | |
| V\xe9hicules routiers - \xc9valuation des saillies \xe0 l'int\xe9rieur des voitures particuli\xe8res | |
| Viandes et produits \xe0 base de viande - D\xe9termination de la teneur en nitrates (M\xe9thode de r\xe9f\xe9rence) | |
| Vintage Steel Reinforcement In Concrete Structures | |
| Virtual E-Card Platform | |
| Viscosim\xe8tres \xe0 capillaires en verre pour viscosit\xe9 cin\xe9matique - Sp\xe9cifications et instructions d'utilisation | |
| Visualization elements of PLM-MES interface \x97 Part 2: 3D error feedback in heavy industry | |
| Watch Cases and Accessories - Gold Alloy Coverings - Part 3: Abrasion Resistance Tests of a Type of Coating on Standard Gauges | |
| Water efficiency labelling programmes \x96 Requirements with guidance for implementation | |
| Welding Requirements - Factors to Be Considered in Specifying Requirements for Fusion Welded Joints in Steel (Technical Influencing Factors) First Edition | |
| Wheeled child conveyances \x97 Pushchairs and prams \x97 Requirements and test methods | |
| Wood - Determination of Density for Physical and Mechanical Tests First Edition | |
| Wrought Magnesium Alloys - Chemical Composition and Mechanical Properties Second Edition; (Amendment Slip-1982) |
| << Prev | Next >> |