Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 50 90 100 110 120 130 140 141 142 143 144 145 146 147 148 149 150 151 152 153 160 170 180 190 200 210 250 300 350 400 450 500 1000 1500 1620
Product Name Notes
ACETIC ACID, GLACIAL, TECHNICAL
ADHESIVE SYSTEM, EPOXY, FOR DISSIMILAR METAL BONDING
ADHESIVE, EPOXY, MODIFIED, FLEXIBLE, TWO COMPONENT
ALUMINUM SULFATE, TECHNICAL
ANCHOR, GUY, AND RODS, ANCHOR
BARRIER COATING, LUBRICANT MIGRATION DETERRING
BEARINGS, ROLLER, CYLINDRICAL, SINGLE ROW OF ROLLERS, CYLINDRICAL INNER RING, TWO ROLLER RETAINING RIBS ON OUTER RING, NON - LOCATING
Bearings, Roller, Cylindrical, Single Row of Rollers, Cylindrical Inner Ring, Two Roller Retaining Ribs on Outer Ring, Non-Locating
BEARINGS, ROLLER, CYLINDRICAL, SINGLE ROW OF ROLLERS, ONE ROLLER RETAINING RIB ON INNER RING, TWO ROLLER RETAINING RIBS ON OUTER RING, ONE DIRECTION LOCATING
BEARINGS, ROLLER, CYLINDRICAL, SINGLE ROW OF ROLLERS, ONE ROLLER RETAINING RIBS ON INNER RING, TWO ROLLER RETAINING RIB ON OUTER RING, ONE DIRECTION LOCATING
BEARINGS, ROLLER, CYLINDRICAL, SINGLE ROW OF ROLLERS, TWO ROLLER RETAINING RIBS ON INNER RING, CYLINDRICAL OUTER RING, NON - LOCATING
BEARINGS, ROLLER, CYLINDRICAL, SINGLE ROW OF ROLLERS, TWO ROLLER RETAINING RIBS ON INNER RING, CYLINDRICAL OUTER RING, NON-LOCATING
BEARINGS, ROLLER, CYLINDRICAL, SINGLE ROW OF ROLLERS, TWO ROLLER RETAINING RIBS ON INNER RING, ONE ROLLER RETAINING RIB ON OUTER RING, ONE DIRECTION LOCATING
BEARINGS, ROLLER, CYLINDRICAL, SINGLE ROW OF ROLLERS, TWO ROLLER RETAINING RIBS ON INNER RING, TWO ROLLER RETAINING RIBS ON OUTER RING, TWO DIRECTION LOCATING
CABLE ASSEMBLY, (TYPE I), ELECTRONIC TEST EQUIPMENT, (2 POLES, 3 WIRES, 125 VOLTS, 13 AMPERES, 50 OR 60 HERTZ), GROUNDING PLUG CONNECTOR
Cable Assembly, (Type I), Electronic Test Equipment,(2 Poles, 3 Wires, 125 Volts, 13 Amperes, 50 or 60 Hertz), Grounding Plug Connector
CABLE ASSEMBLY, (TYPE II), ELECTRONIC TEST EQUIPMENT, (2 POLES, 3 WIRES, GROUNDED, 125 VOLTS, 10 AMPERES, 50 OR 60 HERTZ), GROUNDING PLUG CONNECTOR, AND LEFT HAND ACCESS MOLDED TYPE II...
CABLE ASSEMBLY, (TYPE II), ELECTRONIC TEST EQUIPMENT, (2 POLES, 3 WIRES, GROUNDED, 125 VOLTS, 10 AMPERES, 50 OR 60 HERTZ), GROUNDING PLUG CONNECTOR, AND RIGHT HAND ACCESS MOLDED TYPE II...
CABLE ASSEMBLY, (TYPE II), ELECTRONIC TEST EQUIPMENT, (2 POLES, 3 WIRES, GROUNDED, 125 VOLTS, 10 AMPERES, 50 OR 60 HERTZ), GROUNDING PLUG CONNECTOR, AND STRAIGHT MOLDED TYPE II EQUIPMENT CONNECTOR...
CABLE ASSEMBLY, (TYPE II), ELECTRONIC TEST EQUIPMENT, (2 POLES, 3 WIRES, GROUNDED, 250 VOLTS, 10 AMPERES, 50 AND 60 HERTZ), GROUNDING PLUG CONNECTOR, AND STRAIGHT MOLDED TYPE II EQUIPMENT CONNECTOR...
CABLE ASSEMBLY, (TYPE II), ELECTRONIC TEST EQUIPMENT, (2 POLES, 3 WIRES, GROUNDED, 250 VOLTS, 10 AMPERES, 50 OR 60 HERTZ), GROUNDING PLUG CONNECTOR, AND LEFT HAND ACCESS MOLDED TYPE II...
CABLE ASSEMBLY, (TYPE II), ELECTRONIC TEST EQUIPMENT, (2 POLES, 3 WIRES, GROUNDED, 250 VOLTS, 10 AMPERES, 50 OR 60 HERTZ), GROUNDING PLUG CONNECTOR, AND STRAIGHT MOLDED TYPE II EQUIPMENT CONNECTOR...
CALCIUM HYDROXIDE, TECHNICAL
CASTER, INDUSTRIAL, HEAVY DUTY
CASTER, INDUSTRIAL, MEDIUM DUTY
CASTER, SWIVEL, KINGPINLESS INDUSTRIAL, HEAVY DUTY WITH TOWING APPLICATION
Caster,Swivel,Kingpi nless Industrial, Heavy Duty with Towing Application
CELLULOSE ACETATE
CHESTS, PLYWOOD
CHROMIUM TRIOXIDE, TECHNICAL
CLAMP, GUY (POLE LINE)
CONDUIT, METAL, FLEXIBLE
CORD, COTTON, SASH VENETIAN BLIND SPECIAL, AND GENERAL PURPOSE
DATE STAMP (TIME LEGEND)
DISPENSER, GUMMED TAPE, ELECTRICALLY OPERATED (SINGLE LENGTH)
EYELET, LACING
FASTENERS, SNAP, STYLE 3 PRONGED RING HEAD TYPE (16 LIGNE)
FILLERS, CONTINUOUS, FOR ROTARY SWEEPER BRUSH: FOR SWEEPER, FRONT MOUNTED OR TOWED TYPE
FILLERS, STRIP, FOR ROTARY SWEEPER BRUSH: FOR SWEEPER, FRONT MOUNTED OR TOWED TYPE
FOIL, TITANIUM
FREEZER, UNDER COUNTER, BLOOD PLASMA
HANDLE, FOLDING, FEMALE 90 DEG. DETENT
HANDLE, FOLDING, MALE 65 DEG. DETENT
HANDLE, FOLDING, MALE 90 DEG. DETENT
INK, MARKING, EPOXY BASE
INSULATING COMPOUND, ELECTRICAL, SILICONE RUBBER, ROOM TEMPERATURE VULCANIZING
Insulation Tape, Electrical, 600V, Polyvinyl Chloride, Pressure- Sensitive Adhesive
INSULATION TAPE, ELECTRICAL, 600V, POLYVINYL CHLORIDE, PRESSURE-SENSITIVE ADHESIVE
LANTERN, ELECTRIC (FLOATING, CONCENTRATED BEAM, WITH WARNING FLASHER)
LARYNGOSCOPE SET, MACINTOSH
LEAD REPOINTER, PENCIL
LENS, SCLERAL, OCULAR LAVAGE
LOOPS, SLIDE (FOR EQUIPAGE)
MAPTACK
METER, HYDROGEN ION TEST, 115/230 VOLTS, 50/60 HZ, AC
MILLING MACHINE, VERTICAL KNEE TYPE, 3 AXIS, COMPUTER NUMERICAL CONTROL, 3.0 TO 7.5 HORSEPOWER SPINDLE DRIVE
MOLDING MATERIAL, SHEET, FIBER REINFORCED
N-AMYL ACETATE
NUT, PLAIN, CAP, HIGH CROWN UNC-2B AND UNF-2B
NUT, PLAIN, CAP, LOW CROWN UNC-2B AND UNF-2B
NUT, PLAIN, PLATE
ORTHOPHOSPHORIC (PHOSPHORIC) ACID, TECHNICAL
PAPERWEIGHT, DRAFTING AND TOPOGRAPHICAL
PASTE, CONDUCTIVE
PATIENT MONITOR
PLASTIC SHEET, POLYETHYLENE TEREPHTHALATE (FOR CARTOGRAPHIC OPERATIONS)
POTS, COOKING, SAUCE, 14 AND 16 QUART
PUMP, INTRAVENOUS INFUSION
RACKS, RUBBER STAMP
RACKS, TRAY BUSSING, MOBILE
RODS, GROUND (WITH ATTACHMENTS)
ROTATOR, LABORATORY, VARIABLE SPEED
RUBBER, SILICONE, CHANNEL NONMETALLIC, SHAPE 8
RUBBER, SILICONE, CHANNEL, NONMETALLIC, SHAPE 7
RUBBER, SILICONE; CHANNEL NONMETALLIC, SHAPE 8
RUBBER, SILICONE; CHANNEL, NONMETALLIC, SHAPE 5
RUBBER, SILICONE; CHANNEL, NONMETALLIC, SHAPE 6
RUBBER, SILICONE; CHANNEL, NONMETALLIC, SHAPE 7
RUBBER, SILICONE; GASKET, SHAPE 13
RUBBER, SILICONE; GASKET, SHAPE 14
RUBBER, SILICONE; NONMETALLIC SPECIAL SHAPED SECTION, SHAPE 21
RUBBER, SILICONE; NONMETALLIC SPECIAL SHAPED SECTION, SHAPE 22
RUBBER, SILICONE; NONMETALLIC SPECIAL SHAPED SECTION, SHAPE 23
RUBBER, SILICONE; NONMETALLIC SPECIAL SHAPED SECTION, SHAPE 24
RUBBER, SILICONE; NONMETALLIC SPECIAL SHAPED SECTION, SHAPE 25
RUBBER, SILICONE; NONMETALLIC SPECIAL SHAPED SECTION, SHAPE 26
RUBBER, SILICONE; NONMETALLIC SPECIAL SHAPED SECTION, SHAPE 27
RUBBER, SILICONE; NONMETALLIC SPECIAL SHAPED SECTION, SHAPE 28
RUBBER, SILICONE; NONMETALLIC SPECIAL SHAPED SECTION, SHAPE 29
RUBBER, SILICONE; NONMETALLIC SPECIAL SHAPED SECTION, SHAPE 30
RUBBER, SILICONE; NONMETALLIC SPECIAL SHAPED SECTION, SHAPE 31
RUBBER, SILICONE; NONMETALLIC SPECIAL SHAPED SECTION, SHAPE 32
RUBBER, SILICONE; NONMETALLIC SPECIAL SHAPED SECTION, SHAPE 33
RUBBER, SILICONE; NONMETALLIC SPECIAL SHAPED SECTION, SHAPE 34
RUBBER, SILICONE; NONMETALLIC SPECIAL SHAPED SECTION, SHAPE 35 (SUPERSEDING ZZ-R-765/35)
RUBBER, SILICONE; NONMETALLIC SPECIAL SHAPED SECTION, SHAPE 35
RUBBER, SILICONE; NONMETALLIC SPECIAL SHAPED SECTION, SHAPE 36
RUBBER, SILICONE; NONMETALLIC SPECIAL SHAPED SECTION, SHAPE 37
RUBBER, SILICONE; NONMETALLIC SPECIAL SHAPED SECTION, SHAPE 38
RUBBER, SILICONE; NONMETALLIC SPECIAL SHAPED SECTION, SHAPE 39
RUBBER, SILICONE; NONMETALLIC SPECIAL SHAPED SECTION, SHAPE 40
RUBBER, SILICONE; NONMETALLIC SPECIAL SHAPED SECTION, SHAPE 41
RUBBER, SILICONE; NONMETALLIC SPECIAL SHAPED SECTION, SHAPE 42
RUBBER, SILICONE; NONMETALLIC SPECIAL SHAPED SECTION, SHAPE 43
RUBBER, SILICONE; NONMETALLIC SPECIAL SHAPED SECTION, SHAPE 44
RUBBER, SILICONE; NONMETALLIC SPECIAL SHAPED SECTION, SHAPE 45
RUBBER, SILICONE; NONMETALLIC SPECIAL SHAPED SECTION, SHAPE 46
RUBBER, SILICONE; NONMETALLIC SPECIAL SHAPED SECTION, SHAPE 47
RUBBER, SILICONE; NONMETALLIC SPECIAL SHAPED SECTION, SHAPE 48
RUBBER, SILICONE; NONMETALLIC SPECIAL SHAPED SECTION, SHAPE 49 (SUPERSEDING ZZ-R-765/49)
RUBBER, SILICONE; NONMETALLIC SPECIAL SHAPED SECTION, SHAPE 49
RUBBER, SILICONE; NONMETALLIC SPECIAL SHAPED SECTION, SHAPE 50
RUBBER, SILICONE; NONMETALLIC SPECIAL SHAPED SECTION, SHAPE 51
RUBBER, SILICONE; NONMETALLIC SPECIAL SHAPED SECTION, SHAPE 52
RUBBER, SILICONE; NONMETALLIC SPECIAL SHAPED SECTION, SHAPE 53
RUBBER, SILICONE; NONMETALLIC SPECIAL SHAPED SECTION, SHAPE 54
RUBBER, SILICONE; NONMETALLIC SPECIAL SHAPED SECTION, SHAPE 55
RUBBER, SILICONE; NONMETALLIC SPECIAL SHAPED SECTION, SHAPE 56
RUBBER, SILICONE; NONMETALLIC SPECIAL SHAPED SECTION, SHAPE 57 SUPERSEDING ZZ-R-765/57)
RUBBER, SILICONE; NONMETALLIC SPECIAL SHAPED SECTION, SHAPE 57
RUBBER, SILICONE; NONMETALLIC, SPECIAL SHAPED SECTION 19
RUBBER, SILICONE; NONMETALLIC, SPECIAL SHAPED SECTION 20
RUBBER, SILICONE; PACKING MATERIAL, SHAPE 11
RUBBER, SILICONE; PACKING MATERIAL, SHAPE 12
RUBBER, SILICONE; PACKING PREFORMED
RUBBER, SILICONE; PACKING, PREFORMED (O-RING)
RUBBER, SILICONE; ROUND SECTION, SHAPE 10
RUBBER, SILICONE; SHEET, SOLID, SHAPE 15
RUBBER, SILICONE; STRIP, SHAPE 16
RUBBER, SILICONE; STRIP, SHAPE 17
RUBBER, SILICONE; STRIP, SHAPE 18
RUBBER, SILICONE; TUBING, NONMETALLIC, ROUND, FLEXIBLE, SHAPE 9
RULER, PLASTIC (DESK)
SCALE, MEASURING, TYPIST'S
SCREW, MACHINE, 82 DEGREE AND 100 DEGREE, FLAT COUNTERSUNK HEAD, SLOTTED, PLASTIC (NYLON), UNC-2A AND UNF-2A
SCREW, MACHINE, PAN HEAD, SLOTTED, PLASTIC (NYLON), UNC-2A
SCREW, WOOD, 82 DEG., FLAT HEAD, STEEL AND BRASS, SLOTTED AND CROSS-RECESSED
SCREW, WOOD, ROUND HEAD, STEEL AND BRASS, SLOTTED AND CROSS-RECESSED
SHEARING MACHINES, METAL SQUARING, HYDRAULIC DRIVE
SHIELD, EXPANSION (NON-DRILLING EXPANSION ANCHORS)
SHIELD, EXPANSION (WOOD SCREW AND LAG BOLT SELF-THREADING ANCHORS)
SPACERS, FOR ROTARY SWEEPER BRUSH: FOR SWEEPER, FRONT MOUNTED OR TOWED TYPE
Sprayers, Insecticide, Manually-Carried: Hand-Operated- Compression
SPRAYERS, INSECTICIDE, MANUALLY-CARRIED: HAND-OPERATED-COMPRE SSION
STENOTYPE MACHINE PAPER (PAPER, SHORTHAND MACHINE)
STOPWATCH, GENERAL PURPOSE
STRAP, WEBBING
SULFURIC ACID, TECHNICAL
SURGE SUPPRESSOR, TRANSIENT VOLTAGE (120 VOLT, 60 HERTZ, SINGLE PHASE, 15 AMPERE) DIRECT PLUG-IN AND CORD-CONNECTED TYPES
TAPE, PRESSURE-SENSITIVE, FLUORINATED ETHYLENE-PROPYLENE
TERT-AMYL ALCOHOL
TEST SET, ELECTRICAL POWER AN/UPM-93 ( )
TEST SET, ELECTRICAL POWER AN/UPM-93( )
TEST SET, INSULATION BREAKDOWN AN/GSM-6( )
Torches, Oxyacelene, Hand Held, Cutting and Welding
TORCHES, OXYACETYLENE, HAND HELD, CUTTING AND WELDING
Torches, Oxyacetylene, Hand-Held, Cutting and Welding
TOTE TRAY, ELECTROSTATIC DISCHARGE PROTECTIVE
TUBE, NONMETALLIC; POLYVINYL CHLORIDE (PVC) FLEXIBLE (FOR LABORATORY AND MEDICAL USE)
TUBE, NONMETALLIC; POLYVINYL CHLORIDE (PVC) FLEXIBLE (GENERAL USE)
TUBE, NONMETTALLIC; POLYVINYL CHLORIDE (PVC) FLEXIBLE (FOR LABORATORY AND MEDICAL USE)
WASHER, FINISHING-COUNTERSUN K
WASHER, LOCK-HELICAL SPRING, HI-COLLAR
WASHER, LOCK-SPRING, HELICAL, REGULAR (MEDIUM) SERIES
ZIPPERS (FASTENERS, SLIDE INTERLOCKING)

<< Prev Next >>