Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
50
80
90
100
110
120
130
139
140
141
142
143
144
145
146
147
148
149
150
151
160
170
180
190
200
210
250
300
350
400
450
500
1000
1500
1620
| Product Name | Notes |
|---|---|
| BARBED TAPE, CONCERTINA | |
| BASE, CIRCUIT BREAKER, AUTOMOTIVE TYPE | |
| CIRCUIT BREAKER, AUTOMOTIVE TYPE, SEALED | |
| CIRCUIT BREAKER, AUTOMOTIVE TYPE | |
| CLEANING KIT, AUTOMATIC DATA PROCESSING EQUIPMENT, DISK DRIVE, 130 MILLIMETERS (MM) (5.25 INCHES) | |
| CLEANING KIT, AUTOMATIC DATA PROCESSING EQUIPMENT, DISK DRIVE, 203.20 MILLIMETERS (MM) (8 INCHES) | |
| CLEANING KIT, AUTOMATIC DATA PROCESSING EQUIPMENT, DISK DRIVE, 90 MILLIMETERS (MM) (3.5 INCHES) | |
| CLEANING KIT, AUTOMATIC DATA PROCESSING EQUIPMENT, DISK DRIVE | |
| CLIP ELECTRICAL, FUSE, 30 AND 60 AMPERE, FOR FUSE DIAMETERS 1/4 INCH THRU 13/16 INCH | |
| CLIP, ELECTRICAL, FUSE GENERAL REQUIREMENTS FOR | |
| CLIP, ELECTRICAL, FUSE, 30 AND 60 AMPERE, FOR FUSE DIAMETERS 1/4 INCH THRU 13/16 INCH | |
| CLIP, ELECTRICAL, FUSE, GENERAL REQUIREMENTS FOR | |
| CLIP, ELECTRICAL, FUSE, P.C. BOARD, 15 AND 30 AMPERE, FOR FUSE DIAMETER 1/4 INCH | |
| CLIP, ELECTRICAL, FUSE, P.C. BOARD, UP TO 15 AMPERE, FOR FUSE DIAMETER 5 MM | |
| CONNECTORS, ELECTRICAL, IEEE 488 COMPATIBLE, RECTANGULAR, MINIATURE, POLARIZED SHELL, PLUG AND RECEPTACLE, SNAP ON COVERS, HARDWARE KIT | |
| CONNECTORS, ELECTRICAL, IEEE 488 COMPATIBLE, RECTANGULAR, MINIATURE, POLARIZED SHELL, PLUG, 24 POSITION, CABLE TERMINATING, INSULATION DISPLACEMENT, SCREW LOCKING, THICK FLANGE | |
| CONNECTORS, ELECTRICAL, IEEE 488 COMPATIBLE, RECTANGULAR, MINIATURE, POLARIZED SHELL, PLUG, 24 POSITION, EMI SHIELDED, CABLE TERMINATING, SCREW LOCKING | |
| CONNECTORS, TELECOMMUNICATION, POLARIZED SHELL, PLUG, MALE PRINTED CIRCUIT BOARD, SOLDER CONTACT, SCREWLOCK | |
| CONNECTORS, TELECOMMUNICATION, POLARIZED SHELL, PLUG, MALE RACK AND PANEL, SOLDER CONTACT, SCREWLOCK | |
| CONNECTORS, TELECOMMUNICATION, POLARIZED SHELL, PLUG, MALE RACK AND PANEL, SOLDER CONTACT, SIDE ENTRY SHIELD, SCREWLOCK | |
| CONNECTORS, TELECOMMUNICATION, POLARIZED SHELL, RECEPTACLE, FEMALE PRINTED CIRCUIT BOARD, SOLDER CONTACT, SCREWLOCK | |
| CONNECTORS, TELECOMMUNICATION, POLARIZED SHELL, RECEPTACLE, FEMALE RACK AND PANEL, SOLDER CONTACT, SCREWLOCK | |
| CONNECTORS, TELECOMMUNICATION, POLARIZED SHELL, RECEPTACLE, FEMALE RACK AND PANEL, SOLDER CONTACT, SIDE ENTRY COVER, SCREWLOCK | |
| CONNECTORS, TELECOMMUNICATION, POLARIZED SHELL. PLUG, MALE RACK AND PANEL, SOLDER CONTACT, SCREWLOCK | |
| Connectors, Telecommunication, Polarized, Shell, Plug, Male Rack and Panel, Solder Contact, Side Entry Shield, Screwlock | |
| DELAY LINE, PASSIVE, GENERAL REQUIREMENTS FOR | |
| FILLERS FOR ROTARY SWEEPER BRUSH: FOR SWEEPER, FRONT MOUNTED OR TOWED TYPE | |
| FILTER, RADIO FREQUENCY INTERFERENCE | |
| FUSE CARTRIDGE, SEMICONDUCTOR TYPE, 130 VOLTS | |
| FUSE CARTRIDGE, SEMICONDUCTOR TYPE, 150 VOLTS | |
| FUSE CARTRIDGE, SEMICONDUCTOR TYPE, 250 VOLTS | |
| FUSE CARTRIDGE, SEMICONDUCTOR TYPE, 500 VOLTS | |
| FUSE CARTRIDGE, SEMICONDUCTOR TYPE, 700 VOLTS | |
| FUSE LINK, ELECTRICAL, TYPE K (FAST) | |
| FUSE LINK, ELECTRICAL, TYPE T (SLOW) | |
| FUSE, INCLOSED LINK, SUBMINIATURE, SURFACE MOUNT (SM) VERY FAST ACTING, WITH WRAP AROUND TERMINALS | |
| FUSE, INCLOSED LINK, SUBMINIATURE, SURFACE MOUNT (SM), GENERAL REQUIREMENTS FOR | |
| FUSE, INCLOSED LINK, SUBMINIATURE, SURFACE MOUNT (SM), TIME DELAY, WITH END CAPS | |
| FUSE, INCLOSED LINK, SUBMINIATURE, SURFACE MOUNT (SM), TIME DELAY, WITH WRAP AROUND TERMINALS | |
| FUSE, INCLOSED LINK, SUBMINIATURE, SURFACE MOUNT (SM), VERY FAST ACTING, WITH END CAPS | |
| FUSE, INCLOSED LINK, SUBMINIATURE, SURFACE MOUNT (SM), VERY FAST ACTING, WITH WRAP AROUND TERMINALS | |
| FUSE, INDICATOR ALARM | |
| FUSEHOLDER, BLOCK FOR INDICATOR ALARM FUSES | |
| FUSEHOLDER, BLOCK, 2 AMPERES (A), 250 VOLTS (V) AC, 1 THROUGH 12 POLE, ACCOMMODATES 8AG TYPE FUSE CARTRIDGES | |
| FUSEHOLDER, BLOCK, 20 OR 30 AMPERES (A), 250 VOLTS (V) AC, 1 THROUGH 12 POLE, ACCOMMODATES 3AG OR 3AB TYPE FUSE CARTRIDGES | |
| FUSEHOLDER, BLOCK, 20 OR 30 AMPERES (A), 250 VOLTS (V) AC, 1 THROUGH 12 POLE, ACCOMODATES 3AG OR 3AB TYPE FUSE CARTRIDGES | |
| FUSEHOLDER, BLOCK, 30 AMPERE (A), 250 VOLTS (V) AC, 1 TO 12 POLES | |
| FUSEHOLDER, BLOCK, 30 AMPERES (A), 250 VOLTS (V) AC, 1 THROUGH 12 POLE, ACCOMMODATES 4AG OR 4AB TYPE FUSE CARTRIDGES | |
| FUSEHOLDER, BLOCK, 30 AMPERES (A), 250 VOLTS (V) AC, 1 THROUGH 12 POLE, ACCOMMODATES 5AG OR 5AB TYPE FUSE CARTRIDGES | |
| Fuseholder, Block, 30 Amperes (A), 250 Volts (V), AC, 1 Through 12 Pole, Accommodates 4AG or 4AB Type Fuse Cartridges | |
| FUSEHOLDER, BLOCK, GENERAL REQUIREMENTS FOR | |
| FUSEHOLDER, EXTRACTOR POST, FRONT MOUNT, HIGH PROFILE, FINGER GRIP KNOB FUSE CARRIER FOR 3AG (.25 INCH (IN) X 1.25 IN (6.35 MILLIMETERS (MM) X 31.75 MM)) OR .196 IN X... | |
| FUSEHOLDER, EXTRACTOR POST, FRONT MOUNT, LOW PROFILE, FINGER GRIP KNOB FUSE CARRIER FOR 3AG (.25 INCH (IN) X 1.25 IN (6.35 MILLIMETERS (MM) X 31.75 MM)) OR .196 IN X... | |
| FUSEHOLDER, EXTRACTOR POST, FRONT MOUNT, LOW PROFILE, SCREWDRIVER KNOB FUSE CARRIER FOR 3AG (.25 INCH (IN) X 1.25 IN (6.35 MILLIMETERS (MM) X 31.75 MM)) OR .196 IN X .787... | |
| FUSEHOLDER, EXTRACTOR POST, FRONT MOUNT, LOW PROFILE, SNAP-IN, WITH SCREWDRIVER SLOTTED KNOB FUSE CARRIER FOR 3AG (6.35 MILLIMETERS (MM) X 31.75 MM (.25 INCH (IN) X 1.25 IN)) OR 5... | |
| FUSEHOLDER, EXTRACTOR POST, FRONT OR REAR MOUNT, FINGER GRIP KNOB FUSE CARRIER FOR 3AG (.25 INCH (IN) X 1.25 IN (6.35 MILLIMETERS (MM) X 31.75 MM)) OR .196 IN X... | |
| FUSEHOLDER, EXTRACTOR POST, HIGH PROFILE, FRONT MOUNT, SCREWDRIVER SLOTTED KNOB FUSE CARRIER FOR 3AG (.25 INCH (IN) X 1.25 IN (6.35 MILLIMETERS (MM) X 31.75 MM)) OR .196 IN X... | |
| FUSEHOLDER, EXTRACTOR POST, LOW PROFILE, SNAP-IN, FRONT MOUNT, FINGER GRIP KNOB FUSE CARRIER FOR 3AG (.25 INCH (IN) X 1.25 IN (6.35 MILLIMETERS (MM) X 31.75 MM)) OR .196 IN... | |
| FUSEHOLDER, EXTRACTOR POST, WHICH ACCOMMODATES 3AG (.25 INCH (IN) X 1.25 IN (6.35 MILLIMETERS (MM) X 31.75 MM)) OR .196 IN X .787 IN (5 MM X 20 MM) FUSE... | |
| FUSEHOLDER, EXTRACTOR POST | |
| LATHE, ARMATURE, AND UNDERCUTTER | |
| MICROCIRCUIT, DIGITAL, 8-BIT NMOS MICROCONTROLLER WITH 2K X 8 EPROM AND 128K X 8 RAM | |
| MOUNTING PADS, ELECTRICAL-ELECTRONI C COMPONENT, FOR RELAYS AND DISCRETE COMPONENTS | |
| MOUNTING PADS, ELECTRICAL-ELECTRONI C COMPONENT, GENERAL REQUIREMENTS FOR | |
| MOUNTING PADS, ELECTRICAL-ELECTRONI C COMPONENT, LEAD CONVERSION, .100 DIAMETER PIN CENTER TO A LARGER DIAMETER | |
| MOUNTING PADS, ELECTRICAL-ELECTRONI C COMPONENT, LEAD CONVERSION, .200 OR .230 DIAMETER PIN CENTER TO A GRID PATTERN | |
| MOUNTING PADS, ELECTRICAL-ELECTRONI C COMPONENT, LEAD CONVERSION, .200 OR .230 DIAMETER PIN CENTER TO A LARGER DIAMETER | |
| MOUNTING PADS, ELECTRICAL-ELECTRONI C COMPONENT, MULTIPLE APPLICATIONS | |
| MOUNTING PADS, ELECTRICAL-ELECTRONI C COMPONENT, MULTIPLE APPLICATONS | |
| MULTIMETER, 3 1/2 DIGIT, DIGITAL DISPLAY, HAND HELD | |
| NOZZLE, OIL BURNER, PRESSURE ATOMIZING | |
| PASSIVE DELAY LINE, 10 TAP, 10 TO 200 NANOSECONDS | |
| PIN, HINGE | |
| PIN, LOCK (HITCH PIN) | |
| PIN, RETAINING SAFETY | |
| PIN, RETAINING, SAFETY | |
| PIPES AND ELBOWS, AIR CONDITIONING-HEATING | |
| POSTS, FENCE: DRIVE-TYPE, SPADELESS | |
| POTS, COOKING, SAUCE, 14 AND 16 QUART | |
| REGULATOR, OXYGEN, ACETYLENE, WELDING APPLICATION | |
| RESISTOR, FIXED, CARBON FILM, 1 WATT | |
| RESISTOR, FIXED, CARBON FILM, 1/2 WATT | |
| RESISTOR, FIXED, CARBON FILM, 1/4 WATT | |
| RESISTOR, FIXED, CARBON FILM, 1/8 WATT | |
| RESISTOR, FIXED, CARBON FILM, 2 WATT | |
| RESISTOR, FIXED, CARBON FILM, GENERAL REQUIREMENTS FOR | |
| RESISTOR, FIXED, CHIP, METAL ELEMENT, (POWER TYPE), VERY LOW VALUES STYLE VLV1206 | |
| RESISTOR, FIXED, CHIP, METAL ELEMENT, (POWER TYPE), VERY LOW VALUES, STYLE VLV2010 | |
| RESISTOR, FIXED, CHIP, METAL ELEMENT, (POWER TYPE), VERY LOW VALUES, STYLE VLV2512 | |
| RESISTOR, FIXED, CHIP, METAL ELEMENT, (POWER TYPE), VERY LOW VALUES, STYLE VLV2 | |
| RESISTOR, FIXED, CHIP, VERY LOW VALUES (POWER TYPE), STYLE VLV1206 | |
| RESISTOR, FIXED, CHIP, VERY LOW VALUES (POWER TYPE), STYLE VLV2010 | |
| RESISTOR, FIXED, CHIP, VERY LOW VALUES (POWER TYPE), STYLE VLV2512 | |
| RESISTOR, FIXED, POWER TYPE (VERY LOW RESISTANCE VALUES), GENERAL REQUIREMENTS FOR | |
| RESISTOR, FIXED, WIRE WOUND OR METAL ELEMENT, (POWER TYPE) STYLE VLV10 | |
| RESISTOR, FIXED, WIRE WOUND OR METAL ELEMENT, (POWER TYPE) STYLE VLV1 | |
| RESISTOR, FIXED, WIRE WOUND OR METAL ELEMENT, (POWER TYPE) STYLE VLV3 | |
| RESISTOR, FIXED, WIRE WOUND OR METAL ELEMENT, (POWER TYPE) STYLE VLV5 | |
| RESISTOR, FIXED, WIRE WOUND OR METAL ELEMENT, (POWER TYPE) STYLE VLV7 | |
| RESISTOR, FIXED, WIREWOUND OR METAL ELEMENT, (POWER TYPE) STYLE VLV3 | |
| RESISTOR, FIXED, WIREWOUND OR METAL ELEMENT, CHIP, (POWER TYPE) STYLE VLV2 | |
| RESISTOR, FIXED, WIREWOUND, (POWER TYPE) STYLE VLV10 | |
| RESISTOR, FIXED, WIREWOUND, (POWER TYPE) STYLE VLV3 | |
| RESISTOR, FIXED, WIREWOUND, (POWER TYPE) STYLE VLV5 | |
| RESISTOR, FIXED, WIREWOUND, (POWER TYPE) STYLE VLV7 | |
| RESISTOR, FIXED, WIREWOUND, (POWER TYPE), STYLE VLV1 | |
| RESISTOR, FIXED, ZERO OHM, 1/4 WATT | |
| RESISTOR, FIXED, ZERO OHM, 1/8 WATT | |
| RESISTOR, THERMALLY SENSITIVE (THERMISTOR) | |
| RESISTORS, FIXED, CARBON FILM, GENERAL REQUIREMENTS FOR | |
| RESISTORS, FIXED, CHIP, VERY LOW VALUES (POWER TYPE), STYLE VLV1206 | |
| RESISTORS, FIXED, CHIP, VERY LOW VALUES (POWER TYPE), STYLE VLV2010 | |
| RESISTORS, FIXED, CHIP, VERY LOW VALUES (POWER TYPE), STYLE VLV2512 | |
| RESISTORS, FIXED, WIRE WOUND OR METAL ELEMENT, (POWER TYPE) STYLE VLV10 | |
| RESISTORS, FIXED, WIRE WOUND OR METAL ELEMENT, (POWER TYPE) STYLE VLV1 | |
| RESISTORS, FIXED, WIRE WOUND OR METAL ELEMENT, (POWER TYPE) STYLE VLV3 | |
| RESISTORS, FIXED, WIRE WOUND OR METAL ELEMENT, (POWER TYPE) STYLE VLV5 | |
| RESISTORS, FIXED, WIRE WOUND OR METAL ELEMENT, (POWER TYPE) STYLE VLV7 | |
| Resistors, Fixed, Wirewound or Metal Element, (Power Type) Style VLV2 | |
| RESISTORS, FIXED, WIREWOUND OR METAL ELEMENT, CHIP, (POWER TYPE) STYLE VLV2 | |
| RESISTORS, FIXED, ZERO OHM, 1/4 WATT | |
| RESISTORS, FIXED, ZERO OHM, 1/8 WATT | |
| Resistors, Thermally Sensitive (Thermistor) | |
| RESISTORS, THERMALY SENSITIVE (THERMISTOR) | |
| RINGS, EXPANSION, HOSE, BRASS | |
| SHIELDING BEAD, ELECTRONIC GENERAL REQUIREMENTS FOR | |
| SHIELDING BEAD, ELECTRONIC, GENERAL REQUIREMENTS FOR | |
| SHUNT, INSTRUMENT (EXTERNAL, 50 MILLIVOLT, 10 THROUGH 150 AMPERES (A) LIGHTWEIGHT TYPE) | |
| SHUNT, INSTRUMENT (EXTERNAL, 50 MILLIVOLT, 170 THROUGH 600 AMPERES (A) LIGHTWEIGHT TYPE) | |
| SHUNT, INSTRUMENT (EXTERNAL, 50 MILLIVOLT, 170 THROUGH 600 AMPERES [A] LIGHTWEIGHT TYPE) | |
| SHUNT, INSTRUMENT (EXTERNAL, 50 MILLIVOLT, 800 THROUGH 1200 AMPERES (A) LIGHTWEIGHT TYPE) | |
| Shunt, Instrument (External, 50 Millivolt, 800 through 1200 Amperes(A) Lightweight Type) | |
| SHUNT, INSTRUMENT (EXTERNAL, 50 MILLIVOLT, LIGHTWEIGHT TYPE) | |
| SURFACE MOUNT SHIELDING BEAD | |
| TEAKETTLE (4-QUART) | |
| VEHICLE COVERS AND END CURTAINS | |
| WATERPROOF SPARK PLUG LEAD AND CONDUIT ASSEMBLY (OTHER THAN AIRCRAFT) |
| << Prev | Next >> |