ASTM International Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
| Product Name | Notes |
|---|---|
| 1.1 The ethane thermophysical property tables are for use in the calculation of the pressure-volume-temp erature (PVT), thermodynamic, and transport properties of ethane for process design and operations. Tables are... | |
| 1.1 These specifications are applicable in the classification, by fineness grade, of the fiber in wool top, mohair top, wool yarns, mohair yarns, wool fabrics, and mohair fabrics of the... | |
| 1.1 These specifications cover the classification, by fineness grade, of wool or mohair that is in the grease, pulled, washed, or scoured state, or in the form of card sliver. | |
| 1.1 These test methods are intended to determine the ability of a package or product to withstand laboratory simulated horizontal impact forces. 1.2 The horizontal impacts used in these test... | |
| 1.1 These test methods are intended to determine the ability of a package or product to withstand laboratory simulated horizontal impact forces. 1.2 The horizontal impacts used in these test... | |
| 1.1 These test methods cover the determination of lead, zinc, copper, and manganese in raw rubber and rubber compounds, vulcanized or unvulcanized. The level at which the metals are present... | |
| 1.1 These test methods cover the determination of shear modulus and shear damping as a function of shear strain amplitude for solid cylindrical specimens of soil in intact and reconstituted... | |
| 1.1 These test methods cover the determination of shear modulus and shear damping as a function of shear strain amplitude for solid cylindrical specimens of soil in intact and remolded... | |
| 1.1 These test methods cover the determination of shear modulus, shear damping, rod modulus (commonly referred to as Young's modulus), and rod damping for solid cylindrical specimens of soil in... | |
| 1.1 These test methods cover the determination of the modulus and damping properties of soils in either intact or reconstituted states by either load or stroke controlled cyclic triaxial techniques. | |
| 1.1 These test methods cover the determination of the modulus and damping properties of soils in either undisturbed or reconstituted states by either load or stroke controlled cyclic triaxial techniques. | |
| 1.1 These test methods cover the preparation and tensile testing of resin-impregnated and consolidated test specimens made from continuous filament carbon and graphite yarns, rovings, and tows to determine their... | |
| 1.1 These test methods cover the preparation and tensile testing of resin-impregnated and cured test specimens made from continuous filament carbon and graphite yarns, rovings, and tows to determine their... | |
| 1.1 This classification system covers nylon materials suitable for injection molding and extrusion. Some of these compositions are also suitable for compression molding and application from solution. 1.2 The properties... | |
| 1.1 This classification system covers nylon materials suitable for injection molding and extrusion. Some of these compositions are also suitable for compression molding and application from solution. 1.2 The properties... | |
| 1.1 This guide covers an integral part of a series of standards that are being prepared on the in situ determination of hydraulic properties of aquifer systems by single- or... | |
| 1.1 This guide is an integral part of a series of standards that are being prepared on the in situ determination of hydraulic properties of aquifer systems by single- or... | |
| 1.1 This guide provides direction for measuring the ability of detergents to prevent the deposition of soils from detergent solutions onto fabrics. It is intended as a laboratory screening test... | |
| 1.1 This guide provides guidelines for several techniques of measuring the foam stability of light-duty hand dishwashing detergent products in the presence of artificially applied test-food soils. It is intended... | |
| 1.1 This method describes a simple procedure to determine the completeness of fusion of poly(vinyl chloride) (PVC) dispersion coatings on fabric. This test applies primarily to coatings with a mechanical... | |
| 1.1 This performance specification covers circular and warp knitted fabrics for use in knit swimwear, composed of any textile fiber or mixture of textile fibers. 1.2 These requirements apply to... | |
| 1.1 This performance specification covers circular and warp knitted fabrics for use in knit swimwear, composed of any textile fiber or mixture of textile fibers. 1.2 These requirements apply to... | |
| 1.1 This performance specification covers knitted necktie and scarf fabrics composed of any textile fiber or mixture of textile fibers. 1.2 These requirements apply to the length and width directions... | |
| 1.1 This performance specification covers knitted necktie and scarf fabrics composed of any textile fiber or mixture of textile fibers. 1.2 These requirements apply to the length and width directions... | |
| 1.1 This performance specification covers the minimum performance requirements for knitted fabrics for dress and vocational career apparel composed of any textile fiber or mixtures of textile fibers. 1.2 This... | |
| 1.1 This performance specification covers the minimum performance requirements for men's and women's knitted fabrics for dress and vocational career apparel composed of any textile fiber or mixtures of textile... | |
| 1.1 This performance specification covers the performance requirements for woven, knitted, or flocked fabrics to be used in the manufacturing of bedspreads. 1.2 These requirements apply to the length and... | |
|
Standard Performance Specification for Woven, Knitted, or Flocked Bedspread Fabrics -- ASTM D4037-02
|
1.1 This performance specification covers the performance requirements for woven, knitted, or flocked fabrics to be used in the manufacturing of bedspreads. 1.2 These requirements apply to the length and... |
| 1.1 This performance specification covers woven fabrics for use in men's, women's and children's swimwear, composed of any textile fiber or mixture of textile fibers. 1.2 These requirements apply to... | |
| 1.1 This performance specification covers woven fabrics for use in men's, women's and children's swimwear, composed of any textile fiber or mixture of textile fibers. 1.2 These requirements apply to... | |
| 1.1 This performance specification covers woven women's and girls' dress and blouse fabrics composed of any textile fiber or mixture of textile fibers. 1.2 This performance specification is not applicable... | |
| 1.1 This practice covers a laboratory procedure for the preparation of low-pressure multicomponent gas blends. The technique is applicable to the blending of components at percent levels and can be... | |
| 1.1 This practice covers a procedure for leaching of solid waste to obtain an aqueous solution to be used to determine the constituents leached under the specified testing conditions. 1.2... | |
| 1.1 This practice covers and provides a framework for the Original Equipment Manufacturer (OEM) evaluation and approval of new fuels and new fuel additives for use in commercial and military... | |
| 1.1 This practice covers and provides a framework for the qualification and approval of new fuels and new fuel additives for use in commercial and military aviation gas turbine engines. | |
| 1.1 This practice covers laboratory procedures for the preparation of granular and lump coke into block and briquet samples for examination with a reflected light microscope. The samples prepared are... | |
| 1.1 This practice covers laboratory procedures for the preparation of granular and lump coke into briquette and block samples for examination with a reflected light microscope. The samples prepared are... | |
| 1.1 This practice covers laboratory procedures for the preparation of granular samples of coke for examination with a reflected light microscope. The samples prepared are used for identifying and quantifying... | |
| 1.1 This practice covers procedures and equipment for manually obtaining samples of liquid petroleum and petroleum products, crude oils, and intermediate products from the sample point into the primary container... | |
| 1.1 This practice covers procedures for manually obtaining representative samples of petroleum products of a liquid, semi-liquid, or solid state whose vapor pressure at ambient conditions is below 101 kPa... | |
| 1.1 This practice covers procedures required to determine the compatibility of additives proposed for aviation turbine fuels with both standardized fuels and the materials commonly used in commercial aircraft fuel... | |
| 1.1 This practice covers the definition of properties to test and the apparatus to use, in evaluating the performance of buffable shoe polishes. 1.2 This standard does not purport to... | |
| 1.1 This practice covers the definition of properties to test and the apparatus to use, in evaluating the performance of buffable shoe polishes. 1.2 This standard does not purport to... | |
| 1.1 This practice covers the determination of spray patterns from pump dispensers. 1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. | |
| 1.1 This practice covers the determination of spray patterns from pump dispensers. 1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. | |
| 1.1 This practice covers the full-length preservative treatment of utility poles by the thermal process. 1.2 Poles furnished under this practice shall be limited to the following species: Douglas fir... | |
| 1.1 This practice covers the manner in which the various results of examination and analysis to determine the composition of deposits formed from water for subsurface injection are to be... | |
| 1.1 This practice covers the preparation of 10-cm or 4-in. diameter test specimens of bituminous mixtures containing -22.4-mm (-7/8-in.) aggregate. 1.2 The values stated in SI units are to be... | |
| 1.1 This practice covers the preparation of 10-cm or 4-in. diameter test specimens of bituminous mixtures containing 22.4-mm (7/8-in.) aggregate. 1.2 The values stated in SI units are to be... | |
| 1.1 This practice covers the preparation of 4-in. (101.6 mm) diameter test specimens of bituminous mixtures containing −7/8-in. (-22.4-mm) aggregate. 1.2 The values stated in inch-pound... | |
| 1.1 This practice describes a laboratory procedure for the preparation of low-pressure multicomponent gas blends. The technique is applicable to the blending of components at percent levels and can be... | |
| 1.1 This practice describes procedures required to determine the compatibility of additives proposed for aviation turbine fuels with both standardized fuels and the materials commonly used in commercial aircraft fuel... | |
| 1.1 This practice is for general use in gathering and reporting dynamic mechanical data. It incorporates laboratory practice for determining dynamic mechanical properties of plastic specimens subjected to various oscillatory... | |
| 1.1 This practice is for general use in gathering and reporting dynamic mechanical data. It incorporates laboratory practice for determining dynamic mechanical properties of specimens subjected to various oscillatory deformations... | |
| 1.1 This specification covers an adhesive lubricant for facilitating the insertion and positioning of preformed elastomeric bridge compression seals in either concrete or steel-faced joints, and which bonds the seal... | |
| 1.1 This specification covers bearings, which consist of all elastomer or of alternate laminates of elastomer and steel, when the function of the bearings is to transfer loads or accommodate... | |
| 1.1 This specification covers coal tar roof cement suitable for trowel application in coal tar roofing and flashing systems. 1.2 The values stated in inch-pound units are to be regarded... | |
| 1.1 This specification covers ducts and hoods fabricated by contact molding intended for use in handling corrosive fumes and process gases. Special attention is given to equipment that operates at... | |
| 1.1 This specification covers electrical insulating board, manufactured from kraft, cotton, or kraft and cotton pulps. This board is intended for dielectrical or structural purposes in transformers and other electrical... | |
| 1.1 This specification covers flexible chlorinated polyethylene (CPE) sheeting which is used without mastic, bedding, or coating for construction of concealed water-containment membranes in applications where there is potential for... | |
| 1.1 This specification covers nylon materials suitable for injection molding and extrusion. Some of these compositions are also suitable for compression molding and application from solution. 1.2 The properties included... | |
| 1.1 This specification covers reinforced and filled polyphenylene sulfide materials suitable for injection molding and extrusion. 1.2 This specification is not intended for the selection of materials, but only as... | |
| 1.1 This specification covers reinforced-thermoset ting-resin flanges other than contact-molded flanges. Included are requirements for materials, workmanship, performance, and dimensions. 1.2 Flanges may be produced integrally with a pipe or... | |
| 1.1 This specification covers the requirements for continuous glass filament sewing thread; and continuous filament cord, untreated and neoprene treated. 1.2 This specification is intended to assist ultimate users by... | |
| 1.1 This specification covers the requirements for vinyl-coated fiber glass solar screening, and should help users recognize the characteristics of acceptable vinyl-coated fiber glass solar screening. This specification is limited... | |
| 1.1 This specification covers unpigmented, unsupported, sheet or tubular, medium-density polyethylene films (hereafter referred to as film or films) from resins having densities in the range from 926.0 to 938.0... | |
| 1.1 This specification covers viscous liquid lotion soap. Lotion soap is used for general skin cleansing in rest rooms and showers. Three types of lotion soap are covered as follows:... | |
| 1.1 This specification covers waterless hand cleaner that is used to clean grease-based soils from human skin and is removed by wiping or water rinse. 1.2 This standard may involve... | |
| 1.1 This specification primarily covers finished fabrics woven from "E" electrical glass fiber yarns that are intended primarily as a reinforcing material in laminated plastics for structural use. This specification... | |
| 1.1 This specification provides for the identification of virgin, unmodified ultra-high-molecular -weight polyethylene (UHMW-PE) plastics molding and extrusion materials. This identification is made in such a manner that the seller... | |
| 1.1 This standard covers the specifications for physical properties and performance requirements of virgin impregnated activated carbon to be used for the removal of gaseous radioiodine species from gas streams. | |
| 1.1 This standard practice provides procedures to develop data for use in research reports for new aviation turbine fuels, changes to existing aviation turbine fuels, or new aviation turbine fuel... | |
| 1.1 This standard provides a classification system for tabulating the properties of unfilled, filled, and reinforced plastic materials suitable for processing into parts. Note 1-The classification system may serve many... | |
| 1.1 This standard provides a classification system for tabulating the properties of unfilled, filled, and reinforced plastic materials suitable for processing into parts. Note 1-The classification system serves many of... | |
| 1.1 This standard provides a classification system for tabulating the properties of unfilled, filled, and reinforced plastic materials suitable for processing into parts. Note 1: The classification system serves many... | |
| 1.1 This standard provides a classification system for tabulating the properties of unfilled, filled, and reinforced plastic materials suitable for processing into parts. Note 1 The classification system may serve... | |
| 1.1 This terminology covers defects in both woven and knit fabrics. Descriptions of the defects, illustrations, and related material are given under the most frequently used terms; synonym(s) are listed... | |
| 1.1 This test method covers a distillation test for cut-back asphaltic (bituminous) products. 1.2 The values given in SI units are to be regarded as the standard. The inch-pound units... | |
| 1.1 This test method covers a distillation test for cut-back asphaltic (bituminous) products. 1.2 The values given in SI units are to be regarded as the standard. 1.3 This standard... | |
| 1.1 This test method covers a distillation test for cutback asphaltic (bituminous) products. 1.2 The values stated in either SI units or inch-pound units are to be regarded separately as... | |
| 1.1 This test method covers a distillation test for cutback asphaltic (bituminous) products. 1.2 The values given in SI units are to be regarded as the standard. The inch-pound units... | |
| 1.1 This test method covers a distillation test for cutback asphalts. 1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The... | |
| 1.1 This test method covers a procedure for determination of the steady-state rate of transmission of oxygen gas through plastics in the form of film, sheeting, laminates, coextrusions, or plastic-coated... | |
| 1.1 This test method covers a procedure for estimating the equilibrium solubility of water and its vapor in hydrocarbon and aliphatic ester lubricants, at temperatures between 277 and 373 K. | |
| 1.1 This test method covers a procedure for estimating the equilibrium solubility of water and its vapor in hydrocarbon and aliphatic ester lubricants, at temperatures between 277 K and 373... | |
| 1.1 This test method covers a procedure for leaching of solid waste to obtain an aqueous solution to be used to determine the materials leached under the specified testing conditions. | |
| 1.1 This test method covers a procedure for the determination of 0.03 % to 0.30 % by volume of alkyl nitrate in diesel fuels. 1.2 This test method can be... | |
| 1.1 This test method covers a procedure for the determination of 0.03 to 0.30 volume % of alkyl nitrate in diesel fuels. 1.2 This test method can be used for... | |
| 1.1 This test method covers a procedure for the determination of 0.03 to 0.30 volume % of alkyl nitrate in diesel fuels. 1.2 This test method can be used for... | |
| 1.1 This test method covers a protocol for capturing, extracting and quantifying the cellular adenosine triphosphate (cATP) content associated with microorganisms normally found in laboratory cultures and waters in plankton... | |
| 1.1 This test method covers a protocol for capturing, extracting and quantifying the cellular adenosine triphosphate (cATP) content associated with microorganisms normally found in laboratory cultures, waters, wastewaters, and in... | |
| 1.1 This test method covers the ability of a grease to adhere to a metal surface when subjected to a water spray under prescribed laboratory conditions. 1.2 The values stated... | |
| 1.1 This test method covers the detection of the corrosiveness to copper of lubricating grease. 1.2 The values stated in SI units are to be regarded as standard. The values... | |
| 1.1 This test method covers the detection of the corrosiveness to copper of lubricating grease. 1.2 The values stated in SI units are to be regarded as the standard. 1.2.1... | |
| 1.1 This test method covers the detection of the corrosiveness to copper of lubricating grease. 1.2 The values stated in SI units are to be regarded as the standard. The... | |
| 1.1 This test method covers the determination of 0.005 % to 10.0 % by mass phosphorus in unused lubricating oil and additive concentrates. There is no reason to doubt its... | |
| 1.1 This test method covers the determination of 0.005 to 10.0 mass % phosphorus in unused lubricating oil and additive concentrates. There is no reason to doubt its applicability to... | |
| 1.1 This test method covers the determination of 0.005?% to 10.0?% by mass phosphorus in unused lubricating oil and additive concentrates. There is no reason to doubt its applicability to... | |
| 1.1 This test method covers the determination of dissolved and total recoverable barium in brines, seawater, and brackish waters by direct-current argon plasma atomic emission spectroscopy (DCP-AES). 1.2 This test... | |
| 1.1 This test method covers the determination of dissolved and total recoverable barium in brines, seawater, and brackish waters by direct-current argon plasma atomic emission spectroscopy (DCP-AES). 1.2 This test... | |
| 1.1 This test method covers the determination of pentane insolubles for particles exceeding 0.8 μm in new and used lubricating oils. Note 1-Pentane insolubles with particle sizes less than 0.8... | |
| 1.1 This test method covers the determination of pentane insolubles for particles exceeding 0.8 μm in new and used lubricating oils. Note 1: Pentane insolubles with particle sizes less than... | |
| 1.1 This test method covers the determination of spray patterns from pump dispensers. 1.2 This standard does not purport to address all of the safety concerns, if any, associated with... | |
| 1.1 This test method covers the determination of sulfur in petroleum products in the range from 0.02 mg/kg to 10.00 mg/kg. 1.2 This test method may be extended to higher... | |
| 1.1 This test method covers the determination of sulfur in petroleum products in the range from 0.02 to 10.00 mg/kg. 1.2 The method may be extended to higher concentration by... | |
| 1.1 This test method covers the determination of sulfur in petroleum products in the range from 0.02 to 10.00 mg/kg. 1.2 This test method may be extended to higher concentration... | |
| 1.1 This test method covers the determination of sulfur in petroleum products in the range from 0.02?mg/kg to 10.00?mg/kg. 1.2 This test method may be extended to higher concentration by... | |
| 1.1 This test method covers the determination of the attrition and abrasion resistance of catalysts and catalyst carriers. It is applicable to tablets, extrudate, spheres, and irregularly shaped particles larger... | |
| 1.1 This test method covers the determination of the density or relative density of petroleum distillates and viscous oils that can be handled in a normal fashion as liquids at... | |
| 1.1 This test method covers the determination of the density, relative density, and API Gravity of petroleum distillates and viscous oils that can be handled in a normal fashion as... | |
| 1.1 This test method covers the determination of the percent benzene in full-range gasoline. It is applicable to concentrations from 0.1 % to 5 volume %. 1.2 This test method... | |
| 1.1 This test method covers the determination of the percent benzene in full-range gasoline. It is applicable to concentrations from 0.1% to 5 volume %. 1.2 The values in SI... | |
| 1.1 This test method covers the determination of the residual styrene content of styrene butadiene (SBR) latex. This test method is based upon direct injection of a diluted latex into... | |
| 1.1 This test method covers the determination of the resistance of organic coatings to abrasion produced by the Taber Abraser on coatings applied to a plane, rigid surface, such as... | |
| 1.1 This test method covers the determination of the stiffness of fabrics by the circular bend procedure. 1.2 This test method is generally applicable to all types of fabrics, including... | |
| 1.1 This test method covers the determination of the stiffness of fabrics by the circular bend procedure. 1.2 This test method is generally applicable to all types of fabrics, including... | |
| 1.1 This test method covers the determination of viscosity of catalysed chemical grouts with the Brookfield viscometer (laboratory method), over the range from 1.0 to 1000 cP (0.001 to 1... | |
| 1.1 This test method covers the determination of viscosity of catalyzed chemical grouts with a rotational viscometer (laboratory method), over the range from 1.0 mPa·s to 1000 mPa·s (1.0 to... | |
| 1.1 This test method covers the determination of water in crude oil by distillation. 1.2 The values stated in SI units are to be regarded as standard. No other units... | |
| 1.1 This test method covers the determination of water in crude oil by distillation. 1.2 The values stated in SI units are to be regarded as standard. No other units... | |
| 1.1 This test method covers the determination of water in crude oil by distillation. 1.2 This standard does not purport to address all of the safety concerns, if any, associated... | |
| 1.1 This test method covers the determination of water in crude oil by distillation. This standard does not purport to address all of the safety concerns, if any, associated with... | |
| 1.1 This test method covers the field procedure for performing an in situ instantaneous change in head (slug) test. 1.2 This test method is used in conjunction with an analytical... | |
| 1.1 This test method covers the field procedure for performing an in situ instantaneous change in head (slug) test. 1.2 This test method is used in conjunction with an analytical... | |
| 1.1 This test method covers the field procedure for selecting well locations, controlling change (discharge or injection) rates, and measuring water levels used to analyze the hydraulic properties of an... | |
| 1.1 This test method covers the field procedure for selecting well locations, controlling discharge or injection rates, and measuring water levels used to analyze the hydraulic properties of an aquifer... | |
| 1.1 This test method covers the laboratory determination of the relative leveling of water and solvent-reducible architectural paints in white and light tints by comparing the ridges produced in a... | |
| 1.1 This test method covers the measurement of adenosine triphosphate (ATP) in microorganisms in concentrations normally found in laboratory cultures, water, wastewaters, and in plankton and periphyton samples from waters. | |
| 1.1 This test method covers the measurement of adenosine triphosphate (ATP) in microorganisms in concentrations normally found in laboratory cultures, waters, wastewaters, and in plankton and periphyton samples from waters. | |
| 1.1 This test method covers the measurement of or visual evaluation of yarn slippage and other types of failures in the three most commonly used upholstery seams-warp sewn to warp... | |
| 1.1 This test method covers the measurement of the change in length of a tensioned skein of textured yarn due to change in crimp characteristics brought about by exposure to... | |
| 1.1 This test method covers the measurement of the resistance to slippage of warp yarns or filling yarns in woven upholstery fabrics, when testing for yarn slippage at the seam. | |
| 1.1 This test method covers the procedure for determining the falling-rod viscosity and degree of non-Newtonian behavior of printing inks, vehicles, and similar liquids that are essentially nonvolatile and unreactive... | |
| 1.1 This test method covers the procedure for determining the falling-rod viscosity of printing inks, vehicles, and similar liquids that are essentially nonvolatile and unreactive under ordinary room conditions. 1.2... | |
| 1.1 This test method covers the titrimetric determination of rare earth metals in liquid rare earth metal driers and utilizes the disodium salt of ethylenediaminetetra acetic acid dihydrate (EDTA). 1.2... | |
| 1.1 This test method covers the titrimetric determination of rare earth metals in liquid rare earth metal driers and utilizes the disodium salt of ethylenediaminetetra acetic acid dihydrate (EDTA). 1.2... | |
| 1.1 This test method covers the titrimetric determination of vanadium in liquid vanadium driers and utilizes the disodium salt of ethylenediaminetetra acetic acid dihydrate (EDTA). 1.2 This test method is... | |
| 1.1 This test method covers the titrimetric determination of vanadium in liquid vanadium driers and utilizes the disodium salt of ethylenediaminetetra acetic acid dihydrate (EDTA). 1.2 This test method is... | |
| 1.1 This test method describes a method of measuring the shear modulus and rupture stress in shear of adhesives in bonded joints. The method employs lap-shear specimens with wood, metal,... | |
| 1.1 This test method describes a procedure for sampling and testing dispersions of rolling oils in water from operating steel rolling mills for determination of ash and total iron content. | |
| 1.1 This test method describes a procedure for the determination of 0.03 to 0.30 volume% of alkyl nitrate in diesel fuels. 1.2 This test method can be used for the... | |
| 1.1 This test method describes a procedure for using two specular gloss measurements to obtain a haze index for high-gloss nonmetallic specimens (). It is particularly useful for evaluating the... | |
| 1.1 This test method describes a procedure for using two specular gloss measurements to obtain a haze index for high-gloss nonmetallic specimens (1- 4).2 It is particularly useful for evaluating... | |
| 1.1 This test method describes a procedure for using two specular gloss measurements to obtain a haze index for high-gloss nonmetallic specimens (1-4). It is particularly useful for evaluating the... | |
| 1.1 This test method describes a quantitative determination of the concentration of polychlorinated biphenyls (PCBs) in electrical insulating liquids by gas chromatography. It also applies to the determination of PCB... | |
| 1.1 This test method describes a simple procedure to determine the completeness of fusion of poly(vinyl chloride) (PVC) dispersion coatings on fabric. This test applies primarily to coatings with a... | |
| 1.1 This test method describes equipment and procedures to measure the shear modulus and shear strength of adhesive layers between rigid adherends. The equipment may also be used for determining... | |
| 1.1 This test method describes the field procedure for selecting well locations, controlling discharge or injection rates, and measuring water levels used to analyze the hydraulic properties of an aquifer... | |
| 1.1 This test method describes the instrumental measurement of the retroreflective properties of horizontal surfacing materials, such as traffic stripe paint systems, traffic tapes, and traffic surface symbols. 1.2 Specimen... | |
| 1.1 This test method describes the instrumental measurement of the retroreflective properties of horizontal surfacing materials, such as traffic stripe paint systems, traffic tapes, and traffic surface symbols. 1.2 Specimen... | |
| 1.1 This test method describes the laboratory determination of water and sediment in crude oils by means of the centrifuge procedure. This centrifuge method for determining water and sediment in... | |
| 1.1 This test method describes the test procedures for determining the weight-average molecular weight Mw of polymers by light scattering. It is applicable to all nonionic homopolymers (linear or... | |
| 1.1 This test method describes the test procedures for determining the weight-average molecular weight Mw of polymers by light scattering. It is applicable to all nonionic homopolymers (linear or branched)... | |
| 1.1 This test method evaluates the ability of a grease to adhere to a metal surface, when subjected to a water spray under prescribed laboratory conditions. 1.2 The values stated... | |
|
Standard Test Method for Water in Paints and Paint Materials by Karl Fischer Method -- ASTM D4017-02
|
1.1 This test method is applicable to all paints and paint materials, including resins, monomers, and solvents, with the exception of aldehydes and certain active metals, metal oxides, and metal... |
| 1.1 This test method is used for the determination of moisture in most plastics. Plastics containing volatile components, such as monomers and plasticizers, may contaminate the electrolytic cell, used in... | |
| 1.1 This test method measures the resistance to slippage of warp yarns over filling yarns, or filling yarns over warp yarns, in woven upholstery fabrics, using a specific standard seam... | |
| 1.1 This test method provides guidelines for measuring the ability of detergents to prevent the deposition of soils from detergent solutions onto fabrics. It is intended as a laboratory screening... | |
| 1.1 This test method2 covers the ability of a grease to adhere to a metal surface when subjected to a water spray under prescribed laboratory conditions. 1.2 The values stated... | |
| 1.1 This test method2 covers the laboratory determination of the relative leveling of water and solvent-reducible architectural paints in white and light tints by comparing the ridges produced in a... | |
| Methods of Testing and Tolerances for Yarns Containing Wool (Withdrawn 1952) | |
| Performance Specification for Woven, Thermal, Flocked, Nonwoven, and Knitted Household Blanket Fabrics (Withdrawn 1994) | |
| Specification for Blue Lead; Basic Sulfate (Withdrawn 1980) | |
| Standard Classification System for Nylon Injection and Extrusion Materials (PA) | |
| Standard Practice for Evaluation of Buffable Shoe Polish | |
| Standard Practice for Manual Sampling of Petroleum and Petroleum Products | |
| Standard Specification for Glass-Fiber-Reinforc ed Polyester Underground Petroleum Storage Tanks (Withdrawn 1999) | |
| Standard Specification for Waterless Hand Cleaner | |
| Standard Terminology Relating to Humidity Measurements (Withdrawn 2002) | |
| Standard Test Method for Water in Paints and Paint Materials by Karl Fischer Method | |
| Test Method for Pendulum-Impace Resistance of Extrusion Plastometer Extrudates (Withdrawn 1989) | |
| This classification system covers nylon injection and extrusion materials. Nylon materials are classified into groups according to their composition. Groups are further classified into classes and grades. Grades are identified... | |
| This classification system covers reinforced and filled poly(phenylene sulfide) (PPS) materials suitable for injection molding and extrusion. This classification system is not intended for the selection of materials, but only... | |
| This specification covers asbestos containing coal tar roof cement suitable for trowel application in coal tar roofing and flashing systems. Coal tar roof cement shall consist of a processed coal... | |
| This specification covers bearings, which consist of all elastomer or of alternate laminates of elastomer and steel, when the function of the bearings is to transfer loads or accommodate relative... | |
| This specification covers finished fabrics woven from "E" electrical glass fiber yarns that are intended as a reinforcing material in laminated plastics for structural use. This specification can also be... | |
| This specification covers flexible chlorinated polyethylene sheeting for use in concealed water-containment membranes in applications susceptible to costly secondary damage from leakage and which require very long term reliable performance,... | |
| This specification covers pressboard for electrical insulating purposes as well as for dielectrical or structural purposes in transformers and other electrical apparatus. Pressboards under this specification are of three types:... | |
| This specification covers the general and physical requirements for commercial standard solar screening woven from vinyl-coated fiber glass yarn. The material shall conform to general and physical requirements of this... | |
| This specification covers the material and design requirements, and fabrication of ducts and hoods made of "fiberglass" (glass fiber reinforced thermosetting resin) consisting of a polyester, vinyl ester, or other... | |
| This specification covers the requirements for continuous glass filament sewing thread and untreated and neoprene treated, continuous filament cord; intended to assist ultimate users by designing the types of these... | |
| This specification covers unpigmented, unsupported, sheet or tubular, medium-density polyethylene films intended for general uses and packaging applications. The film shall be made from homopolymer polyethylene, copolymer polyethylene commonly referred... | |
| This specification deals with the testing and performance requirements of machine made "fiberglass" (glass-fiber-reinfor ced thermosetting resin) flanges, other than those that are contact-molded. Flanges may be produced integrally with... | |
| This specification establishes the formulation of ethane thermophysical property tables for use in the calculation of the pressure-volume-temp erature (PVT), thermodynamic, and transport properties of gaseous and liquid ethane for... | |
| This specification provides for the identification of virgin, unmodified homopolymer ultra-high-molecular -weight polyethylene (UHMW-PE) molding and extrusion plastic materials in the form of powder, granules, or pellets. This specification is... | |
| This standard covers the specifications for physical properties and performance requirements of virgin impregnated activated carbon to be used for the removal of gaseous radioiodine species from gas streams. The... |
| << Prev | Next >> |