1.1 This test method describes the laboratory determination of water and sediment in crude oils by means of the centrifuge procedure. This centrifuge method for determining water and sediment in crude oils is not entirely satisfactory. The amount of water detected is almost always lower than the actual water content. When a highly accurate value is required, the revised procedures for water by distillation, Test Method D4006 (API MPMS Chapter 10.2) (Note 1), and sediment by extraction, Test Method D473 (API MPMS Chapter 10.1), shall be used.
Note 1: Test Method D4006 (API MPMS Chapter 10.2) has been determined to be the preferred and most accurate method for the determination of water.
1.2 The values stated in SI units are to be regarded as standard.
1.2.1 Exception\u2014The values given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. Specific warning statements appear in 7.1, 9.3, and A1.5.4.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D4007-22 |
| Product Name | Standard Test Method for Water and Sediment in Crude Oil by the Centrifuge Method (Laboratory Procedure) |