1.1 This standard practice provides procedures to develop data for use in research reports for new aviation turbine fuels, changes to existing aviation turbine fuels, or new aviation turbine fuel additives. These research reports are intended to support the development and issuance of new specifications or specification revisions for these products. This standard practice has also been used to evaluate the effect of incidental materials on jet fuel properties and performance.
1.2 The procedures, tests, and selection of materials detailed in this practice are based on industry expertise to provide the necessary data to determine if the new or changed fuel or additive is suitable for use on existing aircraft and engines and for use in the current aviation operational and supply infrastructure. As such, it is primarily intended for the evaluation of drop-in fuels, but it can also be used for the evaluation of other fuels.
1.3 Because of the diversity of aviation hardware and potential variation in fuel/additive formulations, not every aspect may be fully covered and further work may be required. Therefore, additional data beyond that described in this practice may be requested by the ASTM task force, Subcommittee J, or Committee D02 upon review of the specific composition, performance, or other characteristics of the candidate fuel or additive.
1.4 Units of measure throughout this practice are stated in International System of Units (SI) unless the test method specifies non-SI units.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D4054-25 |
| Product Name | Standard Practice for Evaluation of New Aviation Turbine Fuels and Fuel Additives |