1.1 This practice covers and provides a framework for the qualification and approval of new fuels and new fuel additives for use in commercial and military aviation gas turbine engines. The practice was developed as a guide by the aviation gas-turbine engine Original Equipment Manufacturers (OEMs) with ASTM International member support. The OEMs are solely responsible for approval of a fuel or additive in their respective engines and airframes. For the purpose of this guide, “approval” means “permission to use;” it is not an endorsement of any kind. Standards organizations such as ASTM International (Subcommittee D02.J0), United Kingdom Ministry of Defence, and the U.S. military list only those fuels and additives that are mutually acceptable to all OEMs. ASTM International and OEM participation in the evaluation or approval procedure does not constitute an endorsement of the fuel or additive.
1.2 The OEMs will consider a new fuel or additive based on an established need or benefit attributed to its use. Upon OEM and regulatory authority approval, the fuel or fuel additive may be listed in fuel specifications such as Pratt & Whitney (P&W) Service Bulletin No. 2016; General Electric Aviation (GE) Specification No. D50TF2; and Rolls Royce (RR) engine manuals. Subsequent to OEM approval and industry (ASTM) review and ballot, the fuel or fuel additive may be listed in fuel specifications such as Specification D1655, Defence Standard 91-91, United States Air Force MIL-DTL-83133, and the United States Navy MIL-DTL-5624. This qualification and approval process has been coordinated with airworthiness and certification groups within each company, the Federal Aviation Administration (FAA), and the European Aviation Safety Agency (EASA).
1.3 Units of measure throughout this practice are stated in International System of Units (SI) unless the test method specifies non-SI units.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D4054-09 |
| Product Name | Standard Practice for Qualification and Approval of New Aviation Turbine Fuels and Fuel Additives |