ASTM International Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
| Product Name | Notes |
|---|---|
| 1.1 These practices cover procedures for preserving soil samples immediately after they are obtained in the field and accompanying procedures for transporting and handling the samples. 1.2 Limitations - These... | |
| 1.1 These practices cover procedures for preserving soil samples immediately after they are obtained in the field and accompanying procedures for transporting and handling the samples. 1.2 Limitations -These practices... | |
| 1.1 These practices cover procedures for preserving soil samples immediately after they are obtained in the field and accompanying procedures for transporting and handling the samples. 1.2 Limitations-These practices are... | |
| 1.1 These test methods cover the construction testing of machine-made woven, knitted, and tufted pile yarn floor covering both before and after an adhesive back coating, which bonds the backing... | |
| 1.1 These test methods cover the determination of the energy required to crack or break rigid poly(vinyl chloride) (PVC) plastic sheeting and profile flat sections used in building products, as... | |
| 1.1 These test methods cover the determination of the maximum-index dry density/unit weight of cohesionless, free-draining soils using a vertically vibrating table. The adjective "dry before density or unit weight... | |
| 1.1 These test methods cover the determination of the maximum-index dry density/unit weight of cohesionless, free-draining soils using a vertically vibrating table. The adjective “dry before density or unit weight... | |
| 1.1 These test methods cover the determination of the minimum index density/unit weight of cohesionless, free-draining soils. The adjective "dry" before density or unit weight is omitted in the title... | |
| 1.1 These test methods cover the determination of the minimum-index dry density/unit weight of cohesionless, free-draining soils. The adjective "dry" before density or unit weight is omitted in the title... | |
| 1.1 These test methods cover the determination of the minimum-index dry density/unit weight of cohesionless, free-draining soils. The adjective “dry” before density or unit weight is omitted in the title... | |
| 1.1 These test methods cover the determination of the nutrient-holding capacity and the toxic or nutritive effect on bacterial growth of organisms retained on a membrane filter, when the absorbent... | |
| 1.1 These test methods cover the determination of the operating characteristics of reverse osmosis devices using standard test conditions and are not necessarily applicable to natural waters. Three test methods... | |
| 1.1 These test methods cover the determination of the operating characteristics of reverse osmosis devices using standard test conditions and are not necessarily applicable to natural waters. Two test methods... | |
| 1.1 These test methods cover the evaluation of the degree of chalking on white or lightly tinted exterior paint films. It describes the procedures recommended for transferring the chalk to... | |
| 1.1 These test methods cover the evaluation of the degree of chalking on white or tinted exterior paint films. These test methods describe the procedures recommended for transferring the chalk... | |
| 1.1 These test methods cover the various test methods used to evaluate those properties pertinent to the characterization of alcohol ethoxylates and alkylphenol ethoxylates with respect to suitability for desired... | |
| 1.1 These test methods cover three alternative procedures using high-temperature tube furnace combustion methods for the rapid determination of sulfur in samples of coal and coke. 1.2 These test methods... | |
| 1.1 These test methods cover two alternative procedures using high-temperature tube furnace combustion methods for the rapid determination of sulfur in samples of coal and coke. 1.2 These test methods... | |
| 1.1 These test methods deal with tests to determine the autoclavability of membrane filters. 1.2 These test methods are applicable to all membrane filters. Either Test Method A, Test Method... | |
| 1.1 These test methods determine the shock-absorbing characteristics of foam-in-place packaging materials. 1.2 Test Method A uses a free-fall package drop test apparatus. 1.3 Test Method B uses a shock-test... | |
| 1.1 These test methods determine the shock-absorbing characteristics of foam-in-place packaging materials. 1.2 Test Method A uses a free-fall package drop test apparatus. 1.3 Test Method B uses a shock-test... | |
| 1.1 This classification covers rotenone and antimycin which are used to collect or eradicate fish; numerous chemicals have been used but presently only rotenone and antimycin are EPA approved for... | |
| 1.1 This guide covers the analyses that should be performed on any given water sample if reverse osmosis (RO) or nanofiltration (NF) application is being considered. (See also Test Methods... | |
| 1.1 This guide covers the analyses that should be performed on any given water sample if reverse osmosis (RO) or nanofiltration (NF) application is being considered. 1.2 This guide is... | |
| 1.1 This guide covers the analyses that should be performed on any given water sample if reverse osmosis (RO) or nanofiltration (NF) application is being considered. 1.2 This guide is... | |
| 1.1 This guide covers the analyses that should be performed on any given water sample if reverse osmosis application is being considered. 1.2 This guide is applicable to waters including... | |
| 1.1 This guide covers the use of lethal and non-lethal collection practices for fish. 1.1.1 Lethal practices include the use of rotenone and antimycin which are used to collect or... | |
| 1.1 This guide refers to ASTM methods by which soil, rock, and ground water conditions may be determined. The objective of the investigation should be to identify and locate, both... | |
| 1.1 This guide refers to ASTM methods by which soil, rock, and groundwater conditions may be determined. The objective of the investigation should be to identify and locate, both horizontally... | |
| 1.1 This guide refers to ASTM methods to perform site characterization for engineering, design, and construction purposes. The objective of the site characterization should be to identify and locate, both... | |
| 1.1 This method describes a standard procedure for determining the average viscometric degree of polymerization (abbreviated DPv) of new or aged electrical papers. The determination is made by measuring the... | |
| 1.1 This performance specification covers knitted fabrics comprised of any textile fiber or fibers and women's and girls' knitted robe, negligee, nightgown, pajama, slip, and lingerie fabrics composed of any... | |
| 1.1 This performance specification covers knitted fabrics comprised of any textile fiber or mixture of fibers, used in women's and girls' blouses and dresses women's and girls' knitted blouse and... | |
| 1.1 This performance specification covers the performance requirements for woven fabrics for career apparel: dress and vocational. 1.2 This performance specification is not applicable to career apparel fabrics that do... | |
| 1.1 This performance specification covers the performance requirements for woven fabrics for men's and women's dress and vocational career apparel. 1.2 This performance specification is not applicable to career apparel... | |
| 1.1 This performance specification covers the performance requirements for woven fabrics for men's and women's dress and vocational career apparel. 1.2 This performance specification is not applicable to career apparel... | |
| 1.1 This performance specification covers woven and knitted fabrics comprised of any fiber or mixture of fibers used in women's and girls' brassieres. 1.2 This performance specification is not applicable... | |
| 1.1 This practice covers a calibration technique based on the preparation of standards of known water content. This technique is applicable to the production of standards between 20 and 2000... | |
| 1.1 This practice covers a calibration technique based on the preparation of standards of known water content. This technique is applicable to the production of standards between 20 cm3... | |
| 1.1 This practice covers a calibration technique based on the preparation of standards of known water content. This technique is applicable to the production of standards between 20?cm3/m... | |
| 1.1 This practice covers aid for the equipment manufacturer, the installer, the oil supplier and the operator in coordinating their efforts towards obtaining and maintaining clean petroleum fluid hydraulic systems. | |
| 1.1 This practice covers information for the design, installation, testing, and operation of automated equipment for the extraction of representative samples of petroleum and petroleum products from a flowing stream... | |
| 1.1 This practice covers the collection, dissolution, and determination of trace metals in workplace atmospheres, by atomic absorption spectrophotometry. 1.2 The sensitivity, detection limit, and optimum working concentration for 23... | |
| 1.1 This practice covers the collection, dissolution, and determination of trace metals in workplace atmospheres, by flame atomic absorption spectrophotometry. 1.2 The sensitivity, detection limit, and optimum working concentration for... | |
| 1.1 This practice covers the design of lubricating oil systems for gas turbine driven generator units 1000 kW and larger. 1.1.1 The lubricating oil system is defined as that assembly... | |
| 1.1 This practice covers the dry preparation of soil samples as received from the field for particle-size analysis and the determination of the soil constants. 1.2 This standard does not... | |
| 1.1 This practice covers the dry preparation of soil samples as received from the field for particle-size analysis and the determination of the soil constants. This standard does not purport... | |
| 1.1 This practice covers the evaluation of specific characteristics of importance in launderable woven dress shirts and sport shirts. 1.2 Any launderable woven dress shirt or sport shirt may be... | |
| 1.1 This practice covers the evaluation of specific characteristics of importance in launderable woven dress shirts and sport shirts. 1.2 Any launderable woven dress shirt or sport shirt may be... | |
| 1.1 This practice covers the preparation of test sets of plastic film specimens for subsequent use in an interlaboratory round-robin study to evaluate the precision of a test method. 1.2... | |
| 1.1 This practice covers the preparation of test sets of plastic film specimens for subsequent use in an interlaboratory round-robin study to evaluate the precision of a test method. Note... | |
| 1.1 This practice covers the preparation of test sets of plastic film specimens for subsequent use in an interlaboratory round-robin study to evaluate the precision of a test method. This... | |
| 1.1 This practice covers the procedure used to perform pressure in-line coagulation-floccula tion-filtration of water and waste water. It is applicable to water and waste water with relatively low suspended... | |
| 1.1 This practice covers the selection and proportioning of soils and emulsified or cutback asphalts and the fabrication of 100-mm [4-in.] diameter by 65-mm [2.5-in.] high test specimens. 1.2 All... | |
| 1.1 This practice covers the selection and proportioning of soils and emulsified or cutback asphalts and the fabrication of 4-in. (102-mm) diameter by 2.5-in. (54-mm) high test specimens. 1.2 All... | |
| 1.1 This practice covers the selection and proportioning of soils and emulsified or cutback asphalts and the fabrication of 4-in. (102-mm) diameter by 2.5-in. (54-mm) high test specimens. 1.2 The... | |
| 1.1 This practice describes a calibration technique based on the preparation of standards of known water content. This technique is applicable to the production of standards between 20 and 2000... | |
| 1.1 This practice describes a procedure for developing precautionary labels for art materials and provides hazard and precautionary statements based upon knowledge that exists in the scientific and medical communities. | |
| 1.1 This practice describes general procedures and equipment for automatically obtaining samples of liquid petroleum and petroleum products, crude oils, and intermediate products from the sample point into the primary... | |
| 1.1 This practice includes surface cleaning of concrete to remove grease, dirt, and loose material prior to the application of coatings. Procedures include broom cleaning, vacuum cleaning, air blast cleaning,... | |
| 1.1 This practice includes surface preparation of concrete to prepare the surface prior to the application of coatings. 1.2 This practice is intended to create a surface profile in concrete... | |
| 1.1 This practice is applicable to all laboratories that provide chemical and physical measurements in water, and provides guidelines for intralaboratory control and suggested procedures for reporting low-level data. 1.2... | |
| 1.1 This practice is applicable to steam turbine-generator units and provides recommended practices for the design of the oil system. 1.1.1 The oil system is defined as that assembly which... | |
| 1.1 This practice is intended to aid the equipment manufacturer, the installer, the oil supplier and the operator in coordinating their efforts towards obtaining and maintaining clean petroleum fluid hydraulic... | |
| 1.1 This practice is intended to serve as a guide to the selection of the proper ASTM test method for determining the volatile and nonvolatile content of cellulosics, emulsions, resin... | |
| 1.1 This practice is limited to the evaluation of laboratories using ASTM procedures under the jurisdiction of Committee D-5 on Coal and Coke. They may be used to evaluate a... | |
| 1.1 This practice provides a standard qualifying method for coating applicators to verify their proficiency and ability to attain the required quality for application of specified coatings to concrete surfaces... | |
| 1.1 This practice provides a standard qualifying method for coating applicators to verify their proficiency and ability to attain the required quality for application of specified coatings to steel surfaces... | |
| 1.1 This practice provides a uniform basis of evaluating, in a laboratory, the ability of shipping units to withstand the distribution environment. This is accomplished by subjecting them to a... | |
| 1.1 This specification covers additives for aviation fuels (see Specifications D 910 and D 1655) used to inhibit ice formation in aircraft fuel systems. 1.2 The values stated in SI... | |
| 1.1 This specification covers an ozone-resistant insulating compound for electrical wire and cables 14 AWG and larger. This compound consists substantially of a thermoplastic elastomer. 1.2 This type of insulation... | |
| 1.1 This specification covers asphaltic primer suitable for use with asphalt in roofing, dampproofing, and waterproofing below or above ground level, for application to concrete, masonry, metal, and asphalt surfaces. | |
| 1.1 This specification covers centrifugal and axial fans and blowers with airstream components fabricated of fiber-reinforced thermoset plastics (FRP) for corrosion resistance. Internal structures may include encapsulated metal fastening devices,... | |
| 1.1 This specification covers cold-mixed, cold-laid and recycled cold-mixed, cold-laid bituminous paving mixtures for base, binder, leveling, and surface courses. | |
| 1.1 This specification covers crosslinked polychloroprene compounds suitable for use as outer coverings or jackets on electrical cables for general-purpose, black heavy-duty and black extra-heavy-duty service. 1.2 These jackets are... | |
| 1.1 This specification covers durable, crosslinked black or colored acrylonitrile-butadi ene/poly(vinyl chloride) (NBR/PVC) compounds suitable for use as outer coverings or jackets on electrical cables for general-purpose, heavy-duty, and extra-heavy-duty... | |
| 1.1 This specification covers rigid plastic PVC and CPVC Exterior compounds composed of poly(vinyl chloride), chlorinated poly(vinyl chloride), vinyl chloride copolymers or vinyl chloride blends, and the necessary compound ingredients... | |
| 1.1 This specification covers styrene-butadiene sheeting in thicknesses of 0.25 mm (0.01 in.) and greater. Sheeting conforming to this specification is intended for use in instrument housings and applications requiring... | |
| 1.1 This specification covers the performance requirements for woven fabrics for men's and women's dress and vocational career apparel. 1.2 This specification is not applicable to career apparel fabrics 3.1.1.2... | |
| 1.1 This specification covers unfilled, filled, and reinforced styrene acrylonitrile (SAN) materials suitable for injection molding and extrusion. 1.2 This specification is not intended for the selection of materials, but... | |
| 1.1 This standard covers the selection and proportioning of soils and emulsified or cutback asphalts and the fabrication of 100-mm [4-in.] diameter by 65-mm [2.5-in.] high test specimens. 1.2 All... | |
| 1.1 This standard is the compilation of terminology developed by Committee D02 on Petroleum Products and Lubricants, except that it does not include terms/definitions specific only to the standards in... | |
| 1.1 This terminology standard covers the compilation of terminology developed by Committee D02 on Petroleum Products and Lubricants, except that it does not include terms/definitions specific only to the standards... | |
|
Standard Terminology Relating to Petroleum Products, Liquid Fuels, and Lubricants -- ASTM D4175-18e1
Standard Terminology Relating to Petroleum Products, Liquid Fuels, and Lubricants -- ASTM D4175-19e1
Standard Terminology Relating to Petroleum Products, Liquid Fuels, and Lubricants -- ASTM D4175-22e1
Standard Terminology Relating to Petroleum Products, Liquid Fuels, and Lubricants -- ASTM D4175-23e1
Standard Terminology Relating to Petroleum Products, Liquid Fuels, and Lubricants -- ASTM D4175-24e1
|
1.1 This terminology standard covers the compilation of terminology developed by Committee D02 on Petroleum Products, Liquid Fuels, and Lubricants, except that it does not include terms/definitions specific only to... |
| 1.1 This test method covers a procedure for making a preliminary evaluation of the anti-wear properties of fluid lubricants in sliding contact by means of the Four-Ball Wear Test Machine. | |
| 1.1 This test method covers an accelerated procedure for determining the resistance of paints to erosion caused by scrubbing. (note: The term wet abrasion is sometimes used for scrubbing and... | |
| 1.1 This test method covers an accelerated procedure for determining the resistance of paints to erosion caused by scrubbing. (Note: The term wet abrasion is sometimes used for scrubbing, and... | |
| 1.1 This test method covers determining the resistance of formed catalysts and catalyst carriers to compressive force and is applicable to regular catalyst shapes such as tablets and spheres. Extrudates,... | |
| 1.1 This test method covers determining the resistance of formed catalysts and catalyst carriers to compressive force and is applicable to regular catalyst shapes such as tablets and spheres. Other... | |
| 1.1 This test method covers determining the resistance of formed catalysts to compressive force and is applicable to regular catalyst shapes such as tablets and spheres. Extrudates, granular materials, and... | |
| 1.1 This test method covers the analysis of total chlorine in coal. 1.2 Units-The values stated in SI units are to be regarded as standard. No other units of measurement... | |
| 1.1 This test method covers the analysis of total chlorine in coal. 1.2 Units\u2014The values stated in SI units are to be regarded as standard. The values given in parentheses... | |
| 1.1 This test method covers the analysis of total chlorine in coal. 1.2 This standard does not purport to address all of the safety concerns, if any, associated with its... | |
| 1.1 This test method covers the collection, dissolution, and determination of trace metals in workplace atmospheres, by flame atomic absorption spectrophotometry (FAAS). 1.2 The estimated method detection limits and optimum... | |
| 1.1 This test method covers the collection, dissolution, and determination of trace metals in workplace atmospheres, by flame atomic absorption spectrophotometry (FAAS). 1.2 The sensitivity, detection limit, and optimum working... | |
| 1.1 This test method covers the detection and enumeration of the yeast Candida albicans in raw sewage, waste waters, and natural waters. 1.2 It is the responsibility of the analyst... | |
| 1.1 This test method covers the determination of black polyethylene compounds containing channel or furnace black. It is not applicable to thermal black. 1.2 This test method is not suitable... | |
| 1.1 This test method covers the determination of black polyethylene compounds containing channel or furnace black. It is not applicable to thermal black. 1.2 This test method is not suitable... | |
| 1.1 This test method covers the determination of coliphages infective for E. coli C in water. The test method is simple, inexpensive, and yields rapid water quality data. Its sensitivity... | |
| 1.1 This test method covers the determination of dissolved and total recoverable elements in water, which includes drinking water, lake water, river water, sea water, snow, and reagent water Type... | |
| 1.1 This test method covers the determination of dissolved and total recoverable elements in water, which includes drinking water, lake water, river water, sea water, snow, and Type II reagent... | |
| 1.1 This test method covers the determination of dissolved thiocyanate in water, waste water, and saline water in the range from 0.1 to 2.0 mg/L. For higher concentrations, use an... | |
| 1.1 This test method covers the determination of low amounts of potassium in waters having low solids content. The applicable range of this test method is 0.20 to 4.0 mg/L... | |
| 1.1 This test method covers the determination of low amounts of potassium in waters2 having low solids content. The applicable range of this test method is 0.20 to 4.0 mg/L... | |
| 1.1 This test method covers the determination of low amounts of sodium in waters having low solids content. The applicable range of this test method is from 0.20 to 3.0... | |
| 1.1 This test method covers the determination of low amounts of sodium in waters2 having low solids content. The applicable range of this test method is from 0.20 to 3.0... | |
| 1.1 This test method covers the determination of nitrogen adsorption and desorption isotherms of catalysts and catalyst carriers at the boiling point of liquid nitrogen. A static volumetric measuring system... | |
| 1.1 This test method covers the determination of nitrogen adsorption and desorption isotherms of catalysts and catalyst carriers at the boiling point of liquid nitrogen.2 A static volumetric measuring system... | |
| 1.1 This test method covers the determination of sulfur in samples of coal or coke by high-temperature tube furnace combustion. 1.1.1 Two analysis methods are described. 1.2 When automated equipment... | |
| 1.1 This test method covers the determination of sulfur in samples of coal or coke by high-temperature tube furnace combustion. 1.1.1 Two analysis methods are described. 1.2 When automated equipment... | |
| 1.1 This test method covers the determination of sulfur in samples of coal or coke by high-temperature tube furnace combustion. 1.2 When automated equipment is used the procedure can be... | |
| 1.1 This test method covers the determination of the moisture equivalent of soil in the laboratory by means of a centrifuge technique. 1.2 This test method is limited to specimens... | |
| 1.1 This test method covers the determination of the moisture equivalent of soil in the laboratory by means of a centrifuge technique. 1.2 This test method is limited to disturbed... | |
| 1.1 This test method covers the determination of the rate and magnitude of consolidation of soil when it is restrained laterally and drained axially and subjected to controlled-strain loading. Note... | |
| 1.1 This test method covers the determination of the relative electrostatic propensity of fibers, yarns, and fabrics by a corona discharge. This includes the measurement of the maximum charge voltage... | |
| 1.1 This test method covers the determination of the short-term unconfined compressive strength index of chemically grouted soils, using displacement-control led application of test load. 1.2 Units\u2014The values stated in... | |
| 1.1 This test method covers the determination of the short-term unconfined compressive strength index of chemically grouted soils, using strain-controlled application of test load. 1.2 The values stated in inch-pound... | |
| 1.1 This test method covers the determination of the short-term unconfined compressive strength index of chemically grouted soils, using strain-controlled application of test load. 1.2 This standard does not purport... | |
| 1.1 This test method covers the determination of the silt density index (SDI) of water. This test method can be used to indicate the quantity of particulate matter in water... | |
| 1.1 This test method covers the determination of the thermodynamic dew- or frost-point temperature of ambient air by the condensation of water vapor on a cooled surface. For brevity this... | |
| 1.1 This test method covers the determination of the thermodynamic dew- or frost-point temperature of ambient air by the condensation of water vapor on a cooled surface. For brevity, this... | |
| 1.1 This test method covers the determination of the vibratory packing density of formed catalyst and catalyst carriers. For the purpose of this test, catalyst particles are defined as extrudates,... | |
| 1.1 This test method covers the determination of viscosity of paints, varnishes, lacquers, and related liquid materials by dip-type viscosity cups. This test method is recommended only for viscosity control... | |
| 1.1 This test method covers the determination of viscosity of paints, varnishes, lacquers, inks, and related liquid materials by dip-type viscosity cups. This test method is recommended for viscosity control... | |
| 1.1 This test method covers the quantitative colorimetric laboratory measurement of dissolved thiocyanate in water, waste water, and saline water in the range from 0.1 to 2.0 mg/L. For higher... | |
| 1.1 This test method covers the quantitative determination of the distribution of particle sizes in soils. The distribution of particle sizes larger than 75 μm (retained on the No. 200... | |
| 1.1 This test method covers the quantitative determination of the distribution of particle sizes in soils. The distribution of particle sizes larger than 75 [mu]m (retained on the No. 200... | |
| 1.1 This test method covers the quantitative determination of the distribution of particle sizes in soils. The distribution of particle sizes larger than 75 m (retained on the No. 200... | |
| 1.1 This test method covers two procedures for estimating the presence of suspended free water and solid particulate contamination in distillate fuels having distillation end points below 400 °C and... | |
| 1.1 This test method covers two procedures for estimating the presence of suspended free water and solid particulate contamination in distillate fuels having distillation end points below 400°C and an... | |
| 1.1 This test method covers two procedures for estimating the presence of suspended free water and solid particulate contamination in distillate fuels having distillation end points below 400?°C and an... | |
| 1.1 This test method covers two procedures for estimating the presence of suspended free water and solid particulate contamination in distillate fuels having distillation end points below 400C and an... | |
| 1.1 This test method describes a potentiometric titration procedure for determining the anionic active matter in detergents. It is intended for the analysis of anionic surfactants such as detergent range... | |
| 1.1 This test method describes a procedure for determining the sustained burning characteristics of mixtures of flammable and nonflammable liquids and also mixtures containing liquids with widely different flash points. | |
| 1.1 This test method describes a procedure for determining the sustained burning characteristics of mixtures of flammable and nonflammable liquids and to mixtures containing liquids with widely different flash points. | |
| 1.1 This test method describes a procedure whereby the user of ink-gridded membrane filters in water quality studies can ascertain whether or not the grid lines are toxic and inhibitory... | |
| 1.1 This test method describes a standard procedure for determining the average viscometric degree of polymerization (abbreviated ) of new or aged electrical papers. The determination is made by measuring... | |
| 1.1 This test method describes a standard procedure for determining the average viscometric degree of polymerization (abbreviated DPv) of new or aged electrical papers. The determination is made by measuring... | |
| 1.1 This test method describes a test to confirm the sterility of either manufacturer presterilized or user-sterilized analytical membrane filters. 1.2 The values stated in SI units are to be... | |
| 1.1 This test method describes a test to confirm the sterility of either manufacturer presterilized or user-sterilized analytical membrane filters. 1.2 This standard does not purport to address all of... | |
| 1.1 This test method determines the in-plane shear properties of high-modulus fiber-reinforced composite materials by either of two procedures. In Procedure A, laminates clamped between two pairs of loading rails... | |
| 1.1 This test method determines the length of time a thermosetting coating powder remains liquified at a specified elevated temperature. The method provides a means for estimating thermal gel time... | |
| 1.1 This test method determines the length of time a thermosetting coating powder takes to gel on a polished metal surface at a specified temperature, such as 204°C (400°F). The... | |
| 1.1 This test method determines the length of time a thermosetting coating powder takes to gel on a polished metal surface at a specified temperature, such as 204?°C (400?°F). The... | |
| 1.1 This test method determines the length of time a thermosetting coating powder takes to gel on a polished metal surface at a specified temperature, such as 204C (400F). The... | |
| 1.1 This test method evaluates the fretting wear protection provided by lubricating greases. 1.2 The values stated in SI units are to be regarded as the standard. 1.2.1 Exception-Other units... | |
| 1.1 This test method evaluates the fretting wear protection provided by lubricating greases. 1.2 The values stated in SI units are to be regarded as the standard. 1.2.1 Exception\u2014Other units... | |
| 1.1 This test method evaluates the fretting wear protection provided by lubricating greases. 1.2 The values stated in SI units are to be regarded as the standard. Other units are... | |
| 1.1 This test method is designed for determining the water-holding capacity, C wh, of bibulous papers such as facial tissues, towels, wipes, nonwovens, etc., using predetermined times of... | |
| 1.1 This test method is designed for determining the water-holding capacity, Cwh, of bibulous papers such as facial tissues, towels, wipes, nonwovens, etc., using predetermined times of soaking and excess... | |
| 1.1 This test method is for the determination of the magnitude and rate-of-consolidatio n of saturated cohesive soils using continuous controlled-strain axial compression. The specimen is restrained laterally and drained... | |
| 1.1 This test method provides an indication of the natural dispersive characteristics of clay soils by comparing the amount of particles finer than 2-μm as determined by this method compared... | |
| 1.1 This test method specifies a method for determining the flow characteristics of a fused thermosetting coating powder down a plane inclined at a set angle to the horizontal. The... | |
| 1.1 This test method specifies a method for determining the flow characteristics of a fused thermosetting coating powder down a plane inclined at a set angle to the horizontal. This... | |
| 1.1 This test method, when used in conjunction with a test performed by Method D422 on a duplicate soil sample, provides an indication of the natural dispersive characteristics of clay... | |
| 1.1 This test method, when used in conjunction with a test performed by Test Method D 422 on a duplicate soil sample, provides an indication of the natural dispersive characteristics... | |
| 1.1 This test method, when used in conjunction with a test performed by Test Method D422 on a duplicate soil sample, provides an indication of the natural dispersive characteristics of... | |
| 1.1 This test method2 describes a procedure for determining the sustained burning characteristics of mixtures of flammable and nonflammable liquids and to mixtures containing liquids with widely different flash points. | |
| 1.1 This test method2 describes a procedure for determining the sustained burning characteristics of mixtures of flammable and nonflammable liquids and to mixtures containing liquids with widely different flash... | |
| ` 1.1 This test method is for the determination of the magnitude and rate-of-consolidatio n of saturated cohesive soils using continuous controlled-strain axial compression. The specimen is restrained laterally and... | |
| Classification for Fish Sampling (Withdrawn 2021) | |
| Guide for For Flammability and Combustion Testing of Rubber and Rubber-Like Materials (Withdrawn 1997) | |
| Method of Test for Liquid Limit of Soils (Withdrawn 1982) | |
| Methods of Test for Zeta Potential of Colloids in Water and Waste Water (Withdrawn 1990) | |
| Practice for Conducting Static Acute Toxicity Tests on Waste-Waters with Daphnia (Withdrawn 1988) | |
| Practice for Design and Use of Safety Alert System for Hazardous Work in the Coatings and Lining Industry (Withdrawn 1988) | |
| Practice for Sheet Metal Forming Lubricant Evaluation (Withdrawn 1991) | |
| Specification for Reinforced Thermosetting Resin (RTRP) Sewer Pipe (Withdrawn 1986) | |
| Standard Methods of Testing Pile Yarn Floor Covering Construction | |
| Standard Practice for Automatic Sampling of Peroleum and Petroleum Products | |
| Standard Practice for Automatic Sampling of Petroleum and Petroleum Products | |
| Standard Test Method for Elements in Water by Direct-Current Argon Plasma atomic Emission Spectroscopy | |
| Standard Test Method for Sulfur in the Analysis Sample of Coal and Coke Using High Temperature Tube Furnace Combustion Methods | |
| Standard Test Methods for Evaluating Absorbent Pads Used with Membrane Filters for Bacteriological Analysis and Growth (Withdrawn 2020) | |
| Standard Test Methods for Sulfur in the Analysis Sample of Coal and Coke Using High Temperature Tube Furnace Combustion Methods | |
| Test Method for Airborne Asbestos Concentration in Workplace Atmosphere (Withdrawn 1995) | |
| Test Method for Airborne Asbestos Concentration in Workplace Atmosphere | |
| Test Method for Anionic Detergent by Para-Toluidine Hydrochloride (Withdrawn 1995) | |
| Test Method for Determination of the Decontaminability of Coatins Used in Light-Water Nuclear Power Plants (Withdrawn 1995) | |
| Test Method for Percent Porosity of Membrane Filters (Withdrawn 1994) | |
| Test Method for Rubber Hose Used for Steam Applications (Withdrawn 1997) | |
| Test Method for Sustained Burning of Low-Viscosity Mixtures by the Wick Test (Withdrawn 1998) | |
| Test Method for Thermal Stability of Poly(Vinyl Chloride) (PVC) Resin (Withdrawn 1998) | |
| This practice describes the standard procedure for developing precautionary labels for art materials to provide chronic health hazard and precautionary statements based on knowledge that exists in the scientific and... | |
| This practice provides a qualifying method to verify the proficiency and ability of coating applicators to attain the required quality for application of specified coatings to steel surfaces given the... | |
| This practice provides a standard qualifying method for coating applicators to verify their proficiency and ability to attain the required quality for application of specified coatings to concrete surfaces including... | |
| This specification covers additives for aviation fuels used to inhibit ice formation in aircraft fuel systems. Three types of fuel system icing inhibitors are provided as follows: type I -... | |
| This specification covers an ozone-resistant thermoplastic elastomer insulation for electrical wire and cables. This type of insulation is considered to be suitable for continuous operation at the specified conductor temperatures... | |
| This specification covers asphaltic primer suitable for use with asphalt in roofing, dampproofing, and waterproofing below or above ground level, for application to concrete, masonry, metal, and asphalt surfaces. Asphalt... | |
| This specification covers cold-mixed, cold-laid and recycled cold-mixed, cold-laid bituminous paving mixtures for base, binder, leveling, and surface courses. The following shall conform to the specified requirements: coarse and fine... | |
| This specification covers ozone-resistant thermoplastic elastomer insulation for electrical wires and cables operating continuously at specified conductor temperatures, within the specified voltage range, and under wet or dry conditions. The... | |
| This specification covers rigid plastic PVC and CPVC exterior compounds composed of poly (vinyl chloride), chlorinated poly (vinyl chloride), vinyl chloride copolymers or vinyl chloride blends, and the necessary compound... | |
| This specification covers styrene-butadiene sheeting in thicknesses of 0.25 mm [0.01 in.] and greater. Sheeting conforming to this specification is intended for use in instrument housings and applications requiring resistance... | |
| This specification covers the minimum requirements for construction of fiber-reinforced thermoset plastic fans (both centrifugal and axial) and blowers, and provides for a common basis for determining safe operating speeds. | |
| This specification covers unfilled, filled, and reinforced styrene acrylonitrile (SAN) materials suitable for injection molding and extrusion. SAN compounds are typically general-purpose materials used in either molding or extrusion processes... | |
| This test method covers the quantitative determination of the distribution of particle sizes in soils. The distribution of particle sizes larger than 75 micrometers (retained on the No. 200 sieve)... | |
| Withdrawn 1994 : Test Methods for Total Recoverable Phosphorus and Organic Phosphorus in Sediments |
| << Prev | Next >> |