1.1 This test method covers the determination of viscosity of catalyzed chemical grouts with a rotational viscometer (laboratory method), over the range from 1.0 mPa·s to 1000 mPa·s (1.0 to 1000 cP).
1.2 All observed and calculated values shall conform to the guidelines for significant digits and rounding established in Practice D6026.
1.2.1 The procedures used to specify how data are collected/recorded or calculated, in this standard are regarded as the industry standard. In addition, they are representative of the significant digits that generally should be retained. The procedures used do not consider material variation, purpose of obtaining the data, special purpose studies, or any consideratons for the user’s objectives; and it is common practice to increase or reduce significant digits of reported data to be commensurate with these considerations. It is beyond the scope of this standard to consider significant digits used in analysis methods for engineering design.
1.3 The values stated in SI units are the standard. Other units provided in parentheses are for the convenience of the user.
1.4 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D4016-14 |
| Product Name | Standard Test Method for Viscosity and Gel Time of Chemical Grouts by Rotational Viscometer (Laboratory Method) (Withdrawn 2023) |