1.1 This specification covers the requirements for vinyl-coated fiber glass solar screening, and should help users recognize the characteristics of acceptable vinyl-coated fiber glass solar screening. This specification is limited in application to vinyl-coated fiber glass solar screening that is produced with a ribbed pattern woven in the warp direction. The applicability of this specification to vinyl-coated fiber glass type solar screening of a non-rib, a double rib (ribs in both warp and filling direction), or a filling rib construction is not known.
1.2 This specification shows the definitions, general requirements, and physical requirements for commercial standard vinyl-coated fiber glass solar screening designed and woven for installation in any dwelling, building, or structure for the purpose of providing a significant reduction in solar heat gain, while providing outward view and interior light. Solar screening provides a structure that has insect-restraining capabilities equivalent to standard insect screening.
Note 1-For information on standard insect screening, see Specification D 3656.
1.3 This specification shows the values in both inch-pound units and SI units. "Inch-pound units" is the technically correct name for customary units used in the United States. "SI" is the technically correct name for the system of metric units known as the International System of Units. The values stated in either acceptable metric units or in other units shall be regarded separately as standard. The values expressed in each system may not be exact equivalents; therefore, each system must be used independently of the other without combining in any way.
1.4 The following precautionary caveat pertains only to the test method portion, Sections 8 through 21 of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D4028-96 |
| Product Name | Standard Specification for Solar Screening Woven from Vinyl-Coated Fiber Glass Yarn |