ASTM International Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 50 90 100 110 120 130 140 143 144 145 146 147 148 149 150 151 152 153 154 155 160 170 180 182
Product Name Notes
1.1 Residual Stress Determination : 1.1.1 This test method specifies a hole-drilling procedure for determining residual stress profiles near the surface of an isotropic linearly elastic material. The test method...
1.1 Residual Stress Determination: 1.1.1 This test method specifies a hole-drilling procedure for determining in-plane residual stresses near the surface of an isotropic linearly elastic material. It applies to residual...
1.1 Residual Stress Determination: 1.1.1 This test method specifies a hole-drilling procedure for determining in-plane residual stresses near the surface of an isotropic linearly elastic material. It is applicable to...
1.1 Residual Stress Determination: 1.1.1 This test method specifies a hole-drilling procedure for determining residual stress profiles near the surface of an isotropic linearly elastic material. The test method is...
1.1 The method described in this standard applies to the transfer of calibration from reference to field radiometers to be used for measuring and monitoring outdoor radiant exposure levels. This...
1.1 These are test methods for sheathed thermocouple material and assemblies. 1.2 The tests are intended to assure quality control and to evaluate the suitability of sheathed thermocouple material or...
1.1 These are test methods for sheathed thermocouple material and assemblies. 1.2 The tests are intended to ensure quality control and to evaluate the suitability of sheathed thermocouple material or...
1.1 These practices described herein cover the preparation of RDF ash, fly ash, bottom ash, or slag for analyses of metals by atomic absorption spectroscopy or inductively coupled plasma spectroscopy,...
1.1 These tables define an air mass 1.5 solar spectral irradiance distribution for use in all solar applications where a standard terrestrial spectral irradiance is required for that part of...
1.1 These test methods cover the chemical and physical analysis of liquid C4 to C13 alcohols that are manufactured for further processing into plasticizers. The key sections...
1.1 These test methods cover the determination of metals in solution by atomic absorption spectroscopy (AAS). 1.2 The following sections outline the operating parameters for the individual metals: 1.3 Detection...
1.1 These test methods cover the determination of metals in solution by atomic absorption spectroscopy (AAS). 1.2 The following sections outline the operating parameters for the individual metals: Sections Aluminum,...
1.1 These test methods cover the proximate and ultimate analysis of wood fuels and the determination of the gross caloric value of wood fuels sampled and prepared by prescribed test...
1.1 These test methods cover the tension testing of metallic materials in any form at room temperature, specifically, the methods of determination of yield strength, yield point elongation, tensile strength,...
1.1 These test methods include descriptions for conducting and reporting throughput and electrical power tests on mechanical conveying equipment for municipal solid waste and recovered products from resource recovery systems.
1.1 This classification system covers all naturally occurring uranium-bearing materials and is based on level of geologic knowledge and economic producibility of the resource at a given time. 1.2 Assessments...
1.1 This document lists methods for testing Mineral-Insulated, Metal-Sheathed (MIMS) thermocouple assemblies and thermocouple cable, but does not require that any of these tests be performed nor does it state...
1.1 This fire-test-response standard for the comparative surface burning behavior of building materials is applicable to exposed surfaces such as walls and ceilings. The test is conducted with the specimen...
1.1 This guide covers control procedures for the safe production, storage, transportation, and handling of only the hexavalent chromium compounds found in and their various hydrates, and mixtures of coprecipitates...
1.1 This guide covers control procedures for the safe production, storage, transportation, and handling of only the hexavalent chromium compounds found in Table 1 and their various hydrates, and mixtures...
1.1 This guide covers the essential aspects of an accountability and quality control program for a chemical analysis laboratory. The reasons for establishing and operating such a program are discussed.
1.1 This guide covers the selection, design, irradiation, post-irradiation handling, and quality control of neutron dosimeters (sensors), thermal neutron shields, and capsules for reactor surveillance neutron dosimetry. 1.2 The values...
1.1 This guide covers the selection, design, irradiation, post-irradiation handling, and quality control of neutron dosimeters (sensors), thermal neutron shields, and capsules for reactor surveillance neutron dosimetry. 1.2 The values...
1.1 This guide covers unit sizes for clay and concrete masonry units laid in mortar for use in buildings and building systems designed in accordance with the principles of modular...
1.1 This guide describes the essential aspects of an accountability and quality control program for a chemical analysis laboratory. The reasons for establishing and operating such a program are discussed.
1.1 This guide outlines various methods which may be followed in the photography of metals and materials with the reflected-light microscope. Methods are included for preparation of prints and transparencies...
1.1 This guide outlines various suggested methods which may be followed in the photography of metals and materials with the reflected-light microscope. Methods are included for preparation of prints and...
1.1 This guide presents a method for predicting reference transition temperature adjustments for irradiated light-water cooled power reactor pressure vessel materials based on Charpy V-notch 30-ftlbf (41-J) data. Radiation damage...
1.1 This guide presents a method for predicting reference transition temperature adjustments for irradiated light-water cooled power reactor pressure vessel materials based on Charpy V-notch 41-J (30-ftlbf) data. Radiation damage...
1.1 This guide presents a method for predicting values of reference transition temperature shift (TTS) for irradiated pressure vessel materials. The method is based on the TTS exhibited by Charpy...
1.1 This guide provides guidance for use of selected process wastes as structural fills by listing representative test methods for predicting and evaluating those physical characteristics of waste that are...
1.1 This laboratory practice is used to determine the efficacy of a fungal control agent to prevent spoilage of in-process aqueous-based products used in the paper industry. 1.2 For information...
1.1 This laboratory test method is used to determine the efficacy of a fungal control agent to prevent spoilage of in-process aqueous-based products used in the paper industry. 1.2 For...
1.1 This method covers the determination of characteristics of top-loading, direct-reading laboratory scales and balances. Laboratory scales of the top-loading type may have capacities from a few grams up to...
1.1 This method covers the determination of the composition of a materials stream in a solid waste resource recovery processing facility. The composition is determined with respect to one or...
1.1 This method covers the determination of total weight basis moisture in the analysis sample of particulate wood fuel. The particulate wood fuel may be sanderdust, sawdust, pellets, green tree...
1.1 This practice applies to the calibration of electronic non-automatic weighing instruments. A non-automatic weighing instrument is a measuring instrument that determines the mass of an object by measuring the...
1.1 This practice covers a means of generating all-day thermal performance data for flat-plate collectors, concentrating collectors, and tracking collectors. 1.2 The values stated in SI units are to be...
1.1 This practice covers a procedure for checking some of the operating characteristics of an X-ray photoelectron spectrometer. Tests herein provide checks of the following instrument characteristics: X-ray photoelectron spectroscopy...
1.1 This practice covers a procedure for checking some of the operating characteristics of an X-ray photoelectron spectrometer. Tests herein provide checks of the repeatability of intensity measurements and the...
1.1 This practice covers a procedure for determining the ability of cover plates for flat-plate solar collectors to withstand impact forces of falling hail. Propelled ice balls are used to...
1.1 This practice covers a procedure for the exposure of solar collector cover materials to the natural weather environment at elevated temperatures that approximate stagnation conditions in solar collectors having...
1.1 This practice covers a technique for collecting samples of materials that are part of the residual gas environment of an evacuated vacuum chamber. The practice employs a device designated...
1.1 This practice covers a technique for collecting samples of materials that are part of the residual gas environment of an evacuated vacuum chamber. The practice uses a device designated...
1.1 This practice covers procedures for mechanical sampling of iron ores and related materials in a falling stream or stopped-belt sampling and preparing the gross sample to the various test...
1.1 This practice covers procedures for the examination and testing of evidence items or systems that may have been involved in a specific incident which are, or may be reasonably...
1.1 This practice covers procedures for the verification and classification of extensometer systems, but it is not intended to be a complete purchase specification. The practice is applicable only to...
1.1 This practice covers sampling of airborne microorganisms at municipal solid-waste processing facilities, hereafter referred to as facilities. Investigators should consult Practice D 1357 for the general principles of conducting...
1.1 This practice covers sampling of airborne microorganisms at municipal solid-waste processing facilities, hereafter referred to as facilities. Investigators should consult Practice D1357 for the general principles of conducting an...
1.1 This practice covers the methodology, summarized in , to be used in the analysis and interpretation of neutron exposure data obtained from LWR pressure vessel surveillance programs; and, based...
1.1 This practice covers the methodology, summarized in Annex A1, to be used in the analysis and interpretation of neutron exposure data obtained from LWR pressure vessel surveillance programs and,...
1.1 This practice covers the methodology, summarized in Annex A1, to be used in the analysis and interpretation of neutron exposure data obtained from LWR pressure vessel surveillance programs; and,...
1.1 This practice covers the preparation of clean uniform surfaces of aluminum alloys suitable for formation of durable adhesive bonds to nonmetallic honeycomb materials in the manufacture of sandwich panels...
1.1 This practice covers the preparation of RDF laboratory samples for analysis, the laboratory samples having been previously obtained from representative RDF samples. 1.2 The determination of the air-dry loss...
1.1 This practice covers the preparation of RDF laboratory samples for analysis, the laboratory samples having been previously obtained from representative RDF samples. 1.2 The determination of the air-dry loss...
1.1 This practice covers the sampling, for the determination of chemical composition (Note 1) of nonferrous metals and alloys in cast form for remelting or mechanical working. 1.1.1 Refer to...
1.1 This practice covers the sampling, for the determination of chemical composition (Note 1) of nonferrous metals and alloys, excluding aluminum, in cast form for remelting or mechanical working. 1.1.1...
1.1 This practice covers those features that are important for evaluating atomic absorption spectroscopy equipment. It also discusses performance characteristics and identifies parameters that should be recorded in analytical procedures.
1.1 This practice defines the procedure to expose a solar thermal collector to an outdoor or simulated outdoor environment in a nonoperational model. The procedure provides for periodic inspections and...
1.1 This practice describes a procedure for determining the subacute dietary toxicity of a test substance administered to birds in their daily diet. The LC50 value time to mortality and...
1.1 This practice describes a procedure for determining the subacute dietary toxicity of a test substance administered to birds in their daily diet. The LC50 value time to mortality...
1.1 This practice describes specific procedures for obtaining solution hydrolysis rate constants and half-lives of organic chemicals that may enter the aquatic environment. 1.2 Solution hydrolysis data are obtained in...
1.1 This practice describes the materials, processes, and quality controls to be used in the manufacture of adhesive-bonded, aluminum-faced, nonmetallic-honeycom b-core sandwich panels for tactical shelters. 1.2 The values stated...
1.1 This practice describes the materials, processes, and quality controls to be used in the manufacture of adhesive-bonded, aluminum-faced, nonmetallic-honeycom b-core sandwich panels for tactical shelters. 1.2 The values stated...
1.1 This practice is intended as a guide for the use of a flame photometric detector (FPD) as the detection component of a gas chromatographic system. 1.2 This practice is...
1.1 This practice is suitable for testing the homogeneity of a metal lot or batch (L/B) in solid form by spark atomic emission spectrometry (Spark-AES). It is compliant with ISO...
1.1 This practice is suitable for testing the homogeneity of metals, either in solid or powdered form, and finely ground oxide materials that are intended for use as reference materials...
1.1 This practice outlines the necessary steps for the identification of elements in a given Auger spectrum obtained using conventional electron spectrometers. Spectra displayed as either the electron energy distribution...
1.1 This practice provides a means of generating all-day thermal performance data for flat-plate collectors, concentrating collectors, and tracking collectors. 1.2 The values stated in SI units are to be...
1.1 This practice provides a procedure for the exposure of solar collector cover materials to the natural weather environment at elevated temperatures that approximate stagnation conditions in solar collectors having...
1.1 This practice provides for the statistical evaluation of data obtained from spectrometrical methods of analysis. Included are definitions used in statistics, methods to determine variance and standard deviation of...
1.1 This practice provides guidance for use of selected process wastes as structural fills by listing representative test methods for predicting and evaluating those physical characteristics of waste that are...
1.1 This practice sets forth a testing methodology for evaluating the properties of thermal insulation materials to be used in solar collectors with concentration ratios of less than 10. Tests...
1.1 This practice sets forth guidelines for handling of items that may have been involved in a specific incident that is or is reasonably expected to be the subject of...
1.1 This practice sets forth guidelines for the examination and testing of actual items or systems (hereinafter termed evidence) that may have been involved in a specific incident that are...
1.1 This practice sets forth guidelines for the examination and testing of actual items or systems (hereinafter termed evidence) that may have been involved in a specific incident that is...
1.1 This specification covers film adhesives for bonding of honeycomb sandwich panels used in tactical shelters. The adhesives are used for new production or depot repair. The adhesives shall be...
1.1 This specification covers phase change-type clinical thermometers that are designed and intended for one time use.
1.1 This specification covers the general requirements for negative temperature coefficient thermistor-type sensors intended to be used for clinical laboratory temperature measurements or control, or both, within the range from...
1.1 This specification covers the requirements for disposable glass tubes suitable for general testing and culturing applications in blood banks, hematology, bacteriology, virology, and tissue culture laboratories. 1.2 For practical...
1.1 This specification covers two types of filter paper for use in chemical analysis and provides procedures for the complete evaluation of the filter papers.
1.1 This specification is for sprayable, pigmented liquid primers for use on aluminum alloys that are to be adhesively bonded in the fabrication of honeycomb sandwich panels for tactical shelters.
1.1 This standard describes three test methods for determining the modulus of elasticity in bending and the bending strength of metallic strips or sheets intended for the use in flat...
1.1 This standard describes three test methods2 for determining the modulus of elasticity in bending, the bending proof strength, and the offset yield strength in bending of metallic strips or...
1.1 This standard describes three test methods2 for determining the modulus of elasticity in bending and the bending strength of metallic strips or sheets intended for the use in...
1.1 This terminology covers definitions for approved standards under the jurisdiction of ASTM Committee E17 on Vehicle-Pavement Systems. Definitions of terms specific to an individual standard are listed in the...
1.1 This terminology relates to the economic evaluation of building construction as used in other standards under the jurisdiction of ASTM Committee E06 on Performance of Building Constructions, and does...
1.1 This terminology relates to the economic evaluation of building construction as used in other standards under the jurisdiction of ASTM Committee E06 on Performance of Buildings, and it does...
1.1 This test method can be used to determine the release rates of heat and visible smoke (Note 1) from materials and products when exposed to different levels of radiant...
1.1 This test method covers a procedure for determining the effect of an air stream upon sprayed fire-resistive materials (SFRMs). These SFRMs include sprayed fibrous and cementitious materials. The test...
1.1 This test method covers determination of linear thermal expansion of solid materials using thermomechanical analysis techniques. Related information can be found in Refs. (1-12). 1.2 This test method is...
1.1 This test method covers determination of linear thermal expansion of solid materials using thermomechanical analysis techniques. 1.2 This test method is applicable to solid materials that exhibit sufficient rigidity...
1.1 This test method covers determination of the ash content in the analysis sample of refuse-derived fuel (RDF). The results obtained can be applied as the weight percent ash in...
1.1 This test method covers procedures to be followed in testing the performance of the anchorage of all types of new and existing permanent metal railing systems (guard, stair, and...
1.1 This test method covers the back-reflection Laue procedure for determining the orientation of a metal crystal. The back-reflection Laue method for determining crystal orientation (1, 2) may be applied...
1.1 This test method covers the back-reflection Laue procedure for determining the orientation of a metal crystal. The back-reflection Laue method for determining crystal orientation may be applied to macrograins...
1.1 This test method covers the colorimetric determination of arsenic in organic industrial chemicals with diethyldithiocarbama te. This test method is applicable to samples containing 1 ppm or more of...
1.1 This test method covers the determination of calcium fluoride (CaF2) in acid-grade fluorspar and other types of fluorspar that can be rendered soluble by the procedure described...
1.1 This test method covers the determination of calcium fluoride in acid-grade fluorspar and other types of fluorspar that can be rendered soluble by the procedure described in the test...
1.1 This test method covers the determination of characteristics of top-loading, direct-reading laboratory scales and balances. Laboratory scales of the top-loading type may have capacities from a few grams up...
1.1 This test method covers the determination of copper in iron ores, concentrates, agglomerates, and related materials in the concentration range from 0.003 % to 1 %. Note 1-As used...
1.1 This test method covers the determination of copper in iron ores, concentrates, agglomerates, and related materials in the concentration range from 0.003 to 1 %. 1.2 This standard does...
1.1 This test method covers the determination of copper in iron ores, concentrates, agglomerates, and related materials in the concentration range from 0.003 to 1%. 1.2 This standard does not...
1.1 This test method covers the determination of performance characteristics of fuel ethanol manufacturing facilities. 1.2 This test method is applicable for all starch, sugar, and combination starch/sugar based fermentable...
1.1 This test method covers the determination of silica in RDF, RDF ash, fly ash, bottom ash, or slag. 1.2 The test method is an acid dehydration gravimetric procedure and...
1.1 This test method covers the determination of the composition of a materials stream in a solid waste resource recovery processing facility. The composition is determined with respect to one...
1.1 This test method covers the determination of the percentage of gaseous products, exclusive of moisture vapor, in the analysis sample which is released under specific conditions of the test.
1.1 This test method covers the determination of thermal performance of tracking concentrating solar collectors that heat fluids for use in thermal systems. 1.2 This test method applies to one-...
1.1 This test method covers the determination of thermal performance of tracking concentrating solar collectors that heat fluids for use in thermal systems. 1.2 This test method applies to one-...
1.1 This test method covers the determination of titanium in iron ores, concentrates, and agglomerates in the compositional range from 0.01 % to 6.0 % titanium. Note 1-As used in...
1.1 This test method covers the determination of titanium in iron ores, concentrates, and agglomerates in the compositional range from 0.01 % to 6.0 % titanium. Note 1: As used...
1.1 This test method covers the determination of titanium in iron ores, concentrates, and agglomerates in the concentration range from 0.01 to 6.0 % titanium. 1.2 This standard does not...
1.1 This test method covers the determination of titanium in iron ores, concentrates, and agglomerates in the concentration range from 0.01 to 6.0% titanium. 1.2 This standard does not purport...
1.1 This test method covers the determination of total weight basis moisture in the analysis sample of particulate wood fuel. The particulate wood fuel may be sanderdust, sawdust, pellets, green...
1.1 This test method covers the laboratory measurement of airborne sound transmission loss of building partitions such as walls of all kinds, operable partitions, floor-ceiling assemblies, doors, windows, roofs, panels,...
1.1 This test method covers the measurement of spectral absorptance, reflectance, and transmittance of materials using spectrophotometers equipped with integrating spheres. 1.2 Methods of computing solar weighted properties from the...
1.1 This test method covers the measurement of spectral absorptance, reflectance, and transmittance of materials using spectrophotometers equipped with integrating spheres. 1.2 Methods of computing solar weighted properties from the...
1.1 This test method covers the procedure for determining residual stresses near the surface of isotropic linearly-elastic materials. Although the concept is quite general, the test method described here is...
1.1 This test method covers the procedure for the determination of bulk density (or bulk specific weight) of densified particulate biomass fuels with a maximum particle volume of 16.39 cm...
1.1 This test method covers the transfer of calibration from reference to field pyranometer to be used for measuring and monitoring solar radiation. This standard is applicable to spectrally flat...
1.1 This test method covers the use of the X-ray diffractometer to prepare quantitative pole figures. 1.2 The test method consists of several experimental procedures. Some of the procedures (1-...
1.1 This test method covers the use of the X-ray diffractometer to prepare quantitative pole figures. 1.2 The test method consists of several experimental procedures. Some of the procedures (1-5)...
1.1 This test method describes procedures for obtaining information on direct photolysis rates, quantum yields, and phototransformation products of materials in an aqueous environment. Laboratory testing procedures designed to provide...
1.1 This test method describes procedures to be followed in testing the performance of the anchorage of all types of new and existing permanent metal railing systems (guard, stair, and...
1.1 This test method describes the use of solid-state track recorders (SSTR) for neutron dosimetry in light-water reactor (LWR) applications. These applications extend from low neutron fluence to high neutron...
1.1 This test method describes the use of solid-state track recorders (SSTRs) for neutron dosimetry in light-water reactor (LWR) applications. These applications extend from low neutron fluence to high neutron...
1.1 This test method determines the apparent coefficient of linear thermal expansion of solid materials using thermomechanical analysis techniques. Related information can be found in Refs. (, ). 1.2 This...
1.1 This test method determines the apparent coefficient of linear thermal expansion of solid materials using thermomechanical analysis techniques. Related information can be found in Refs. (1-12)². 1.2 This test...
1.1 This test method determines the apparent coefficient of linear thermal expansion of solid materials using thermomechanical analysis techniques. 1.2 This test method is applicable to solid materials that exhibit...
1.1 This test method determines the percentage of gaseous products, exclusive of moisture vapor, in the analysis sample of particulate wood fuel that is released under the specific conditions of...
1.1 This test method determines the technical coefficient of linear thermal expansion of solid materials using thermomechanical analysis techniques. 1.2 This test method is applicable to solid materials that exhibit...
1.1 This test method has been harmonized with, and is technically equivalent to, ISO 9059. 1.2 Two types of calibrations are covered by this test method. One is the calibration...
1.1 This test method has been harmonized with, and is technically equivalent to, ISO 9059. 1.2 Two types of calibrations are covered by this test method. One is the calibration...
1.1 This test method is applicable to firestop systems of various materials and construction. Firestop systems are intended for use in openings in fire-resistive walls and floors that are evaluated...
1.1 This test method is applicable to through-penetration fire stops of various materials and construction. Fire stops are intended for use in openings in fire-resistive walls and floors that are...
1.1 This test method of designating the size of refuse-derived fuel from its sieve analysis is applicable to the classified light fraction (RDF-3) of shredded municipal or industrial waste materials...
1.1 This test method provides for determining the release rates of heat and visible smoke (Note 0) from materials, products, or assemblies when exposed to different levels of radiant heat.
1.1 This test method provides for determining the release rates of heat and visible smoke (Note 1) from materials, products, or assemblies when exposed to different levels of radiant heat.
Guide for Evaluating the Usefulness of Herbicides on Corn (All Types) (Withdrawn 1997)
Guide for Records Management in Mass Spectrometry Laboratories Performing Analysis in Support of Nonclinical Laboratory Studies (Withdrawn 1992)
Matrix for Light-Water Reactor Spent Fuel Transportation (Withdrawn 1989)
Method for Calibration of Dosimeters Against an Adiabatic Calorimeter for Use in Flash X-Ray Fields (Withdrawn 1987)
Methods for Chemical Analysis of Antimony (Withdrawn 1983)
Methods for Chemical Analysis of Antimony
Methods for Chemical Analysis of Lead, Tin, Antimony and Their Alloys (Photometric Method) (Withdrawn 1984)
Practice for Determining Absolute Absorbed Dose Rates for Electron Beams (Withdrawn 1987)
Practice for Evaluation of Spectrochemical laboratories (Withdrawn 1998)
Practice for Performing Accelerated Outdoor Weathering Using Concentrated Natural Sunlight (Withdrawn 1992)
Practice for Safety and Health Requirements Relating to Occupational Exposure to Asbestos (Withdrawn 1995)
Specification for Covers, Carports, and Canopies (Withdrawn 1990)
Specification for Lawn Buildings (Withdrawn 1990)
Standard Definitions of Terms and Abbreviations Relating to Physical and Chemical Characteristics of Refuse Derived Fuel (Withdrawn 2004)
Standard Definitions of Terms and Abbreviations Relating to Physical and Chemical Characteristics of Refuse Derived Fuel
Standard Practice for Measurement of Mechanical Properties During Charged-Particle Irradiation
Standard Practice for Verification and Classification of Extensometer
Standard Test Method for Surface Burning Characteristics Of Building Materials
Standard Test Method of Tension Testing of Metallic Materials
Standard Test Methods for Tension Testing of Metallic Materials
Test Method for Birefringence in Fibers of Circular Cross Section by a Variable Compensator (Withdrawn 1989)
This guide covers unit sizes for clay and concrete masonry units laid in mortar for use in buildings and building systems designed in accordance with the principles of modular coordination.
This practice covers procedures for the verification and classification of extensometer systems, but it is not intended to be a complete purchase specification. The practice is applicable only to instruments...
This practice covers the measurement of the mechanical properties of materials during charged-particle irradiation, with the test materials designed to simulate or provide understanding of, or both, the mechanical behavior...
This practice is intended as a guide for the use of a flame photometric detector (FPD) as the detection component of a gas chromatographic system. The different principles of flame...
This specification covers corrosion-inhibiting adhesive primers for use on aluminum alloys that are to be adhesively bonded in the fabrication of honeycomb sandwich panels for tactical shelters. When applied to...
This specification covers structural film adhesives used for bonding honeycomb sandwich panels consisting of an aluminum alloy bonded to a nonmetallic core, edge attachments, and other components, and for new...
This specification covers the classification, testing, and corresponding requirements for negative-temperature -coefficient thermistor-type sensors intended to be used for clinical laboratory temperature measurements or control, or both, within a specified...
This specification covers the requirements for disposable glass culture tubes for use in culturing applications. Disposable glass culture tubes shall be made of type I (borosilicate) or type II (soda-lime)...
This specification covers the requirements for Halon 1301, or halogenated hydrocarbon compound Bromotrifluoromethan e (CF3Br) as a fire-fighting medium. The fire-fighting equipment or hardware that employs Halon 1301, the conditions...
This specification covers the test methods and corresponding requirements for phase change-type disposable (for one time use only) clinical thermometers used for the intermittent determination of human temperature. When examined...
This specification provides complete evaluation procedures for two types of laboratory filter papers used in chemical analysis. The filter papers covered in this specification are grouped into two types according...
This test method covers the determination of silica in refuse-derived fuel (RDF), RDF ash, fly ash, bottom ash, or slag. The test method is an acid dehydration gravimetric procedure and...
This test method establishes the standard procedure for determining the percentage of volatile matter or gaseous products, exclusive of moisture vapor, in the analysis sample released by refuse-derived fuel (RDF)...

<< Prev Next >>