1.1 This test method of designating the size of refuse-derived fuel from its sieve analysis is applicable to the classified light fraction (RDF-3) of shredded municipal or industrial waste materials less than 0.15 m (6 in.) in size.
1.2 The values stated in acceptable metric units are to be regarded as standard. The values given in parentheses are for information only.
1.3 This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety problems associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For more specific precautionary information see Section 7.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E828-81(1997) |
| Product Name | Standard Test Method for Designating the Size of RDF-3 From its Sieve Analysis |