1.1 This test method is applicable to through-penetration fire stops of various materials and construction. Fire stops are intended for use in openings in fire-resistive walls and floors that are evaluated in accordance with Test Methods E 119.
1.2 Tests conducted in conformance with this test method record fire-stop performance during the test exposure; but such tests shall not be construed to determine suitability of the fire stop for use after test exposure.
1.3 This test method also measures the resistance of fire stops to an external force stimulated by a hose stream. However, this test method shall not be construed as determining the performance of the fire stop during actual fire conditions when subjected to forces such as failure of cable support systems and falling debris.
1.4 The intent of this test method is to develop data to assist others in determining the suitability of the fire stops for use where fire resistance is required.
1.5 This standard is used to measure and describe the response of materials, products, or assemblies to heat and flame under controlled conditions, but does not by itself incorporate all factors required for fire-hazard or fire-risk assessment of materials, products, or assemblies under actual fire conditions.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
1.7 The text of this standard references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered requirements of the standard.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E814-02 |
| Product Name | Standard Test Method for Fire Tests of Through-Penetration Fire Stops |