1.1 This test method covers the determination of the composition of a materials stream in a solid waste resource recovery processing facility. The composition is determined with respect to one or more defined components. The results are used for determining the purity resulting from the operation of one or more separators, and in conjunction with Test Method E1108 used to measure the efficiency of a materials separation device.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. For hazard statements, see Section 7.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E889-82(2023) |
| Product Name | Standard Test Method for Composition or Purity of a Solid Waste Materials Stream |