ASTM International Standard Specification for Corrosion-Inhibiting Adhesive Primer for Aluminum Alloys to Be Adhesively Bonded in Honeycomb Shelter Panels ASTM E866-19

Description
This specification covers corrosion-inhibiting adhesive primers for use on aluminum alloys that are to be adhesively bonded in the fabrication of honeycomb sandwich panels for tactical shelters. When applied to a properly cleaned surface of aluminum alloy, the primer imparts corrosion resistance and forms a surface suitable for structural bonding and coating with shelter paint finishes. The primer shall be a pigmented liquid composed of a modified epoxy resin system, compounded so that it can be spray-applied to produce a continuous coating without the addition of any solvent. Uncured primers shall be tested for solids content, inhibitor content, storage stability, shelf life, color, sprayability, and curing properties. Cured films, on the other hand, shall be tested on adhesion to metal, impact resistance, pencil hardness, water resistance, environmental resistance, corrosion resistance, humidity aging, heat resistance, and low-temperature shock. Finally, bonded specimens shall be tested and conform to normal-, low-, and high-temperature lap shears, humidity-exposure lap shear, salt-spray exposure lap shear, and normal- and low-temperature floating roller peel strengths.
Request a Quote
Description
This specification covers corrosion-inhibiting adhesive primers for use on aluminum alloys that are to be adhesively bonded in the fabrication of honeycomb sandwich panels for tactical shelters. When applied to a properly cleaned surface of aluminum alloy, the primer imparts corrosion resistance and forms a surface suitable for structural bonding and coating with shelter paint finishes. The primer shall be a pigmented liquid composed of a modified epoxy resin system, compounded so that it can be spray-applied to produce a continuous coating without the addition of any solvent. Uncured primers shall be tested for solids content, inhibitor content, storage stability, shelf life, color, sprayability, and curing properties. Cured films, on the other hand, shall be tested on adhesion to metal, impact resistance, pencil hardness, water resistance, environmental resistance, corrosion resistance, humidity aging, heat resistance, and low-temperature shock. Finally, bonded specimens shall be tested and conform to normal-, low-, and high-temperature lap shears, humidity-exposure lap shear, salt-spray exposure lap shear, and normal- and low-temperature floating roller peel strengths.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Specification for Corrosion-Inhibiting Adhesive Primer for Aluminum Alloys to Be Adhesively Bonded in Honeycomb Shelter Panels - ASTM E866-19 - ASTM International
West Conshohocken, PA, United States
Standard Specification for Corrosion-Inhibiting Adhesive Primer for Aluminum Alloys to Be Adhesively Bonded in Honeycomb Shelter Panels
ASTM E866-19
Standard Specification for Corrosion-Inhibiting Adhesive Primer for Aluminum Alloys to Be Adhesively Bonded in Honeycomb Shelter Panels ASTM E866-19
This specification covers corrosion-inhibiting adhesive primers for use on aluminum alloys that are to be adhesively bonded in the fabrication of honeycomb sandwich panels for tactical shelters. When applied to a properly cleaned surface of aluminum alloy, the primer imparts corrosion resistance and forms a surface suitable for structural bonding and coating with shelter paint finishes. The primer shall be a pigmented liquid composed of a modified epoxy resin system, compounded so that it can be spray-applied to produce a continuous coating without the addition of any solvent. Uncured primers shall be tested for solids content, inhibitor content, storage stability, shelf life, color, sprayability, and curing properties. Cured films, on the other hand, shall be tested on adhesion to metal, impact resistance, pencil hardness, water resistance, environmental resistance, corrosion resistance, humidity aging, heat resistance, and low-temperature shock. Finally, bonded specimens shall be tested and conform to normal-, low-, and high-temperature lap shears, humidity-exposure lap shear, salt-spray exposure lap shear, and normal- and low-temperature floating roller peel strengths.

This specification covers corrosion-inhibiting adhesive primers for use on aluminum alloys that are to be adhesively bonded in the fabrication of honeycomb sandwich panels for tactical shelters. When applied to a properly cleaned surface of aluminum alloy, the primer imparts corrosion resistance and forms a surface suitable for structural bonding and coating with shelter paint finishes. The primer shall be a pigmented liquid composed of a modified epoxy resin system, compounded so that it can be spray-applied to produce a continuous coating without the addition of any solvent. Uncured primers shall be tested for solids content, inhibitor content, storage stability, shelf life, color, sprayability, and curing properties. Cured films, on the other hand, shall be tested on adhesion to metal, impact resistance, pencil hardness, water resistance, environmental resistance, corrosion resistance, humidity aging, heat resistance, and low-temperature shock. Finally, bonded specimens shall be tested and conform to normal-, low-, and high-temperature lap shears, humidity-exposure lap shear, salt-spray exposure lap shear, and normal- and low-temperature floating roller peel strengths.

Supplier's Site

Technical Specifications

  ASTM International
Product Category Standards and Technical Documents
Product Number ASTM E866-19
Product Name Standard Specification for Corrosion-Inhibiting Adhesive Primer for Aluminum Alloys to Be Adhesively Bonded in Honeycomb Shelter Panels
Unlock Full Specs
to access all available technical data

Similar Products