1.1 This guide outlines various methods which may be followed in the photography of metals and materials with the reflected-light microscope. Methods are included for preparation of prints and transparencies in black-and-white and in color, using both direct rapid and wet processes.
1.2 Guidelines are suggested to yield photomicrographs of typical subjects and, to the extent possible, of atypical subjects as well. Information is included concerning techniques for the enhanced display of specific material features. Descriptive material is provided where necessary to clarify procedures. References are cited where detailed descriptions may be helpful.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use. Specific precautionary statements are given in X1.7.
Referenced documents 2 Terminology 3
Significance and use 4
Magnification 5
Reproduction of photomicrographs 6
Optical systems 7
Illumination sources 8
Illumination of specimens 9
Focusing 10
Filters for photomicrography 11
Illumination techniques 12
Instant-processing films 13
Photographic materials 14
Photographic exposure 15
Photographic processing 16
Keyword 17
Suggestions for visual use of metallographic microscopes X1
Guide for metallographic phhotmacrography X2
Electronic photography X3
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E883-02 |
| Product Name | Standard Guide for Reflected-Light Photomicrography |