ASTM International Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 50 90 100 110 120 130 140 147 148 149 150 151 152 153 154 155 156 157 158 159 160 170 180 182
Product Name Notes
1.1 1.1 This test method covers only a laboratory test for determining the relative carpet dirt removal effectives of residential central vacuum cleaning systems when tested under specified conditions. 1.2...
1.1 The definitions in this terminology are those that relate directly or indirectly to business imaging hard copy printing used in automatic data-capture systems and the measurement of the quality...
1.1 The purpose of this guide is to present methods and techniques for the visual inspection of electrical protective rubber products. This guide also includes descriptions and photographs of irregularities...
1.1 The purpose of this guide is to provide national voluntary standards and recommendations to effectively provide emergency medical service system information and education to the public.
1.1 The purpose of this guide is to provide national voluntary standards and recommendations to effectively provide emergency medical service system information and education to the public. 1.2 This international...
1.1 The purpose of this test method is to establish a database of total knee replacement (TKR) motion characteristics with the intent of developing guidelines for the assignment of constraint...
1.1 The terms in this standard are those that relate directly or indirectly to business imaging hard copy printing used in automatic data-capture systems and the measurement of the quality...
1.1 These test methods cover complementary procedures for testing the oxygen precipitation characteristics of silicon wafers. It is assumed that the precipitation characteristics are related to the amount of interstitial...
1.1 These test methods cover tests to determine the shear strength of a series of ball bonds made by either thermal compression or thermosonic techniques. Note 1Common usage at the...
1.1 These test methods cover tests to determine the shear strength of a series of ball bonds made by either thermosonic or thermal compression techniques using either gold or copper...
1.1 This consumer safety specification covers the safety design features of stationary exercise bicycles. The device shall be assembled according to the manufacturer's instructions for safe use. 1.2 This standard...
1.1 This destructive test method determines whether a given sample of semi-insulating gallium arsenide (GaAs) will remain semi-insulating after exposure to the high temperatures normally required for the activation of...
1.1 This guide applies to patient care providers onboard medical flights involved in the provision of patient care during air medical transport. It does not necessarily address the qualifications and...
1.1 This guide covers minimum requirements for the scope of performance of first responders who may be responsible for the initial care of sick and injured persons of all ages...
1.1 This guide covers providing system evaluation for emergency medical services (), including authority, responsibility, objectives, approaches, data, applications, and implementation. Note 1This guide does not address evaluation for individual...
1.1 This guide covers providing system evaluation for emergency medical services (1), including authority, responsibility, objectives, approaches, data, applications, and implementation. Note 1-This guide does not address evaluation for individual...
1.1 This guide covers providing system evaluation for emergency medical services including authority, responsibility, objectives, approaches, data, applications, and implementation. Note 1-This guide does not address evaluation for individual prehospital,...
1.1 This guide covers recommended design features for test structures used in accelerated stress tests, as described in Test Method F 1260, to characterize the failure distribution of interconnect metallizations...
1.1 This guide covers recommended design features for test structures used in accelerated stress tests, as described in Test Method F 1260M, to characterize the failure distribution of interconnect metallizations...
1.1 This guide covers recommended design features for test structures used in accelerated stress tests, as described in Test Method F1260, to characterize the failure distribution of interconnect metallizations that...
1.1 This guide covers telecommunications practices and performance standards required to support all of the functions of community EMSS on a statewide basis. It defines state planning goals and objectives...
1.1 This guide covers the minimum patient examination techniques that the emergency medical technician (basic) shall be trained to use when assessing ill or injured patients of all ages. 1.2...
1.1 This guide covers the minimum patient examination techniques that the emergency medical technician shall be trained to use when assessing ill or injured patients of all ages. 1.2 This...
1.1 This guide covers the planning, needs assessment, training, integration, coordination, mutual aid, implementation, provision of resources, and evaluation of the response of a local emergency medical service (EMS) organization...
1.1 This guide covers the planning, operations, and evaluation phases of interagency communications as part of a comprehensive EMS system. 1.2 This is a guide for interagency communications within an...
1.1 This guide covers the planning, operations, and evaluation phases of interagency communications as part of a comprehensive EMS system. 1.2 This is a guide for interagency communications within an...
1.1 This guide covers the use of oil spill dispersants to assist in the control of oil spills. The guide is written with the goal of minimizing the environmental impacts...
1.1 This guide covers the use of oil spill dispersants to assist in the control of oil spills. This guide is written with the goal of minimizing the environmental impacts...
1.1 This guide covers the use of oilspill dispersants to assist in the control of oil spills. The guide is written with the goal of minimizing the environmental impacts of...
1.1 This guide covers the use of oilspill dispersants to assist in the control of oil spills. This guide is written with the goal of minimizing the environmental impacts of...
1.1 This guide covers the use of overtesting in order to reduce the required number of parts that must be tested to meet a given quality acceptance standard. Overtesting is...
1.1 This guide covers the use of surface washing agents to assist in the cleanup of oil spills. This guide is written with the goal of minimizing the environmental impacts...
1.1 This guide covers the use of surface washing agents to assist in the control of oil spills. The guide is written with the goal of minimizing the environmental impacts...
1.1 This guide covers those symbols to be used to identify the location and operation of lifesaving equipment related to evacuation of personnel in the marine environment. 1.2 The symbols...
1.1 This guide covers those symbols to be used to identify the location and operation of lifesaving equipment related to evacuation of personnel in the marine environment. 1.2 The symbols...
1.1 This guide describes a method for ranking slip resistance test results of footwear bottom materials on contaminated walkway surfaces. 1.2 This standard does not purport to address all of...
1.1 This guide establishes minimum guidelines for the development and operation of a pediatric trauma facility in a children's or general hospital. A pediatric trauma facility is an institution whose...
1.1 This guide establishes the minimum training standard for the performance of the initial assessment of ill or injured patients of all ages. 1.1.1 Frequently repeated inital surveys are an...
1.1 This guide establishes the minimum training standard for the secondary assessment of ill or injured patients of all ages. 1.2 Frequently repeated primary surveys are an essential and integral...
1.1 This guide is intended to aid in the application of standards for the development, specification, and selection of chemical protective clothing with the ultimate goal of maintaining the safety...
1.1 This guide is intended to assist emergency medical services (EMS) agencies and institutions in selecting and utilizing individuals who teach in EMT (emergency medical technician) training programs that include...
1.1 This guide is intended to assist emergency medical services (EMS) agencies and institutions in selecting and utilizing individuals who teach in EMT (emergency medical technician) training programs which include...
1.1 This guide is intended to promote the use of standards in the development, specification, and selection of chemical protective clothing with the ultimate goal of improving the safety and...
1.1 This guide is recommended for use by all producers of food in retort pouches. Adherence to this guide will help prevent damage to the pouches by preventing and avoiding...
1.1 This guide is to assist experimenters in measuring the transient radiation upset threshold of silicon digital integrated circuits exposed to pulses of ionizing radiation greater than 103 Gy...
1.1 This guide provides a uniform procedure that should be used when classifying patron injury and illness data related to amusement rides and devices. 1.2 This standard does not purport...
1.1 This guide sets forth those symbols to be used to identify the location and operation of lifesaving equipment related to evacuation of personnel in the marine environment. 1.2 The...
1.1 This practice addresses criteria pertinent to the selection of resilient residential flooring including properties of materials, end use, environment, and maintenance. It applies to all non-textile resilient floor coverings.
1.1 This practice covers guidelines for prehospital providers performing manual defibrillation. 1.2 This practice is one in a set of performance guidelines for prehospital defibrillation. 1.3 This practice is specifically...
1.1 This practice covers guidelines for the performance of automated defibrillation. 1.2 This practice is one in a set of performance guidelines for prehospital defibrillation. 1.3 This practice is specifically...
1.1 This practice covers the acceptable methods of fitting chocks to marine machinery foundations. 1.2 The values stated in SI units shall be regarded as standard. The values in parentheses...
1.1 This practice covers the acceptable methods of fitting chocks to marine machinery foundations. 1.2 The values stated in SI units shall be regarded as standard. The values in parentheses...
1.1 This practice covers the definition of responsibilities, knowledge, practices, and organizational support required to effectively implement, perform, and manage the emergency medical dispatch function. 1.2 This practice is useful...
1.1 This practice covers the definition of responsibilities, knowledge, practices, and organizational support required to implement, perform, and effectively manage the emergency medical dispatch function. 1.2 This practice is useful...
1.1 This practice covers the definition of responsibilities, knowledge, practices, and organizational support required to implement, perform, and manage effectively the emergency medical dispatch function. 1.2 This practice is useful...
1.1 This practice covers the description and method of use of a test pattern for evaluating character yield of a single-pass typewriter or printer ribbon cartridge under continuous printing conditions.
1.1 This practice covers the determination of the amount of ink deposit on carbon paper and inked ribbons, other than fabric type. 1.2 This standard does not purport to address...
1.1 This practice covers the informational content of labels in or on chemical protective clothing. This practice also addresses putting label content on chemical protective clothing packaging when it is...
1.1 This practice covers the informational content of labels in or on chemical protective clothing. 1.2 This practice details the recommended format and minimal content of the information to be...
1.1 This practice describes general procedures for making joints with polyolefin pipe and fittings by means of electrofusion joining techniques. These should be regarded as general procedures and not as...
1.1 This practice describes general procedures for making joints with polyolefin pipe and fittings by means of electrofusion joining techniques. This practice is applicable to electrofusion fittings that utilize resistance...
1.1 This practice describes the procedures for the reconstruction of pipelines and conduits (2 to 108-in. diameter) by the installation of a resin-impregnated, flexible tube which is inverted into the...
1.1 This practice describes the procedures for the reconstruction of pipelines and conduits (2?in. to 108?in. diameter) by the installation of a resin-impregnated, flexible tube which is inverted into the...
1.1 This practice describes the procedures for the reconstruction of pipelines and conduits (4 to 108-in. diameter) by the installation of a resin-impregnated, flexible tube which is inverted into the...
1.1 This practice describes the procedures for the reconstruction of pipelines and conduits (4 to 96-in. diameter) by the installation of a resin-impregnated, flexible tube which is inverted into the...
1.1 This practice sets forth the elements to be included in an emergency muster list, including emergency signals, and its location on a vessel or facility. This practice also includes...
1.1 This practice sets forth the elements to be included in an emergency station bill, including emergency signals, and its location on a vessel or facility. This practice also includes...
1.1 This specification covers a coextruded crosslinked polyethylene composite pressure pipe with a welded aluminum tube reinforcement between the inner and outer layers. The inner and outer crosslinked polyethylene layers...
1.1 This specification covers a coextruded polyethylene composite pressure pipe with a welded aluminum tube reinforcement between the inner and outer layers. The inner and outer polyethylene layers are bonded...
1.1 This specification covers all electrically powered lung ventilators and ventilator circuits specifically intended for use in the home environment, and marketed after the final date of approval for this...
1.1 This specification covers anesthesia breathing tubes, integrally attached end fittings, and integrally attached components for use with anesthesia breathing systems. Excluded are similar tubes for specific other purposes, such...
1.1 This specification covers breathing systems and components employed with anesthesia gas machines for humans. This specification considers the circle system as a whole and some of its components individually.
1.1 This specification covers commercial multiple-tank dishwashing machines of the continuous type, oval shaped, with horizontal table conveyor systems. 1.2 The values stated in inch-pound units are to be regarded...
1.1 This specification covers definitions and requirements for rigid bronchoscopes and certain bronchoscopic accessories used in the practice of medicine.
1.1 This specification covers electrical insulation monitoring devices, intended as permanently installed units, for use in the detection of ohmic insulation faults to ground in active, a-c ungrounded electrical systems.
1.1 This specification covers electrical insulation monitoring devices, intended as permanently installed units, for use in the detection of ohmic insulation faults to ground in active, ac ungrounded electrical systems.
1.1 This specification covers expanded metal. 1.1.1 Expanded metal covered by this specification is intended for a variety of applications. 1.2 The values stated in inch-pound units are to be...
1.1 This specification covers floor covering having a vinyl plastic wear layer with backing. Products may also contain non-PVC specialty performance top layer(s) or intermediate layer(s), or both. 1.2 Two...
1.1 This specification covers food cookers and food reheaters which use steam as the heat source. These units are also known as steamers, steam ovens, and steam cookers and are...
1.1 This specification covers manually fed, motor-driven rotary conveyor type, automatically controlled, commercial pot, pan, and utensil washing machines, hereinafter referred to as "the washer." 1.2 The following precautionary statement...
1.1 This specification covers manually fed, motor-driven vertically oscillating arm type, automatically controlled, commercial pot, pan, and utensil washing machines, hereinafter referred to as "the washer." 1.2 The following precautionary...
1.1 This specification covers minimum performance and safety requirements for EMS ground vehicles used: 1.1.1 In the transportation of the sick and injured to or from an appropriate medical facility...
1.1 This specification covers single and double compression and self-closing faucets for shipboard plumbing installations. 1.2 The values stated in inch-pound units are to be regarded as the standard. The...
1.1 This specification covers sputtering targets fabricated from metallic silicides (molybdenum silicide, tantalum silicide, titanium silicide, and tungsten silicide). These targets are referred to as refractory silicide targets, and are...
1.1 This specification covers standard semiconductor device passivation opening layouts for various tape automated bonding interconnection technologies. 1.2 This specification establishes the nominal passivation opening dimensions, nominal passivation, opening spacing,...
1.1 This specification covers stereotactic instruments used by neurosurgeons to assist in the placement of probes, such as cannulae, needles, forceps, or electrodes or to direct radiation into brain regions...
1.1 This specification covers the basic design and use of exhaust hoods including safety, performance, construction, grease removal devices, and related components for use in food service centers, commercial, industrial,...
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought annealed titanium-6 aluminum-7 niobium alloy bar and wire to be used in the manufacture of surgical implants (1-4).
1.1 This specification covers the construction of marine berths for officers, crew, and passengers. 1.2 The values stated in inch-pound units are to be regarded as the standard. The values...
1.1 This specification covers the design and manufacture of a 65-gallon dispensing tank and foundation. 1.2 This tank is suitable for local and remote filling and venting with the head...
1.1 This specification covers the design, manufacture, and testing of ball joints utilized for accommodating thermal expansion and contraction, or mechanical movement of a pipeline carrying fluid. The ball joints...
1.1 This specification covers the dimensions, rationale, labeling specifications, selected performance requirements, and test methods of cuffed and uncuffed Magill and Murphy-type tracheal tubes. These tubes are commonly used as...
1.1 This specification covers the general objectives, terminology, dimensions and tolerances, labeling, and materials for nominal 15-mm connectors utilized in joining tracheal tubes to breathing systems. 1.2 The purpose of...
1.1 This specification covers the performance requirements and test methods designed to ensure the satisfactory performance of the portable hook-on chair. 1.2 This specification is intended to minimize accidents to...
1.1 This specification covers the performance requirements and test methods designed to ensure the satisfactory performance of the portable hook-on chair. 1.2 This specification is intended to minimize injuries to...
1.1 This specification establishes minimum impact attenuation requirements, when tested in accordance with Test Method F 355, for surface systems to be used under and around any piece of playground...
1.1 This specification is for the use and guidance of those who purchase, design, construct, install, approve, or modify generic vault structures intended for protection of valuables against loss due...
1.1 This specification is intended to provide a characterization of the design and mechanical function of intramedullary fixation devices (IMFDs) specify labeling and material requirements, provide test methods for characterization...
1.1 This specification is intended to provide a characterization of the design and mechanical function of intramedullary fixation devices (IMFDs), specify labeling and material requirements, provide test methods for characterization...
1.1 This specification pertains to fixed wing transport units involved in patient transportation and care at the specialized medical transport level. It outlines the minimum requirements, including personnel and the...
1.1 This specification pertains to fixed wing transport units involved in patient transportation and care, at the advanced life support level. It outlines the minimum requirements, including personnel and the...
1.1 This specification provides design and construction criteria for large diameter flanges sizes 14 to 144 NPS, for use in high temperature (1000°F), low pressure service (25 psig), such as...
1.1 This specification provides the minimum requirements for design, construction, performance, and testing of devices to prevent marine tank liquid overpressurization (hereafter called spill valves). 1.2 The spill valves provided...
1.1 This specification provides the minimum requirements for design, construction, performance, and testing of tank vent flame arresters. 1.2 This specification is intended for flame arresters protecting systems containing vapors...
1.1 This standard covers the functional classification of hardware for all types of wood fencing, including fences fabricated with combinations of wood and other materials. 1.2 The classification system defined...
1.1 This terminology covers polymeric biomaterials in medical and surgical devices. Terms are defined as they are used relative to medical and surgical materials and devices. Terms that are generally...
1.1 This test method covers a procedure for determining the rate of water vapor transmission through flexible barrier materials. The method is applicable to sheets and films up to 3...
1.1 This test method covers a procedure for determining the rate of water vapor transmission through flexible barrier materials. The method is applicable to sheets and films up to 3?mm...
1.1 This test method covers a procedure for measuring the reflectivity of transparent materials, hereafter known as specimens. The results are repeatable without specifying a particular brand name of instrumentation.
1.1 This test method covers a procedure for the determination of the steady-state rate of transmission of oxygen gas into packages. More specifically, the method is applicable to packages that...
1.1 This test method covers complete microwave susceptors. 1.2 This test method covers a procedure for quantitating volatile compounds whose identity has been established and which are evolved when a...
1.1 This test method covers complete microwave susceptors. 1.2 This test method covers a procedure for quantitating volatile compounds whose identity has been established and which are evolved when a...
1.1 This test method covers determination of the insulation value of a single garment or a clothing ensemble. It describes measurement of the resistance to dry heat transfer from a...
1.1 This test method covers only a laboratory test for determining the relative carpet dirt removal effectiveness of residential central vacuum cleaning systems when tested under specified conditions. 1.2 This...
1.1 This test method covers the determination of a polyethylene pipe specimen's resistance to stress cracking when subjected to compression deformation in the presence of a surface active agent at...
1.1 This test method covers the determination of a polyethylene pipe specimen's resistance to stress cracking when subjected to compression to deformation in the presence of a surface active agent...
1.1 This test method covers the determination of the insulation value of clothing ensembles. It describes the measurement of the resistance to dry heat transfer from a heated manikin to...
1.1 This test method covers the establishment of a database of total knee replacement (TKR) motion characteristics with the intent of developing guidelines for the assignment of constraint criteria to...
1.1 This test method covers the evaluation of color output from printer/plotters and copiers. The output may be from an ink jet, thermal transfer, electrostatic or electrophotographic device. 1.2 The...
1.1 This test method covers the evaluation of color output from printer/plotters and copiers. The output may be from an ink jet, thermal transfer, electrostatic or electrophotographic device. 1.2 This...
1.1 This test method covers various thermoplastics and thermosets routinely used in the microelectronics industry. This test method covers a screening technique to determine volatile content of these materials when...
1.1 This test method covers wafers composed of silicon and other materials used in the semiconductor industry. 1.2 The test method is used to determine the mass of organic (oxidizable)...
1.1 This test method defines a procedure for evaluating the craze resistance of coated transparent plastics subjected to cyclic bending stresses induced by pressurizing the specimen under ambient, hot, and...
1.1 This test method describes a procedure for establishing the sizing accuracy of an automatic, optical liquid-borne single particle counter, using light scattering automatic particle counter (APC). This test method...
1.1 This test method determines the exit force for typewriter and impact printer cartridges using film and fabric inked ribbons. 1.2 The values stated in inch-pound units are to be...
1.1 This test method determines the exit force for typewriter and impact printer cartridges using film and fabric inked ribbons. 1.2 This standard does not purport to address all of...
1.1 This test method determines the exit force for typewriter cartridges using film and fabric inked ribbons. 1.2 This standard does not purport to address all of the safety concerns,...
1.1 This test method evaluates the energy consumption and cooking performance of griddles. The food service operator can use this evaluation to select a griddle and understand its energy efficiency...
1.1 This test method is applicable to residential central vacuum cleaning systems intended for cleaning carpets either as a primary or a secondary function. 1.2 This test method applies only...
1.1 This test method is applicable to residential central vacuum cleaning systems intended for cleaning carpets. 1.2 This test method applies only to embedded dirt removal from carpets. 1.3 This...
1.1 This test method is applicable to residential central vacuum cleaning systems intended for cleaning carpets. 1.2 This test method applies only to embedded dirt removal from carpets. This standard...
1.1 This test method is designed for determining the average electrical width of a narrow thin-film metallization line. 1.2 This test method is intended for measuring thin metallization lines such...
1.1 This test method is designed to characterize the failure distribution of interconnect metallizations such as are used in microelectronic circuits and devices that fail due to electromigration under specified...
1.1 This test method is intended for use in determining the resistance to impact of resilient non-textile floor coverings such as vinyl composition and asphalt tile.
1.1 This test method is intended for use in determining the resistance to impact of resilient non-textile floor coverings such as vinyl composition and asphalt tile. 1.2 The values stated...
1.1 This test method is used to determine the deflection of relatively rigid resilient floor tile such as vinyl composition tile and resilient flooring with a rigid polymeric core. 1.2...
1.1 This test method is used to determine the deflection of relatively rigid resilient floor tile such as vinyl composition tile. 1.2 The values stated in inch-pound units are to...
1.1 This test method is used to determine the deflection of relatively rigid resilient floor tile such as vinyl composition tile. 1.2 This standard does not purport to address all...
1.1 This test method may be used to compare the constraint characteristics of total knee replacements (TKRs) with the intent of comparing new designs to existing clinically successful designs or...
1.1 This test method measures the resistance to impact of resilient floor tile. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in...
1.1 This test method measures the resistance to impact of resilient floor tile. 1.2 The values stated in inch-pound units are to be regarded as the standard. The values in...
1.1 This test method permits flexible barrier films and laminates to be be characterized for slow rate penetration resistance to a driven probe. The test is performed at room temperature,...
1.1 This test method permits flexible barrier films and laminates to be characterized for slow rate penetration resistance to a driven probe. The test is performed at room temperature, by...
1.1 This test method provides a means of measuring the amount of creep relaxation of a laminated composite gasket material at a predetermined time after a compressive stress has been...
1.1 This test method provides a means of measuring the amount of creep relaxation of a laminated composite gasket material at a stated time after a compressive stress has been...
1.1 This test method provides for the measurement of chloride ion leached from flexible graphite, asbestos, or paper-based packing and gasketing materials. Samples containing 7 to 6700 μg Cl-...
1.1 This test method provides for the measurement of chloride ion leached from flexible graphite, asbestos, or paper-based packing and gasketing materials. Samples containing 7 to 6700 [mu]g Cl /g...
1.1 This test method provides for the measurement of chloride ion leached from flexible graphite, asbestos, or paper-based packing and gasketing materials. Samples containing 7 to 6700 g Cl-...
1.1 This test method sets forth procedures whose purpose is limited to the evaluation of the resistance of security glazing materials and systems against the following threats: 1.1.1 Ballistic Impact,...
1.1 This test method sets forth procedures whose purpose is limited to the evaluation of the resistance of security glazing materials and systems against the following threats: 1.1.1 Ballistic Impact...
1.1. This guide covers minimum requirements for the scope of performance of first responders who may be responsible for the initial care of sick and injured persons of all ages...
Classification for Hardware for Wood Fencing
Definitions of Terms Relating to Relating to Photomasking Technology for Microelectronics (Withdrawn 1992)
Methods of Testing Sleeves and Tubing for Electron Tube Cathodes (Withdrawn 1991)
Practice for Abbreviated Marking of Plastic Consumer Products (Withdrawn 1991)
Practices for Determination of the Concentration of Impurities in Single Crystal Semiconductor Materials by Infrared Absorption Spectroscopy (Withdrawn 1993)
Specification for Mica Bridges for Electron Tubes (Withdrawn 1984)
Specification for Protective Coatings on Steel Framework for Fences (Withdrawn 1995)
Standard Specification for Faucets, Single and Double, Compression and Self-Closing Type, Shipboard
Standard Specification for Large-Diameter Fabricated Carbon Steel Flanges
Standard Specification for Spill Valves for Use in Marine Tank Liquid Overpressure Protections Applications
Standard Specification for Tank Vent Flame Arresters
Test Method for Determining the Initial Efficiency of a Flatsheet Filter Medium in an Airflow Using Latex Spheres (Withdrawn 1998)
Test Method for Determining the Particle Contamination and Media Migration Characteristics of Liquid Filters by Optical Microscopy (Withdrawn 1998)
Test Method for Interstitial Atomic Oxygen Content of Silicon by Infrared Absorption (Withdrawn 1989)
Test Method for Interstitial Atomic Oxygen Content of Silicon by Infrared Absorption (Withdrawn 1990)
Test Method for Interstitial Atomic Oxygen Content of Silicon by Infrared Absorption
Test Method for Substitutional Atomic Carbon Content of Silicon by Infrared Absorption (Withdrawn 1992)
Test Method for Water Solubility in Liquid Petroleum Products by Karl Fischer Reagent (Withdrawn 1998)
This consumer safety specification covers the performance requirements and test methods designed to ensure the satisfactory performance, and hence, minimize injuries to children resulting from normal use and reasonably foreseeable...
This practice covers the determination of the amount of ink deposit on carbon paper and inked ribbons, other than fabric type. The apparatus includes the analytical balance, ultrasonic bath, and...
This safety specification provides the safety design features and reasonable safety standards intended to reduce the demonstrated hazards associated with the use (including storage, movement, entry, use, and exit from...
This specification covers a coextruded cross linked polyethylene composite pressure pipe with welded aluminum tube reinforcement between the inner and outer layers. The inner and outer cross linked polyethylene layers...
This specification covers all electrically powered lung ventilators and ventilator circuits specifically intended for use in the home environment, breathing circuits intended specifically for use with home care ventilators are...
This specification covers breathing systems and components employed with anesthesia gas machines for humans. This specification considers the circle system as a whole and some of its components individually. A...
This specification covers coextruded cross linked polyethylene composite pressure pipe with welded aluminum tube reinforcement between the inner and outer layers. The inner and outer cross linked polyethylene layers are...
This specification covers commercial multiple-tank dishwashing machines of the continuous type, oval shaped, with horizontal table conveyor systems. According to direction of rotation, the dishwashing machines can be classified into...
This specification covers expanded metal. Expanded metal shall be of the following types, classes, grades such as type I-expanded, type II-expanded and flattened, class I-uncoated, class2-hot-dip zinc uncoated, class 3-corrosion...
This specification covers food cookers and food reheaters which use steam as the heat source. These units are also known as steamers, steam ovens, and steam cookers which utilize steam...
This specification covers manually fed, motor-driven rotary conveyor type, automatically controlled, commercial pot, pan, and utensil washing machines. The washer shall be of the following type, and class as specified.
This specification covers refractory silicide sputtering targets for use in microelectronic applications. Targets shall be classified by the following major constituents: molybdenum silicide, tantalum silicide, titanium silicide, and tungsten silicide.
This specification covers resilient floor covering having a vinyl plastic wear layer with backing intended for use in commercial, light commercial, and residential building applications. Material covered by this specification...
This specification covers single- and double compression and self-closing faucets for shipboard plumbing installations. Faucets may be classified into nine types: Type I is the standard (bibb) with three classes...
This specification covers the chemical, mechanical, and metallurgical requirements for wrought annealed, cold worked, or hot rolled titanium-6aluminum-7 niobium alloy (UNS R56700) bar and wire to be used in the...
This specification covers the construction of marine berths for officers, crew, and passengers. Berths shall be classified according to types: Type I; Type IA; Type II; Type IIA; Type III;
This specification covers the definitions, and critical dimensional and design requirements for rigid bronchoscopes and certain bronchoscopic accessories, such as those endoscopic accessories through which rigid bronchoscopes are used, those...
This specification covers the design, manufacture, and testing of ball joints utilized for accommodating thermal expansion and contraction, or mechanical movement of a pipeline carrying fluid. Ball joints shall be...
This specification covers the requirements and testing procedures for five types of electrical insulation monitoring devices intended as permanently installed units that are used in the detection of ohmic insulation...
This specification covers the requirements for manually fed, motor-driven vertically oscillating arm type, automatically controlled, commercial pot, pan, and utensil washing machine (also referred to as "the washer"). The washer...
This specification covers thermal insulating bricks made from fire clay that are used as backup insulation for refractory furnace linings of boiler furnaces. The bricks shall be composed of heat-resistant...
This specification is for the use and guidance of those who purchase, design, construct, install, approve, or modify generic vault structures intended for protection of valuables against loss due to...
This specification provides design and construction criteria for large diameter flanges for use in high temperature, low pressure service such as internal combustion engine exhaust and forced ventilation systems. The...
This specification provides the minimum requirements for design, construction, performance, and testing of devices to prevent marine tank liquid overpressurization (hereafter called spill valves). Materials of construction shall be suitable...
This specification provides the minimum requirements for design, construction, performance, and testing of two types of tank vent flame arrester (Type I and Type II). This specification is intended for...
This specification specifies impact attenuation performance requirements for playground surfaces and surfacing materials and provides a means of determining impact attenuation performance using a test method that simulates the impact...
This standard was transferred to SEMI (www.semi.org) May 2003 1.1 These test methods cover complementary procedures for testing the oxygen precipitation characteristics of silicon wafers. It is assumed that the...
This standard was transferred to SEMI (www.semi.org) May 2003 1.1 This terminology covers terms and definition used in relation to semiconductor grade silicon crystal and wafers. 1.2 This terminology covers...

<< Prev Next >>