This specification covers structural film adhesives used for bonding honeycomb sandwich panels consisting of an aluminum alloy bonded to a nonmetallic core, edge attachments, and other components, and for new production or depot repair. The adhesive shall be manufactured in film form from a thermosetting compound suitable for forming bonds that can withstand long exposures to a range of temperatures and combinations of stress, temperature, and relative humidity encountered during service. The adhesive may be pure or consist of a carrier impregnated with adhesive and shall be uniform in appearance, with a weight in the range specified. Tests for shear, peel, durability, tensile strength, and storage life shall be performed and shall conform to the requirements specified.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E865-03 |
| Product Name | Standard Specification for Structural Film Adhesives for Honeycomb Sandwich Panels |