AENOR Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 50 60 70 80 90 100 106 107 108 109 110 111 112 113 114 115 116 117 118 120 130 140 150 160 170 180
Product Name Notes
Aerospace series — Fibre composite materials — Normalisation of fibre dominated mechanical properties (Endorsed by AENOR in October of 2013.)
Aerospace series - Aluminium alloy AL-P2024- Al Cu4Mg1 - T3 - Sheet and strip - 0,4 mm <= a <= 6 mm (Endorsed by AENOR in January of 2016.)
Aerospace series - Aluminium alloy AL-P2024-T3 - Sheet and strip 0,4 mm <= a <= 6 mm (Endorsed by AENOR in May of 2007.)
Aerospace series - Aluminium alloy AL-P2024-T351 - Clad sheet and strip with improved chemical milling capability 1,6 mm =< a =< 6 mm (Endorsed by AENOR in June of 2007.)...
Aerospace series - Aluminium alloy AL-P2024-T351 - Sheet and strip with improved chemical milling capability 1,6 mm <= a <= 6 mm (Endorsed by AENOR in November of 2007.)
Aerospace series - Aluminium alloy AL-P2024-T4 - Sheet and strip with improved stretch forming capability - 0,4 mm <=a <=6 mm (Endorsed by AENOR in August of 2005.)
Aerospace series - Aluminium alloy AL-P2024-T4 or T42 - Sheet and strip 0,3 mm =< a =< 6 mm (Endorsed by AENOR in May of 2007.)
Aerospace series - Aluminium alloy AL-P2219-T6 or T62 - Clad sheet and strip - 0,5 mm <=a <=6 mm (Endorsed by AENOR in August of 2005.)
Aerospace series - Aluminium alloy AL-P2219-T6 or T62 - Sheet and strip - 0,5 mm <=a <=6 mm (Endorsed by AENOR in August of 2005.)
Aerospace series - Aluminium alloy AL-P2219-T81 - Clad sheet and strip - 0,5 mm <=a <=6 mm (Endorsed by AENOR in September of 2005.)
Aerospace series - Aluminium alloy AL-P2219-T81 - Sheet and strip 0,5 mm <= a <= 6 mm (Endorsed by AENOR in November of 2007.)
Aerospace series - Aluminium alloy AL-P2219-T87 - Sheet and strip 0,5 mm = a = 6 mm (Endorsed by AENOR in April of 2007.)
Aerospace series - Aluminium alloy AL-P3103-H16 - Sheet and strip 0,4 mm =< a =< 6 mm (Endorsed by AENOR in May of 2007.)
Aerospace series - Aluminium alloy AL-P5052-O - Sheet and strip 0,3 mm =< a =< 6 mm (Endorsed by AENOR in May of 2007.)
Aerospace series - Aluminium alloy AL-P6082-T4 or T42 - Sheet and strip 0,4 mm =< a =< 6 mm (Endorsed by AENOR in May of 2007.)
Aerospace series - Aluminium alloy AL-P6082-T6 or T62 - Sheet and strip - 0,4 mm <=a <=6 mm (Endorsed by AENOR in August of 2005.)
Aerospace series - Aluminium alloy AL-P7050 - AlZn6CuMgZr - T7451 - Plates - 6 mm < a = 160 mm
Aerospace series - Aluminium alloy AL-P7050- - T7651 - Plate - 6 mm < a <= 160 mm (Endorsed by AENOR in November of 2013.)
Aerospace series - Aluminium alloy AL-P8090-O2 - Sheet for superplastic forming (SPF) - 0,8 mm <=a <=6 mm (Endorsed by AENOR in August of 2005.)
Aerospace series - Aluminium alloy AL-R39002-H112 - Die forgings - a <=200 mm (Endorsed by AENOR in August of 2005.)
Aerospace series - Anaerobic polymerisable compounds - Technical specification (Endorsed by Asociación Española de Normalización in June of 2022.)
Aerospace series - Bearings, airframe rolling - Double row self-aligning ball bearings with flanged outer ring in corrosion resisting steel, reduced internal radial clearance - Dimensions and loads (Endorsed by...
Aerospace series - Bearings, airframe rolling - Rigid single row ball bearings in corrosion resisting steel - Diameter series 8 and 9, reduced internal radial clearance - Dimensions and loads...
Aerospace series - Bearings, airframe rolling - Rigid single row ball bearings in corrosion resisting steel, with extended inner ring and flanged alignment bush - Dimensions and loads (Endorsed by...
Aerospace series - Bearings, spherical plain in corrosion resisting steel with self-lubricating liner with wide inner ring - Elevated loads at ambient temperature - Dimensions and loads (Endorsed by AENOR...
Aerospace series - Bolts with MJ threads, in titanium alloy TI-P64001 - Classification: 1100 MPa (at ambient temperature) - Technical specification (Endorsed by AENOR in April of 2003.)
Aerospace series - Bolts, double hexagon head, close tolerance shank, medium length thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) - Classification: 1 550 MPa (at ambient temperature)...
Aerospace series - Bolts, double hexagon head, normal shank, long thread, in titanium alloy TI-P64001, MoS2 coated - Classification: 1 100 MPa (at ambient temperature) / 350° C (Endorsed by...
Aerospace series - Bolts, double hexagon head, normal shank, long thread, in titanium alloy TI-P64001, MoS2 coated - Classification: 1 100 MPa (at ambient temperature)/350 °C (Endorsed by AENOR in...
Aerospace series - Bolts, double hexagon head, relieved shank, long thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) - Classification: 1 550 MPa (at ambient temperature) / 650°
Aerospace series - Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), passivated - Classification: 1 550 MPa (at ambient temperature) / 650 °C - Technical specification...
Aerospace series - Bolts, MJ threads, in titanium alloy TI-P64001 - Strength class: 1 100 MPa (at ambient temperature) - Technical specification (Endorsed by AENOR in March of 2005.)
Aerospace series - Bolts, MJ threads, in titanium alloy TI-P64001 - Strength class: 1 100 MPa (at ambient temperature) - Technical specification (Endorsed by Asociación Española de Normalización in June...
Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient temperature) / 425 °C...
Aerospace series - Bolts, pan head, six lobe recess, relieved shank, long thread, in heat resisting steel FE-PA2601 (FE-PA92HT, A286), silver plated - Classification: 1 100 MPa (at ambient temperature)...
Aerospace series - Cable ties for harnesses - Part 001: Technical specification (Endorsed by AENOR in January of 2007.)
Aerospace series - Cable ties for harnesses - Part 001: Technical specification (Endorsed by AENOR in July of 2015.)
Aerospace series - Cable ties for harnesses - Part 002: Index of product standards (Endorsed by AENOR in September of 2014.)
Aerospace series - Cable ties for harnesses - Part 003: Plastic cable ties - Operating temperatures - 65 °C to 105 °C and - 65 °C to 150 °C -...
Aerospace series - Cable ties for harnesses - Part 003: Plastic cable ties - Operating temperatures -65 °C to 105 °C and -65 °C to 150 °C - Product standard...
Aerospace series - Cable ties for harnesses - Part 004: Plastic cable ties - For operating temperatures - 55 °C to 105 °C and - 55 °C to 150 °C...
Aerospace series - Cable ties for harnesses - Part 005: Plastic cable ties with metallic locking devices, operating temperatures -65 °C to 105 °C and -65 °C to 150 °C...
Aerospace series - Cable ties for harnesses - Part 006: Peek cable ties - For operating temperatures -55 °C to 240 °C - Product standard (Endorsed by AENOR in September...
Aerospace series - Cable ties for harnesses - Test methods - Part 100: General (Endorsed by AENOR in April of 2007.)
Aerospace series - Cable ties for harnesses - Test methods - Part 201: Visual examination (Endorsed by AENOR in March of 2006.)
Aerospace series - Cable ties for harnesses - Test methods - Part 202: Examination of mass and dimensions (Endorsed by AENOR in March of 2006.)
Aerospace series - Cable ties for harnesses - Test methods - Part 301: Salt mist test (Endorsed by AENOR in March of 2006.)
Aerospace series - Cable ties for harnesses - Test methods - Part 302: Flammability (Endorsed by AENOR in April of 2007.)
Aerospace series - Cable ties for harnesses - Test methods - Part 303: Resistance to fluids (Endorsed by AENOR in March of 2006.)
Aerospace series - Cable ties for harnesses - Test methods - Part 304: Loop tensile strength at maximum working temperature (Endorsed by AENOR in April of 2007.)
Aerospace series - Cable ties for harnesses - Test methods - Part 305: Colour fastness (Endorsed by AENOR in March of 2006.)
Aerospace series - Cable ties for harnesses - Test methods - Part 306: Heat ageing test (Endorsed by AENOR in April of 2007.)
Aerospace series - Cable ties for harnesses - Test methods - Part 307: Resistance to ultra violet radiation (Endorsed by AENOR in April of 2007.)
Aerospace series - Cable ties for harnesses - Test methods - Part 401: Loop tensile strength (Endorsed by AENOR in April of 2007.)
Aerospace series - Cable ties for harnesses - Test methods - Part 402: Life cycle (Endorsed by AENOR in April of 2007.)
Aerospace series - Cable ties for harnesses - Test methods - Part 402: Life cycle (Endorsed by AENOR in June of 2014.)
Aerospace series - Cable ties for harnesses - Test methods - Part 404: Low temperature installation (Endorsed by AENOR in April of 2007.)
Aerospace series - Cable ties for harnesses - Test methods - Part 405: Compass safe distance (Endorsed by AENOR in March of 2006.)
Aerospace series - Cable ties for harnesses - Test methods - Part 406: Locking device retention (Endorsed by AENOR in April of 2007.)
Aerospace series - Cable ties for harnesses - Test methods - Part 407: Verification of application tool settings (Endorsed by AENOR in March of 2006.)
Aerospace series - Capillary tubes, seamless in heat resisting alloys - Diameter 0,6 mm <= D <= 2 mm - Dimensions. (Endorsed by AENOR in December of 2001.)
Aerospace series - Circuit breakers - Test methods - Part 100: General (Endorsed by AENOR in April of 2005.)
Aerospace series - Circuit breakers - Test methods - Part 100: General (Endorsed by Asociación Española de Normalización in November of 2024.)
Aerospace series - Circuit breakers - Test methods - Part 201: Visual inspection (Endorsed by AENOR in April of 2005.)
Aerospace series - Circuit breakers - Test methods - Part 202: Dimensions and masses (Endorsed by AENOR in April of 2005.)
Aerospace series - Circuit breakers - Test methods - Part 301: Voltage drop (Endorsed by AENOR in April of 2005.)
Aerospace series - Circuit breakers - Test methods - Part 302: Insulation resistance (Endorsed by AENOR in April of 2005.)
Aerospace series - Circuit breakers - Test methods - Part 303: Dielectric strength (Endorsed by AENOR in April of 2005.)
Aerospace series - Circuit breakers - Test methods - Part 304: Tripping points (Endorsed by AENOR in April of 2005.)
Aerospace series - Circuit breakers - Test methods - Part 305: Short-circuit performance (Endorsed by AENOR in April of 2005.)
Aerospace series - Circuit breakers - Test methods - Part 306: Service life (Endorsed by AENOR in April of 2005.)
Aerospace series - Circuit breakers - Test methods - Part 307: Performance with a locked tripping system (Endorsed by AENOR in April of 2005.)
Aerospace series - Circuit breakers - Test methods - Part 308: Lightning (Endorsed by AENOR in April of 2005.)
Aerospace series - Circuit breakers - Test methods - Part 401: Sand and dust (Endorsed by AENOR in April of 2005.)
Aerospace series - Circuit breakers - Test methods - Part 402: Corrosion (Endorsed by AENOR in April of 2005.)
Aerospace series - Circuit breakers - Test methods - Part 403: Humidity (Endorsed by AENOR in April of 2005.)
Aerospace series - Circuit breakers - Test methods - Part 404: Explosion proofness (Endorsed by AENOR in April of 2005.)
Aerospace series - Circuit breakers - Test methods - Part 405: Fluid resistance (Endorsed by AENOR in April of 2005.)
Aerospace series - Circuit breakers - Test methods - Part 406: Flammability (Endorsed by AENOR in April of 2005.)
Aerospace series - Circuit breakers - Test methods - Part 407: Temperature variation (Endorsed by AENOR in April of 2005.)
Aerospace series - Circuit breakers - Test methods - Part 501: Actuator button travel (Endorsed by AENOR in April of 2005.)
Aerospace series - Circuit breakers - Test methods - Part 502: Operating forces (Endorsed by AENOR in April of 2005.)
Aerospace series - Circuit breakers - Test methods - Part 503: Strength of actuating components (Endorsed by AENOR in April of 2005.)
Aerospace series - Circuit breakers - Test methods - Part 504: Strength of mounting elements (Endorsed by AENOR in April of 2005.)
Aerospace series - Circuit breakers - Test methods - Part 505: Strength of main terminals (Endorsed by AENOR in April of 2005.)
Aerospace series - Circuit breakers - Test methods - Part 506: Vibration performance (Endorsed by AENOR in April of 2005.)
Aerospace series - Circuit breakers - Test methods - Part 507: Mechanical shocks (Endorsed by AENOR in April of 2005.)
Aerospace series - Circuit breakers - Test methods - Part 508: Centrifugal acceleration (Endorsed by AENOR in April of 2005.)
Aerospace series - Circuit breakers - Test methods - Part 509: Insertion and extraction forces of signal contact terminals (Endorsed by AENOR in April of 2005.)
Aerospace series - Circuit breakers - Test methods - Part 510: Strength of signal contact terminals (Endorsed by AENOR in April of 2005.)
Aerospace series - Circuit breakers - Test methods - Part 511: Combined test: temperature, altitude and vibration (Endorsed by AENOR in April of 2005.)
Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A - Part 001: Technical specification (Endorsed by AENOR in November of 2014.)
Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A - Part 001: Technical specification (Endorsed by Asociación Española de Normalización in February of 2025.)...
Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A - Part 004: UNC thread terminals - Product standard (Endorsed by AENOR in December of...
Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A - Part 006: 6,3 mm blade terminal - Product standard (Endorsed by Asociación Española de...
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated currents 1 A to 25 A - Part 001: Technical specification (Endorsed by AENOR in November of 2014.)
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated currents 1 A to 25 A - Part 001: Technical specification (Endorsed by Asociación Española de Normalización in February of 2025.)...
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated currents 1 A to 25 A - Part 004: UNC thread terminals - Product standard (Endorsed by AENOR in October of...
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated currents 1 A to 25 A - Part 004: UNC thread terminals - Product standard (Endorsed by Asociación Española de Normalización...
Aerospace series - Circuit breakers, three-poles, temperature compensated, rated currents 1 A to 25 A - Part 006: 6,3 blade terminal - Product standard (Endorsed by Asociación Española de Normalización...
Aerospace series - Circular tubes for fluids in corrosion resistant steel - Diameter 3,2 mm <= D <= 100 mm - Thickness 0,32 mm <= a <= 2,5 mm -...
Aerospace series - Clearance for wrenches and sockets (Endorsed by AENOR in July of 2008.)
Aerospace series - Copper CU-BU9001 - Filler metal for brazing - Rolled foil.
Aerospace series - Copper CU-BU9001 - Filler metal for brazing - Wire.
Aerospace series - Electrical system - Load analysis (Endorsed by Asociación Española de Normalización in March of 2022.)
Aerospace series - Elements of electrical and optical connection - Crimping tool and associated accessories - Part 015: Positioner for crimping tool M22520/2-01 - Product standard (Endorsed by AENOR in...
Aerospace series - Elements of electrical and optical connection - Crimping tool and associated accessories - Part 018: Positioner for crimping tool M22520/2-01 - Product standard (Endorsed by AENOR in...
Aerospace series - Elements of electrical and optical connection - Crimping tools and associated accessories - Part 001: Technical specification (Endorsed by AENOR in January of 2007.)
Aerospace series - Elements of electrical and optical connection - Crimping tools and associated accessories - Part 002: List of product standards (Endorsed by AENOR in January of 2007.)
Aerospace series - Elements of electrical and optical connection - Crimping tools and associated accessories - Part 003: Positioner for crimping tool M22520/2-01 - Product standard (Endorsed by Asociación Española...
Aerospace Series - Elements of Electrical and Optical Connection - Crimping Tools and Associated Accessories - Part 004: Die for Crimping Tool M22520/5-01 - Product standard (Endorsed by Asociación Española...
Aerospace series - Elements of electrical and optical connection - Crimping tools and associated accessories - Part 005: Positioner for crimping tool M22520/2-01 - Product standard (Endorsed by AENOR in...
Aerospace series - Elements of electrical and optical connection - Crimping tools and associated accessories - Part 006: Positioner for crimping tool M22520/7 - Product standard (Endorsed by AENOR in...
Aerospace series - Elements of electrical and optical connection - Crimping tools and associated accessories - Part 007: Positioner for crimping tool M22520/2-01 - Product standard (Endorsed by AENOR in...
Aerospace series - Elements of electrical and optical connection - Crimping tools and associated accessories - Part 008: Positioner for crimping tool M22520/7-01 - Product standard (Endorsed by AENOR in...
Aerospace series - Elements of electrical and optical connection - Crimping tools and associated accessories - Part 011: Positioner for crimping tool M22520/2-01 - Product standard (Endorsed by AENOR in...
Aerospace series - Elements of electrical and optical connection - Crimping tools and associated accessories - Part 012: Positioner for crimping tool M22520/2-01 - Product standard (Endorsed by AENOR in...
Aerospace series - Elements of electrical and optical connection - Crimping tools and associated accessories - Part 013: Positioner for crimping tool M22520/2-01 - Product standard (Endorsed by AENOR in...
Aerospace series - Elements of electrical and optical connection - Crimping tools and associated accessories - Part 014: Turret for crimping tool M22520/31-01 - Product standard (Endorsed by AENOR in...
Aerospace series - Elements of electrical and optical connection - Crimping tools and associated accessories - Part 017: Head for crimping tool M22520/4-01 - Product standard (Endorsed by AENOR in...
Aerospace series - Fibres and cables, optical, aircraft use - Test methods - Part 517: Cable tie clamping test (Endorsed by Asociación Española de Normalización in May of 2017.)
Aerospace series - Fibres and cables, optical, aircraft use - Test methods - Part 601: Smoke density (Endorsed by AENOR in November of 2007.)
Aerospace series - Fibres and cables, optical, aircraft use - Test methods - Part 602: Toxicity (Endorsed by AENOR in May of 2008.)
Aerospace series - Fibres and cables, optical, aircraft use - Test methods - Part 603: Nuclear radiation (Endorsed by AENOR in July of 2008.)
Aerospace series - Fibres and cables, optical, aircraft use - Test methods - Part 703: Durability of manufacturer's marking (Endorsed by AENOR in March of 2006.)
Aerospace series - Fibres and cables, optical, aircraft use - Test methods - Part 705: Contrast measurement (Endorsed by AENOR in February of 2008.)
Aerospace series - Fibres and cables, optical, aircraft use - Test methods -Part 801: Fibre movement under compression (Endorsed by Asociación Española de Normalización in August of 2024.)
Aerospace series - Filler rods and filer wires for welding in titanium and titanium alloys - Diameter 0,5 mm <= D <= 5,0 mm - Dimensions. (Endorsed by AENOR in...
Aerospace series - Filler rods and filler wires for welding in heat resisting alloys - Diameter 0,5 mm <= D <= 5,0 mm - Dimensions. (Endorsed by AENOR in December...
Aerospace series - Filler rods and filler wires for welding in steel - Diameter 0,5 mm <=D<= 5,0 mm - Dimensions.
Aerospace series - Flammability of non metallic materials - Part 1: Small burner test, vertical - Determination of the vertical flame propagation (Endorsed by AENOR in January of 2012.)
Aerospace series - Flammability of non metallic materials - Part 2: Small burner test, horizontal - Determination of the horizontal flame propagation (Endorsed by AENOR in January of 2012.)
Aerospace series - Flammability of non metallic materials - Part 3: Small burner test, 45° - Determination of the resistance of material to flame and glow propagation and to flame...
Aerospace series - Flammability of non-metallic materials - Part 1: Small burner test, vertical - Determination of the vertical flame propagation (Endorsed by Asociación Española de Normalización in October of...
Aerospace series - Flammability of non-metallic materials - Part 2: Small burner test, horizontal - Determination of the horizontal flame propagation (Endorsed by Asociación Española de Normalización in October of...
Aerospace series - Flammability of non-metallic materials - Part 3: Small burner test, 45° - Determination of the resistance of material to flame and glow propagation and to flame penetration...
Aerospace series - Fluorosilicone rubber (FVMQ) - Hardness 60 IRHD (Endorsed by AENOR in February of 2015.)
Aerospace series - Fluorosilicone rubber (FVMQ) - Hardness 70 IRHD (Endorsed by AENOR in February of 2015.)
Aerospace series - Fluorosilicone rubber (FVMQ) - Hardness 80 IRHD (Endorsed by AENOR in February of 2015.)
Aerospace series - Gold base alloy AU-B40001 (AuNi18) - Filler metal for brazing - Powder or paste.
Aerospace series - Gold base alloy AU-B40001 - Filler metal for brazing - Rolled foil.
Aerospace series - Gold base alloy AU-B40001 - Filler metal for brazing - Wire.
Aerospace series - Grooves for spiral wound retaining rings - Design standard (Endorsed by AENOR in May of 2008.)
Aerospace series - Heat resisting alloy CO-WH1402 (CoCr22Ni22W15) - Filler metal for welding.
Aerospace series - Heat resisting alloy CO-WH4101 (CoCr20W15Ni) - Filler metal for welding.
Aerospace series - Heat resisting alloy FE-PA2601 - Softened and cold worked - Bar for forged fasteners - D = 50 mm - 1 100 MPa = Rm = 1...
Aerospace series - Heat resisting alloy NI-WD3201 (NiMo25Fe6Cr5) - Filler metal for welding.
Aerospace series - Heat resisting alloy NI-WH1303 (NiCo20Cr20Mo5Ti2Al) - Filler metal for welding.
Aerospace series - Heat resisting alloy NI-WH1801 (NiCr20Co18Ti3Al2) - Filler metal for welding.
Aerospace series - Heat resisting alloy NI-WH2301 (NiCr22Fe19Mo9Co2) - Filler metal for welding.
Aerospace series - Heat resisting alloy NI-WH2601 (NiCr19Nb5Mo3Ti) - Filler metal for welding.
Aerospace series - Heat resisting alloy NI-WH3601 (NiCr22Mo9Nb4) - Filler metal for welding.
Aerospace series - Heat resisting alloy NI-WH3901 (NiCr16Mo15) - Filler metal for welding.
Aerospace series - Heat-resisting alloy X6NiCrTiMnMoV26-15 (1.4944) - Softened and cold worked - Wire for forged fasteners - D = 15 mm - 1 100 MPa = Rm = 1...
Aerospace series - Holes for 100° countersunk head screws - Design standard (Endorsed by AENOR in July of 2008.)
Aerospace series - Insert, thin wall - Salvage procedure for components (Endorsed by AENOR in October of 2008.)
Aerospace series - Insert, thin wall, self-locking, long, in heat resisting nickel base alloy NI-PH2601 (NI-P100HT, Inconel 718), silver plated on internal thread, for salvage of components (Endorsed by AENOR...
Aerospace series - Insert, thin wall, self-locking, MJ threads, in heat resisting nickel base alloy NI-PH2601 (NI-P100HT, Inconel 718), for salvage of components - Classification: 1 275 MPa (at ambient...
Aerospace series - Insert, thin wall, self-locking, short, in heat resisting nickel base alloy NI-PH2601 (Ni-P100HT, Inconel 718), silver plated on internal thread, for salvage of components (Endorsed by AENOR...
Aerospace series - Inserts, thickwall, self-locking - Design standard (Endorsed by AENOR in February of 2005.)
Aerospace series - Inserts, thickwall, self-locking - Installation and removal procedure (Endorsed by AENOR in February of 2005.)
Aerospace series - Inserts, thickwall, self-locking, MJ threads, in heat resisting steel FE-PM3801 (17-4PH) - Technical specification (Endorsed by AENOR in March of 2005.)
Aerospace series - Inserts, thickwall, self-locking, MJ threads, in heat resisting steel FE-PM3801 (17-4PH), MoS2 coated (Endorsed by AENOR in March of 2005.)
Aerospace series - Inserts, threaded, thin wall, locked and self-locking, in heat resisting steel, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315 °C (Endorsed by AENOR...
Aerospace series - Metallic materials - Filler metal for welding - Technical specification (Endorsed by Asociación Española de Normalización in April of 2023.)
Aerospace series - Metallic materials, Filler metal for brazing - Technical specification (Endorsed by Asociación Española de Normalización in September of 2017.)
Aerospace series - Metric bolts, normal hexagon head, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/315 °C (Endorsed...
Aerospace series - Nickel base alloy NI-B13001 (NiP11) - Filler metal for brazing - Amorphous foil
Aerospace series - Nickel base alloy NI-B13001 (NiP11) - Filler metal for brazing - Powder or paste.
Aerospace series - Nickel base alloy NI-B15701 (NiPd34Au30) - Filler metal for bazing - Powder or paste
Aerospace series - Nickel base alloy NI-B21001 (NiCr15B4) - Filler metal for brazing - Amorphous foil.
Aerospace series - Nickel base alloy NI-B21001 (NiCr15B4) - Filler metal for brazing - Borided foil
Aerospace series - Nickel base alloy NI-B21001 (NiCr15B4) - Filler metal for brazing - Powder or paste.
Aerospace series - Nickel base alloy NI-B31001 (NiCr19Si10) - Filler metal for brazing - Powder or paste.
Aerospace series - Nickel base alloy NI-B40001 (NiSi5B3) - Filler metal for brazing - Amorphous foil
Aerospace series - Nickel base alloy NI-B40001 (NiSi5B3) - Filler metal for brazing - Borided foil
Aerospace series - Nickel base alloy NI-B40001 (NiSi5B3) - Filler metal for brazing - Powder or paste.
Aerospace series - Nickel base alloy NI-B40002 (NiSi4B2) - Filler metal for brazing - Amorphous foil
Aerospace series - Nickel base alloy NI-B40002 (NiSi4B2) - Filler metal for brazing - Borided foil
Aerospace series - Nickel base alloy NI-B40002 - Filler metal for brazing- Powder or paste. (Endorsed by AENOR in December of 2001.)
Aerospace series - Nickel base alloy NI-B41202 (NiCr14Fe5Si5B3). Filler metal for brazing. Powder or paste.
Aerospace series - Nickel base alloy NI-B41203 (NiCr7Si5B3) - Filler metal for brazing - Amorphous foil
Aerospace series - Nickel base alloy NI-B41203 (NiCr7Si5B3Fe3) - Filler metal for brazing - Powder or paste
Aerospace series - Nickel base alloy NI-B41204 (NiCr13Fe4Si4B3) - Filler metal for brazing - Powder or paste
Aerospace series - Nickel base alloy NI-B41204 (NiCr13Si4B3) - Filler metal for brazing - Amorphous foil
Aerospace series - Nickel base alloy NI-B41204 (NiCr13Si4B3) - Filler metal for brazing - Borided foil
Aerospace series - Nickel base alloy NI-B44101 (NiW12Cr10Si4Fe3B3) - Filler metal for brazing - Powder or paste.
Aerospace series - Nickel base alloy NI-B46001 (NiCo20Si5B3) - filler metal for brazing - Amorphous foil
Aerospace series - Nickel base alloy NI-B46001 (NiCo20Si5B3) - Filler metal for brazing - Powder or paste
Aerospace series - Nickel base alloy NI-B48801 (NiMn19Si6Cu4B) - Filler metal for brazing - Powder or paste
Aerospace series - Nipples, lubricating, axial type, in corrosion resisting steel, passivated (Endorsed by Asociación Española de Normalización in March of 2017.)
Aerospace series - Non-metallic materials - Glass tranparencies - Test methods - Determination of ream and surface ripple (Endorsed by AENOR in March of 2013.)
Aerospace series - Non-metallic materials - Glass transparencies - Material standard - Chemically tempered soda lime float glass (Endorsed by AENOR in March of 2013.)
Aerospace series - Non-metallic materials - Glass transparencies - Material standard - Thermally tempered soda lime float glass (Endorsed by AENOR in March of 2013.)
Aerospace series - Non-metallic materials - Glass transparencies - Test methods - Determination of flatness (Endorsed by AENOR in March of 2013.)
Aerospace series - Non-metallic materials - Glass transparencies - Test methods - Determination of modulus of rupture (Endorsed by AENOR in July of 2013.)
Aerospace series - Nut, anchor, self-locking, fixed, 90° corner, reduced series, with counterbore, in heat resisting steel, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315 °C...
Aerospace series - Nut, bihexagonal, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), MoS2 coated - Classification: 1 550 MPa (at ambient temperature)/425 °C (Endorsed by Asociación Española...
Aerospace series - Nuts, anchor, self-locking, fixed, 60° corner, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 235 °C (Endorsed...
Aerospace series - Nuts, anchor, self-locking, fixed, 90° corner, reduced series, with counterbore, in heat resisting steel, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315 °C...
Aerospace series - Nuts, anchor, self-locking, fixed, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 1 100 MPA (at ambient temperature) / 235 °C (Endorsed...
Aerospace series - Nuts, anchor, self-locking, floating, self-aligning, two lugs, in heat resisting steel, MoS2 lubricated - Classification: 900 MPa (at ambient temperature) / 315 °C (Endorsed by AENOR in...
Aerospace series - Nuts, anchor, self-locking, floating, two lug, incremental counterbore, in corrosion resisting steel, MoS2 lubricated - Classification: 900 MPa (at ambient temperature) / 315 °C (Endorsed by AENOR...
Aerospace series - Nuts, anchor, self-locking, one lug, fixed, reduced series, with counterbore, in heat resisting steel, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/315 °C (Endorsed by...
Aerospace series - Nuts, bihexagonal, self-locking, in heat resisting nickel base alloy NI-P100HT (Inconel 718), MoS2 coated - Classification: 1500 MPa (at ambient temperature)/425ºC (Endorsed by AENOR in March of...
Aerospace series - Nuts, bihexagonal, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), MoS2 coated - Classification: 1 550 MPa (at ambient temperature) / 425 °C
Aerospace series - Nuts, bihexagonal, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated - Classification: 1 550 MPa (at ambient temperature) / 600° C (Endorsed by...
Aerospace series - Nuts, bihexagonal, self-locking, in heat resisting nickel base alloy TI-P100HT (Inconel 718), silver plated - Classification: 1 550 MPa (at ambient temperature) /600°C (Endorsed by AENOR in...
Aerospace series - Nuts, bihexagonal, self-locking, with counterbore, in heat resisting steel, passivated - Classification: 1 100 MPa (at ambient temperature) / 650 °C (Endorsed by AENOR in December of...
Aerospace series - Nuts, hexagonal, self-locking, ball seat, in heat resisting steel, MoS2 lubricated - Classification: 900 MPa (at ambient temperature) / 315 °C (Endorsed by AENOR in March of...
Aerospace series - Nuts, self-locking, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), MoS2 coated - Classification: 1 550 MPa (at ambient temperature) / 425 °C -...
Aerospace series - Nuts, self-locking, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated - Classification: 1 550 MPa (at ambient temperature) / 600° C -...
Aerospace series - Nuts, self-locking, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated - Classification: 1 550 MPa (at ambient temperature)/600 °C - Technical specification...
Aerospace series - Nuts, self-locking, MJ threads, in heat resisting steel FE-PA2601 (A286), MoS2 coated - Classification: 1 100 MPa (at ambient temperature) / 425° C - Technical specification (Endorsed...
Aerospace series - O-ring grooves - Dimensions
Aerospace series - O-rings in fluorosilicone rubber (FVMQ)- Hardness 80 IRHD (Endorsed by AENOR in March of 2003.)
Aerospace series - O-rings, in fluorosilicone rubber (FVMQ) - Hardness 80 IRHD (Endorsed by AENOR in November of 2007.)
Aerospace series - O-rings, in fluorosilicone rubber (FVMQ) - Technical specification (Endorsed by AENOR in November of 2007.)
Aerospace series - Paints and varnishes - Determination of sedimentation rating (Endorsed by Asociación Española de Normalización in November of 2019.)
Aerospace series - Paints and varnishes - Nature and method for surface preparation of test pieces in aluminium alloys (Endorsed by Asociación Española de Normalización in October of 2019.)
Aerospace series - Paints and varnishes - Technical specification (Endorsed by AENOR in November of 2007.)
Aerospace series - Pins, quick release, single and double acting - Technical specification (Endorsed by AENOR in December of 2010.)
Aerospace series - Pipe coupling 8°30' in titanium alloy - Elbows 45° (Endorsed by AENOR in December of 2010.)
Aerospace series - Pipe coupling 8°30' in titanium alloy - Elbows 45° welded end with thrust wire nut (Endorsed by AENOR in September of 2009.)
Aerospace series - Pipe coupling 8°30' in titanium alloy - Elbows 45°, bulkhead (Endorsed by AENOR in December of 2010.)
Aerospace series - Pipe coupling 8°30' in titanium alloy - Elbows 90° with thrust wire nut (Endorsed by AENOR in September of 2009.)
Aerospace series - Pipe coupling 8°30' in titanium alloy - Elbows 90°, welded end with thrust wire nut (Endorsed by AENOR in September of 2009.)
Aerospace series - Pipe couplings, 60°, spherical in titanium alloy TI-P64001 - Caps (Endorsed by AENOR in January of 2003.)
Aerospace series - Pipe couplings, 60°, spherical in titanium alloy TI-P64001 - Ferrules, welded (Endorsed by AENOR in January of 2003.)
Aerospace series - Pipe couplings, 60°, spherical, in titanium alloy - Port connection (Endorsed by AENOR in January of 2003.)
Aerospace series - Pipe couplings, 60°, spherical, in titanium alloy TI-P64001 - Elbows 90°, welded (Endorsed by AENOR in January of 2003.)
Aerospace series - Pipe couplings, 60°, spherical, in titanium alloy TI-P64001 - Straight unions, threaded (Endorsed by AENOR in January of 2003.)
Aerospace series - Pipe couplings, 60°, spherical, in titanium alloy TI-P64001 - Straight unions, welded, threaded (Endorsed by AENOR in January of 2003.)
Aerospace series - Pipe couplings, 60°, spherical, in titanium alloy TI-P64001 - Swivel nuts for thrust wire (Endorsed by AENOR in January of 2003.)
Aerospace series - Pipe couplings, 60°, spherical, in titanium alloy TI-P64001 - Swivel nuts, straight (Endorsed by AENOR in April of 2003.)
Aerospace series - Pipe couplings, 60°, spherical, in titanium alloy TI-P64001 - Thrust wires in steel FE-PA 13 (Endorsed by AENOR in January of 2003.)
Aerospace series - Pipe couplings, loose flanges and seals - Flange connectors, welded, in titanium alloy TI-P64001 (Endorsed by AENOR in March of 2005.)
Aerospace series - Pipe couplings, loose flanges and seals - Flanges in titanium alloy TI-P64001 (Endorsed by AENOR in March of 2005.)
Aerospace series - Pipe couplings, loose flanges and seals - Seals in fluorocarbon rubber and armature in aluminium alloy (Endorsed by AENOR in March of 2005.)
Aerospace series - Pipe couplings, loose flanges and seals - Seals in fluorocarbon rubber and armature in aluminium alloy - Technical specification (Endorsed by AENOR in February of 2005.)
Aerospace series - Requirements and tests on user-applied markings on aircraft electrical cables (Endorsed by AENOR in August of 2010.)
Aerospace series - Requirements and tests on user-applied markings on aircraft electrical cables (Endorsed by Asociación Española de Normalización in July of 2022.)
Aerospace series - Rod end, adjustable, with self-aligning double row ball bearing and threaded shank, in corrosion resisting steel, reduced internal radial clearance - Dimensions and loads (Endorsed by Asociación...
Aerospace series - Rod end, adjustable, with self-aligning double row ball bearing, in corrosion resisting steel, reduced internal radial clearance and threaded shank in titanium alloy - Dimensions and loads...
Aerospace series - Rod ends, adjustable with self-aligning double row ball bearing and threaded shank in corrosion resisting steel, reduced internal radial clearance - Dimensions and loads (Endorsed by AENOR...
Aerospace series - Rod ends, adjustable with self-aligning double row ball bearing in corrosion resisting steel, reduced internal radial clearance and threaded shank in titanium alloy - Dimensions and loads...
Aerospace series - Screw, pan head, hexalobular recess, coarse tolerance shank, medium length thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 °C...
Aerospace series - Screw, pan head, offset cruciform recess, threaded to head, in corrosion resisting steel, passivated, metric - Classification: 490 MPa (at ambient temperature)/425 °C (Endorsed by Asociación Española...
Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient...
Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance shank, short thread in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient temperature)...
Aerospace series - Screws, pan head, hexalobular recess, coarse tolerance shank, medium length thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 °C...
Aerospace series - Screws, pan head, offset cruciform recess, threaded to head, in corrosion resisting steel, passivated - Classification: 490 MPa (at ambient temperature) / 425 °C (Endorsed by AENOR...
Aerospace series - Screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - Classification 1 100 MPa (at ambient temperature) /...
Aerospace series - Screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient temperature)...
Aerospace series - Semi-finished metallic products - Methods of measuring form deviations. (Endorsed by AENOR in December of 2001.)
Aerospace series - Shank nut, self-locking, in heat resisting nickel base alloy NI PH2601 (Inconel 718), silver plated - Classification: 1 550 MPa (at ambient temperature)/600 °C (Endorsed by Asociación...
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-P100HT (Inconel 718), silver plated - Classification: 1 550 MPa (at ambient temperature)/600°C (Endorsed by AENOR in April...
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated - Classification: 1 550 MPa (at ambient temperature) / 600 °C
Aerospace series - Silver base alloy AG-B10001 (AgCu28) - Filler metal for brazing - Wire.
Aerospace series - Silver base alloy AG-B12401 (AgCu40Zn5Ni) - Filler metal for brazing - Powder or paste.
Aerospace series - Silver base alloy AG-B12401 (AgCu40Zn5Ni) - Filler metal for brazing - Rolled foil.
Aerospace series - Silver base alloy AG-B12401 (AgCu40Zn5Ni) - Filler metal for brazing - Wire.
Aerospace series - Silver base alloy AG-B14001 (AgCu42Ni2) - Filler metal for brazing - Powder or paste.
Aerospace series - Silver base alloy AG-B14001 (AgCu42Ni2) - Filler metal for brazing - Wire.
Aerospace series - Silver base alloy AG-B14001(AgCu42Ni2) - Filler metal for brazing - Rolled foil.
Aerospace series - Six lobe recess - Geometrical definition (Endorsed by AENOR in December of 2010.)
Aerospace series - Six lobe recesses for bolts - Technical specification (Endorsed by AENOR in June of 2008.)
Aerospace series - Steel 40CrMoV12 (1.8523) - Consumable electrode remelted - Hardened and tempered - Forgings - De <= 50 mm - 1 250 MPa <= Rm <= 1 400...
Aerospace series - Steel FE-CM3801 (X5CrNiCuNb16-4) - Homogenized, solution treated and precipitation hardened - Investment casting - De = 50 mm - Rm = 1 030 MPa (Endorsed by AENOR...
Aerospace series - Steel FE-PA3601 (X6CrNiTi18-10) - Air melted - Softened and cold rolled - Sheet and strip a = 3 mm - Rm = 800 MPa (Endorsed by AENOR...
Aerospace series - Steel FE-PL1507 (40CrMoV12) - Air melted - Annealed - Forging stock - a or D = 350 mm (Endorsed by AENOR in April of 2007.)
Aerospace series - Steel FE-PL1507 (40CrMoV12) - Consumable electrode remelted - Annealed - Forging stock - a or D = 350 mm (Endorsed by AENOR in April of 2007.)
Aerospace series - Steel FE-PL1507 (40CrMoV12) - Consumable electrode remelted - Hardened and tempered - Bar for machining - De = 50 mm - 1 250 MPa = Rm =...
Aerospace series - Steel FE-PL1507 (40CrMoV12) - Remelted, hardened and tempered, forgings De = 50 mm, 1 250 MPa = Rm = 1 400 MPa
Aerospace series - Test fluids and test methods for electric components and sub-assemblies (Endorsed by AENOR in February of 2008.)
Aerospace series - Test fluids and test methods for electrical and optical components and sub-assemblies (Endorsed by AENOR in July of 2016.)
Aerospace series - Test method for metallic materials - Ultrasonic inspection of bars, plates, forging stock and forgings - Part 1: General requirements (Endorsed by AENOR in November of 2012.)...
Aerospace series - Test method for metallic materials - Ultrasonic inspection of bars, plates, forging stock and forgings - Part 2: Performance of test (Endorsed by AENOR in November of...
Aerospace series - Test method for metallic materials - Ultrasonic inspection of bars, plates, forging stock and forgings - Part 3: Reference blocks (Endorsed by AENOR in November of 2012.)...
Aerospace series - Test method for metallic materials - Ultrasonic inspection of bars, plates, forging stock and forgings - Part 4: Acceptance criteria (Endorsed by AENOR in November of 2012.)...
Aerospace series - Test methods for metallic materials - Constant amplitude force-controlled high cycle fatigue testing (Endorsed by AENOR in November of 2009.)
Aerospace series - Test methods for metallic materials - Determination of fatigue crack growth rates using Corner-Cracked (CC) test pieces (Endorsed by AENOR in February of 2011.)
Aerospace series - Thermocouple extension cable - Operating tempera-tures between - 65 C to 260 C - Part 003: Single core nickel chro-mium/nickel aluminium - Product standard (Endorsed by AENOR...
Aerospace series - Thermocouple extension cable - Operating tempera-tures between - 65 C to 260 C - Part 004: Two core nickel chro-mium/nickel aluminium shielded and jacketed - Product standard...
Aerospace series - Thermocouple extension cable - Operating temperatures between - 65 °C to 260 °C - Part 001: Technical specification (Endorsed by AENOR in March of 2007.)
Aerospace series - Thermocouple extension cable - Operating temperatures between - 65 °C to 260 °C - Part 002: General (Endorsed by AENOR in March of 2006.)
Aerospace series - Titanium alloy TI-B17001 - Filler metal for brazing - Rolled foil.
Aerospace series - Titanium alloy TI-P64001 (Ti-6Al-4V) - Annealed - Bar and wire for forged fasteners - De <= 50 mm (Endorsed by AENOR in March of 2013.)
Aerospace series - Titanium alloy TI-W19001- Filler metal for welding. (Endorsed by AENOR in December of 2001.)
Aerospace series - Titanium alloy TI-W64001 - Filler metal for welding.
Aerospace series - Titanium and titanium alloys - Test method - Chemical analysis for the determination of hydrogen content (Endorsed by AENOR in March of 2007.)
Aerospace series - Washers for rivet assemblies, in aluminium alloy, anodized, metric series (Endorsed by Asociación Española de Normalización in February of 2017.)
Aerospace series - Washers, laminated, in corrosion resisting steel (Endorsed by Asociación Española de Normalización in April of 2017.)
Aerospace series - Washers, wire locking in aluminium alloy, anodized (Endorsed by Asociación Española de Normalización in December of 2017.)
Aerospace series- Metallic materials- Rules for the drafting and presentation of dimensional standards for metallic semi-finished products. (Endorsed by AENOR in February of 2002.)
Aerospace series- Steel FE-WA4801 (X6CrNiMnNb18-10)- Filler metal for welding. (Endorsed by AENOR in February of 2002.)
Aerospace series- Steel FE-WM1501 (X13CrNiMoCo12-3-2-2 )- Filler metal for welding. (Endorsed by AENOR in February of 2002.)
Aerospace series- Steel FE-WM1502 (X11CrNiMoVN12-3)- Filler metal for welding. (Endorsed by AENOR in February of 2002.)
Aerospace series- Steel FE-WM3801 (X5CrNiCu17-4)- Filler metal for welding. (Endorsed by AENOR in February of 2002.)
Aerospace series. Bolts, double hexagon head, close tolerance shank, medium length thread, n heat resisting nickel base alloy NI-P100HT (Inconnel 718). Classification: 1 550 MPa (at ambient temperature)/ 650ºC (Endorsed...
Aerospace series. Bolts, double hexagon head, relieved shank, long thread, in heat resisting nickel base alloy NI-P100HT (Inconel 718). Classification: 1 550 MPa (at ambient temperature)/ 650ºC (Endorsed by AENOR...
Aerospace series. Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718). Classification: 1500 MPa (at ambient temperature)/650ºC. Technical specifications (Endorsed by AENOR in March of 2003.)
AEROSPACE SERIES. CIRCUIT BREAKERS, SINGLE-POLE, TEMPERATURE COMPENSATED, RATED CURRENTS 1 A TO 25 A, SWITCHING CAPACITY 65 IN/1 00 A MAX. PART 001: TECHNICAL SPECIFICATION
AEROSPACE SERIES. CIRCUIT BREAKERS, SINGLE-POLE, TEMPERATURE COMPENSATED, RATED CURRENTS 1 A TO 25 A, SWITCHING CAPACITY 65 IN/1 000 A MAX. PART 004: UNC THREAD TERMINALS. PRODUCT STANDARD
AEROSPACE SERIES. CIRCUIT BREAKERS, SINGLE-POLE, TEMPERATURE COMPENSATED, RATED CURRENTS 1 A TO 25 A, SWITCHING CAPACITY 65/N/1 000 A MAX. PART 003: METRIC THREAD TERMINALS. PRODUCT STANDARD
AEROSPACE SERIES. CIRCUIT BREAKERS, THREE-POLE, TEMPERATURE COMPENSATED, RATED CURRENTS 2 A TO 25 A, SWITCHING CAPACITY 65 /N. PART 003: METRIC THREAD TERMINALS. PRODUCT STANDARD
AEROSPACE SERIES. CIRCUIT BREAKERS, THREE-POLE, TEMPERATURE COMPENSATED, RATED CURRENTS 2 A TO 25 A, SWITCHING CAPACITY 65IN. PART 004: UNC THREAD TERMINALS. PRODUCT STANDARD
AEROSPACE SERIES. CIRCUITE BREAKERS, THREE-POLE, TEMPERATURE COMPENSATED, RATED CURRENT 2 A TO 25 A, SWITCHING CAPACITY 65 IN. PART 001: TECHNICAL SPECIFICATION
Aerospace series. Cobalt base alloy CO-B41601(CoCr19Ni17 Si8W4). Filler metal for brazing. Powder or paste
AEROSPACE SERIES. ELECTROLYTIC POLISHING OF CORROSION RESISTING STEELS AND HEAT RESISTING ALLOYS.
Aerospace series. Fibres and cables, optical, aircraft use. Test methods. Part 701: Strippability (Endorsed by AENOR in August of 2002.)
Aerospace series. Inserts, thickwall, self locking. Design standard (Endorsed by AENOR in March of 2003.)
Aerospace series. Inserts, thickwall, self-locking, in heat resisting steel FE-PM3801 (17-4PH), MoS2 coated (Endorsed by AENOR in March of 2003.)
Aerospace series. Inserts, thickwall, self-locking, MJ threads, in heat resisting steel FE-PM3801 (17-4PH).Technical specification (Endorsed by AENOR in March of 2003.)
Aerospace series. Inserts, thickwall, self-locking. Installation and removal procedure (Endorsed by AENOR in March of 2003.)
AEROSPACE SERIES. NICKEL BASE ALLOY NI-B15701 (NIPD34AU30). FILLER METAL FOR BRAZING. ROLLED FOIL.
AEROSPACE SERIES. NICKEL BASE ALLOY NI-B15701 (NiPd34Au30). FILLER METAL FOR BRAZING. WIRE.
AEROSPACE SERIES. NICKEL BASE ALLOY NI-B31001 (NICR19SI10). FILLER METAL FOR BRAZING. TAPE.
AEROSPACE SERIES. NICKEL BASE ALLOY NI-B40001 (NISI5B3). FILLER METAL FOR BRAZING. TAPE.
AEROSPACE SERIES. NICKEL BASE ALLOY NI-B41201 (NICR14SI5B3C). FILLER METAL FOR BRAZING. TAPE.
AEROSPACE SERIES. NICKEL BASE ALLOY NI-B41201 (NICR14SI5B3C). FILTER METAL FOR BRAZING. POWDER OR PASTE.
AEROSPACE SERIES. NICKEL BASE ALLOY NI-B41202 (NICR14SI5B3). FILLER METAL FOR BRAZING. AMORPHOUS FOIL.
AEROSPACE SERIES. NICKEL BASE ALLOY NI-B41203 (NICR7SI5B3). FILLER METAL FOR BRAZING. BORIDED FOIL.
AEROSPACE SERIES. NICKEL BASE ALLOY NI-B41203 (NICR7SI5B3). FILLER METAL FOR BRAZING. TAPE.
AEROSPACE SERIES. NICKEL BASE ALLOY NI-B41204 (NICR13SI4B3). FILLER METAL FOR BRAZING. TAPE.
AEROSPACE SERIES. NICKEL BASE ALLOY NI-B46001 (NICO20SI5B3). FILLER METAL FOR BRAZING. TAPE.
AEROSPACE SERIES. NUTS, HEXAGON, PLAIN, REDUCED HEIGHT, REDUCED ACROSS FLATS, IN HEAT RESISTING STEEL, PASSIVATED. CLASSIFICATION: 600 MPA (AT AMBIENT TEMPERATURE)/650 ºC.
Aerospace series. Nuts, self-locking, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), MoS2 coated. Classification: 1550 MPa (at ambient temperature)/425ºC. Technical specification (Endorsed by AENOR in March...
Aerospace series. Nuts, self-locking, MJ threads, in heat resisting steel FE-PA92HT (A286), MoS2 coated. Classification: 1 100 MPa (at ambient temperature)/425ºC. Technical specification (Endorsed by AENOR in March of 2003.)...
Aerospace series. O-rings, in fluorosilicone rubber (FVMQ). Technical specification (Endorsed by AENOR in March of 2003.)
Aerospace series. Pipe coupling 8°30' in titanium alloy. Elbows 90° welded end (Endorsed by AENOR in December of 2001.)
Aerospace series. Pipe coupling 8°30' in titanium alloy. Tees (Endorsed by AENOR in December of 2001.)
Aerospace series. Pipe coupling 8°30' in titanium alloy. Tees branch with thrust wire nut. (Endorsed by AENOR in December of 2001.)
Aerospace series. Pipe coupling 8°30' in titanium alloy. Tees bulkhead branch. (Endorsed by AENOR in December of 2001.)
Aerospace series. Pipe coupling 8°30' in titatium alloy. Nut for welded ferrule. (Endorsed by AENOR in December of 2001.)
Aerospace series. Pipe coupling 8°30' in titatium alloy. Tees bulkhead on run. (Endorsed by AENOR in December of 2001.)
Aerospace series. Pipe coupling 8°30'. Protective plugs with external threads. (Endorsed by AENOR in December of 2001.)
Aerospace series. Pipe coupling 8º30' in titanium alloy. Elbow 45º, bulkhead (Endorsed by AENOR in December of 2001.)
Aerospace series. Pipe coupling 8º30' in titanium alloy. Elbows 90º (Endorsed by AENOR in December of 2001.)
Aerospace series. Pipe coupling 8º30' in titanium alloy. Elbows 90º bulkhead, welded end (Endorsed by AENOR in December of 2001.)
Aerospace series. Pipe coupling 8º30' in titanium alloy. Elbows 90º with thrust wire nut (Endorsed by AENOR in December of 2001.)
Aerospace series. Pipe coupling 8º30' in titanium alloy. Elbows 90º, bulkhead (Endorsed by AENOR in December of 2001.)
Aerospace series. Pipe coupling 8º30' in titanium alloy. Elbows 90º, welded end with thrust wire nut (Endorsed by AENOR in December of 2001.)
Aerospace series. Pipe coupling 8º30' in titanium alloy. Thrust wire (Endorsed by AENOR in December of 2001.)
Aerospace series. Pipe coupling 8º30' in titatium alloy. Elbows 45º welded end with thrust wire nut (Endorsed by AENOR in December of 2001.)
Aerospace series. Pipe coupling 8º30' in titatium alloy. Tees with thrust wire nut on run (Endorsed by AENOR in December of 2001.)
Aerospace series. Pipe coupling 8º30'. Protective caps (Endorsed by AENOR in December of 2001.)
Aerospace series. Pipe coupling 8º30'in titatium alloy. Elbows 45º (Endorsed by AENOR in December of 2001.)
Aerospace series. Pipe couplings, loose flanges and seal. Flange connectors, welded in titanium alloy TI-P64001 (Endorsed by AENOR in March of 2003.)
Aerospace series. Pipe couplings, loose flanges and seals. Flanges in fluorocarbon rubber and armature in aluminium alloy (Endorsed by AENOR in March of 2003.)
Aerospace series. Pipe couplings, loose flanges and seals. Flanges in titanium alloy TI-P64001 (Endorsed by AENOR in March of 2003.)
Aerospace series. Pipe couplings, loose flanges and seals. Seals in fluorocarbon rubbe and armature in aluminium alloy. Technical specification (Endorsed by AENOR in March of 2003.)
Aerospace series. Pipe couppling 8°30'. Protective caps with internal threads. (Endorsed by AENOR in December of 2001.)
AEROSPACE SERIES. SCREWS, 100º COUNTERSUNK NORMAL HEAD, OFFSET CRUCIFORM RECESS, THREADED TO HEAD, IN HEAT AND CORROSION RESISTING STEEL, PASSIVATED. CLASSIFICATION: 1 100 MPA (AT AMBIENT TEMPERATURE)/425 ºC.
AEROSPACE SERIES. SCREWS, PAN HEAD, OFFSET CRUCIFORM RECESS, THREADED TO HEAD, IN HEAT AND CORROSION RESISTING STEEL, PASSIVATED. CLASSIFICATION: 1 100 MPA (AT AMBIENT TEMPERATURE)/425 ºC.
Fibreboards - Determination of surface absorption - Part 1: Test method for dry process fibreboards
Fibreboards - Determination of surface absorption - Part 2: Test method for hardboards
FINGER JOINTED STRUCTURAL TIMBER. PERFORMANCE REQUIREMENTS AND MINIMUM production requirements.
Glass in building - Determination of luminous and solar characteristics of glazing
GLASS IN BUILDING. DETERMINATION OF LUMINOUS AND SOLAR CHARACTERISTICS OF GLAZING.
Glued laminated timber - Delamination test of glue lines.
Glued laminated timber - Larger finger joints - Performance requirements and minimum production requirements.
Glued laminated timber - Performance requirements and minimum production requierements.
GLUED LAMINATED TIMBER. DELAMINATION TEST OF GLUE LINES.
GLUED LAMINATED TIMBER. PERFORMANCE REQUIREMENTS AND MINIMUM PRODUCTIONS REQUIREMENTS.
GLUED LAMINATED TIMBER. SHEAR TEST OF GLUE LINES.
GLUED LAMINATED TIMBER. SIZES. PERMISSIBLE DEVIATIONS.
IN VITRO DIAGNOSTIC SYSTEMS. REQUIREMENTS FOR LABELLING OF IN VITRO DIAGNOSTIC REAGENTS FOR PROFESSIONAL USE.
IN VITRO DIAGNOSTIC SYSTEMS. REQUIREMENTS FOR LABELLING OF IN VITRO DIAGNOSTIC REAGENTS FOR SELF-TESTING.
Industrial protective helmets (Endorsed by Asociación Española de Normalización in June of 2025.)
Industrial protective helmets (Endorsed by Asociación Española de Normalización in October of 2025.)
Industrial safety helmets (Endorsed by AENOR in December of 2012.)
Industrial safety helmets (Endorsed by AENOR in November of 2012.)
INDUSTRIAL SAFETY HELMETS.
INFORMATION SUPPLIED BY THE MANUFACTURER WITH IN VITRO DIAGNOSTIC REAGENTS FOR PROFESSIONAL USE.
Information supplied by the manufacturer with in vitro diagnostic reagents for self-testing.
LIFEJACKETS AND PERSONAL BUOYANCY AIDS. ADDITIONAL ITEMS.
LIFEJACKETS AND PERSONAL BUOYANCY AIDS. BUOYANCY AIDS 50 N.
LIFEJACKETS AND PERSONAL BUOYANCY AIDS. BUOYANCY AIDS. 50 N.
LIFEJACKETS AND PERSONAL BUOYANCY AIDS. LIFEJACKETS 100 N.
LIFEJACKETS AND PERSONAL BUOYANCY AIDS. LIFEJACKETS 150 N.
LIFEJACKETS AND PERSONAL BUOYANCY AIDS. LIFEJACKETS 275 N.
LIFEJACKETS AND PERSONAL BUOYANCY AIDS. LIFEJACKETS. 100 N.
LIFEJACKETS AND PERSONAL BUOYANCY AIDS. LIFEJACKETS. 150 N.
LIFEJACKETS AND PERSONAL BUOYANCY AIDS. LIFEJACKETS. 275 N.
Lighting columns - Part 2: General requirements and dimensions
Lighting columns - Part 3-1: Design and verification - Specification for characteristic loads
Lighting columns - Part 3-2: Design and verification - Verification by testing
Lighting columns - Part 3-3: Design and verification - Verification by calculation
Lighting columns - Part 4: Requirements for reinforced and prestressed concrete lighting columns
Lighting columns - Part 5: Specification for steel lighting columns.
Lighting columns - Part 6: Specification for aluminium lighting columns.
Lighting columns - Part 7: Requirements for fibre reinforced polymer composite lighting columns
Lighting columns. Part 3-2: Design and verification. Verification by testing.
Lighting columns. Part 5: Requirements for steel lighting columns.
Lighting columns. Part 6: Requirements for aluminium lighting columns.
Lighting columns.Part 3-1: Design and verification. Specification for characteristic loads.
Loose steel tubes for tube and coupler scaffolds - Technical delivery conditions
LUBRICANTS FOR APPLICATIONS IN APPLIANCES AND ASSOCIATED CONTROLS USING COMBUSTIBLE GASES EXCEPT THOSE DESIGNED FOR USE IN INDUSTRIAL PROCESSES.
Lubricants for applications in appliances and associated controls using combustible gases except those designed for use in industrial processes
Particular safety requirements for equipment to be connected to telecommunication networks and/or a cable distribution system
PARTICULAR SAFETY REQUIREMENTS FOR EQUIPMENT TO BE CONNECTED TO TELECOMMUNICATION NETWORKS.
Personal eye-protection - Automatic welding filters
Portable fire extinguishers - Part 8: Additional requirements to EN 3-7 for the construction, resistance to pressure and mechanical tests for extinguishers with a maximum allowable pressure equal to or...
Portable fire extinguishers - Part 8: Requirements for the construction, pressure resistance and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar, which...
Portable fire extinguishers - Part 9: Additional requirements to EN 3-7 for pressure resistance of CO2 extinguishers
Protective clothing for users of hand-held chain saws - Part 2: Test methods for leg protectors
Protective clothing for users of hand-held chain saws - Part 5: Requirements for leg protectors
Protective clothing for users of hand-held chain saws - Part 8: Test methods for chain saw protective gaiters
Protective clothing for users of hand-held chain saws - Part 9: Requirements for chain saw protective gaiters
Protective clothing for users of hand-held chain-saws - Part 3: Test methods for footwear
Protective clothing for users of hand-held chainsaws - Part 10: Test method for upper body protectors
Protective clothing for users of hand-held chainsaws - Part 11: Requirements for upper body protectors
Protective clothing for users of hand-held chainsaws - Part 1: Test rig for testing resistance to cutting by a chainsaw
PROTECTIVE CLOTHING FOR USERS OF HAND-HELD CHAINSAWS - PART 4: TEST METHODS FOR CHAINSAW PROTECTIVE GLOVES
PROTECTIVE CLOTHING FOR USERS OF HAND-HELD CHAINSAWS - PART 7: REQUIREMENTS FOR CHAINSAW PROTECTIVE GLOVES
Protective gloves against mechanical risks (Endorsed by Asociación Española de Normalización in April of 2019.)
Protective gloves against mechanical risks (Endorsed by Asociación Española de Normalización in August of 2017.)
PROTECTIVE GLOVES AGAINST MECHANICAL RISKS.
Protective gloves against mechanical risks
PROTECTIVE GLOVES AGAINST THERMAL RISKS (HEAT AND/OR FIRE).
Protective gloves against thermal risks (heat and/or fire)
Protective gloves and other hand protective equipments against thermal risks (heat and/or fire) (Endorsed by Asociación Española de Normalización in June of 2020.)
Refrigerating systems and heat pumps - Safety and environmental requirements - Part 1: Basic requirements, definitions, classification and selection criteria
Refrigerating systems and heat pumps - Safety and environmental requirements - Part 2: Design, construction, testing, marking and documentation
Refrigerating systems and heat pumps - Safety and environmental requirements - Part 3: Installation site and personal protection
Refrigerating systems and heat pumps - Safety and environmental requirements - Part 4: Operation, maintenance, repair and recovery
Refrigerating systems and heat pumps. Safety and environmental requirements. Part 1: Basic requirements, definitions, classification and selection criteria.
REFRIGERATING SYSTEMS AND HEAT PUMPS. SAFETY AND ENVIRONMENTAL REQUIREMENTS. PART 1: BASIC REQUIREMENTS.
Respiratory protective devices - Lung governed demand self-contained open-circuit compressed air breathing apparatus with full face mask or mouthpiece assembly for escape - Requirements, testing, marking
Respiratory protective devices - Valved filtering half masks to protect against gases or gases and particles - Requirements, testing, marking
RESPIRATORY PROTECTIVE DEVICES FOR ESCAPE. SELF-CONTAINED OPEN-CIRCUIT COMPRESSED AIR BREATHING APPARATUS WITH FULL FACE MASK OF MOUTHPIECE ASSEMBLY. REQUIREMENTS, TESTING, MARKING.
Respiratory protective devices for self-rescue - Filter self-rescuer from carbon monoxide with mouthpiece assembly
Respiratory protective devices for self-rescue - Filtering devices with hood for escape from fire - Requirements, testing, marking
RESPIRATORY PROTECTIVE DEVICES FOR SELF-RESCUE. FILTER SELF-RESCUER. REQUIREMENTS, TESTING, MARKING.
RESPIRATORY PROTECTIVE DEVICES FOR SELF-RESCUE. FILTERING DEVICES WITH HOOD FOR SELF-RESCUE FROM FIRE. REQUIREMENTS, TESTING, MARKING.
RESPIRATORY PROTECTIVE DEVICES FOR SELF-RESCUE. SELF-CONTAINED CLOSED-CIRCUIT BREATHING APPARATUS. COMPRESSED OXIGEN ESCAPE APPARATUS. REQUIREMENTS, TESTING, MARKING.
RESPIRATORY PROTECTIVE DEVICES FOR SELF-RESCUE. SELF-CONTAINED CLOSED-CIRCUIT BREATHING APPARATUS. COMPRESSED OXYGEN (KO2) ESCAPE APPARATUS. REQUIREMENTS, TESTING, MARKING.
RESPIRATORY PROTECTIVE DEVICES. VALVED FILTERING HALF MASKS TO PROTECT AGAINST GASES OR GASES AND PARTICLES. REQUIREMENTS, TESTING, MARKING.
SPECIFICATION FOR WELDING FILTERS WITH SWITCHABLE LUMINOUS TRANSMITTANCE AND WELDING FILTERS WITH DUAL LUMINOUS TRANSMITTANCE.
SPECIFICATIONS FOR WELDING FILTERS WITH SWITCHABLE LUMINOUS TRANSMITTANCE AND WELDING FILTERS WITH DUAL LUMINOUS TRANSMITTANCE.
Structural timber - Determination of characteristic values of mechanical properties and density
STRUCTURAL TIMBER. DETERMINATION OF CHARACTERISTIC VALUES OF MECHANICAL PROPERTIES AND DENSITY.
Telecommunications and Internet converged Services and Protocols for Advanced Networking (TISPAN);Interworkin g between Session Initiation Protocol (SIP) and Bearer Independent Call Control (BICC) Protocol or ISDN User Part (ISUP) [ITU-T...
Timber structures - Structural timber and glued laminated timber - Determination of some physical and mechanical properties
Timber Structures - Test methods - Determination of embedment strength and foundation values for dowel type fasteners
Timber structures - Test methods - Determination of the yield moment of dowel type fasteners
Timber structures - Test methods - General principles for static load testing
TIMBER STRUCTURES. STRUCTURAL TIMBER AND GLUED LAMINATED TIMBER. DETERMINATION OF SOME PHYSICAL AND MECHANICAL PROPERTIES.
TIMBER STRUCTURES. TEST METHODS. DETERMINATION OF EMBEDDING STRENGTH AND FOUNDATION VALUES FOR DOWEL TYPE FASTENERS. (Endorsed by AENOR in October of 1993.)
TIMBER STRUCTURES. TEST METHODS. DETERMINATION OF EMBEDDING STRENGTH AND FOUNDATION VALUES FOR DOWEL TYPE FASTENERS.
TIMBER STRUCTURES. TEST METHODS. DETERMINATION OF THE YIELD MOMENT OF DOWEL TYPE FASTENERS. NAILS. (Endorsed by AENOR in October of 1993.)
TIMBER STRUCTURES. TEST METHODS. DETERMINATION OF THE YIELD MOMENT OF DOWEL TYPE FASTENERS. NAILS.

<< Prev Next >>