Comus International Datasheets for Rare-Earth Magnets
Rare-earth magnets are permanent magnets made of alloys of rare earth components. Rare-earth magnets have the strongest magnetic field of most magnets.
Rare-Earth Magnets: Learn more
| Product Name | Notes |
|---|---|
| Disc Magnet Size: Diameter: 10.0mm (.394in) Length: 5.0mm (.197in) Material: Neodymium Iron Boron (NdFeb) Nickel Plated Features: High Strength | |
| Disc Magnet Size: Diameter: 3.0mm (.118in) Length: 1.0mm (.039in) Material: Neodymium Iron Boron (NdFeb) Nickel Plated Features: High Strength | |
| Disc Magnet Size: Diameter: 3.0mm (.118in) Length: 2.0mm (.079in) Material: Neodymium Iron Boron (NdFeb) Nickel plated Features: High Strength | |
| Disc Magnet Size: Diameter: 4.0mm (.157in) Length: 3.0mm (.118in) Material: Neodymium Iron Boron (NdFeb) Nickel Plated Features: High Strength | |
| Disc Magnet Size: Diameter: 6.0mm (.236in) Length: 2.0mm (.079in) Material: Neodymium Iron Boron (NdFeb) Nickel Plated Features: High Strength *PLEASE NOTE* – This magnet has a small dimple to identify... |