Innovative Technology Datasheets for Load Centers
Load centers are used for the protection and distribution of power in a building or residence. They are also called circuit breaker boxes.
Load Centers: Learn more
| Product Name | Notes |
|---|---|
| Eaton's BR 1-inch load centers house the branch circuit breakers and the wiring required to distribute power to individual circuits. They serve as main breaker for service entrances or as... | |
| Eaton’s CH 3/4-inch load centers enclose CH breakers for power distribution and circuit protection in residential and light commercial applications. Also called a breaker box, electrical box or even a... | |
| Eaton’s CH Renovation Load Center is designed for the service contractor and makes service upgrades quick and easy. Features such as the five-circuit terminal block factory mounted in the top... | |
| Reduced lead length increases the effectiveness of surge protection. Factory-mounted surge suppressive device saves labor on installation and includes a CHSPT2ULTRA and a two-pole 15A circuit breaker that's surge-ready. Option... |