Innovative Technology Datasheets for Circuit Breakers
Circuit breakers are mechanical switching devices capable of breaking currents under specified abnormal circuit conditions.
Circuit Breakers: Learn more
| Product Name | Notes |
|---|---|
| A Commercial Safety Socket is service entrance equipment that consists of a commercial meter socket with a test block, and may come with or without a loadcenter type distribution section. | |
| Achieve proven, reliable control and protection for medium voltage equipment and circuits in mine power centers, portable power substations, fixed breaker switchgear, and portable generators where space is at a... | |
| Arcing faults, a common cause of many home electrical fires, can occur when insulation around cords, wires or cables is damaged or deteriorated. Eaton's FIRE-GUARD and Combination arc fault circuit... | |
| Eaton has developed OEM solutions with assembly flexibility in mind. With a value added and modular approach to circuit protection, Eaton provides multiple levels of products that serve OEMs with... | |
| Eaton has enhanced its Premium Type CH Residential Circuit Breakers making the best even better. In addition to the industry exclusive “Trip to OFF” and simple 1-Step Reset feature, Eaton... | |
| Eaton offers BR 1" circuit breakers with a thermal-magnetic trip curve that avoids nuisance tripping on mild overloads while reacting almost instantaneously to severe short-circuit conditions. | |
| Eaton offers CH 3/4" circuit breakers with a thermal-magnetic trip curve that avoids nuisance tripping on mild overloads while reacting almost instantaneously to severe short-circuit conditions. | |
| Eaton's Arc Fault Circuit Interrupters (AFCIs) use advanced electronic technology to reduce fire hazards in electrical circuits, including connected cords. They meet the requirements of the UL Standard for Safety,... | |
| Eaton's CH ground fault current interrupters (GFCIs) are 3/4-inch wide and provide superior safety over a standard electrical outlet in areas where electricity may come into contact with water. GFCIs... | |
| Eaton's Magnum IEC Low Voltage Air Circuit Breakers safeguard connected devices against overloads and short circuits as well as protect people. They offer the highest IEC interrupting and withstand ratings... | |
| Eaton's residential meter breakers are service entrance equipment systems that consist of a single meter socket and loadcenter or a meter socket and main breaker combined in one enclosure, thus... | |
| Eaton's VCP-T drawout and fixed type medium voltage circuit breakers are spring actuated and feature short circuit breaking current ratings up to 40 kA and continuous current ratings up to... | |
| Eaton’s bolt-on miniature circuit breakers offer superior protection for panelboards. They are also switching duty rated for 120 VAC fluorescent light applications. Easy to securely install. Choose from one-, two-,... | |
| Eaton’s DSII and DSLII low voltage power breakers offer high withstand ratings for maximum selectivity and are designed for easy access, easy inspection, reliable protection, and minimal maintenance. Ideal for... | |
| Eaton’s enclosed circuit breakers offer all the advantages and accessories of a circuit breaker packaged in an enclosure for nearly any application requiring a means of disconnect. Ideal for a... | |
| Eaton’s House Panel offers fast, easy and safe installation. These 400A units are ideal for larger homes that require meter breakers. Available in CH and BR styles, these service entrance... | |
| Eaton’s J Series is one of the most versatile breakers offered in the Heinemann product line. The J Series can be used in a wide variety of applications including telecom,... | |
| Eaton’s Magnum DS Low Voltage Power Circuit Breakers offer the highest ANSI interrupting and withstand ratings in the industry in the smallest physical size and are the most easily maintained... | |
| Eaton’s Motor Circuit Protectors are UL Recognized instantaneous-only breakers for motor short-circuit protection. When used in tested motor starter combinations they provide complete UL Listed motor control and protection and... | |
| Eaton’s Motor Protection Circuit Breakers offer reliable branch circuit and motor protection. Application-specific protection eliminates the need for the motor overload relay found in the traditional three-component starter assembly. Breakers... | |
| Eaton’s Series NRX Low Voltage Air Power Circuit Breaker’s are designed to meet the needs of low voltage power distribution applications. Two compact frame sizes allow for smaller panel enclosures. | |
| GJ1P breakers offer high-quality circuit protection for dc applications from 100 to 1200 amperes. Their precisely tailored time delays and ability to interrupt high currents makes them ideally suited for... | |
| Ideal for a wide range of AC or AC-DC applications, such as generator sets, rail, and marine applications, the PDM-A100 Series Busbar Power Distribution system makes AC power distribution more... | |
| Locate an Eaton | |
| Series GJ Circuit Breakers are the logical choice for high-current service entrance and panelboard installations, as well as control and protection of commercial and industrial lighting, transformers, motors and power... | |
| The C Series is popular in outdoor locations, in either high temperature or low temperature environments where nuisance tripping might have been a problem in the past. The C Series... | |
| The GH Series breaker offers the benefits of hydraulic-magnetic protection in a compact, economical design. Because of their ability to furnish both close-rated locked rotor protection and running overcurrent protection... | |
| The Heinemann AMR Series is the logical choice for applications requiring greater interrupting performance coupled with the sensitivity of hydraulic-magnetic protection. The precisely tailored time delays and ability to interrupt... | |
| The KD Series resettable pushbutton circuit protector provides basic thermal protection, has ratings from 0.25 – 20 amperes, and is UL recognized. The KD Pushbutton Circuit Protector provides circuit protection... | |
| The W-VAC family of breakers are technologically advanced equipped with high speed, high energy operating mechanisms and provide higher insulation levels in less space, reducing the overall switchgear size. All... | |
| Using a parallel wiring configuration, the AM1P delivers 200 amperes in a 2-pole design and 250 amperes in a 3-pole design. In addition, the AM1P employs a proprietary technology known... | |
| VCP-W is an OEM friendly product family. OEM partners are supported with an extensive portfolio that ranges from 3.6 to 24 kV up to short circuit ratings of 50 kA... | |
| The “panel neutral” conductor connects to the neutral bar, even though the neutral is not included in the load circuit. This connection is necessary to supply a 120 Vac power... |