Innovative Technology Datasheets for Surge Suppressors
Surge suppressors are used to protect equipment from transient over voltages in power, data, and telephone circuits.
Surge Suppressors: Learn more
| Product Name | Notes |
|---|---|
| Eaton's CH 1" Surge Load Center includes a factory mounted and wired surge suppressor device. There is a knockout in the cover which allows the user to view the status... | |
| Eaton’s SPV is a commercial grade and light industrial surge protection device that combines surge suppression components and EMI/RFI filtering to provide effective protection for sensitive electronic loads. Use of... | |
| The I.T. XT Series of SPDs uses Thermally Protected Metal Oxide Varistor (TPMOV) technology to provide high quality transient voltage surge suppression for light industrial, commercial and OEM applications. XT... | |
| Using state-of-the-art avalanche diode and thyristor technology, our unique line of data communication and telecommunication surge suppression products provide affordable, yet superior solutions for protecting your equipment from the damage... | |
| We also offer compact residential surge suppressors for telephone and cable lines, with peak surge current capacity per phase of up to 75 kA. The combination of AC, telco and... |