Innovative Technology Datasheets for Toggle Switches
Toggle switches are actuated by moving a lever back and forth to open or close an electrical circuit.
Toggle Switches: Learn more
| Product Name | Notes |
|---|---|
| Illuminated AC Rated toggle switches are constructed of a silver-plated copper contact material and spade—brass terminal types. The base material is a colored thermoplastic paddle lever. On the sealed versions,... | |
| The switch mechanisms of military purpose toggles are completely enclosed to resist the entrance of contaminants into the switch. All metal parts are plated to resist corrosion. The heavy duty... | |
| to four-pole design. These AC rated toggle switches offer the widest selection of features and the design flexibility to meet a variety of applications. | |
| X Series toggles can be used in a variety of applications including commercial and industrial equipment, household appliances, industrial machinery, medical equipment, military communications and surveillance, rail systems, test and... |