Innovative Technology Datasheets for Panelboards and Switchgear
Panelboards and switchgear are electrical distribution devices that convert incoming electrical power into several smaller circuits and provide overload protection in the form of fuses or circuit breakers.
Panelboards and Switchgear: Learn more
| Product Name | Notes |
|---|---|
| FINALIST - Plant Engineering's 2011 Product of the Year The MRR1000 permits the operator to open and close a breaker from up to 25 feet away during the rack-in or... | |
| FINALIST - Plant Engineering's 2011 Product of the Year Eaton’s VCP-W MR2 motorized remote racking device provides a means of remotely inserting or removing any drawout circuit breaker used in... | |
| A maximum mains, three-phase four-wire or single-phase three-wire, and 30A maximum branch devices. | |
| Eaton's Pow-R-Line 4 panelboards accommodate both circuit breakers and fusible switches on a single, bolt-on chassis design. PRL4B utilizes circuit breakers while PRL4F utilizes fusible switches. A single chassis can... | |
| Eaton's Pow-R-Line 5P is the most flexible plug-on power panelboard in the industry, designed specifically for applications where changes and additions must be fast, convenient, and easy. Circuit breakers are... | |
| Eaton's PRL3E panelboard offers superior performance for selective coordination as well as high fault current applications. The PRL3E utilizes Eaton's Series G EG-frame breakers. The Series G EG-frame breakers offer... | |
| Eaton's Unitized Power Centers are easily and conveniently applied throughout a distribution system at physical locations close to centers of load concentration, and distribution voltage is stepped down to the... | |
| Eaton’s elevator control panelboard is designed to meet the stringent requirements mandated by multiple building codes. These codes are designed to provide fire protection and safety within elevator shafts. The... | |
| Eaton’s Pow-R-Line panelboards | |
| Eaton’s Pow-R-Line Retrofit Panelboard is innovatively designed for renovating existing electrical systems, minimizing demolition of existing walls, and eventual repair costs when upgrading electrical distribution systems in older facilities. Chassis... | |
| Eaton’s VacClad-W Metal-Clad Switchgear with Type VCP-W vacuum breakers provide centralized control and protection of medium voltage power equipment and circuits in industrial, commercial and utility installations involving generators, motors,... | |
| Metal-enclosed switch and breaker combination (MSB) switchgear provides economic and reliable circuit switching and fault protection for medium voltage circuits. As primary protection for single-ended substations, it can eliminate the... | |
| The MVS switch is ideal for applications in a lower duty cycle operation environment, while providing a cost-effective option offering the characteristics vital to safety and coordination. The MVS switch's... | |
| Through a wide variety of configurations, standard drawing packages, intelligent integrated trip units, and reduced clearance installation, Eaton’s medium voltage Metal Enclosed Front Accessible Switchgear (MEF) design can significantly reduce... | |
| Used as a stand-alone panelboard controlled by a time clock, photo cell, or wall switch, the Pow-R-Command 25 offers a NEC110-10 solution for replacement of contactor- and relay-based lighting control... | |
| Sturdy, rigid chassis assembly assures accurate alignment of interior with panelboard front, prevents flexing, and minimizes possibility of loosening or damage to current carrying parts during and after installation. Receive... |