Innovative Technology Datasheets for Adjustable Speed Drives
Adjustable speed drives alter the speed of a driven shaft to a speed selected by an operator.
Adjustable Speed Drives: Learn more
| Product Name | Notes |
|---|---|
| Designed to exceed IEEE 519-1992 requirements for harmonic distortion, these drives use advanced 18-pulse clean power technology that significantly reduces line harmonics at the drive input terminals—resulting in one of... | |
| Designed to meet the IEEE 519-1992 requirements for harmonic distortion, Eaton's CFX9000 uses tuned passive filters to significantly reduce line harmonics at the drive input terminals. It also prevents transformer... | |
| Designed to provide adjustable speed control of three-phase motors where space is an issue, Eaton's NFX9000 Micro Drives utilize a 32-bit microprocessor and insulated gate bipolar transistors. This provides quiet... | |
| Eaton's H-Max Series of drives are specifically designed for HVAC, pump and fluid control applications. They feature an ultra-efficient power section and programmable main control board that enables easy installation,... | |
| Eaton's HVX9000 HVAC drives are designed for HVAC, pump and fluid control applications. Utilizing the most sophisticated semiconductor technology and highly modular construction, the drives offer adaptability for many applications. | |
| Eaton's LCX9000 drives are liquid-cooled products that utilize potable water or a water-glycol mixture as a cooling medium. Their compact size and low heat transfer rates allow the enclosure size... | |
| Eaton's SLX9000 adjustable frequency drive uses the most sophisticated semiconductor technology and a highly modular construction—ensurin g flexibility for many applications. The integral AC choke is the most effective way... | |
| Eaton's SPX9000 drives are designed specifically for high-performance applications. They feature high processing power and the ability to use information from an encoder or a resolver to provide precise motor... | |
| Eaton's SVX9000 adjustable frequency drive offers sensorless vector control technology coupled with an adaptive motor model and sophisticated ASIC circuit features. This technology allows for steady speed error, fast torque... | |
| The M-Max Series makes the maximum impact on process with a minimum amount of energy. Using a 32-bit microprocessor and insulated gate bipolar transistors, the M-Max series provides quiet motor... | |
| These microprocessor-based , sensorless vector drives provide adjustable speed control for three-phase motors. They come with standard features that can be programmed to customize the drive's performance to suit a... |