Innovative Technology Datasheets for Motor Starters and Contactors
Motor starters and contactors are motor-starting devices. They combine a contactor with overload protection and are designed for starting AC or DC motors.
Motor Starters and Contactors: Learn more
| Product Name | Notes |
|---|---|
| All Class A200 non-reversing starters contain block Type B three-pole overload relays with three current transformers. A200 sizes 5 and 6 starters contain an AC magnetically operated size 5 or... | |
| B100 Manual Motor Starters can be used in single-phase applications rated 3 hp at 240V AC or 2 hp at 230V DC. They can also be rated for three-phase applications... | |
| Definite Purpose Starters are electrically operated switching devices specifically designed for the heating, ventilation, air conditioning and refrigeration (HVAC) industry. They are controlled by automatic thermostat control or manual pushbutton... | |
| DS6/DS7 easily fits in place of existing soft starters, wye-delta starters, or across-the-line NEMA and IEC starters. The Voltage Ramp Start method provides a voltage ramp to the motor, for... | |
| Eaton’s Freedom Series Adjustable Bimetallic Ambient Compensated Contactors are designed for use with CE or CN non-reversing and reversing contactors. They have interchangeable heater packs and are available in four... | |
| Eaton’s Vacuum Starters are offered in three classifications. They are NEMA rated devices up to 600V AC, Special Purpose rated devices up to 1500V AC and Mining rated devices rated... | |
| Manual Motor Control offers ideal space-saving and cost-saving solutions as Manual Starters, Manual Motor Disconnects, Group Motor Installations, and Self-Protected Manual Combination Starters. Manual motor starters and protectors provide protection... | |
| NEMA Rated | |
| S801 Soft Starters are designed to work with three-phase motors in a delta (three-lead) configuration. The S801 works with all motors from fractional horsepower up to motors requiring 1000A of... | |
| The Eaton S611 is an innovative, economical soft starter combining advanced functionality, unsurpassed configuration flexibility, and an extremely comprehensive user interface. It is available in both open and enclosed control... | |
| The ME DC Industrial mill type contactors are designed for heavy industry service and are suitable for use on moving machinery. These contactors are for surface mounting on steel panels... | |
| The S701 line of soft start controllers is specifically designed to be a low cost option for soft starting small (15 hp and down) three-phase motors. The S701 controls current... | |
| The XT IEC series includes non-reversing and reversing contactors and starters as well as overload relays and accessories. Enclosed control options include metallic and non metallic enclosures with circuit breakers,... | |
| TL Torque Limiters regulate current on one of the three motor phases to control the torque being applied to the motor, allowing for smooth starting of a motor. Designed to... | |
| Typical applications for NEMA Rated Mill Duty Contactors are variable voltage controller, disconnects, fans, pumps, conveyors, rolling mills, cranes, or anywhere a dc motor is used. These Mill Duty Contactors... |