Innovative Technology Datasheets for Limit Switches
Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| Control Limit Tack Type Control Switches Operate at 600 V maximum, ac or dc. Types of Operators for these switches are Roller lever - 460 FPM, Standard fork lever -... | |
| Crane Power Circuit Limit Switches are mounted on a crane trolley to prevent over travel of the crane hook when hoisting. These enclosed switches are available as single and duplex... | |
| Designed to meet international standards, these miniature limit switches are ideal for applications where space is restricted. Featuring a nonmetallic housing and NEMA 4, 4X, 6P and 13, these sensors... | |
| Eaton's E49 Compact Metal Limit Switches feature a rigid, die-cast construction that ensures reliable, oil-tight, waterproof and dustproof sealing. When coupled with mechanical strength, these limit switches are an ideal... | |
| Eaton's E49 Mini Metal Limit Switches are the ideal switch for those who need a cost-effective, compact solution, but do not want to sacrifice durability. The small size, metal body... | |
| Eaton's LS-Titan Safety Limit Switches offer economic insulated plastic or rugged metal enclosures designed for worldwide applications. Modular, plug-in operating heads and bodies make LS-Titan a flexible switching solution. These... | |
| Eaton's Non-Plug-In Limit Switches are completely assembled devices for heavy-duty usage with a wide array of operating head configurations. | |
| These compact, versatile limit switches feature a rugged die-cast aluminum alloy housing, cable connection and switch mechanism that are encapsulated for protection against extreme temperatures (–10 to 70°C), contaminants, moisture,... | |
| These limit switches are designed for extreme service in NEMA 7–9 environments, where there is potential danger of explosions, flammable gasses and vapors, metal alloy or grain dust. The design... |