Innovative Technology Datasheets for Pump Controllers
Pump controllers monitor flow and/or level variables, and control a pump accordingly to maintain the desired levels. Pump control can include simply turning a pump on and off, or more advanced controls for pump speed, output pressure, etc.
Pump Controllers: Learn more
| Product Name | Notes |
|---|---|
| Eaton Cutler-Hammer Residential Fire Pump Controllers work in conjunction with single phase, electric, residential fire pumps and packages. Available as a Simplex or Duplex unit, all controllers are UL listed... | |
| Eaton’s Cutler-Hammer custom Pump Controllers are designed for use in a variety of Industrial, Commercial and Municipal pumping applications from simplex and duplex sequencing operations, to waste water and sewage... | |
| The DIESEL Plus Fire Pump Controllers from Eaton Corporation are designed to control and monitor 12 or 24 volt, diesel fire pump engines and are among the most technically advanced... | |
| The FDJP jockey pump controllers operate across-the-line. Full voltage is applied to the motor for starting by the use of a single motor starter. Starting inrush current is approximately 600%... | |
| All jockey pump controllers are supplied with Eaton HMCP circuit breakers as standard. The circuit breaker handle mechanisms are equipped with a safety door interlock which does not allow the... |