Innovative Technology Datasheets for Transfer Switches

Transfer switches transfer electrical power back and forth between two power systems or buses such as a utility power line and a backup motor-generator power supply.
Transfer Switches: Learn more

Product Name Notes
A critical component of any emergency power system, Eaton's contactor based automatic transfer switch quickly and safely shifts the load circuit from a normal power source to the emergency source,...
Breaker Based Automatic Transfer Switches offer an enhanced set of features that will meet your application requirements, and allow for optimal control and improved flexibility for applications requiring continuity of...
Eaton's Automatic Transfer Switch product line has the Always Stocked ATS Program (ASAP) program designed to offer specific frame sizes/ratings/catalo g numbers that can be shipped within one day of...
Eaton’s Automatic Transfer Switch with Bypass Isolation is designed to provide unmatched performance, reliability and versatility for critical standby power applications. The switches can be equipped with the ATC-300 or...
Eaton’s Cutler-Hammer Automatic Transfer Switches provide automatic transfer of an electrical load to a standby power supply in the event of drop or loss of voltage of any or all...
The Magnum family of transfer switches offers the highest withstand capacity in the industry. Designed for applications where total system coordination must be accomplished, they offer a variety of standby...
The Magnum series automatic transfer switch with bypass isolation is designed to excel in applications where total system coordination must be accomplished while achieving a high level of withstand, interrupting,...
The Manual Tranfer Switch allows the owner to start up a generator and restore power to pre-designated, critical circuits when utility power is not available. Suitable for residential and light...
Used with standby and portable generators, Eaton's Automatic Transfer Switches guarantee reliable, seamless power when outages occur. They automatically transfer power to the generator when utility power fails, providing the...