Security Engineered Machinery Co., Inc. Datasheets for Knife Mills and Shredders
Knife mills and shredders are industrial machines used for size reduction. They are used to process plastic and wood, film and fiber, medical waste, construction and demolition debris, and many other materials.
Knife Mills and Shredders: Learn more
| Product Name | Notes |
|---|---|
| DESTROYS HARD DRIVES, OPTICAL MEDIA AND ASSORTED ELECTRONIC DEVICES When it comes to the fast, safe, easy destruction of hard drives, nothing outperforms the Jackhammer™ Hard Drive Shredder from SEM. | |
| DESTROYS HARD DRIVES, OPTICAL MEDIA AND ASSORTED ELECTRONIC DEVICES When it comes to the fast, safe, easy hard drive shredding, nothing outperforms the Jackhammer™ Hard Drive Shredder from SEM. Designed... | |
| No power required manual operation. This hard drive crusher meets the physical destruction piece of the NSA Degauss and Destroy Requirements when used with an NSA approved degausser. Up... | |
| Please Note: Unit pictured with OPTIONAL Take-Away Conveyor This powerful 3 HP high volume cross-cut unit is designed for heavy duty, centralized shredding. Easily destroys stacked and/or crumpled paper with... | |
| Please Note: Unit pictured with OPTIONAL Take-Away Conveyor This powerful 5 HP high volume cross-cut unit is designed for heavy duty, centralized shredding. Easily destroys stacked and/or crumpled paper with... | |
| Please Note: Unit pictured with OPTIONAL Take-Away Conveyor This powerful 7.5 HP high volume cross-cut unit is designed for heavy duty, centralized shredding. Easily destroys stacked and/or crumpled paper with... | |
| SEM Disintegrator has been evaluated by NSA and with the standard 3/32" Sizing Screen, meets the requirements of NSA/CSS Specification 02-02, High Security Disintegrators and NSA/CSS 04-02, Optical Media Destruction... | |
| SEM Disintegrator has been evaluated by NSA and with the standrad 3/32" Screen, meets the requirements of NSA/CSS Specification 02-02, High Security Disintegrators and NSA/CSS 04-02, Optical Media Destruction Devices... | |
| This SEM Disintegrator has been evaluated by NSA and with the standard 3/32" Screen, meets the requirements of NSA/CSS Specification 02-02, High Security Disintegrators and NSA/CSS 04-02, Optical Media Destruction... | |
| This SEM Disintegrator has been evaluated by NSA and with the standrad 3/32" Screen, meets the requirements of NSA/CSS Specification 02-02, High Security Disintegrators and NSA/CSS 04-02, Optical Media Destruction... | |
| A medium volume, NSA Listed high security paper shredder with a custom designed deployment case. The deployment case incorporates custom filled foam inserts. The rugged style case is lockable and... | |
| An NSA Listed high security paper shredder combined with a csutom deployment case. The deployment case incorporates a custom filled foam inserts. The rugged style case is lockable and includes... | |
| Get rugged performance in a quiet system. Great for mid size department use. The most popular NSA listed High Security Shredder available from SEM. The model 244/4 produces a particle... | |
| High Volume High Security NSA listed paper shredder combined with a custom design deployment case. System features a variety of unique "Green" Features. The deployment case incorporates custom filled foam... | |
| Internet Special. Price valid only when purchased with Shredder. Bags must ship at smae time as shredder. Price Shown Reflects Discount Click here if you're not purchasing a shredder at... | |
| Purchase an NSA Approved Mag EraSURE P3 Degausser bundled with a Model 0302 Jackhammer Hard Drive Shredder and save more than $6,000* compared to purchasing items separately. | |
| Purchase an NSA Approved Mag EraSURE P3M Degausser bundled with a Model 0300 Jackhammer Hard Drive Shredder and save more than $4,000* compared to purchasing items separately. | |
| Same capabilities as the Model DS-200 but configured in a compact footprint design. The DS-200 MARINE features a 9.5" feed opening pre-shredder capable of shredding up to 14 sheets per... | |
| SECURITY LEVEL 4 Rugged, high capacity performance in a quiet, attractive package featuring a unique "Auto Sheet Feeder" for the ultimate in convenience. Load up to 1,000 sheets of paper... | |
| SECURITY LEVEL 4 Rugged, high capacity performance in a quiet, attractive package with many "green" features. At 1/4" x 1/2", one of the smallest "Cross Cut" systems in the market. | |
| SEM Model 244/4 DEP combines the NSA Approved Model 244/4 High Security Shredder with a feed capacity of up to 13 sheets and custom designed deployment carry case. The deployment... | |
| Similar in size and shape to a standard file cabinet. A unique hinged baffle design provides the ultimate in tamper resistance. This waste container features a large capacity top feed... | |
| The 7050P HEAVY DUTY / HIGH VOLUME Shredder offers powerful centralized destruction with CROSS CUT particle ( 8 mm x 40 - 80 mm ) .31" by random 1.5" to... | |
| The 7050PSP HEAVY DUTY / HIGH VOLUME Shredder offers powerful centralized destruction with CROSS CUT particle .25" X 1.9" for added security. Capable of up to 400 sheets per feed... | |
| The DX-CD2™ Data Destroyer securely and permanently removes digital information from optical storage media. This premium device deploys a patented technology that grinds the information layer off of the media... | |
| The DX-CDm™ Data Destroyer securely and permanently removes digital information from optical media with no power required. This lightweight, portable device completely and permanently grinds the information layer off of... | |
| The Model 0201 OMD (Optical Media Destroyer) destroys up to 2,500 disks per hour (60% more disks per hour than competitive units)! Listed on the NSA/CSS 04-02 at a rate... | |
| The Model 0201 OMD Optical Media Shredder has been designed specifically for the destruction of CDs /DVDs and Blue Ray Disks The unit has been evaluated by the NSA and... | |
| The Model 1324C/3 produces a .8mm x 5mm particle and is listed on the The NSA/CSS 02-01 Evaluated Products List for High Security Shredders. This High Security, Level 6 Paper... | |
| The Model 22 HDD provides the ultimate in secure shredding of obsolete hard drives. This unique self-contained system literally shreds hard drives into unreconstructable fragments. There is no chance of... | |
| The Model 2226CC/3 is listed on NSA/CSS 02-01 Evaluated Products List for High Security Paper shredders. The system produces a particle size of .8mm x 5mm and is the newest... | |
| The Model 2226CC/3 is listed on the NSA/CSS 02-01 Evaluated Products List for High Security Paper Shredders. This unit produces a .8mm x 5mm particle. The system is of our... | |
| The Model 2226P is a CROSS CUT commercial paper shredder ideal for the small to medium office environment. With a sheet capacity of up to 27 sheets, this unit allows... | |
| The Model 2226S is a Strip Cut Shredder ideal for the small to medium office environment. With a sheet capacity of 32 sheets, this unit allows you to shred at... | |
| The Model 250 DEP is approved by the NSA for the destruction of Optical Media and Key Tape as well. The Model 250DEP includes a 1 Gallon Vacuum Collection System... | |
| The Model 250 is just one example of the many solutions offered by SEM to destroy electronic media. In fact, the Model 250 and ALL of the SEM Disintegrators are... | |
| The Model 3140P is a Medium / Heavy Duty CROSS CUT Commercial Paper Shredder that is ideal for office and/or departmental use. It features auto start/stop and a wide 16" | |
| The Model 3140S is a Medium / Heavy Duty STRIP CUT Shredder that is ideal for office and/or departmental use. It features auto start/stop and a wide 16" feed opening. | |
| The Model 5141S is a large capacity Heavy Duty STRIP CUT Shredder that is ideal for office and/or departmental use. It features auto start/stop and a wide 16" feed opening. | |
| The Model 91501P/A Shredder Baler Combination automatically compresses shredded material into compact bales reducing the volume of shredded material by approximately 70% as compared to collection in loose form. The... | |
| The Model 1121P is a CROSS CUT Shredder ideal for low duty applications. Shreds up to 7 Sheets* per pass (*sheet capacity is based on paper grade and proper power). | |
| The Model 1125P/CD is a combination CROSS-CUT Paper and CD Shredder equipped with dual cutting heads and feed openings for Paper and Optical Media. Unit features seperate collection bins... | |
| The Model 1324P is a CROSS-CUT Commercial Paper Shredder ideal for a deskside and/or personal use application. Shreds up to 15 sheets. Model 1324P Features: Safety Protection System - SPS... | |
| The Model 2125P is a CROSS CUT Commercial Shredder ideal for medium duty applications. Shreds up to 18 Sheets per pass. Safety Protection System - SPS controlled safety flap in... | |
| The Model 2125S is a STRIP CUT Shredder and ideal for medium duty applications. Shreds up to 23 sheets. Safety Protection System - SPS controlled safety flap in the feed... | |
| The Model 3130P is a CROSS CUT Commercial Paper Shredder ideal for medium duty applications. Shreds up to 27 Sheets* per pass in wide 16" Feed opening. (*sheet capacity is... | |
| The Model DX-CD2™ DEP combines the DX-CD2 Optical Media Grinding system with a custom design deployment case. The unit itself grinds the information layer off of media. Data is eliminated... | |
| The new 5141P is a heavy duty office shredder that offers you a high volume cross cut shredding with one of the largest waste collection bins ( 60 gal )... | |
| The NEW SEM Model DS-200 is the next evolution of the Model 200 Series. Incorporating many new features such as the waste evacuation air and filter system as well as... | |
| The SEM Model 200 Disintegrator has been evaluated by NSA and with the standard 3/32" screen, meets the requirements of NSA/CSS Specification 02-02, High Security Disintegrators for PAPER and NSA/CSS... | |
| The SEM Model 200 with Marine Cabinet is our unique Model 200 Office Disintegrator / Media Destroyer in a space saving configuration, just right for shipboard and other limited space... | |
| The SEM Model 2226CC/3 "PREMIUM BUNDLE PLUS" includes our 2226CC/3NO High Security Paper Shredder which includes a Premium Supply Starter Kit along with an EXTENDED WARRANTY to TWO YEARS and... | |
| The SEM Model 2226CC/3 "PREMIUM BUNDLE" includes our 2226CC/3 High Security Paper Shredder which includes a Premium Supply Starter Kit along with an EXTENDED WARRANTY to TWO YEARS and a... | |
| The SEM Model 244/4 "PREMIUM BUNDLE PLUS" includes our 244/4 High Security Paper Shredder which includes an Auto Oiler and Supply Starter Kit along with an EXTENDED WARRANTY to... | |
| The SEM Model 250 OPTICAL MEDIA and KEY TAPE Disintegrator has been evaluated by the NSA and meets the requirements of NSA/CSS Specification 04-02 for Optical Media Destruction Devices AND... | |
| The SEM Model 266/4 produces a particle size of .8mm x 5mm and is listed on the NSA/CSS 02-01 Evaluated Products List for High Security Paper Shredders and is the... | |
| The SEM Model 5140C/4 High Security Paper Shredder is designed for heavy duty use, has a feed capacity of up to 18 sheets and is loaded with all of the... | |
| The SEM Model 5140C/4 is listed on the NSA /CSS 02-01 Listed for High Security Paper Shredder. This system is designed for heavy duty use and is loaded with all... | |
| The SEM Model 6040P CROSS CUT Shredder is nearly in a class of it's own. It deploys state of the art document shredder technology at a very good price-performance ratio. | |
| The SEM Model 6040S STRIP CUT Shredder is nearly in a class of it's own. This system utilizes state of the art document shredder technology at a very good price-performance... | |
| The Ultimate in Central Shredding Systems. Designed to be versatile to work as a stand alone destruction unit or in combination with a disintegrator for maximum size reduction. The Model... | |
| This hard drive "crusher" destroys all hard drives regardless of their size, format or type up to 1.85" High including desktop, laptop and server drives. NEW.....In models purchased after 08-15-11... | |
| This heavy duty CROSS CUT unit can accept up to 70 sheets at a time. It's unique feed hopper with paddle wheel feeding device will even accept crumpled paper. This... | |
| This heavy volume Cross-Cut Shredder includes an automatic oiler. Sheet capacity: up to 40 sheets. The 266P comes standard with a "Factory Installed Automatic Oiler" with a ONE GALLON plastic... | |
| This high security NSA Listed paper shredder has a feed capacity of up to 18 sheets. Includes auto oiler and premium supply kit. Uint is packaged in a Custom Designed... | |
| This High Security shredder reduces particles to 1mm x 4mm or smaller and is listed on NSA/CSS 02-01 Evaluated Products List for High Security Paper Shredders (Level 6 Shredders). Many... | |
| This quiet, small footprint shredder has been designed specifically to deal with the unique destruction requirements of pharmacies, dispensaries and other medical facilities. Special feed opening accepts plastic containers up... | |
| We carry a full line of waste sizing screens and disintegrator knives for both current and legacy machines. Because certain items are dependant upon disintegrator serial numbers, we will contact... |