Security Engineered Machinery Co., Inc. Datasheets for Industrial Containers
Industrial containers are used for containing materials, shipping and storage. These containers include bags, basins, bins, boxes, buckets, crates, cylinders, drums, IBCs, tanks, and ISO containers.
Industrial Containers: Learn more
| Product Name | Notes |
|---|---|
| A welded steel curved chute directs the input flow of material and prevents the removal of material, even if the unit is turned upside down. The curved chute allows thick... | |
| Ideal for recycling applications. The PLWC features an enormous 68 gallon capacity. It's oversized wheels roll easily over any surface for maximum portability. A handy feed slot on the cover... |