The 7050PSP HEAVY DUTY / HIGH VOLUME Shredder offers powerful centralized destruction with CROSS CUT particle .25" X 1.9" for added security. Capable of up to 400 sheets per feed, this unit is a high volume shredder that allows you to attack those large destruction jobs.
The unit features a variety of operator conveninces such as centralized oiling system for easy / convenient lubrication of cutting heads, electronic controls to help prevent overfeeding, auto reverse and refeeding in case of a jam. In addition, auto shut off in case of jam and/or shred bag full, electronically controlled shred compartment to shut off system if open and an electonically controlled, hinged safety guard in the feed area.
Includes Centralized Oiler for quick and easy cutting head lubrication.
With its large integrated sorting table and conveyor feed opening ( 20" ) this Central Shredding System is user friendly and easy to feed. The waste takeaway options are flexible; from a bag system mounted to a removable trolley, to an integrated take-away conveyor, all the way up to a cyclone air system. This unit can be fit to your application, taking the guess work out of your destruction jobs. Includes an auto oiling system.
Qty two ( 2 ) powerful three phase thermal protected motors with 12 hp ( 9.0 kW ). Mounted on heavy duty casters for easy mobility.
| Security Engineered Machinery Co., Inc. | |
|---|---|
| Product Category | Knife Mills and Shredders |
| Product Number | 7050PSP |
| Product Name | Model 7050PSP Cross-Cut Paper Shredder |