Security Engineered Machinery Co., Inc. Datasheets for Degaussers and Demagnetizers
Degaussers or demagnetizers are electrical devices used to demagnetize, reduce or erase the magnetic field in components.
Degaussers and Demagnetizers: Learn more
| Product Name | Notes |
|---|---|
| For field deployment or where power is not available or needed, the SEM Model ME-P3M is the ideal choice. The unit is desgined to degauss 5000 oe Standard ( LMR... | |
| In order to insure maximum operational effectiveness, SEM Degaussers should be maintained on an annual basis. Given the complexities of the unit, the best method to maintain the unit is... | |
| NSA Guidelines suggest that degaussers "should be re-tested periodically according to manufacturer's recommendations". Because of the fixed magnet technology used in the MagEraSURE Degausser and the lack of... | |
| The HD-2 Degausser erases hard drives (laptop, desktop and network up to 1" high) and high coercivity tape media, including all formats of LTO (1,2,3,4), Super DLT I & II,... | |
| The Model TS-1 NSA Listed Electromagnetic degausser uses proven solid-state technology to provide a 20,000 gauss erasing field ensuring complete and tape erasure of classified data. A built-in magnetic field... | |
| The P3M DEP Combines a deployment case with the NSA EPL Listed Model P3M Magnetic Media Degausser. The NSA EPL Listed P3M works with virtually any magnetic media. Its rare... | |
| User friendly input system provides effortless loading of various sized hard drives and tape media without the need for any adapters. Degaussed media is automatically released down the exit chute. | |
| When it comes to complete and permanent removal of data on hard drives and other magnetic media, no other degausser can match the Mag EraSURE P3. This new and improved... |