The SEM Model 2226CC/3 "PREMIUM BUNDLE" includes our 2226CC/3 High Security Paper Shredder which includes a Premium Supply Starter Kit along with an EXTENDED WARRANTY to TWO YEARS and a FIRST YEAR PREVENTATIVE MAINTENANCE CONTRACT (Total value if purchased individually would be $2,803.37)
The 2226CC/3 comes standard with a "Factory Installed Automatic Oiler" with a ONE GALLON plastic jug that is "easy" to replace anda "quick disconnect" feature. No pouring to fill messy oil reservoirs. The easy to install Oil Bracket can be positioned on either side or the back of the shredder depending on your space requirements and desire.
The SEM Model 2226CC/3 is listed on NSA/CSS 02-01 Evaluated Products List for High Security Paper shredders. The system produces a particle size of .8mm x 5mm and is the newest High Security Paper Shredder offered by SEM. This Unit is a Medium Duty paper shredder, loaded with the latest in shredding technology. This machine is ideal for the office environment that requires the highest level of security.
This "Bundled" system includes a "Premium Supply Starter Kit" consisting of 4 Gallons of Lubricating SEM high viscosity shredder oil to keep the cutting heads operating at optimum performance and a case of 50 waste collection bags.
The Model 2226CC/3 also features:
Safety Protection System - SPS controlled safety flap in the feed opening to help prevent accidents and/or overfeeding.
Energy Savings Mode - ESM shuts shredder off when not in use for prolonged periods.
Electronic Capacity Control- ECC - LEDs provide a visual indication of infeed sheet capacity being utilized to help prevent overfeeding and paper jams.
Easy-Switch - ergonomic multi-function switch with intelligent controls and illuminated symbols for operational status of the shredder.
Other features include automatic start/stop, reverse and bag full indicator, and casters.
| Security Engineered Machinery Co., Inc. | |
|---|---|
| Product Category | Knife Mills and Shredders |
| Product Number | Model 2226CC3/PB |
| Product Name | Model 2226CC/3PB High Security Paper Shredder Premium Bundle |