Please Note: Unit pictured with OPTIONAL Take-Away Conveyor
This powerful 5 HP high volume cross-cut unit is designed for heavy duty, centralized shredding. Easily destroys stacked and/or crumpled paper with paper clips and staples along with books, binders, etc. For added security, this "American Made" system features a small cross cut particle size of 1/4" x 1 7/8" (smaller particle sizes opitonal).
Additional features include a paddle wheel crusher to accept waste basket contents, electrical current sensing relays to automatically stop, reverse and restart the system to prevent overfeed paper jams, low voltage key locked controls for added safety, in-feed conveyor and extra large feed tables to stack and presort material for ease of use and maximum throughput.
The unit is available in three motor sizes (3, 5, or 7.5HP). The Voltage is also "user selectable" in either 208/220 or 460V (OPTIONAL).
The Model 800-5P ( 5 HP ) unit can shred up to 150 sheets at one pass and/or up to 1,100 pounds per hour. For higher throughput capacities our Model 800-75P is available. For lower throughput capacity please see our Model 800-3P.
| Security Engineered Machinery Co., Inc. | |
|---|---|
| Product Category | Knife Mills and Shredders |
| Product Number | 800-5P |
| Product Name | Model 800-5P Cross-Cut Shredder - 5 HP |