The Model 5141S is a large capacity Heavy Duty STRIP CUT Shredder that is ideal for office and/or departmental use. It features auto start/stop and a wide 16" feed opening. It has additional manual start/stop/reverse buttons; modern visual display with "ready to operate" indicator; automatic reverse in case of paper jams; bag full and door open shut off; electrically secured door and a solid steel cutting head. It produces a Strip Cut waste particle that is 5/32" wide.
The 5141S comes standard with a "Factory Installed Automatic Oiler" with a ONE GALLON plastic jug that is "easy" to replace with the "quick disconnect" feature. No pouring to fill messy oil reservoirs. The easy to install Oil Bracket can be positioned on either side or the back of the shredder depending on your space requirements and desire.
This "Bundled" system also includes a "Basic Starter Kit" consisting of One Gallon of SEM high viscosity shredder oil to operate with the auto-oiler to keep the cutting heads operating at optimum performance and a package of waste collection bags.
Model 5141S Features:
Safety Protection System - SPS controlled safety flap in the feed opening to help prevent accidents and/or overfeeding.
Energy Savings Mode - ESM shuts shredder off when not in use for prolonged periods.
Electronic Capacity Control- ECC - LEDs provide a visual indication of infeed sheet capacity being utilized to help prevent overfeeding and paper jams.
Easy-Switch - ergonomic multi-function switch with intelligent controls and illuminated symbols for operational status of the shredder.
| Security Engineered Machinery Co., Inc. | |
|---|---|
| Product Category | Knife Mills and Shredders |
| Product Number | 5141S |
| Product Name | 5141S Heavy Duty Strip Cut Paper Shredder w/ Auto Oiler |