Get rugged performance in a quiet system. Great for mid size department use. The most popular NSA listed High Security Shredder available from SEM. The model 244/4 produces a particle size of .8mm x 5mm and is listed on the NSA/CSS 02-01 Evaluated Products List for High Security Paper Shredders.
The 244/4 Bundled Solution comes standard with a "Factory Installed Automatic Oiler" with a ONE GALLON plastic jug that is "easy" to replace with the "quick disconnect" feature. No pouring to fill messy oil reservoirs. The easy to install Oil Bracket can be positioned on either side or the back of the shredder depending on your space requirements and desire.
The 244/4 also comes with a Premium "BUNDLED" Starter Kit consisting of a case of oil (2 One Gallon Jugs) and a case (50) of waste collection bags.
The NSA/CSS 02-01 Listed Model 244/4 also features:
Safety Protection System - SPS controlled safety flap in the feed opening to help prevent accidents and/or overfeeding.
Energy Savings Mode - ESM shuts shredder off when not in use for prolonged periods.
Electronic Capacity Control- ECC - LEDs provide a visual indication of infeed sheet capacity being utilized to help prevent overfeeding and paper jams.
Easy-Switch - ergonomic multi-function switch with intelligent controls and illuminated symbols for operational status of the shredder.
Other features include automatic start/stop, reverse and bag full indicator, casters and a Premium Starter Kit (including two Gallons of Oil, and one package of 50 waste collection bags).
| Security Engineered Machinery Co., Inc. | |
|---|---|
| Product Category | Knife Mills and Shredders |
| Product Number | Model 244/4 |
| Product Name | Model 244/4 High Security Paper Shredder |